- Mounting Type
- Package / Case
- Operating Temperature
- Type
- Orientation
- Voltage - Forward (Vf) (Typ)
- Current - DC Forward (If) (Max)
- Viewing Angle
- Packaging
- Part Status
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
Attribute column
Manufacturer
Marktech Optoelectronics Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Orientation | Reach Compliance Code | Voltage - Forward (Vf) (Typ) | Viewing Angle | Forward Voltage | Forward Current-Max | Forward Voltage-Max | Overall Height | Current - DC Forward (If) (Max) | Reverse Voltage-Max | Touchscreen | Operating Wavelength-Nom | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MTSM340UV-F5120S Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2-SMD, No Lead | -10°C~85°C | Bulk | 2011 | - | - | Active | 2 (1 Year) | Ultraviolet (UV) | - | - | - | Top View | - | 4.3V | 110° | - | - | - | - | 500mA | - | - | - | RoHS Compliant | ||
![]() MTPS1065PT Marktech Optoelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | Coaxial, Metal Can | -20°C~85°C TA | Bulk | 2011 | Point Source | - | Obsolete | 1 (Unlimited) | Visible | - | - | - | Top View | unknown | 2V | 10° | - | - | - | - | 15mA | - | - | 650 nm | RoHS Compliant | ||
![]() MTE340H56-UV Marktech Optoelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | -30°C~80°C TA | Bulk | 2014 | - | - | Obsolete | 1 (Unlimited) | Ultraviolet (UV) | - | - | 8541.40.20.00 | Top View | - | 4V | 4° | - | - | - | - | 40mA | - | - | - | RoHS Compliant | ||
![]() MTPS1065WC Marktech Optoelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-18-2 Metal Can | -20°C~85°C TA | Bulk | 2011 | Point Source | - | Obsolete | 1 (Unlimited) | Visible | - | - | 8541.40.20.00 | Top View | unknown | 2.4V | 90° | - | 0.015A | 2.8V | 3.6mm | 15mA | 5V | - | - | RoHS Compliant | ||
![]() MTSM365UV-D5120S Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2-SMD, No Lead Exposed Pad | -10°C~85°C | Tape & Reel (TR) | 2014 | - | - | Active | 2 (1 Year) | Ultraviolet (UV) | - | - | - | Top View | - | 3.6V | 120° | - | - | - | - | 500mA | - | - | - | RoHS Compliant | ||
![]() MTSM405UV-D5120S Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2-SMD, No Lead Exposed Pad | -10°C~85°C | Tape & Reel (TR) | 2014 | - | - | Active | 2 (1 Year) | Ultraviolet (UV) | - | - | - | Top View | - | 3.5V | 120° | - | - | - | - | 700mA | - | - | - | RoHS Compliant | ||
![]() MTSM385UV-D5120S Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2-SMD, No Lead Exposed Pad | -10°C~85°C | Tape & Reel (TR) | 2014 | - | - | Active | 2 (1 Year) | Ultraviolet (UV) | - | - | - | Top View | - | 3.6V | 120° | - | - | - | - | 700mA | - | - | - | RoHS Compliant | ||
![]() MTSM295UV-F1120S Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2-SMD, No Lead Exposed Pad | - | Bulk | 2014 | - | - | Active | 2 (1 Year) | Ultraviolet (UV) | - | - | - | Top View | - | 6V | 125° | - | - | - | - | 30mA | - | - | - | RoHS Compliant | ||
![]() MTSM5016-843-IR Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | -40°C~85°C TA | Bulk | 2011 | - | yes | Active | 5A (24 Hours) | Infrared (IR) | - | - | - | Top View | - | 0.75V | 50° | - | - | - | - | 50mA | - | Infrared (IR) | - | RoHS Compliant | ||
![]() MTE5014-995-IR Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | -20°C~80°C | Bulk | 2011 | - | yes | Active | 5A (24 Hours) | Infrared (IR) | - | - | - | Top View | - | 0.8V | 90° | - | - | - | - | 50mA | - | Infrared (IR) | - | RoHS Compliant | ||
![]() MTMS1300NN24 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Radial, Metal Can, Lensed - 4 Lead | -20°C~85°C TA | Bulk | 2014 | - | - | Active | 1 (Unlimited) | Infrared (IR) | - | - | - | Top View | - | 0.9V | - | - | - | - | - | 100mA | - | - | - | RoHS Compliant | ||
![]() MTE4064N-UR Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-18-2 Metal Can | -20°C~85°C TA | Bulk | 2011 | Visible Emitter | - | Active | 1 (Unlimited) | Visible | - | - | - | Top View | unknown | 2V | 12° | - | - | - | - | 50mA | - | - | - | RoHS Compliant | ||
![]() MTE5066S1J-UR Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Radial | -20°C~80°C TA | Bulk | 2012 | Visible Emitter | - | Active | 1 (Unlimited) | Visible | - | - | 8541.40.20.00 | Top View | unknown | 1.8V | - | - | - | - | - | 50mA | - | - | - | RoHS Compliant | ||
![]() MTSM5010-843-IR Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | -40°C~85°C TA | Bulk | 2011 | - | yes | Active | 5A (24 Hours) | Infrared (IR) | - | - | - | Top View | - | 1.2V | 50° | - | - | - | - | 50mA | - | Infrared (IR) | - | RoHS Compliant | ||
![]() MTPS9067NK1 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | TO-46-2 Lens Top Metal Can | -20°C~85°C TA | Bulk | - | Point Source | yes | Active | 1 (Unlimited) | Visible | - | - | - | Top View | unknown | 2.2V | 10° | - | - | - | - | 50mA | - | - | - | RoHS Compliant | ||
![]() MTE5057W-UYG Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-18-2 Metal Can | -20°C~85°C TA | Bulk | 2011 | Visible Emitter | - | Active | 1 (Unlimited) | Visible | - | - | - | Top View | - | 2.3V | 40° | - | - | - | - | 50mA | - | - | - | RoHS Compliant | ||
![]() MTE4061W-UO Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Radial | -20°C~80°C TA | Bulk | 2011 | Visible Emitter | - | Active | 1 (Unlimited) | Visible | - | - | - | Top View | - | 2V | 40° | - | - | - | - | 50mA | - | - | - | RoHS Compliant | ||
![]() MTSM0013-199-IR Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | -40°C~85°C TA | Bulk | 2011 | - | yes | Active | 5A (24 Hours) | Infrared (IR) | - | - | - | Top View | - | 1V | 90° | - | - | - | - | 50mA | - | Infrared (IR) | - | RoHS Compliant | ||
![]() MTE9460C5 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Radial | -20°C~85°C TA | Bulk | 2013 | - | - | Active | 2 (1 Year) | Infrared (IR) | 85°C | -20°C | - | Top View | - | 1.3V | 30° | 1.3V | - | - | - | 100mA | - | - | - | RoHS Compliant | ||
![]() MTE4064W-UR Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | TO-18-2 Metal Can | -20°C~85°C TA | Bulk | 2011 | Visible Emitter | - | Active | 1 (Unlimited) | Visible | - | - | - | Top View | unknown | 2V | 40° | - | - | - | - | 50mA | - | - | - | RoHS Compliant |