- Mounting Type
- Package / Case
- Operating Temperature
- Type
- Orientation
- Voltage - Forward (Vf) (Typ)
- Current - DC Forward (If) (Max)
- Viewing Angle
- Packaging
- Part Status
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
Attribute column
Manufacturer
Marktech Optoelectronics Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Orientation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Forward Voltage | Current - DC Forward (If) (Max) | Touchscreen | Radiant Intensity (Ie) Min @ If | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MTE9460C2 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Radial | -20°C~85°C TA | Bulk | 2013 | - | - | Active | 2 (1 Year) | Infrared (IR) | 85°C | -20°C | - | - | Top View | 1.3V | 120° | 1.3V | 100mA | - | - | RoHS Compliant | ||
![]() MTPS9062MC-BK Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2-SMD, No Lead | -20°C~80°C TA | - | - | Point Source | - | Active | 5A (24 Hours) | Visible | - | - | - | - | Top View | 2.1V | 90° | - | 15mA | - | - | RoHS Compliant | ||
![]() MTE1300W-WRC Marktech Optoelectronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | TO-46-2 Lens Top Metal Can | -20°C~85°C | - | - | - | - | Active | 1 (Unlimited) | Infrared (IR) | - | - | - | - | Top View | 0.96V | 200° | - | 100mA | - | - | RoHS Compliant | ||
![]() MTE6114N5 Marktech Optoelectronics | In Stock | - | Datasheet | - | - | Through Hole | Radial | -20°C~80°C | - | - | - | - | Active | - | Infrared (IR) | - | - | - | - | Top View | 1V | 10° | - | 100mA | - | - | - | ||
![]() MTE6066D3-UR Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | -20°C~80°C TA | - | - | - | - | Active | 2 (1 Year) | Visible | - | - | - | - | Top View | 1.8V | 140° | - | 50mA | - | - | RoHS Compliant | ||
![]() MTE6114D4 Marktech Optoelectronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Radial | -25°C~85°C | - | - | - | - | Active | 1 (Unlimited) | Infrared (IR) | - | - | - | - | Top View | 0.91V | 240° | - | 100mA | - | - | RoHS Compliant | ||
![]() MTE4047NJ2-UB Marktech Optoelectronics | In Stock | - | Datasheet | - | - | Through Hole | TO-46-2 Lens Top Metal Can | -20°C~85°C TA | Bulk | - | - | - | Discontinued | 1 (Unlimited) | Visible | - | - | - | - | Top View | 3V | 10° | - | 50mA | - | - | RoHS Compliant | ||
![]() MTE1200W-WRC Marktech Optoelectronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | TO-46-2 Lens Top Metal Can | -20°C~85°C | - | - | - | - | Active | 1 (Unlimited) | Infrared (IR) | - | - | - | - | Top View | 0.99V | 200° | - | 100mA | - | - | RoHS Compliant | ||
![]() MTSM385UV4-F30115S Marktech Optoelectronics | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Star Array | -10°C~85°C | - | - | - | - | Active | 2 (1 Year) | Ultraviolet (UV) | - | - | - | - | Top View | 3.5V | 115° | - | 4A | - | - | RoHS Compliant | ||
![]() MTE6114C2 Marktech Optoelectronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Radial | -25°C~85°C | - | - | - | - | Active | 2 (1 Year) | Infrared (IR) | - | - | - | - | Top View | 0.91V | 240° | - | 100mA | - | - | RoHS Compliant | ||
![]() MTE0013-525-IR Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | -20°C~80°C TA | - | - | - | - | Active | 2 (1 Year) | Infrared (IR) | - | - | - | - | Top View | 0.95V | 40° | - | 100mA | - | 38mW/sr @ 100mA (Typ) | RoHS Compliant | ||
![]() MTE4110N-WRC Marktech Optoelectronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | TO-46-2 Lens Top Metal Can | -25°C~85°C | - | - | - | - | Active | 1 (Unlimited) | Infrared (IR) | - | - | - | - | Top View | 1.24V | 32° | - | 100mA | - | - | RoHS Compliant | ||
![]() MTE2066N3-UR Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | -20°C~80°C TA | - | - | - | - | Active | 2 (1 Year) | Visible | - | - | - | - | Top View | 2.3V | 80° | - | 50mA | - | - | RoHS Compliant | ||
![]() MTE5116N-WRC Marktech Optoelectronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | TO-46-2 Lens Top Metal Can | -25°C~85°C | - | - | - | - | Active | 1 (Unlimited) | Infrared (IR) | - | - | - | - | Top View | 0.87V | 32° | - | 100mA | - | - | RoHS Compliant | ||
![]() MTE7110N-WRC Marktech Optoelectronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | TO-46-2 Lens Top Metal Can | -25°C~85°C | - | - | - | - | Active | 1 (Unlimited) | Infrared (IR) | - | - | - | - | Top View | 1.27V | 32° | - | 100mA | - | - | RoHS Compliant | ||
![]() MTPS2097MC Marktech Optoelectronics | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 2-SMD, No Lead | -20°C~85°C | - | - | Point Source | - | Active | 5A (24 Hours) | Infrared (IR) | - | - | - | - | Top View | 1.45V | 120° | - | 30mA | - | - | RoHS Compliant | ||
![]() MTE8760CP Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2-SMD, No Lead | -20°C~80°C TA | - | - | - | - | Active | 5A (24 Hours) | Infrared (IR) | - | - | - | - | Top View | 1.5V | 20° | - | 80mA | - | - | RoHS Compliant | ||
![]() MTE6066C2-UR Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | -20°C~80°C | - | - | - | - | Active | Not Applicable | Visible | - | - | - | - | Top View | 1.8V | 80° | - | 50mA | - | - | RoHS Compliant | ||
![]() MTE1074N1-R Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | -20°C~80°C TA | Bulk | 2012 | Visible Emitter | - | Active | 2 (1 Year) | Infrared (IR), Visible | - | - | Red | 8541.40.20.00 | Top View | 1.8V | 24° | - | 50mA | - | - | RoHS Compliant | ||
![]() MTSM0077-843-IR Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | -40°C~85°C TA | Bulk | 2011 | - | yes | Active | 5A (24 Hours) | Infrared (IR) | - | - | - | - | Top View | 1.7V | 30° | - | 30mA | Infrared (IR) | - | RoHS Compliant |