- Mounting Type
- Package / Case
- Operating Temperature
- Type
- Orientation
- Voltage - Forward (Vf) (Typ)
- Current - DC Forward (If) (Max)
- Viewing Angle
- Packaging
- Part Status
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
Attribute column
Manufacturer
Marktech Optoelectronics Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Orientation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Forward Voltage | Current - DC Forward (If) (Max) | Radiant Intensity (Ie) Min @ If | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MTE5115D4 Marktech Optoelectronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Radial | -25°C~85°C | - | - | - | Active | 2 (1 Year) | Infrared (IR) | - | - | Top View | 0.91V | 240° | - | 100mA | - | RoHS Compliant | ||
![]() MTSM7110MT2-BK Marktech Optoelectronics | In Stock | - | Datasheet | - | - | Surface Mount | 2-PLCC | -20°C~80°C | - | - | - | Active | 5A (24 Hours) | Infrared (IR) | - | - | Top View | 1.32V | 110° | - | 100mA | - | - | ||
![]() MTE5116W-WRC Marktech Optoelectronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | TO-46-2 Lens Top Metal Can | -20°C~85°C | - | - | - | Active | 1 (Unlimited) | Infrared (IR) | - | - | Top View | 0.86V | 200° | - | 100mA | - | RoHS Compliant | ||
![]() MTE5016-525-IR Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | -20°C~80°C TA | - | - | - | Active | 2 (1 Year) | Infrared (IR) | - | - | Top View | 0.8V | 40° | - | 100mA | 25mW/sr @ 100mA (Typ) | RoHS Compliant | ||
![]() MTE9730CP Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2-SMD, No Lead | -20°C~80°C TA | - | - | - | Active | 5A (24 Hours) | Infrared (IR) | - | - | Top View | 2V | 20° | - | 80mA | - | RoHS Compliant | ||
![]() MTPS5085BSL Marktech Optoelectronics | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | TO-18-2 Metal Can | -30°C~85°C | - | - | Point Source | Active | 1 (Unlimited) | Infrared (IR) | - | - | Top View | 2V | 30° | - | 80mA | - | RoHS Compliant | ||
![]() MTE4061M3A-UO Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Radial | -20°C~80°C TA | Bulk | 2011 | Visible Emitter | Active | 2 (1 Year) | Visible | 80°C | -20°C | Top View | 2V | 160° | 2V | 30mA | - | RoHS Compliant | ||
![]() MTE1200C2 Marktech Optoelectronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Radial | -25°C~85°C | - | - | - | Active | 2 (1 Year) | Infrared (IR) | - | - | Top View | 1V | 240° | - | 100mA | - | RoHS Compliant | ||
![]() MTPS5085BWS Marktech Optoelectronics | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | TO-206AA, TO-18-3 Metal Can | -30°C~100°C | - | - | Point Source | Active | 1 (Unlimited) | Infrared (IR) | - | - | Top View | 2V | 12° | - | 80mA | - | RoHS Compliant | ||
![]() MTE5063W-UR Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | TO-46-2 Lens Top Metal Can | -20°C~85°C | - | - | - | Active | Not Applicable | Visible | - | - | Top View | 2V | 60° | - | 50mA | - | RoHS Compliant | ||
![]() MTSM5116MT2-BK Marktech Optoelectronics | In Stock | - | Datasheet | - | - | Surface Mount | 2-PLCC | -20°C~80°C | - | - | - | Active | 5A (24 Hours) | Infrared (IR) | - | - | Top View | 0.95V | 120° | - | 100mA | - | - | ||
![]() MTE5116D4 Marktech Optoelectronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Radial | -25°C~85°C | - | - | - | Active | 2 (1 Year) | Infrared (IR) | - | - | Top View | 0.85V | 240° | - | 100mA | - | RoHS Compliant | ||
![]() MTSM1300MT2-BK Marktech Optoelectronics | In Stock | - | Datasheet | - | - | Surface Mount | 2-PLCC | -20°C~80°C | - | - | - | Active | 5A (24 Hours) | Infrared (IR) | - | - | Top View | 1.03V | 110° | - | 100mA | - | - | ||
![]() MTE1300N-WRC Marktech Optoelectronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | TO-46-2 Lens Top Metal Can | -25°C~85°C | - | - | - | Active | 1 (Unlimited) | Infrared (IR) | - | - | Top View | 0.96V | 32° | - | 100mA | - | RoHS Compliant | ||
![]() MTE3062SL-WRC Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | TO-46-2 Lens Top Metal Can | -20°C~85°C | - | - | - | Active | Not Applicable | Visible | - | - | Top View | 2.05V | 18° | - | 50mA | - | RoHS Compliant | ||
![]() MTE3062N-UO Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | TO-46-2 Lens Top Metal Can | -20°C~85°C | - | - | - | Active | Not Applicable | Visible | - | - | Top View | 2.05V | 18° | - | 50mA | - | RoHS Compliant | ||
![]() MTE1300N2 Marktech Optoelectronics | In Stock | - | Datasheet | - | - | Through Hole | Radial | -20°C~80°C | - | - | - | Active | - | Infrared (IR) | - | - | Top View | 1V | 90° | - | 100mA | - | - | ||
![]() MTE4110D4 Marktech Optoelectronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Radial | -25°C~85°C | - | - | - | Active | 2 (1 Year) | Infrared (IR) | - | - | Top View | 1.24V | 240° | - | 100mA | - | RoHS Compliant | ||
![]() MTE4110C2 Marktech Optoelectronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Radial | -25°C~85°C | - | - | - | Active | 2 (1 Year) | Infrared (IR) | - | - | Top View | 1.25V | 240° | - | 100mA | - | RoHS Compliant | ||
![]() MTE4110N2 Marktech Optoelectronics | In Stock | - | Datasheet | - | - | Through Hole | Radial | -20°C~80°C | - | - | - | Active | - | Infrared (IR) | - | - | Top View | 1.3V | 90° | - | 100mA | - | - |