- Mounting Type
- Package / Case
- Operating Temperature
- Type
- Orientation
- Voltage - Forward (Vf) (Typ)
- Current - DC Forward (If) (Max)
- Viewing Angle
- Packaging
- Part Status
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
Attribute column
Manufacturer
Marktech Optoelectronics Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Orientation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - DC Forward (If) (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MTPS90851NJ1 Marktech Optoelectronics | In Stock | - | - | - | - | - | - | Point Source | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | ||
![]() MTE5116N5 Marktech Optoelectronics | In Stock | - | Datasheet | - | Through Hole | Radial | -20°C~80°C | - | Active | - | Infrared (IR) | Top View | 0.95V | 10° | 100mA | - | ||
![]() MTMS1300N24 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | TO-46-4 Lens Top Metal Can | -20°C~85°C | - | Active | Not Applicable | Infrared (IR) | Top View | 0.9V | - | 100mA | RoHS Compliant | ||
![]() MTE3661N1-UV Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Radial | -20°C~80°C | - | Active | Not Applicable | Ultraviolet (UV) | Top View | 3.5V | 10° | 25mA | RoHS Compliant | ||
![]() MTPS90671P Marktech Optoelectronics | In Stock | - | - | - | - | - | - | Point Source | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | ||
![]() MTPS90651NJ1 Marktech Optoelectronics | In Stock | - | - | - | - | - | - | Point Source | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | ||
![]() MTSM5115MT2-BK Marktech Optoelectronics | In Stock | - | Datasheet | - | Surface Mount | 2-PLCC | -20°C~80°C | - | Active | 5A (24 Hours) | Infrared (IR) | Top View | 1.05V | 120° | 100mA | - | ||
![]() MTE1200D4 Marktech Optoelectronics | In Stock | - | Datasheet | 6 Weeks | Through Hole | Radial | -25°C~85°C | - | Active | 2 (1 Year) | Infrared (IR) | Top View | 1.08V | 240° | 100mA | RoHS Compliant |