- Mounting Type
- Package / Case
- Operating Temperature
- Type
- Orientation
- Voltage - Forward (Vf) (Typ)
- Current - DC Forward (If) (Max)
- Viewing Angle
- Packaging
- Part Status
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
Attribute column
Manufacturer
Marktech Optoelectronics Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Orientation | Reach Compliance Code | Voltage - Forward (Vf) (Typ) | Viewing Angle | Lens Style | Test Current | Forward Voltage | Forward Current-Max | Forward Voltage-Max | Current - DC Forward (If) (Max) | Reverse Voltage-Max | Touchscreen | Spectral Bandwidth | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MTE2081-OH5 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | -20°C~80°C TA | Bulk | 2011 | - | - | Active | 1 (Unlimited) | Infrared (IR) | - | - | - | - | Top View | unknown | 1.55V | 14° | - | - | - | - | - | 100mA | - | - | - | - | RoHS Compliant | ||
![]() MTE5066C-UR Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | -20°C~80°C TA | Bulk | 2012 | Visible Emitter | - | Active | 2 (1 Year) | Visible | - | - | Red | 8541.40.20.00 | Top View | unknown | 1.8V | 36° | - | - | - | - | - | 50mA | - | - | - | - | RoHS Compliant | ||
![]() MTE4047N2-UB Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | -20°C~85°C TA | Bulk | 2013 | - | yes | Active | 2 (1 Year) | Visible | - | - | - | - | Top View | unknown | 3V | 80° | - | - | - | - | - | 50mA | - | - | - | - | RoHS Compliant | ||
![]() MTPS9067P-C Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | TO-18-2 Metal Can | -20°C~85°C TA | Bulk | - | Point Source | yes | Active | 1 (Unlimited) | Visible | - | - | - | - | Top View | unknown | 2.2V | 5° | - | - | - | - | - | 50mA | - | - | - | - | RoHS Compliant | ||
![]() MTPS8085MT Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, J-Lead | -20°C~85°C TA | Bulk | 2012 | Point Source | - | Active | 5A (24 Hours) | Infrared (IR) | - | - | - | - | Top View | unknown | 1.65V | 100° | - | - | - | - | - | 60mA | - | - | - | - | RoHS Compliant | ||
![]() MTPS3085WC1 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-46-2 Metal Can | -20°C~85°C TA | Bulk | 2012 | Point Source | - | Active | 1 (Unlimited) | Infrared (IR) | - | - | - | - | Top View | unknown | 2V | 90° | - | - | - | - | - | 80mA | - | - | - | - | RoHS Compliant | ||
![]() MTE2056N-UYG Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-18-2 Metal Can | -20°C~85°C TA | Bulk | 2011 | Visible Emitter | - | Active | 1 (Unlimited) | Visible | - | - | Green | - | Top View | - | 2.3V | 12° | Clear | 20mA | 2.3V | - | - | 50mA | - | - | - | 6.2mm | RoHS Compliant | ||
![]() MTE5900N-UY Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-18-2 Metal Can | -20°C~85°C TA | Bulk | 2011 | Visible Emitter | - | Active | 1 (Unlimited) | Visible | 85°C | -20°C | - | - | Top View | - | 2.1V | 12° | - | - | 2.1V | - | - | 50mA | - | - | - | - | RoHS Compliant | ||
![]() MTPS3085P-C Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | TO-18-2 Metal Can | -20°C~85°C TA | Bulk | - | Point Source | yes | Active | 1 (Unlimited) | Infrared (IR) | - | - | - | - | Top View | unknown | 2V | 4° | - | - | - | - | - | 80mA | - | - | - | - | RoHS Compliant | ||
![]() MTE6066N1-UR Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Radial | -20°C~80°C TA | Bulk | 2012 | Visible Emitter | - | Active | 1 (Unlimited) | Visible | - | - | Red | 8541.40.20.00 | Top View | unknown | 1.8V | 24° | Clear | 20mA | - | - | - | 50mA | - | - | - | 8.6mm | RoHS Compliant | ||
![]() MTE4047N-UB Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-18-2 Metal Can | -20°C~85°C TA | Bulk | 2012 | - | yes | Active | 1 (Unlimited) | Visible | - | - | - | - | Top View | unknown | 3V | 12° | - | - | - | - | - | 30mA | - | - | - | - | RoHS Compliant | ||
![]() MT5850-IR Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | -20°C~80°C TA | Bulk | 2011 | - | - | Active | 2 (1 Year) | Infrared (IR) | - | - | - | - | Top View | unknown | 1.4V | 40° | - | - | - | - | - | 150mA | - | - | - | - | RoHS Compliant | ||
![]() MTE9460WC Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | TO-18-2 Metal Can | -20°C~85°C TA | Bulk | 2013 | - | - | Active | 1 (Unlimited) | Infrared (IR) | - | - | - | - | Top View | unknown | 1.3V | 90° | - | - | - | - | - | 100mA | - | - | - | - | RoHS Compliant | ||
![]() MTPS8085P-C Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | TO-18-2 Metal Can | -30°C~100°C TA | Bulk | - | Point Source | yes | Active | 1 (Unlimited) | Infrared (IR) | - | - | - | - | Top View | unknown | 1.7V | 5° | - | - | - | - | - | 100mA | - | - | - | - | RoHS Compliant | ||
![]() MTE9440N Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-18-2 Metal Can | -20°C~85°C TA | Bulk | 2011 | - | - | Active | 1 (Unlimited) | Infrared (IR) | - | - | - | - | Top View | - | 1.35V | 16° | - | - | - | 0.1A | 1.7V | 100mA | 5V | - | 2e-8m | - | RoHS Compliant | ||
![]() MTPS7065MT Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, J-Lead | -20°C~80°C TA | Bulk | 2012 | Point Source | - | Active | 5A (24 Hours) | Visible | - | - | - | 8541.40.20.00 | Top View | unknown | 1.9V | 90° | - | - | - | - | - | 50mA | - | - | - | - | RoHS Compliant | ||
![]() MTE8600MT Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, J-Lead | -20°C~80°C TA | Bulk | 2013 | - | - | Active | 5A (24 Hours) | Infrared (IR) | - | - | - | - | Top View | unknown | 1.45V | 110° | - | - | - | - | - | 80mA | - | - | - | - | RoHS Compliant | ||
![]() MTE2017-095-IR Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | -25°C~85°C | Bulk | 2011 | - | yes | Active | 1 (Unlimited) | Infrared (IR) | - | - | - | - | Top View | unknown | 0.7V | 90° | - | - | - | - | - | 100mA | - | Infrared (IR) | - | - | RoHS Compliant | ||
![]() MT5365-UV Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | -30°C~80°C TA | Bulk | - | - | - | Active | 2 (1 Year) | Ultraviolet (UV) | - | - | - | 8541.40.20.00 | Top View | - | 3.6V | 30° | - | - | - | - | - | 25mA | - | - | - | - | RoHS Compliant | ||
![]() MTMS7700SMT4 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-PLCC | -20°C~80°C TA | Bulk | 2014 | - | - | Active | 5A (24 Hours) | Infrared (IR), Visible | - | - | - | - | Top View | unknown | 1.6V x3 | - | - | - | - | - | - | 50mA x3 | - | - | - | - | RoHS Compliant |