- Mounting Type
- Package / Case
- Operating Temperature
- Type
- Orientation
- Voltage - Forward (Vf) (Typ)
- Current - DC Forward (If) (Max)
- Viewing Angle
- Packaging
- Part Status
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
Attribute column
Manufacturer
Marktech Optoelectronics Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Orientation | Reach Compliance Code | Voltage - Forward (Vf) (Typ) | Viewing Angle | Forward Voltage | Forward Current-Max | Forward Voltage-Max | Overall Height | Current - DC Forward (If) (Max) | Reverse Voltage-Max | Touchscreen | Radiant Intensity (Ie) Min @ If | Spectral Bandwidth | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MTE0012-015-IR Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | - | -20°C~85°C | Bulk | 2011 | - | yes | Active | 1 (Unlimited) | Infrared (IR) | - | - | - | Top View | - | 0.9V | 12° | - | - | - | - | 100mA | - | Infrared (IR) | - | - | RoHS Compliant | ||
![]() MTE6066M2-UR Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-Variant-2 Metal Can | - | -20°C~80°C TA | Bulk | 2011 | Visible Emitter | - | Active | 2 (1 Year) | Visible | 80°C | -20°C | - | Top View | - | 1.8V | 180° | 1.8V | - | - | - | 50mA | - | - | - | - | RoHS Compliant | ||
![]() MTE280H41-UV Marktech Optoelectronics | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | - | -30°C~80°C TA | Bulk | 2014 | - | - | Active | 1 (Unlimited) | Ultraviolet (UV) | - | - | 8541.40.20.00 | Top View | unknown | 7V | 40° | - | - | - | - | 40mA | - | - | - | - | RoHS Compliant | ||
![]() MTE8560MT Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, J-Lead | - | -20°C~80°C TA | Bulk | 2013 | - | - | Active | 5A (24 Hours) | Infrared (IR) | - | - | - | Top View | - | 1.45V | 110° | - | - | - | - | 80mA | - | - | - | - | RoHS Compliant | ||
![]() MTE0013-015-IR Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | - | -20°C~85°C | Bulk | 2011 | - | yes | Active | 1 (Unlimited) | Infrared (IR) | - | - | - | Top View | - | 0.85V | 12° | - | - | - | - | 100mA | - | Infrared (IR) | - | - | RoHS Compliant | ||
![]() MTE280H36-UV Marktech Optoelectronics | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | - | -30°C~80°C TA | Bulk | 2014 | - | - | Active | 1 (Unlimited) | Ultraviolet (UV) | - | - | 8541.40.20.00 | Top View | unknown | 7V | 6° | - | - | - | - | 40mA | - | - | - | - | RoHS Compliant | ||
![]() MTE280H32-UV Marktech Optoelectronics | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | - | -30°C~80°C TA | Bulk | 2014 | - | - | Active | 1 (Unlimited) | Ultraviolet (UV) | - | - | 8541.40.20.00 | Top View | unknown | 7V | 6° | - | - | - | - | 40mA | - | - | - | - | RoHS Compliant | ||
![]() MTE4064M3A-UR Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Radial | - | -20°C~80°C TA | Bulk | 2011 | Visible Emitter | - | Active | 2 (1 Year) | Visible | - | - | - | Top View | unknown | 2V | 160° | - | - | - | - | 30mA | - | - | - | - | RoHS Compliant | ||
![]() MTSM5015-199-IR Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | -40°C~85°C TA | Strip | 2011 | - | yes | Active | 5A (24 Hours) | Infrared (IR) | - | - | - | Top View | unknown | 1V | 90° | - | - | - | - | 50mA | - | Infrared (IR) | - | - | RoHS Compliant | ||
![]() MTE0012-995-IR Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | -20°C~80°C | Bulk | 2011 | - | yes | Active | 5A (24 Hours) | Infrared (IR) | - | - | - | Top View | - | 0.9V | 90° | - | - | - | - | 50mA | - | Infrared (IR) | - | - | RoHS Compliant | ||
![]() MTPS9062WC Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | TO-18-2 Metal Can | - | -20°C~85°C TA | Bulk | - | Point Source | yes | Active | 1 (Unlimited) | Visible | - | - | - | Top View | unknown | 2.1V | 90° | - | - | - | - | 15mA | - | - | - | - | RoHS Compliant | ||
![]() MT5720-IR Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | NO | -20°C~80°C TA | Bulk | 2011 | - | - | Active | 2 (1 Year) | Infrared (IR) | - | - | - | Top View | - | 2V | 40° | - | 0.05A | 2.4V | - | 50mA | 5V | - | 40mW/sr @ 50mA | 3e-8m | RoHS Compliant | ||
![]() MTE4047W-UB Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | -20°C~85°C TA | - | 2012 | - | - | Active | 1 (Unlimited) | Visible | - | - | - | Top View | - | 3V | 30° | - | - | - | - | 50mA | - | - | - | - | RoHS Compliant | ||
![]() MTE8600N Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-18-2 Metal Can | - | -20°C~85°C TA | Bulk | 2012 | - | - | Active | 1 (Unlimited) | Infrared (IR) | - | - | - | Top View | unknown | 1.4V | 22° | - | - | - | - | 80mA | - | - | - | - | RoHS Compliant | ||
![]() MTE5014-015-IR Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | - | -20°C~85°C | Bulk | 2011 | - | yes | Active | 1 (Unlimited) | Infrared (IR) | - | - | - | Top View | - | 0.8V | 6° | - | - | - | - | 100mA | - | Infrared (IR) | - | - | RoHS Compliant | ||
![]() MTPS8085M1 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | - | -20°C~85°C TA | Bulk | 2011 | Point Source | - | Active | 1 (Unlimited) | Infrared (IR) | - | - | - | Top View | - | 1.7V | 80° | - | - | - | - | 80mA | - | - | - | - | RoHS Compliant | ||
![]() MTPS9062PT Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Pigtail | - | -20°C~85°C TA | Bulk | - | Point Source | yes | Active | 1 (Unlimited) | Visible | - | - | - | Top View | unknown | 2.1V | 10° | - | - | - | - | 15mA | - | - | - | - | RoHS Compliant | ||
![]() MTPS9067MC Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | -20°C~85°C TA | Bulk | 2011 | Point Source | - | Active | 5A (24 Hours) | Visible | - | - | 8541.40.20.00 | Top View | - | 2.2V | 100° | - | 0.05A | 2.5V | 1.24mm | 50mA | 5V | - | - | - | RoHS Compliant | ||
![]() MTE310F11-UV Marktech Optoelectronics | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | TO-18-2 Metal Can | - | -20°C~85°C TA | Bulk | 2014 | MTE-F11 | - | Active | 1 (Unlimited) | Ultraviolet (UV) | - | - | 8541.40.20.00 | Top View | unknown | 6.5V | 113° | - | - | - | - | 40mA | - | - | - | - | RoHS Compliant | ||
![]() MTE8600MC Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2-SMD, No Lead | - | -20°C~80°C TA | Bulk | 2013 | - | - | Active | 5A (24 Hours) | Infrared (IR) | - | - | - | Top View | - | 1.45V | 100° | - | - | - | - | 80mA | - | - | - | - | RoHS Compliant |