- Configuration
- Viewing Angle
- Factory Pack Quantity
- Height
- If - Forward Current
- Illumination Color
- Length
- Lens Shape
- Maximum Operating Temperature
- Minimum Operating Temperature
- Moisture Sensitive
- Mounting Styles
Attribute column
Manufacturer
Marktech Optoelectronics LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Mounting Feature | Shape | Factory Pack Quantity | If - Forward Current | Lens Shape | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | RoHS | Voltage Rated | Wavelength/Color Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Color | HTS Code | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Configuration | Current | Viewing Angle | Lens Style | Lens Size | Luminous Intensity | Lens Type | Illumination Color | Wavelength - Peak | Forward Voltage-Max | Overall Height | Reverse Voltage-Max | Product | Vf - Forward Voltage | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MTSM2550D-UV Marktech Optoelectronics | In Stock | - | - | - | - | - | - | 1 | 20 mA | Dome | + 60 C | 0 C | Yes | SMD/SMT | - | - | RoHS Compliant | - | 255 nm | Bulk | - | - | - | - | - | - | - | - | - | - | Single | - | 33.8 deg | - | - | - | - | Ultraviolet | - | - | - | - | UV LEDs (Ultraviolet) | 7 V | 3.37 mm | 3.8 mm | 3.8 mm | - | ||
![]() MTSM2350F-UV Marktech Optoelectronics | In Stock | - | - | - | - | - | - | 1 | 20 mA | Flat | + 60 C | 0 C | Yes | SMD/SMT | - | - | RoHS Compliant | - | 235 nm | Bulk | - | - | - | - | - | - | - | - | - | - | Single | - | 130 deg | - | - | - | - | Ultraviolet | - | - | - | - | UV LEDs (Ultraviolet) | 6 V | 1.3 mm | 3.45 mm | 3.45 mm | - | ||
![]() MTSM2350D-UV Marktech Optoelectronics | In Stock | - | - | - | - | - | - | 1 | 20 mA | Dome | + 60 C | + 5 C | Yes | SMD/SMT | - | - | RoHS Compliant | - | 235 nm | Bulk | - | - | - | - | - | - | - | - | - | - | Single | - | 33 deg | - | - | - | - | Ultraviolet | - | - | - | - | UV LEDs (Ultraviolet) | 8 V | 3.37 mm | 3.8 mm | 3.8 mm | - | ||
![]() MTSM2550F-UV Marktech Optoelectronics | In Stock | - | - | - | - | - | - | 1 | 20 mA | Flat | + 60 C | 0 C | Yes | SMD/SMT | - | - | RoHS Compliant | - | 255 nm | Bulk | - | - | - | - | - | - | - | - | - | - | Single | - | 120 deg | - | - | - | - | Ultraviolet | - | - | - | - | UV LEDs (Ultraviolet) | 7 V | 1.3 mm | 3.45 mm | 3.45 mm | - | ||
![]() MTBL2410-G-A Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | NO | RADIAL MOUNT | RECTANGULAR | - | - | - | - | - | - | - | 85°C | -25°C | - | 4.2V | - | - | 2005 | Active | 2 (1 Year) | 2 | Green | 8541.40.20.00 | BAG | 1 | 7.62mm | unknown | Single | 30mA | 50° | Round with Flat Top | 5.10mm Dia | 25 mcd | Clear, Tinted | - | 567nm | 5.2V | 1.9mm | 10V | - | - | - | - | - | RoHS Compliant |