- Part Status
- Spectral Range
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - DC Reverse (Vr) (Max)
- RoHS Status
- Factory Lead Time
- Active Area
- Responsivity @ nm
- Dark Current
Attribute column
Manufacturer
Marktech Optoelectronics Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Semiconductor Material | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Diode Type | Viewing Angle | Response Time | Voltage - DC Reverse (Vr) (Max) | Max Reverse Voltage (DC) | Dark Current | Spectral Range | Active Area | Infrared Range | Current - Dark (Typ) | Color - Enhanced | Light Current-Nom | Responsivity @ nm | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MTAPD-06-003 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | TO-46-3 Metal Can | - | -20°C~85°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | unknown | - | Avalanche | - | 300ps | 120V | - | - | 400nm ~ 1100nm | 230μm Dia | - | 50pA | - | - | 50 A/W @ 800nm | RoHS Compliant | ||
![]() MTAPD-07-013 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 3-LCC | - | -20°C~85°C | Strip | 2014 | - | yes | Active | 5A (24 Hours) | - | - | - | - | Avalanche | - | 600ps | 200V | 200V | 400pA | 400nm ~ 1100nm | 0.2mm2 | - | - | - | - | 55 A/W @ 905nm | RoHS Compliant | ||
![]() MTPD1346-010 Marktech Optoelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-46-3 Lens Top Metal Can | InGaAs | -40°C~85°C | Bulk | 2012 | 1346 | - | Obsolete | 1 (Unlimited) | - | - | unknown | - | PIN | 45° | - | 5V | 5V | 100nA | 800nm ~ 1750nm | 0.10mm Dia | - | - | Infrared (NIR)/Red | - | - | RoHS Compliant | ||
![]() MTD5010N Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | -30°C~100°C | Bulk | 2011 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 24° | 3.5ns | 30V | 30V | 5nA | 400nm ~ 1100nm | - | - | - | Infrared (NIR)/Red | - | 0.2 A/W @ 450nm | RoHS Compliant | ||
![]() MTPD1346-030 Marktech Optoelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-46-3 Lens Top Metal Can | InGaAs | -40°C~85°C | Bulk | 2012 | 1346 | - | Obsolete | 1 (Unlimited) | - | - | unknown | - | PIN | 45° | - | 5V | 5V | 100nA | 800nm ~ 1750nm | 0.30mm Dia | - | - | Infrared (NIR)/Red | - | - | RoHS Compliant | ||
![]() MTPD1346-100 Marktech Optoelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | InGaAs | -40°C~85°C | Bulk | 2012 | 1346 | - | Obsolete | 1 (Unlimited) | - | - | unknown | - | PIN | 45° | - | 5V | 5V | 200nA | 800nm ~ 1750nm | 0.79mm2 | - | - | Infrared (NIR)/Red | - | - | RoHS Compliant | ||
![]() MTD5052W Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | -20°C~85°C | Bulk | 2011 | - | - | Active | 1 (Unlimited) | - | - | unknown | - | - | 110° | - | 5V | 5V | 5pA | 410nm ~ 580nm | - | - | - | Blue/Green | - | 0.3 A/W @ 525nm | RoHS Compliant | ||
![]() MTPD1346D-010 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-46-3 Lens Top Metal Can | - | -40°C~85°C | Bulk | 2012 | 1346 | yes | Active | 1 (Unlimited) | - | - | unknown | - | PIN | - | - | 5V | 5V | 1μA | 800nm ~ 1750nm | 0.10mm Dia | - | - | - | - | - | RoHS Compliant | ||
![]() MTD3010PM Marktech Optoelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | -30°C~100°C | Bulk | 2011 | - | - | Obsolete | 1 (Unlimited) | 8541.40.60.50 | - | unknown | - | - | 120° | - | 30V | 30V | 10nA | 400nm ~ 1100nm | - | - | - | Infrared (NIR)/Red | - | 0.2 A/W @ 450nm | RoHS Compliant | ||
![]() MT03-001 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | - | -40°C~100°C | Bulk | - | 8 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 2ns | 50V | - | - | 400nm ~ 1100nm | 5mm2 | - | 1nA | Blue/Green | - | 0.6 A/W @ 940nm | RoHS Compliant | ||
![]() MTD3610D3 Marktech Optoelectronics | In Stock | - | Datasheet | - | - | - | - | - | -20°C~85°C | Bulk | 2013 | - | yes | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | 20V | 20V | 10nA | 400nm ~ 1060nm | - | - | - | - | - | 0.45 A/W @ 660nm | RoHS Compliant | ||
![]() MTD5010W Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | -30°C~100°C | Bulk | 2011 | - | - | Active | 1 (Unlimited) | - | 1 | - | SINGLE | - | 110° | 3.5ns | 30V | 30V | 5nA | 400nm ~ 1100nm | - | YES | - | Infrared (NIR)/Red | 0.03mA | 0.2 A/W @ 450nm | RoHS Compliant | ||
![]() MTAPD-06-012 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-46-3 Metal Can | - | -20°C~85°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | unknown | - | Avalanche | - | 600ps | 160V | 160V | 200pA | 400nm ~ 1100nm | 230μm Dia | - | - | - | - | 55 A/W @ 800nm | RoHS Compliant | ||
![]() MTPD1500D-2.5 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | -40°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 120° | - | 5V | 5V | 15pA | 150nm ~ 550nm | - | - | - | - | - | 0.13 A/W @ 440nm | RoHS Compliant | ||
![]() MTAPD-06-002 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-46-2 Metal Can | - | -20°C~85°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | unknown | - | Avalanche | - | 300ps | 160V | 160V | 50pA | 400nm ~ 1100nm | 230μm Dia | - | - | - | - | 50 A/W @ 800nm | RoHS Compliant | ||
![]() MTAPD-06-008 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-46-3 Metal Can | - | -20°C~85°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | Avalanche | - | 300ps | 160V | 160V | 50pA | 400nm ~ 1100nm | 0.2mm2 | - | - | - | - | 50 A/W @ 800nm | RoHS Compliant | ||
![]() MTAPD-06-015 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | TO-46-3 Metal Can | - | -20°C~85°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | Avalanche | - | 600ps | 120V | - | - | 400nm ~ 1100nm | 0.2mm2 | - | 400pA | - | - | 55 A/W @ 800nm | RoHS Compliant | ||
![]() MTD1200M3B Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | -20°C~85°C | Bulk | 2011 | - | - | Active | 2 (1 Year) | - | - | unknown | - | - | 130° | 2μs | 20V | 20V | 500pA | 400nm ~ 1100nm | - | - | - | - | - | - | RoHS Compliant | ||
![]() MT03-047 Marktech Optoelectronics | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | 8-SMD, No Lead | - | -40°C~100°C | - | - | - | - | Active | 5A (24 Hours) | - | - | - | - | - | - | 100ns | 50V | - | - | 250nm ~ 1100nm, 600nm ~ 1750nm | - | - | 100pA 2μA Max | - | - | 0.40 A/W @ 633nm, 0.7 A/W @ 1550nm | RoHS Compliant | ||
![]() MTAPD-07-012-905F Marktech Optoelectronics | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | 6-SMD, No Lead | - | -20°C~85°C | - | - | - | - | Active | 5A (24 Hours) | - | - | - | - | Avalanche | - | 600ps | 200V | - | - | 400nm ~ 1100nm | 500μm Dia | - | 200pA | - | - | 55 A/W @ 905nm | RoHS Compliant |