- Part Status
- Spectral Range
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - DC Reverse (Vr) (Max)
- RoHS Status
- Factory Lead Time
- Active Area
- Responsivity @ nm
- Dark Current
Attribute column
Manufacturer
Marktech Optoelectronics Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Diode Type | Viewing Angle | Response Time | Voltage - DC Reverse (Vr) (Max) | Spectral Range | Active Area | Current - Dark (Typ) | Color - Enhanced | Responsivity @ nm | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MT03-023 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | TO-46-3 Lens Top Metal Can | -40°C~100°C | - | - | 4 | Active | 1 (Unlimited) | - | - | - | 100ns | 50V | 250nm ~ 1100nm | 1.2mm2 | 200pA | Blue/Green | 0.22 A/W @ 365nm | RoHS Compliant | ||
![]() MT03-036 Marktech Optoelectronics | In Stock | - | Datasheet | 4 Weeks | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | -40°C~100°C | - | - | - | Active | 1 (Unlimited) | - | - | - | 100ns | 50V | 250nm ~ 1100nm | 7.5mm2 | 100pA | Blue/Green | 0.22 A/W @ 365nm | RoHS Compliant | ||
![]() MTPD1346D-200 Marktech Optoelectronics | In Stock | - | Datasheet | 6 Weeks | Through Hole | TO-39-3 Lens Top Metal Can | -40°C~85°C | - | - | 1346 | Active | 1 (Unlimited) | - | PIN | - | 76ns | 5V | 800nm ~ 1750nm | 2mm2 | 160μA | - | - | RoHS Compliant | ||
![]() MT03-022 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | TO-5-3 Metal Can Flat Lens ISO | -40°C~100°C | - | - | 4 | Active | 1 (Unlimited) | - | - | - | 100ns | 50V | 250nm ~ 1100nm | 7.5mm2 | 1nA | Blue/Green | 0.22 A/W @ 365nm | RoHS Compliant | ||
![]() MTD3910PM Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | TO-18-2 Metal Can | -30°C~100°C | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 30V | 400nm ~ 1100nm | - | 10nA Max | - | 0.58 A/W @ 900nm | RoHS Compliant | ||
![]() MTAPD-07-015-905F Marktech Optoelectronics | In Stock | - | Datasheet | 4 Weeks | Surface Mount | 6-SMD, No Lead | -20°C~85°C | - | - | - | Active | 5A (24 Hours) | - | Avalanche | - | 600ps | 200V | 400nm ~ 1100nm | 500μm Dia | 400pA | - | 55 A/W @ 905nm | RoHS Compliant | ||
![]() MTPD1346D-300 Marktech Optoelectronics | In Stock | - | Datasheet | 6 Weeks | Through Hole | TO-39-3 Lens Top Metal Can | -40°C~85°C | - | - | 1346 | Active | 1 (Unlimited) | - | PIN | - | 102ns | 5V | 800nm ~ 1750nm | 3mm2 | 265μA | - | - | RoHS Compliant | ||
![]() MTPD1346-150 Marktech Optoelectronics | In Stock | - | Datasheet | - | Through Hole | - | -40°C~85°C | Bulk | 2013 | 1346 | Obsolete | 1 (Unlimited) | unknown | PIN | 45° | - | 5V | 800nm ~ 1750nm | 1.5mm2 | 500nA Max | - | - | - | ||
![]() MTD3910N Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | TO-18-2 Metal Can | -30°C~100°C | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 30V | 400nm ~ 1060nm | - | 10nA Max | - | 0.58 A/W @ 900nm | RoHS Compliant | ||
![]() MT03-029 Marktech Optoelectronics | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 254nm ~ 1100nm | 3.6mm2 | - | - | - | RoHS Compliant | ||
![]() MTAPD-05-003 Marktech Optoelectronics | In Stock | - | Datasheet | 4 Weeks | Through Hole | TO-5 Variant, 4 Leads, Lens Top Metal Can | -20°C~55°C | - | - | - | Active | 1 (Unlimited) | - | Avalanche | - | - | 200V | 450nm ~ 1050nm | 500μm Dia | - | Infrared (NIR) | 50 A/W @ 800nm | RoHS Compliant | ||
![]() MT03-027 Marktech Optoelectronics | In Stock | - | Datasheet | 4 Weeks | Through Hole | TO-205AA, TO-5-3 Metal Can | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 350nm ~ 1100nm | 10mm2 | - | - | - | RoHS Compliant | ||
![]() MT03-021 Marktech Optoelectronics | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 300nm ~ 1100nm | 1.2mm2 | - | - | - | RoHS Compliant | ||
![]() MT03-018 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | -40°C~100°C | - | - | 4 | Active | 1 (Unlimited) | - | - | - | 100ns | 50V | 250nm ~ 1100nm | 7.5mm2 | 1nA | Blue/Green | 0.22 A/W @ 365nm | RoHS Compliant | ||
![]() MTD3910D3 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Radial | -20°C~85°C | - | - | - | Active | 2 (1 Year) | - | - | - | - | 20V | 400nm ~ 1060nm | - | 10nA Max | - | 0.45 A/W @ 660nm | RoHS Compliant | ||
![]() MTPD2600-100 Marktech Optoelectronics | In Stock | - | Datasheet | 6 Weeks | Through Hole | TO-46-2 Lens Top Metal Can | -40°C~85°C | - | - | - | Active | 1 (Unlimited) | - | PIN | - | - | 3V | 880nm ~ 2600nm | 1mm2 | 200μA Max | - | 1.07 A/W @ 1880nm | RoHS Compliant | ||
![]() MT03-028 Marktech Optoelectronics | In Stock | - | Datasheet | 4 Weeks | Through Hole | TO-205AA, TO-5-3 Metal Can | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 254nm ~ 1100nm | 15mm2 | - | - | - | RoHS Compliant | ||
![]() MTAPD-07-014-905F Marktech Optoelectronics | In Stock | - | Datasheet | 4 Weeks | Surface Mount | 3-SMD, No Lead | -20°C~85°C | - | - | - | Active | 5A (24 Hours) | - | Avalanche | - | 600ps | 200V | 400nm ~ 1100nm | 500μm Dia | 400pA | - | 55 A/W @ 905nm | RoHS Compliant | ||
![]() MTD6013D3-PD Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Radial | -20°C~85°C | - | - | - | Active | Not Applicable | - | PIN | - | - | 2V | 750nm ~ 1750nm | 0.50mm2 | 1μA Max | - | 0.46 A/W @ 1600nm | - | ||
![]() MT03-026 Marktech Optoelectronics | In Stock | - | Datasheet | 4 Weeks | Through Hole | TO-205AA, TO-5-3 Metal Can | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 254nm ~ 1100nm | 5mm2 | - | - | - | RoHS Compliant |