- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- HTS Code
- Operating Temperature-Max
- Operating Temperature-Min
- Color@Wavelength
- Forward Voltage-Max
- Infrared Range
- Overall Height
- Peak Wavelength
- Forward Current-Max
Attribute column
Manufacturer
Marktech Optoelectronics Specialized Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Rohs Code | JESD-609 Code | Terminal Finish | HTS Code | Reach Compliance Code | Viewing Angle | Lens Type | Forward Current-Max | Forward Voltage-Max | Overall Height | On-State Current-Max | Reverse Voltage-Max | Peak Wavelength | Output Circuit Type | Infrared Range | Color@Wavelength | Gap Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLOE1005A Marktech Optoelectronics | In Stock | - | Datasheet | - | - | MARKTECH OPTOELECTRONICS | 80 °C | -25 °C | Contact Manufacturer | - | - | - | 8541.40.80.00 | unknown | 45 deg | - | 0.025 A | 2.4 V | 2.4 mm | - | 4 V | 612 nm | - | NO | Orange | - | ||
![]() TLPGE1100 Marktech Optoelectronics | In Stock | - | Datasheet | - | - | MARKTECH OPTOELECTRONICS | 100 °C | -40 °C | Contact Manufacturer | - | - | - | 8541.40.80.00 | unknown | 120 deg | - | 0.05 A | 2.4 V | 1.9 mm | - | 4 V | 562 nm | - | NO | Green | - | ||
![]() TA6038FN Marktech Optoelectronics | In Stock | - | Datasheet | - | - | MARKTECH OPTOELECTRONICS | - | - | Active | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLRE1005A Marktech Optoelectronics | In Stock | - | Datasheet | - | - | MARKTECH OPTOELECTRONICS | 80 °C | -25 °C | Obsolete | - | - | - | 8541.40.80.00 | unknown | 45 deg | - | 0.025 A | 2.4 V | 2.4 mm | - | 4 V | 644 nm | - | NO | Red | - | ||
![]() TLP1003A Marktech Optoelectronics | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | MARKTECH OPTOELECTRONICS | 85 °C | -25 °C | Obsolete | - | - | - | 8541.40.80.00 | unknown | - | - | - | - | - | - | - | - | Transistor | - | - | 5 mm | ||
![]() TLSE1002A Marktech Optoelectronics | In Stock | - | Datasheet | - | - | MARKTECH OPTOELECTRONICS | 85 °C | -25 °C | Contact Manufacturer | - | - | - | 8541.40.80.00 | unknown | 120 deg | - | 0.025 A | 2.4 V | 1.1 mm | - | 4 V | 623 nm | - | NO | Red | - | ||
![]() TLP1201A Marktech Optoelectronics | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | MARKTECH OPTOELECTRONICS | 75 °C | -25 °C | Obsolete | - | - | - | 8541.40.80.00 | unknown | - | - | - | - | - | - | - | - | Transistor | - | - | 5 mm | ||
![]() TA6042FNG Marktech Optoelectronics | In Stock | - | Datasheet | - | - | MARKTECH OPTOELECTRONICS | - | - | Active | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLSE17TP Marktech Optoelectronics | In Stock | - | Datasheet | - | - | MARKTECH OPTOELECTRONICS | 120 °C | -40 °C | Contact Manufacturer | - | - | - | 8541.40.80.00 | unknown | 20 deg | WATER CLEAR | 0.05 A | 2.4 V | 9.3 mm | - | 4 V | 623 nm | - | NO | Red | - | ||
![]() TLYE1002A Marktech Optoelectronics | In Stock | - | Datasheet | - | - | MARKTECH OPTOELECTRONICS | 85 °C | -25 °C | Obsolete | - | - | - | 8541.40.80.00 | unknown | 120 deg | - | 0.025 A | 2.4 V | 1.1 mm | - | 4 V | 590 nm | - | NO | Yellow | - | ||
![]() TLGE1008A Marktech Optoelectronics | In Stock | - | Datasheet | - | - | MARKTECH OPTOELECTRONICS | 85 °C | -40 °C | Obsolete | - | - | - | 8541.40.80.00 | unknown | 135 deg | DIFFUSED | 0.025 A | 2.4 V | 0.6 mm | - | 4 V | 574 nm | - | NO | Green/Yellow | - | ||
![]() TLRE1002A Marktech Optoelectronics | In Stock | - | Datasheet | - | - | MARKTECH OPTOELECTRONICS | 85 °C | -25 °C | Obsolete | - | - | - | 8541.40.80.00 | unknown | 120 deg | - | 0.025 A | 2.4 V | 1.1 mm | - | 4 V | 644 nm | - | NO | Red | - | ||
![]() TLOE1002A Marktech Optoelectronics | In Stock | - | Datasheet | - | - | MARKTECH OPTOELECTRONICS | 85 °C | -25 °C | Obsolete | - | - | - | 8541.40.80.00 | unknown | 120 deg | - | 0.025 A | 2.4 V | 1.1 mm | - | 4 V | 612 nm | - | NO | Orange | - | ||
![]() TLSE1100 Marktech Optoelectronics | In Stock | - | Datasheet | - | - | MARKTECH OPTOELECTRONICS | 100 °C | -40 °C | Obsolete | - | - | - | 8541.40.80.00 | unknown | 120 deg | - | 0.05 A | 2.4 V | 1.9 mm | - | 4 V | 623 nm | - | NO | Red | - | ||
![]() MTSM3515-HRG Marktech Optoelectronics | In Stock | - | Datasheet | - | - | MARKTECH OPTOELECTRONICS | 70 °C | -25 °C | Obsolete | - | - | - | 8541.40.80.00 | unknown | - | WATER CLEAR | - | 2.8 V | 2.8 mm | - | - | 635 nm | - | NO | Green/Red | - | ||
![]() TLP800A Marktech Optoelectronics | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | MARKTECH OPTOELECTRONICS | 85 °C | -25 °C | Obsolete | - | - | - | 8541.40.80.00 | unknown | - | - | - | - | - | 0.05 A | - | - | Transistor | - | - | 3 mm | ||
![]() TLOH262 Marktech Optoelectronics | In Stock | - | Datasheet | - | - | MARKTECH OPTOELECTRONICS | 85 °C | -30 °C | Contact Manufacturer | - | - | - | 8541.40.80.00 | unknown | 80 deg | WATER CLEAR | 0.05 A | 2.5 V | 5.1 mm | - | 4 V | 612 nm | - | NO | Amber | - | ||
![]() TLYU1002 Marktech Optoelectronics | In Stock | - | Datasheet | - | - | MARKTECH OPTOELECTRONICS | 80 °C | -25 °C | Obsolete | No | e0 | Tin/Lead (Sn/Pb) | 8541.40.80.00 | unknown | 120 deg | - | 0.025 A | 2.5 V | 1.1 mm | - | 4 V | 590 nm | - | NO | Yellow | - | ||
![]() TLP1004A Marktech Optoelectronics | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | MARKTECH OPTOELECTRONICS | 85 °C | -25 °C | Obsolete | - | - | - | 8541.40.80.00 | unknown | - | - | - | - | - | - | - | - | Transistor | - | - | 3 mm | ||
![]() TLGD1005A Marktech Optoelectronics | In Stock | - | Datasheet | - | - | MARKTECH OPTOELECTRONICS | 80 °C | -25 °C | Obsolete | - | - | - | 8541.40.80.00 | unknown | 45 deg | - | 0.025 A | 2.5 V | 2.4 mm | - | 4 V | 570 nm | - | NO | Green | - |