- Data Rate
- Duplex
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Package / Case
- Part Status
- Protocol
- RoHS Status
- Series
Attribute column
Manufacturer
MARVELL Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Data Rate | Protocol | Number of Drivers/Receivers | Duplex | Receiver Hysteresis | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 88E2010-A1-BUS4C000 Marvell Semiconductor, Inc. | 922 | - | Datasheet | 16 Weeks | Surface Mount | 168-BFBGA, FCBGA | 0°C~70°C TA | Alaska® | Active | 3 (168 Hours) | Transceiver | 1.14V~1.26V 1.425V~1.575V 1.71V~1.89V 2.375V~2.625V 3.135V~3.465V | 10Mbps, 100Mbps, 1Gbps, 2.5Gbps, 5Gbps | IEEE 1149.1, IEEE 802.3 | 1/1 | Full, Half | 360mV | RoHS Compliant | ||
![]() 88E2040LA1-BUT4I000 Marvell Semiconductor, Inc. | 2550 | - | Datasheet | 16 Weeks | Surface Mount | 484-BBGA, FCBGA | -40°C~85°C TA | Alaska® | Active | 3 (168 Hours) | Transceiver | 1.14V~1.26V 1.425V~1.575V 1.71V~1.89V 2.375V~2.625V 3.135V~3.465V | 10Mbps, 100Mbps, 1Gbps, 2.5Gbps, 5Gbps | IEEE 1149.1, IEEE 802.3 | 4/4 | Full, Half | 360mV | RoHS Compliant | ||
![]() 88E2040LA1-BUT4C000 Marvell Semiconductor, Inc. | 420 |
| Datasheet | 16 Weeks | Surface Mount | 484-BBGA, FCBGA | 0°C~70°C TA | Alaska® | Active | 3 (168 Hours) | Transceiver | 1.14V~1.26V 1.425V~1.575V 1.71V~1.89V 2.375V~2.625V 3.135V~3.465V | 10Mbps, 100Mbps, 1Gbps, 2.5Gbps, 5Gbps | IEEE 1149.1, IEEE 802.3 | 4/4 | Full, Half | 360mV | RoHS Compliant | ||
![]() 88X5113-A1-BVW4C000 Marvell Semiconductor, Inc. | 9999 | - | Datasheet | 16 Weeks | Surface Mount | 169-BBGA, FCBGA | 0°C~70°C TA | Alaska® | Active | 3 (168 Hours) | Transceiver | 0.998V~1.103V 1.14V~1.26V 1.71V~1.89V 2.375V~2.625V 3.135V~3.465V | 100Gbps, 25Gbps | IEEE 1149.1, IEEE 802.3 | 4/4 | Full | - | RoHS Compliant | ||
![]() 88X2222-B0-BKP2C000 Marvell Semiconductor, Inc. | 840 | - | Datasheet | 16 Weeks | Surface Mount | 324-BBGA, FCBGA | 0°C~70°C TA | Alaska® | Active | 3 (168 Hours) | Transceiver | 1.14V~1.26V 1.425V~1.575V 1.71V~1.89V 2.375V~2.625V 3.13V~3.47V | 10Mbps, 100Mbps, 1Gbps | IEEE 1149.1, IEEE 802.3 | 4/4 | Full, Half | - | RoHS Compliant |