- Gross weight
- Crimp tool application
- Type of spare part
- Related items
- Crimp tool application1
- Wire cross-section
- Wire cross-section1
- Wire size
- Wire size1
- Kind of wire
- Kind of wire1
- Type of tool
Attribute column
Manufacturer
Master Appliance Crimpers, Applicators, Presses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Certificates | Crimp tool application | Crimp tool application1 | Crimp tool features | Crimp tool features1 | Die dimensions | Die dimensions1 | Gross weight | Kind of wire | Kind of wire1 | Mechanical durability | Related items | Tool length | Type of spare part | Wire cross-section | Wire cross-section1 | Wire size | Wire size1 | Type of tool | Length |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RIGIDUS LOCATOR (PRESSMASTER STANDARD) PRESSMASTER | In Stock | - | - | RoHS compliant | - | - | - | - | - | - | 13.91g | - | - | - | PR.PRB0315L | - | terminal locator | - | - | - | - | - | - | ||
![]() 4300-3727/AAA PRESSMASTER | In Stock | - | - | - | Metri-Pack 150 Series | non-insulated terminals | - | - | - | - | 74.9g | - | - | - | - | - | crimping jaws | - | - | 18AWG...10AWG | - | - | - | ||
![]() 4300-3147 PRESSMASTER | In Stock | - | - | - | terminals | - | - | - | - | - | 73.93g | - | - | - | PR.MCT3149 | - | crimping jaws | 0.14...1mm<sup>2</sup> | 4mm<sup>2</sup> | 12AWG | 26AWG...18AWG | - | - | ||
![]() 4300-3690 PRESSMASTER | In Stock | - | - | - | coaxial connectors | SMC connectors | - | - | - | - | 700g | - | - | - | - | - | - | - | - | - | - | for crimping | - | ||
![]() 4300-4165 PRESSMASTER | In Stock | - | - | - | BNC connectors | TNC connectors | a ratched mechanism serves also as a handle lock | the crimp correctness is ensured by special ratchet mechanism which enables to open the tool only after finishing the full crimping cycle | 1.04mm | 7.06mm | 620.8g | 1505A | RG303/U | 50000 cycles | - | 204mm | - | - | - | - | - | for crimping | - | ||
![]() 4300-0021 PRESSMASTER | In Stock | - | - | - | BNC connectors | UHF (PL259) connectors | a ratched mechanism serves also as a handle lock | the crimp correctness is ensured by special ratchet mechanism which enables to open the tool only after finishing the full crimping cycle | 1.69mm | 6.48mm | 433g | RG58 | RG71 | 50000 cycles | - | - | - | - | - | - | - | for crimping | 198mm | ||
![]() 4300-3129 PRESSMASTER | In Stock | - | - | - | insulated connectors | - | - | - | - | - | 74.1g | - | - | - | PR.MCT3149 | - | crimping jaws | 0.5...1.5mm<sup>2</sup> | 1.5...2.5mm<sup>2</sup> | - | - | - | - | ||
![]() 4300-3150 PRESSMASTER | In Stock | - | - | - | non-insulated terminals 2,8mm | - | - | - | - | - | 71.4g | - | - | - | PR.MCT3149 | - | crimping jaws | 0.1...0.25mm<sup>2</sup> | 0.5...1mm<sup>2</sup> | 22AWG...18AWG | 26AWG...24AWG | - | - | ||
![]() 4300-3151 PRESSMASTER | In Stock | - | - | - | non-insulated terminals 4,8mm | - | - | - | - | - | 73.76g | - | - | - | PR.MCT3149 | - | crimping jaws | 0.5...1.5mm<sup>2</sup> | 1.5...2.5mm<sup>2</sup> | 16AWG...14AWG | 22AWG...16AWG | - | - | ||
![]() 4300-3144 PRESSMASTER | In Stock | - | - | - | RJ45 (8p4c) connectors | RJ45 (8p8c) connectors | - | - | - | - | 51.95g | - | - | - | PR.MCT3149 | - | crimping jaws | - | - | - | - | - | - | ||
![]() 4300-3153 PRESSMASTER | In Stock | - | - | - | butt insulated splice | butt non-insulated splice | - | - | - | - | 87.66g | - | - | - | PR.MCT3149 | - | crimping jaws | 16mm<sup>2</sup> | 25mm<sup>2</sup> | - | - | - | - | ||
![]() 4300-3132 PRESSMASTER | In Stock | - | - | - | RJ11 (6p4c) connectors | RJ11 (6p6c) connectors | - | - | - | - | 51.86g | - | - | - | PR.MCT3149 | - | crimping jaws | - | - | - | - | - | - | ||
![]() 4300-3258/AAA PRESSMASTER | In Stock | - | - | - | insulated connectors | - | - | - | - | - | 73.3g | - | - | - | PR.MCT3149 | - | crimping jaws | 0.5...2.5mm<sup>2</sup> | - | 22AWG...14AWG | - | - | - | ||
![]() 4300-3425 PRESSMASTER | In Stock | - | - | - | - | - | - | - | - | - | 77.4g | - | - | - | PR.MCT3149 | - | crimping jaws | 0.5...1mm<sup>2</sup> | 2.5...4mm<sup>2</sup> | 14AWG...12AWG | 20AWG...18AWG | - | - | ||
![]() 4300-3706 PRESSMASTER | In Stock | - | - | - | - | - | - | - | - | - | 75.39g | - | - | - | PR.MCT3149 | - | crimping jaws | 0.5...1.5mm<sup>2</sup> | 4...6mm<sup>2</sup> | - | - | - | - | ||
![]() 4300-3428 PRESSMASTER | In Stock | - | - | - | - | - | - | - | - | - | 76.5g | - | - | - | PR.MCT3149 | - | crimping jaws | 0.75...1.25mm<sup>2</sup> | 1.5mm<sup>2</sup> | 16AWG | 18AWG...16AWG | - | - | ||
![]() 4300-3692 PRESSMASTER | In Stock | - | - | - | BNC connectors | TNC connectors | a ratched mechanism serves also as a handle lock | the crimp correctness is ensured by special ratchet mechanism which enables to open the tool only after finishing the full crimping cycle | 1.69mm | 10.9mm | 679.4g | RG8 | RG58 | 50000 cycles | - | 256mm | - | - | - | - | - | for crimping | - | ||
![]() PMP4080D-RJ11 PRESSMASTER | In Stock | - | - | - | RJ11 (6p4c) connectors | RJ12 (6p6c) connectors | - | - | - | - | 70.1g | - | - | - | PR.PMP4080 | - | crimping jaws | - | - | - | - | - | - | ||
![]() 4300-3127 PRESSMASTER | In Stock | - | - | - | butt insulated splice | butt non-insulated splice | - | - | - | - | 88.4g | - | - | - | PR.MCT3149 | - | crimping jaws | 0.25...0.75mm<sup>2</sup> | 10mm<sup>2</sup> | - | - | - | - | ||
![]() 4300-3128 PRESSMASTER | In Stock | - | - | - | insulated connectors | - | - | - | - | - | 81.2g | - | - | - | PR.MCT3149 | - | crimping jaws | 0.1...0.4mm<sup>2</sup> | 4...6mm<sup>2</sup> | - | - | - | - |