- Color
- Insulated
- Manufacturer
- Manufacturer Part Number
- Package Quantity
- Stud Size
- Terminal Type
- Wire Size
- RoHS
- Composition
- Contact Plating
- Diameter
Attribute column
Manufacturer
Master Appliance Hammers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package Quantity | Manufacturer | Manufacturer Part Number | RoHS | Wire Size | Packaging | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power Rating | Max Power Dissipation | Military Standard | Failure Rate | Terminal Type | Stud Size | Features | Insulated | Diameter | Length | Width | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 11524 Master Appliance | In Stock | - | - | Lead, Tin | Through Hole | 10 | Master Appliance | 11524 | Non-Compliant | 12-10 | Tape & Reel (TR) | 0.5 % | 2 | 50 ppm/°C | 109 kΩ | 175 °C | -65 °C | Metal Film | Yellow | 250 mW | 250 mW | MIL-PRF-55182 | 0.001 % | Ring | 3/8 | Military, Moisture Resistant, Weldable | Insulated | 2.46 mm | 7.112 mm | 2.46 mm | Contains Lead | ||
![]() 11527 Master Appliance | In Stock | - | - | - | - | 10 | Master Appliance | 11527 | - | 12-10 | - | - | - | - | - | - | - | - | Yellow | - | - | - | - | Spade/Fork | #10 | - | Insulated | - | - | - | - | ||
![]() 11520 Master Appliance | In Stock | - | - | - | - | 10 | Master Appliance | 11520 | Non-Compliant | 16-14 | - | - | - | - | - | - | - | - | Blue | - | - | - | - | Ring | 3/8 | - | Insulated | - | - | - | - |