- Interface
- Background Color
- Character Size
- Display Format
- Display Type
- Number of Characters
- Outline L x W x H
- Text Color
- Viewing Area
- Voltage - Supply
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Matrix Orbital Display Modules - LCD, OLED Character and Numeric
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Character Count x Line | Character Size - H x W | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Operating Temperature | Minimum Operating Temperature | Module Size - W x H x T | RoHS | Touch Panel | Viewing Area - W x H | Packaging | Operating Supply Voltage | Operating Temperature Range | Display Mode | Background Color | Backlight Type | Product | Fluid Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOP-AL202C-BFTY-25E-3IN Matrix Orbital | In Stock | - | - | 20 x 2 | 5.55 mm x 3.2 mm | 1 | Parallel | - | - | 116 mm x 37 mm x 14.5 mm | Details | Without Touch Panel | 83 mm x 18.6 mm | - | - | - | - | - | - | LCD Character Display Modules | - | ||
![]() MOU-AL202A-FG3SE Matrix Orbital | In Stock | - | - | 20 x 2 | - | 1 | USB | - | - | - | - | Without Touch Panel | - | Bulk | - | - | - | - | - | LCD Character Display Modules | - | ||
![]() MOU-AL202C-WB3SJ Matrix Orbital | In Stock | - | - | 20 x 2 | - | 1 | USB | - | - | - | - | Without Touch Panel | - | Bulk | - | - | - | - | - | LCD Character Display Modules | - | ||
![]() MOS-AL202C-WB3SJ Matrix Orbital | In Stock | - | - | 20 x 2 | 5.55 mm x 3.2 mm | 1 | RS-232 | - | - | 116 mm x 37 mm x 26.75 mm | - | Without Touch Panel | 83 mm x 18.6 mm | Bulk | - | - | - | - | - | LCD Character Display Modules | - | ||
![]() MOI-AL202C-WB3SJ Matrix Orbital | In Stock | - | - | 20 x 2 | 5.55 mm x 3.2 mm | 1 | I2C | - | - | 116 mm x 37 mm x 26.1 mm | - | Without Touch Panel | 73.5 mm x 11.5 mm | Bulk | - | - | - | - | - | LCD Character Display Modules | - | ||
![]() MOS-AL202A-FB3SE Matrix Orbital | In Stock | - | - | 20 x 2 | 5.55 mm x 3.2 mm | 1 | RS-232 | - | - | 116 mm x 37 mm x 27.97 mm | - | Without Touch Panel | 73.5 mm x 11.5 mm | Bulk | - | - | - | - | - | LCD Character Display Modules | - | ||
![]() LK204-7T-1U-TCI-V Matrix Orbital | In Stock | - | - | 20 x 4 | 5.2 mm x 3.9 mm | 1 | I2C, RS-232 | - | - | 140.2 mm x 38 mm x 29 mm | Details | Without Touch Panel | 82 mm x 28.4 mm | - | - | - | - | - | - | LCD Character Display Modules | - | ||
![]() LK404-25-422-E Matrix Orbital | In Stock | - | - | 40 x 4 | 4.89 mm x 2.78 mm | 1 | RS-422 | - | - | 190 mm x 54 mm x 27 mm | Details | Without Touch Panel | 148 mm x 30.3 mm | - | - | - | - | - | - | LCD Character Display Modules | - | ||
![]() MOI-AL202A-FB3SE Matrix Orbital | In Stock | - | - | 20 x 2 | 5.55 mm x 3.2 mm | 1 | I2C | - | - | 116 mm x 37 mm x 26.1 mm | - | Without Touch Panel | 73.5 mm x 11.5 mm | Bulk | - | - | - | Black | LED Blue | LCD Character Display Modules | - | ||
![]() MOS-AL202A-FA3SE Matrix Orbital | In Stock | - | - | 20 x 2 | 5.55 mm x 3.2 mm | 1 | RS-232 | - | - | 116 mm x 37 mm x 27.97 mm | - | Without Touch Panel | 73.5 mm x 11.5 mm | Bulk | - | - | - | - | - | LCD Character Display Modules | - | ||
![]() LK204-7T-1U-USB-WB-WB-E Matrix Orbital | In Stock | - | - | 20 x 4 | 5.2 mm x 3.9 mm | 1 | USB | - | - | 140.2 mm x 38 mm x 29 mm | Details | Without Touch Panel | 82 mm x 28.4 mm | - | - | - | - | - | - | LCD Character Display Modules | - | ||
![]() LK204-25-FG Matrix Orbital | In Stock | - | - | 20 x 4 | 4.75 mm x 2.95 mm | 1 | I2C, RS-232 | + 50 C | 0 C | 98 mm x 60 mm x 27.5 mm | - | Without Touch Panel | 76 mm x 25.2 mm | Bulk | 5 V | 0 C to + 50 C | Transmissive | - | - | LCD Character Display Modules | STN | ||
![]() MOU-AL202A-FA3SE Matrix Orbital | In Stock | - | - | 20 x 2 | 5.55 mm x 2.95 mm | 1 | USB | - | - | 80 mm x 36 mm x 25.6 mm | - | Without Touch Panel | 64.5 mm x 15.5 mm | Bulk | - | - | - | - | - | LCD Character Display Modules | - | ||
![]() MOI-AL202A-FA3SE Matrix Orbital | In Stock | - | - | 20 x 2 | 5.55 mm x 3.2 mm | 1 | I2C | - | - | 116 mm x 37 mm x 26.1 mm | - | Without Touch Panel | 73.5 mm x 11.5 mm | Bulk | - | - | - | - | - | LCD Character Display Modules | - | ||
![]() MOU-AL202A-FB3SE Matrix Orbital | In Stock | - | - | 20 x 2 | - | 1 | USB | - | - | - | - | Without Touch Panel | - | Bulk | - | - | - | - | - | LCD Character Display Modules | - | ||
![]() MOS-AL202A-FG3SE Matrix Orbital | In Stock | - | - | 20 x 2 | 5.55 mm x 3.2 mm | 1 | RS-232 | - | - | 116 mm x 37 mm x 27.97 mm | - | Without Touch Panel | 73.5 mm x 11.5 mm | Bulk | - | - | - | - | - | LCD Character Display Modules | - | ||
![]() LK204-7T-1U-YG-V Matrix Orbital | In Stock | - | - | 20 x 4 | 5.2 mm x 3.9 mm | 1 | I2C, RS-232 | - | - | 140.2 mm x 38 mm x 29 mm | Details | Without Touch Panel | 82 mm x 28.4 mm | - | - | - | - | - | - | LCD Character Display Modules | - | ||
![]() MOU-AL202A-FW3SE Matrix Orbital | In Stock | - | - | 20 x 2 | - | 1 | USB | - | - | - | - | Without Touch Panel | - | Bulk | - | - | - | - | - | LCD Character Display Modules | - | ||
![]() LK204-25-FA Matrix Orbital | In Stock | - | - | 20 x 4 | 4.75 mm x 2.95 mm | 1 | I2C, RS-232 | + 50 C | 0 C | 98 mm x 60 mm x 27.5 mm | - | Without Touch Panel | 76 mm x 25.2 mm | Bulk | 5 V | 0 C to + 50 C | Transmissive | - | - | LCD Character Display Modules | STN | ||
![]() LK404-25-422-V Matrix Orbital | In Stock | - | - | 40 x 4 | 4.89 mm x 2.78 mm | 1 | RS-422 | - | - | 190 mm x 54 mm x 27 mm | Details | Without Touch Panel | 148 mm x 30.3 mm | - | - | - | - | - | - | LCD Character Display Modules | - |