- Approval Agency
- Breaking Capacity @ Rated Voltage
- Color
- Current Rating (Amps)
- Fuse Type
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Response Time
Attribute column
Manufacturer
Matsuo Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Ihs Manufacturer | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Rohs Code | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Color | HTS Code | Current Rating (Amps) | Packing Method | Reach Compliance Code | Reference Standard | Approval Agency | Body Length or Diameter | Body Breadth | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Rated Current | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Fuse Size | Trip Time or Delay | Rated Voltage(DC) | Rated Breaking Capacity | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JAG 7202202 NA52010 Matsuo | In Stock | - | - | Surface Mount | 1206 (3216 Metric), Concave | - | - | - | - | Matsuo Electric Co., LTD | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | 72 V | -40°C ~ 125°C | JAG | 0.126 L x 0.063 W x 0.055 H (3.20mm x 1.60mm x 1.40mm) | - | - | - | - | - | - | 2 A | - | - | - | cUL, UL | - | - | - | Board Mount (Cartridge Style Excluded) | 50A | - | 0.07 Ohms | - | - | - | - | - | - | - | ||
![]() JHC 6002303 R44E Matsuo | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | - | - | - | - | Matsuo Electric Co., LTD | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | 60 V | -40°C ~ 125°C | JHC | 0.287 L x 0.228 W x 0.165 H (7.30mm x 5.80mm x 4.20mm) | - | - | - | - | - | - | 30 A | - | - | - | cUL, UL | - | - | - | Board Mount (Cartridge Style Excluded) | 300A | - | 0.00108 Ohms | - | - | - | - | - | - | - | ||
![]() JAG 7202402 NA52010 Matsuo | In Stock | - | - | Surface Mount | 1206 (3216 Metric), Concave | - | - | - | - | Matsuo Electric Co., LTD | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | 72 V | -40°C ~ 125°C | JAG | 0.126 L x 0.063 W x 0.055 H (3.20mm x 1.60mm x 1.40mm) | - | - | - | - | - | - | 4 A | - | - | - | cUL, UL | - | - | - | Board Mount (Cartridge Style Excluded) | 50A | - | 0.034 Ohms | - | - | - | - | - | - | - | ||
![]() KAB2402502NA29010 Matsuo Electric Co Ltd | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | MATSUO ELECTRIC CO LTD | - | 125 °C | -40 °C | - | ROHS COMPLIANT | Active | - | Yes | - | - | - | - | e3 | Yes | EAR99 | Tin (Sn) | - | 8536.10.00.40 | - | TR, 7 INCH | unknown | CUL; UL | - | 1.6 mm | 0.8 mm | - | - | - | 5 A | - | ELECTRIC FUSE | FAST | 0603 | 60 s | 24 V | 50 A | 0.45 mm | ||
![]() JAG3202322NA52010 Matsuo Electric Co Ltd | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | MATSUO ELECTRIC CO LTD | - | 125 °C | -40 °C | - | - | Active | - | - | - | - | - | - | - | - | EAR99 | - | - | 8536.10.00.40 | - | TR, 7 INCH | unknown | CUL; UL | - | 3.2 mm | 1.6 mm | - | - | - | 3.15 A | - | ELECTRIC FUSE | - | MICRO | 60 s | 32 V | 50 A | 1.4 mm | ||
![]() KAB5002201NA29010 Matsuo Electric Co Ltd | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | MATSUO ELECTRIC CO LTD | - | 125 °C | -40 °C | - | - | Active | - | Yes | - | - | - | - | e3 | Yes | EAR99 | Tin (Sn) | - | 8536.10.00.40 | - | TR, 7 INCH | unknown | CUL; UL | - | 1.6 mm | 0.8 mm | - | - | - | 0.2 A | - | ELECTRIC FUSE | FAST | 0603 | 60 s | 50 V | 50 A | 0.45 mm |