- Analog IC - Other Type
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Manufacturer
- Manufacturer Part Number
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
Attribute column
Manufacturer
Maxim Integrated Monitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Number of Terminals | Accessory | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Spare part | Supply Voltage-Nom (Vsup) | Type of accessory/spare part | Usage Level | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Adjustable Threshold | Output Current-Max | Seated Height-Max | Switcher Configuration | Switching Frequency-Max | Screening Level | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX44298UWE Maxim | In Stock | - | - | 12 Weeks | YES | 16 | - | MAXIM INTEGRATED PRODUCTS INC | - | - | Maxim Integrated Products | MAX44298UWE+ | 85 °C | - | PLASTIC/EPOXY | VFBGA | VFBGA, | SQUARE | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Active | - | NOT SPECIFIED | 5.71 | Yes | - | 3.3 V | - | - | - | EAR99 | - | 8542.39.00.01 | BICMOS | BOTTOM | BALL | NOT SPECIFIED | 1 | 0.5 mm | compliant | - | S-PBGA-B16 | - | - | 5.5 V | OTHER | 3 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | YES | - | 0.69 mm | - | - | - | 2.357 mm | 2.357 mm | ||
![]() MAX4845DEYT W Maxim | In Stock | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Splitter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-9212702MPA Maxim | In Stock | - | - | - | NO | 8 | - | DEFENSE LOGISTICS AGENCY | 16.5 V | 5 V | Defense Logistics Agency | 5962-9212702MPA | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 5.33 | - | - | - | - | Military grade | e0 | EAR99 | TIN LEAD | 8542.39.00.01 | CMOS | DUAL | THROUGH-HOLE | - | 1 | - | unknown | 8 | R-GDIP-T8 | Not Qualified | 12 V | - | MILITARY | - | - | SWITCHING REGULATOR | - | 0.525 A | - | BUCK | 72.3 kHz | MIL-STD-883 | - | - |