- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Rohs Code
- JESD-30 Code
- Length
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
Attribute column
Manufacturer
Maxim Integrated Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Number of Terminals | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Slew Rate-Nom | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Supply Voltage-Nom (Vsup) | Tim | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Amplifier Type | Seated Height-Max | Unity Gain BW-Nom | Supply Voltage Limit-Max | Input Characteristics | Interface IC Type | Sensors/Transducers Type | fmax-Min | Input Offset Voltage-Max | Number of Segments | High Side Driver | Multiplexed Display Capability | Display Mode | Data Input Mode | Number of Digits/Characters | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4238AUT/V Maxim Integrated | In Stock | - | - | 12 Weeks | YES | 6 | 140 dB | MAXIM INTEGRATED PRODUCTS INC | MAX4238AUT/V+ | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | LSSOP | ROHS COMPLIANT, SOT-23, 6 PIN | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | - | NOT SPECIFIED | 5.12 | Yes | 0.35 V/us | - | - | - | 5 V | - | - | Yes | EAR99 | - | 8542.33.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.95 mm | compliant | - | R-PDSO-G6 | - | AUTOMOTIVE | - | OPERATIONAL AMPLIFIER | 1.45 mm | 1000 kHz | 6 V | - | - | - | - | 3.5 µV | - | - | - | - | - | - | 2.9 mm | 1.625 mm | ||
![]() ICM7225IQH Maxim Integrated | In Stock | - | - | - | YES | 44 | - | ROCHESTER ELECTRONICS LLC | ICM7225IQH | 3 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-44 | - | SQUARE | CHIP CARRIER | Active | LCC | - | 5.7 | No | - | 6 V | 4 V | 5 V | - | 20 | e0 | No | - | TIN LEAD | - | QUAD | J BEND | 240 | 1 | 1.27 mm | unknown | 44 | S-PQCC-J44 | COMMERCIAL | COMMERCIAL | - | - | 4.57 mm | - | - | - | LED DISPLAY DRIVER | - | 15 MHz | - | 29 | - | NO | SEGMENT | SERIAL | 4-DIGIT | 16.585 mm | 16.585 mm | ||
![]() MAX31875R5TZS Maxim Integrated | 2250 | - | - | 12 Weeks | - | - | - | MAXIM INTEGRATED PRODUCTS INC | MAX31875R5TZS+ | - | - | - | - | - | - | - | - | - | Active | - | - | 5.7 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX15492GTA/V Maxim Integrated | In Stock | - | - | - | YES | 8 | - | MAXIM INTEGRATED PRODUCTS INC | MAX15492GTA/V+ | - | 105 °C | -40 °C | PLASTIC/EPOXY | HVSON | TDFN-8 | SOLCC8,.08,20 | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | 5.18 | Yes | - | 5.5 V | 4.2 V | 5 V | - | - | - | - | EAR99 | - | 8542.39.00.01 | DUAL | NO LEAD | - | 1 | 0.5 mm | compliant | - | S-PDSO-N8 | - | INDUSTRIAL | 0.7 mA | - | 0.8 mm | - | - | STANDARD | HALF BRIDGE BASED MOSFET DRIVER | - | - | - | - | YES | - | - | - | - | 2 mm | 2 mm |