- Analog IC - Other Type
- HTS Code
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- ECCN Code
- JESD-30 Code
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
Attribute column
Manufacturer
Maxim Integrated Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Number of Terminals | Ihs Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Adjustable Threshold | Seated Height-Max | Screening Level | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX8765ETI TW Maxim Integrated | In Stock | - | - | - | - | - | MAXIM INTEGRATED PRODUCTS INC | MAX8765ETI+TW | 1 | - | - | - | - | - | - | - | - | Obsolete | - | NOT SPECIFIED | 5.69 | Yes | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | - | NOT SPECIFIED | - | - | compliant | - | - | - | - | - | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | ||
![]() 5962-9326401MEA Maxim Integrated | In Stock | - | - | - | NO | 16 | DEFENSE SUPPLY CENTER COLUMBUS | 5962-9326401MEA | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 5.83 | - | - | Military grade | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | unknown | 16 | R-GDIP-T16 | Not Qualified | 5.5 V | - | MILITARY | 4.5 V | 1 | POWER SUPPLY MANAGEMENT CIRCUIT | NO | - | MIL-STD-883 | - | - | ||
![]() MAX6439UTDGYD3 T Maxim Integrated | In Stock | - | - | - | YES | 6 | MAXIM INTEGRATED PRODUCTS INC | MAX6439UTDGYD3+T | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP6,.11,37 | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | SOT-23 | 40 | 5.28 | Yes | - | - | e0 | Yes | EAR99 | TIN LEAD | 2.188 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.3V AND 2.9V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | 6 | R-PDSO-G6 | Not Qualified | 5.5 V | 1.2/5 V | INDUSTRIAL | 1 V | 2 | POWER SUPPLY SUPPORT CIRCUIT | NO | 1.45 mm | - | 2.9 mm | 1.625 mm | ||
![]() MAX14634EWC Maxim Integrated | In Stock | - | - | 6 Weeks | YES | 12 | MAXIM INTEGRATED PRODUCTS INC | MAX14634EWC+ | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | VFBGA | VFBGA, BGA12,3X4,16 | BGA12,3X4,16 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Active | - | NOT SPECIFIED | 5.53 | Yes | 4.2 V | - | - | Yes | - | - | - | 8542.39.00.01 | BOTTOM | BALL | NOT SPECIFIED | 1 | 0.4 mm | compliant | - | R-PBGA-B12 | Not Qualified | 5.5 V | 2.5/5 V | INDUSTRIAL | 2.3 V | - | ANALOG CIRCUIT | - | 0.69 mm | - | 1.625 mm | 1.235 mm |