- Series
- Product
- Tool Is For Evaluation Of
- Type
- Input Voltage
- Output Voltage
- Board Type
- Current - Output
- Frequency - Switching
- Main Purpose
- Mfr
- Outputs and Type
Attribute column
Manufacturer
Maxim Integrated Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Voltage-Input | Published | Part Status | Moisture Sensitivity Level (MSL) | Base Part Number | Output Voltage | Output Current | Current - Output | Voltage - Output | Frequency - Switching | Utilized IC / Part | Supplied Contents | Evaluation Kit | Board Type | Main Purpose | Outputs and Type | Regulator Topology | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX17116QEVKIT# Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4.6V -1.5V~-5.4V | 1.4MHz | MAX17116 | Board(s) | - | Fully Populated | Special Purpose DC/DC, Active Matrix OLED | 1, Non-Isolated | Boost, Inverting | - | ROHS3 Compliant | ||
![]() MAX881REVKIT Maxim Integrated | In Stock | - | Datasheet | - | - | 2.5V~5.5V | - | Obsolete | 1 (Unlimited) | - | - | - | 4mA | -2V | - | MAX881R | Board(s) | - | Fully Populated | DC/DC, Negative Inverter | 1, Non-Isolated | Inverting | - | - | ||
![]() MAX8561EVKIT Maxim Integrated | In Stock | - | Datasheet | - | - | 2.7V~5.5V | - | Obsolete | 1 (Unlimited) | - | - | - | 500mA 400mA | 1.2V 1.5V | - | MAX8561, MAX8562 | Board(s) | - | Fully Populated | DC/DC, Step Down | 2, Non-Isolated | Buck | - | - | ||
![]() MAX774IRGEVKIT Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | Yes | - | - | - | - | No | ROHS3 Compliant | ||
![]() MAX1729EVKIT Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 2.5V~16V | - | MAX1729 | Board(s) | - | Fully Populated | DC/DC, Step Up | 1, Non-Isolated | Boost | - | ROHS3 Compliant | ||
![]() MAX15462BEVKIT# Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | 2015 | Active | 1 (Unlimited) | MAX15462 | - | - | - | 5V | 500kHz | MAX15462B | Board(s) | Yes | Fully Populated | DC/DC, Step Down | 1, Non-Isolated | Buck | - | ROHS3 Compliant | ||
![]() MAX850EVKIT-SO Maxim Integrated | In Stock | - | Datasheet | - | - | - | 2013 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX1644EVKIT Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX856EVKIT-MM Maxim Integrated | In Stock | - | Datasheet | - | - | - | 2012 | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX1775EVKIT Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Yes | - | - | - | - | No | Non-RoHS Compliant | ||
![]() MAXM17901EVKIT# Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | 5.5V~24V | - | Active | 3 (168 Hours) | - | - | - | 300mA | 3.3V | 500kHz | MAXM17901 | Board(s) | - | Fully Populated | DC/DC, Step Down | 1, Non-Isolated | Buck | - | ROHS3 Compliant | ||
![]() MAXM15063EVKIT# Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | 12V~60VDC | - | Active | 3 (168 Hours) | - | - | - | 300mA | 5V | 500kHz | MAXM15063 | Board(s) | - | Fully Populated | DC/DC, Step Down | 1, Non-Isolated | Buck | - | ROHS3 Compliant | ||
![]() MAXM17900EVKIT# Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | 10V~21V | - | Active | 1 (Unlimited) | - | - | - | 100mA | 5V | 600kHz | MAXM17900 | Board(s) | - | Fully Populated | DC/DC, Step Down | 1, Non-Isolated | Buck | - | ROHS3 Compliant | ||
![]() MAX20416EVKIT# Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | 3V~5.5V | - | Active | 1 (Unlimited) | - | - | - | 3A 3A | 1.25V 1.8V | 2.2MHz | MAX20416 | Board(s) | - | Fully Populated | DC/DC, Step Down | 2, Non-Isolated | Buck | - | Non-RoHS Compliant | ||
![]() MAX20048EVKIT# Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | 2V~36V | - | Active | 1 (Unlimited) | - | - | - | - | 4V~25V | - | MAX20048 | Board(s) | - | Fully Populated | DC/DC, Step Up or Down | 1, Non-Isolated | Buck-Boost | - | - | ||
![]() MAX1703EVKIT Maxim Integrated | In Stock | - | Datasheet | 2 Weeks | Surface Mount | - | - | Active | 1 (Unlimited) | - | 5.5V | 1.5A | - | - | - | - | - | Yes | - | - | - | - | No | Non-RoHS Compliant | ||
![]() MAX17632AEVKIT# Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 3.3V | 400kHz | MAX17632 | Board(s) | - | Fully Populated | DC/DC, Step Down | 1, Non-Isolated | Buck | - | - | ||
![]() MAX17524EVKIT# Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 3.3V 5V | 450kHz | MAX17524 | Board(s) | - | Fully Populated | DC/DC, Step Down | 2, Non-Isolated | Buck | - | - | ||
![]() MAX17682EVKITD# Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | 17V~36V | - | Active | 1 (Unlimited) | - | - | - | 1A 150mA 150mA | ±15V 5V | 200kHz | MAX17682 | Board(s) | - | Fully Populated | DC/DC, Step Down | 2, Isolated; 1, Non-Isolated | Buck | - | ROHS3 Compliant | ||
![]() MAX17690EVKITE# Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | 18V~36V | - | Active | 1 (Unlimited) | - | - | - | 5A | 3.3V | 200kHz | MAX17690 | Board(s) | - | Fully Populated | DC/DC, Step Down | 1, Isolated | Flyback | - | ROHS3 Compliant |