- Base Part Number
- Current-Collector (Ic) (Max)
- DC Current Gain (hFE) (Min) @ Ic, Vce
- ECCN Code
- Gain
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Noise Figure (dB Typ @ f)
- Number of Elements
- Number of Terminations
- Operating Temperature
Attribute column
Manufacturer
Maxim Integrated Transistors - Bipolar (BJT) - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Transistor Element Material | Collector-Emitter Breakdown Voltage | Current-Collector (Ic) (Max) | hFEMin | Number of Elements | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Configuration | Max Supply Voltage | Min Supply Voltage | Element Configuration | Power Dissipation | Power - Max | Transistor Application | Gain Bandwidth Product | Polarity/Channel Type | Transistor Type | Collector Emitter Voltage (VCEO) | Max Collector Current | DC Current Gain (hFE) (Min) @ Ic, Vce | Gain | Voltage - Collector Emitter Breakdown (Max) | Frequency - Transition | Collector Base Voltage (VCBO) | Emitter Base Voltage (VEBO) | Continuous Collector Current | Highest Frequency Band | Noise Figure (dB Typ @ f) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BFG480W 115 Maxim | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX2601ESA Maxim Integrated | 131 | - | Datasheet | 6 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | 540.001716mg | SILICON | 15V | 1.2A | 100 | 1 | 150°C TJ | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | 6.4W | DUAL | GULL WING | 260 | - | 1GHz | 30 | MAX2601 | 8 | - | - | SINGLE | 3.6V | 3V | - | 6.4W | - | AMPLIFIER | - | NPN | NPN | 17V | 1.2A | 100 @ 250mA 3V | 11.6dB | - | - | 15V | 2.3V | 200mA | - | 3.3dB @ 836MHz | 1.58mm | 4.98mm | 3.99mm | No | Unknown | ROHS3 Compliant | ||
![]() MAX2602ESA Maxim Integrated | 315 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | 540.001716mg | SILICON | 15V | 1.2A | 100 | 1 | 150°C TJ | Tube | 2009 | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | 6.4W | DUAL | GULL WING | 240 | - | 900MHz | 20 | MAX2602 | 8 | - | - | - | 3.6V | - | Single | - | - | AMPLIFIER | 1 GHz | NPN | NPN | 17V | 1.2A | 100 @ 250mA 3V | 11.6dB | - | - | 15V | 2.3V | 200mA | - | 3.3dB @ 836MHz | 1.58mm | 4.98mm | 3.99mm | No | Unknown | ROHS3 Compliant | ||
![]() MAX2602ESA-T Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | - | - | SILICON | - | 1.2A | - | 1 | 150°C TJ | Tape & Reel (TR) | 2009 | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn85Pb15) | 8541.29.00.95 | - | DUAL | GULL WING | 245 | not_compliant | - | NOT SPECIFIED | MAX2602 | 8 | R-PDSO-G8 | Not Qualified | SINGLE WITH BUILT-IN DIODE | - | - | - | - | 6.4W | AMPLIFIER | - | NPN | NPN | - | - | 100 @ 250mA 3V | 11.6dB | 15V | 1GHz | - | - | - | ULTRA HIGH FREQUENCY B | 3.3dB @ 836MHz | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX2601ESA-T Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | - | - | SILICON | - | 1.2A | - | 1 | 150°C TJ | Tape & Reel (TR) | 2009 | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn85Pb15) | 8541.29.00.95 | - | DUAL | GULL WING | 245 | not_compliant | - | NOT SPECIFIED | MAX2601 | 8 | R-PDSO-G8 | Not Qualified | SINGLE | - | - | - | - | 6.4W | AMPLIFIER | - | NPN | NPN | - | - | 100 @ 250mA 3V | 11.6dB | 15V | 1GHz | - | - | - | ULTRA HIGH FREQUENCY B | 3.3dB @ 836MHz | - | - | - | - | - | ROHS3 Compliant |