- RoHS
- Series
- Access Time
- Brand
- Capacitance
- Capacitance - nF
- Capacitance - pF
- Case Code - in
- Case Code - mm
- Clock Frequency
- Dielectric
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Maxim Integrated Screws, Bolts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Memory Types | Minimum Operating Temperature | MSL | Part # Aliases | RoHS | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Supply Voltage | Termination Style | Dielectric | Note | Interface | Memory Size | Clock Frequency | Access Time | Product Type | Product | Features | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 19143 Maxim | In Stock | - | - | - | 1812 (4532 metric) | Knowles Novacap | 12 nF | 12000 pF | 1812 | 4532 | 500 | Knowles | + 160 C | - | - 55 C | - | 1812G123K251PHT ROHS ONLY | Details | 0.003880 oz | 250 VDC | - | Reel | Class II High Temperature | 10 % | 200 Deg C High Temperature Class II | 0.012 uF | Capacitors | - | SMD/SMT | Class 2 | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.65 mm | 4.57 mm | 3.18 mm | ||
![]() 49467 Maxim | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | NVSRAM | - | n/a | - | Yes | - | - | -40...+85°C | - | n/a | - | - | - | - | 4,5-5V | - | - | n/a | Parallel | 512kx8 | n/a | 70ns | - | - | - | - | - | - | - |