- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Package / Case
- Mounting Type
- RoHS Status
- Base Part Number
- Operating Temperature
- Differential - Input:Output
- PLL
- Ratio - Input:Output
- Voltage - Supply
Attribute column
Manufacturer
Maxim Integrated Clock/Timing - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Frequency(Max) | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Circuits | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Input | Ratio - Input:Output | Interface IC Type | PLL | Differential - Input:Output | Main Purpose | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX3625BEUG T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | - | 318.75MHz | -40°C~85°C | Tape & Reel (TR) | 2009 | - | - | Obsolete | 3 (168 Hours) | - | - | - | 3V~3.6V | - | - | - | - | - | - | MAX3625 | LVPECL | - | - | 3 | 4V | - | - | 1 | - | 72mA | - | LVCMOS, Crystal | 2:3 | - | Yes | No/Yes | Ethernet, Fibre Channel | - | - | - | ROHS3 Compliant | ||
![]() MAX3634ETM T Maxim Integrated | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 48-WFQFN Exposed Pad | 48 | - | 155.52MHz | -40°C~85°C | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | Tin (Sn) | 3V~3.6V | QUAD | - | 260 | 1 | 3.3V | 0.5mm | MAX3634 | - | 48 | - | - | 3.3V | - | - | 1 | - | 315mA | 315mA | LVPECL | 1:1 | INTERFACE CIRCUIT | No | Yes/Yes | GPON Optical Line Terminal (OLT) Receivers | 0.8mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MAX3634ETM G126 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 48-WFQFN Exposed Pad | - | 48-TQFN (7x7) | - | - | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3676EHJ G002 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 32-TQFP | - | 32-TQFP (5x5) | - | - | Tray | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3872ETJ TGA5 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 32-WFQFN Exposed Pad | - | 32-TQFN (5x5) | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS1052Z-100 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 100kHz | -40°C~85°C | Tube | 2001 | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | - | DS1052 | - | 8 | R-PDSO-G8 | - | - | 5.5V | 2.7V | 1 | ANALOG CIRCUIT | - | - | - | 2:1 | - | No | No/No | - | - | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() MAX3676EHJ TG05 Maxim Integrated | 2500 | - | Datasheet | - | - | Surface Mount | 32-TQFP | - | 32-TQFP (5x5) | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3872ETJ TG05 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 32-WFQFN Exposed Pad | - | 32-TQFN (5x5) | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX8915IWW T Maxim Integrated | 207 | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MAX8915 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX8915AIWW T Maxim Integrated | 2200 | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MAX8915 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |