- Moisture Sensitivity Level (MSL)
- RoHS Status
- Number of Terminations
- Peak Reflow Temperature (Cel)
- Terminal Position
- JESD-609 Code
- Number of Functions
- Packaging
- Supply Voltage
- Pbfree Code
- Part Status
- Pin Count
Attribute column
Manufacturer
Maxim Integrated Clock/Timing - Clock Buffers, Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Frequency(Max) | Interface Standards | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Operating Supply Current | Nominal Supply Current | Family | Logic Function | Input | Ratio - Input:Output | Differential - Input:Output | Driver Number of Bits | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Receiver Number of Bits | ESD Protection | Receive Delay-Max | fmax-Min | Transmit Delay-Max | Same Edge Skew-Max (tskwd) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX9320EUA Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 3GHz | - | -40°C~85°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Fanout Buffer (Distribution) | - | - | - | 2.25V~3.8V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | MAX9320 | LVECL, LVPECL | 8 | - | - | - | - | 2.25V | 1 | - | 30mA | - | - | HSTL, LVECL, LVPECL | 2:2 | Yes/Yes | - | - | 0.265 ns | - | Yes | - | - | - | 0.03 ns | - | - | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX9311ECJ Maxim Integrated | 2 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 32-LQFP | - | 32 | 773.99868mg | 3GHz | - | -40°C~85°C | Tray | 2002 | e3 | yes | Active | 1 (Unlimited) | 32 | EAR99 | Fanout Buffer (Distribution), Multiplexer, Data | Matte Tin (Sn) | CAN ALSO BE OPERATED FROM -2.25V TO -3.8V SUPPLY FOR LVECL | - | 2.25V~3.8V | QUAD | GULL WING | 260 | 1 | 2.5V | 0.8mm | NOT SPECIFIED | MAX9311 | LVECL, LVPECL | 32 | - | Not Qualified | 3.8V | 2.5/3.3V | 2.25V | 1 | 95mA | - | - | - | HSTL, LVECL, LVPECL | 2:10 | Yes/Yes | - | 0.4 ns | - | - | - | - | - | - | 0.046 ns | - | - | 7mm | 7mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9315EUP Maxim Integrated | 69 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 1.5GHz | GENERAL PURPOSE | -40°C~85°C | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Fanout Buffer (Distribution), Multiplexer, Data | Matte Tin (Sn) | -2.375V TO -3.8V SUPPLY FOR DIFFERENTIAL LVECL OPERATION | 879mW | 2.25V~3.8V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | MAX9315 | LVECL, LVPECL | 20 | - | - | - | - | - | 1 | - | - | - | Clock | HSTL, LVECL, LVPECL | 2:5 | Yes/Yes | 5 | - | - | - | - | - | - | 0.44 ns | - | 950μm | - | 6.6mm | 4.5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX9320BEUA T Maxim Integrated | 13 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 3GHz | - | -40°C~85°C | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Fanout Buffer (Distribution), Data | Matte Tin (Sn) | ECL/LVECL MODE: VCC = 0 V WITH VEE = -3 V TO -5.5 V | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | NOT SPECIFIED | - | ECL, PECL, LVECL, LVPECL | 8 | - | Not Qualified | 5.5V | - | 3V | 1 | 30mA | - | - | - | ECL, PECL, LVECL, LVPECL | 1:2 | Yes/Yes | - | - | 0.265 ns | - | - | - | 3000 MHz | - | 0.03 ns | 950μm | - | 3.1mm | 3.1mm | - | ROHS3 Compliant | - | ||
![]() MAX9325EQI Maxim Integrated | 1780 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 28-LCC (J-Lead) | YES | - | - | 700MHz | - | -40°C~85°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Fanout Buffer (Distribution), Multiplexer, Data | Matte Tin (Sn) | LVECL MODE OPERATING RANGE IS -2.375V TO -3.8V | - | 2.375V~3.8V | QUAD | J BEND | 260 | 1 | 3.3V | - | NOT SPECIFIED | MAX9325 | LVECL, LVPECL | 28 | S-PQCC-J28 | Not Qualified | 3.8V | - | 2.375V | 1 | - | - | - | - | HSTL, LVECL, LVPECL | 2:8 | Yes/Yes | - | - | 0.8 ns | - | - | - | - | - | 0.05 ns | - | 4.57mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9321BESA Maxim Integrated | 52 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 3GHz | GENERAL PURPOSE | -40°C~85°C | Tray | 2002 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Clock/Data Driver | Matte Tin (Sn) | CAN ALSO OPERATE WITH -3V TO -5.5V SUPPLY | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | - | ECL, PECL, LVECL, LVPECL | 8 | R-PDSO-G8 | Not Qualified | - | - | - | 1 | - | - | - | - | ECL, PECL, LVECL, LVPECL | 1:1 | Yes/Yes | 1 | - | - | 1 | - | 0.245 ns | - | 0.245 ns | - | - | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX9321EKA T Maxim Integrated | 1521 | - | Datasheet | 6 Weeks | - | - | Surface Mount | SOT-23-8 | YES | - | - | 3GHz | GENERAL PURPOSE | -40°C~85°C | Strip | 2002 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Clock/Data Driver | Matte Tin (Sn) | CAN OPERATE WITH A -2.25V TO -3.8V SUPPLY IN LVECL MODE | - | 2.25V~3.8V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | NOT SPECIFIED | MAX9321 | LVECL, LVPECL | 8 | R-PDSO-G8 | Not Qualified | - | +-2.25/+-3.8V | - | 1 | - | - | - | - | HSTL, LVECL, LVPECL | 1:1 | Yes/Yes | 1 | - | - | 1 | - | - | - | - | - | - | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX9312ETJ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 32-WFQFN Exposed Pad | - | 32 | - | 3GHz | - | -40°C~85°C | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 32 | EAR99 | Fanout Buffer (Distribution), Data | Matte Tin (Sn) | - | - | 2.25V~3.8V | QUAD | - | - | 1 | 2.5V | 0.5mm | - | MAX9312 | LVECL, LVPECL | 32 | - | - | 3.8V | - | - | 2 | - | - | ECL | - | HSTL, LVECL, LVPECL | 1:5 | Yes/Yes | - | 0.41 ns | 0.4 ns | - | - | - | 1500 MHz | - | 0.035 ns | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | - | ||
![]() MAX9315EUP T Maxim Integrated | 35 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 1.5GHz | GENERAL PURPOSE | -40°C~85°C | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Fanout Buffer (Distribution), Multiplexer, Data | Matte Tin (Sn) | -2.375V TO -3.8V SUPPLY FOR DIFFERENTIAL LVECL OPERATION | 879mW | 2.25V~3.8V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | MAX9315 | LVECL, LVPECL | 20 | - | - | - | - | - | 1 | - | - | - | - | HSTL, LVECL, LVPECL | 2:5 | Yes/Yes | 5 | - | - | - | - | - | - | 0.44 ns | - | - | - | 6.5mm | 4.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX9320BEUA Maxim Integrated | 1 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | 3GHz | - | -40°C~85°C | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Fanout Buffer (Distribution), Data | Matte Tin (Sn) | ECL/LVECL MODE: VCC = 0 V WITH VEE = -3 V TO -5.5 V | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | NOT SPECIFIED | - | ECL, PECL, LVECL, LVPECL | 8 | S-PDSO-G8 | Not Qualified | 5.5V | - | 3V | 1 | - | - | - | - | ECL, PECL, LVECL, LVPECL | 1:2 | Yes/Yes | - | - | 0.265 ns | - | - | - | 3000 MHz | - | 0.03 ns | - | - | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX9320BESA Maxim Integrated | 8560 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 3GHz | - | -40°C~85°C | Tray | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Fanout Buffer (Distribution), Data | Matte Tin (Sn) | ECL/LVECL MODE: VCC = 0 V WITH VEE = -3 V TO -5.5 V | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | MAX9320 | ECL, PECL, LVECL, LVPECL | 8 | R-PDSO-G8 | Not Qualified | 5.5V | - | 3V | 1 | - | - | - | - | ECL, PECL, LVECL, LVPECL | 1:2 | Yes/Yes | - | - | 0.265 ns | - | - | - | 3000 MHz | - | 0.03 ns | - | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX9312ECJ Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 32-LQFP | YES | - | - | 3GHz | - | -40°C~85°C | Tray | 2010 | e3 | yes | Active | 1 (Unlimited) | 32 | EAR99 | Fanout Buffer (Distribution), Data | Matte Tin (Sn) | - | - | 2.25V~3.8V | QUAD | GULL WING | 260 | 1 | 2.5V | 0.8mm | NOT SPECIFIED | MAX9312 | LVECL, LVPECL | 32 | - | Not Qualified | 3.8V | - | - | 2 | - | - | ECL | - | HSTL, LVECL, LVPECL | 1:5 | Yes/Yes | - | 0.41 ns | 0.4 ns | - | - | - | 1500 MHz | - | 0.035 ns | - | 1.6mm | 7mm | 7mm | - | ROHS3 Compliant | - | ||
![]() MAX9310AEUP Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | - | 1GHz | - | -40°C~85°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Fanout Buffer (Distribution), Multiplexer | Matte Tin (Sn) | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | NOT SPECIFIED | MAX9310 | LVDS | 20 | R-PDSO-G20 | Not Qualified | 3.6V | - | 3V | 1 | - | - | - | - | HSTL, LVPECL | 2:5 | Yes/Yes | - | - | 0.6 ns | - | - | - | - | - | 0.025 ns | - | - | 6.5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() MAX9320EUA T Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 3GHz | - | -40°C~85°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Fanout Buffer (Distribution) | - | - | - | 2.25V~3.8V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | MAX9320 | LVECL, LVPECL | 8 | - | - | - | - | 2.25V | 1 | - | 30mA | - | - | HSTL, LVECL, LVPECL | 2:2 | Yes/Yes | - | - | 0.265 ns | - | Yes | - | - | - | 0.03 ns | - | - | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX9311ECJ T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 32-LQFP | YES | - | - | 3GHz | - | -40°C~85°C | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | 32 | EAR99 | Fanout Buffer (Distribution), Multiplexer, Data | Matte Tin (Sn) | CAN ALSO BE OPERATED FROM -2.25V TO -3.8V SUPPLY FOR LVECL | - | 2.25V~3.8V | QUAD | GULL WING | 260 | 1 | 2.5V | 0.8mm | NOT SPECIFIED | MAX9311 | LVECL, LVPECL | 32 | S-PQFP-G32 | Not Qualified | 3.8V | 2.5/3.3V | 2.25V | 1 | - | - | - | - | HSTL, LVECL, LVPECL | 2:10 | Yes/Yes | - | 0.4 ns | - | - | - | - | - | - | 0.046 ns | - | - | 7mm | 7mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9312ETJ T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 32-WFQFN Exposed Pad | - | 32 | - | 3GHz | - | -40°C~85°C | Tape & Reel (TR) | 2010 | e3 | - | Active | 1 (Unlimited) | 32 | EAR99 | Fanout Buffer (Distribution), Data | Matte Tin (Sn) | - | - | 2.25V~3.8V | QUAD | - | - | - | - | 0.5mm | - | MAX9312 | LVECL, LVPECL | - | - | - | - | - | - | 2 | - | - | - | - | HSTL, LVECL, LVPECL | 1:5 | Yes/Yes | - | 0.41 ns | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX9320EKA T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | SOT-23-8 | YES | - | - | 3GHz | - | -40°C~85°C | Tape & Reel (TR) | 2016 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Fanout Buffer (Distribution), Data | Matte Tin (Sn) | CAN ALSO OPERATES FROM -2.25V TO -3.8V SUPPLY IN LVECL MODE | - | 2.25V~3.8V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | NOT SPECIFIED | - | LVECL, LVPECL | 8 | R-PDSO-G8 | Not Qualified | 3.8V | +-2.25/+-3.8V | 2.25V | 1 | - | - | - | - | HSTL, LVECL, LVPECL | 1:2 | Yes/Yes | - | 0.27 ns | 0.265 ns | - | - | - | - | - | 0.03 ns | - | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX9324EUP Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | - | 800MHz | - | -40°C~85°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Fanout Buffer (Distribution) | Matte Tin (Sn) | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | NOT SPECIFIED | MAX9324 | LVCMOS, LVPECL | 20 | R-PDSO-G20 | Not Qualified | 3.6V | - | 3V | 1 | - | - | - | - | LVPECL | 1:5 | Yes/Yes | - | - | 0.6 ns | - | - | - | 650 MHz | - | 0.03 ns | - | - | 6.5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() MAX9314ECJ Maxim Integrated | 3 | - | Datasheet | 16 Weeks | - | - | Surface Mount | 32-LQFP | YES | - | - | 3GHz | - | -40°C~85°C | Tray | 2010 | e3 | yes | Obsolete | 1 (Unlimited) | 32 | - | Fanout Buffer (Distribution), Data | Matte Tin (Sn) | - | - | 2.25V~3.8V | QUAD | GULL WING | 260 | 2 | 2.5V | 0.8mm | NOT SPECIFIED | MAX9314 | LVECL, LVPECL | 32 | - | Not Qualified | 3.8V | - | - | 2 | - | - | - | - | HSTL, LVECL, LVPECL | 1:5 | Yes/Yes | - | - | 0.41 ns | - | - | - | - | - | 0.046 ns | - | 1.6mm | 7mm | 7mm | - | ROHS3 Compliant | - | ||
![]() MAX9323EUP Maxim Integrated | 8977 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | - | 1.5GHz | - | -40°C~85°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Fanout Buffer (Distribution), Multiplexer, Data | Matte Tin (Sn) | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | NOT SPECIFIED | MAX9323 | LVPECL | 20 | R-PDSO-G20 | Not Qualified | 3.6V | - | 3V | 1 | - | - | - | - | LVCMOS | 2:4 | No/Yes | - | - | 0.6 ns | - | - | - | - | - | 0.03 ns | - | - | 6.5mm | 4.4mm | - | ROHS3 Compliant | - |