- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Packaging
- Published
- Programmable Delay Line
- Terminal Position
- Number of Taps/Steps
- Number of Terminations
- JESD-609 Code
- Supply Voltage
- Logic IC Type
Attribute column
Manufacturer
Maxim Integrated Clock/Timing - Delay Lines
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Family | Output Polarity | Logic IC Type | Prop. Delay@Nom-Sup | Power Supply Current-Max (ICC) | Output Impedance | Number of Taps/Steps | Number of Independent Delays | Delay to 1st Tap | Programmable Delay Line | Available Total Delays | Total Delay-Nom (td) | Tap Increment | Input Frequency-Max (fmax) | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS1135U-10 T&R Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8-uMAX | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | DS1135 | - | Multiple, NonProgrammable | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 10ns | - | 10ns | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DS1135LU-10 T&R Maxim Integrated | In Stock | - | Datasheet | 2 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8-uMAX | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | DS1135L | - | Multiple, NonProgrammable | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 10ns | - | 10ns | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DS1040Z-200 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 0°C~70°C | Tube | 2002 | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | Tin (Sn) | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 5V | - | - | NOT SPECIFIED | DS1040 | R-PDSO-G8 | 1-Shot, Programmable | Not Qualified | - | - | 5V | - | CMOS/TTL | COMPLEMENTARY | PULSE GENERATOR DELAY LINE | - | - | - | 5 | 1 | 40ns | YES | 200ns | - | - | 4MHz | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() DS1040Z-500 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 0°C~70°C | Tube | 2002 | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | Tin (Sn) | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 5V | - | - | NOT SPECIFIED | DS1040 | R-PDSO-G8 | 1-Shot, Programmable | Not Qualified | - | - | 5V | - | CMOS/TTL | COMPLEMENTARY | PULSE GENERATOR DELAY LINE | - | - | - | 5 | 1 | 100ns | YES | 500ns | - | - | - | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() DS1023S-25 W Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | 0°C~70°C | Tube | 2005 | - | - | Active | 1 (Unlimited) | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | DS1023 | - | 1-Shot, Programmable | - | 5V | - | - | - | - | - | - | - | - | - | 256 | 1 | 16.5ns | - | 63.75ns | - | 250ps | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() DS1100M-20 Maxim Integrated | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | -40°C~85°C | Tube | 2011 | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | - | 4.75V~5.25V | DUAL | - | 260 | 5V | - | - | NOT SPECIFIED | DS1100 | R-PDIP-T8 | Nonprogrammable | Not Qualified | - | - | 5V | - | - | TRUE | SILICON DELAY LINE | 20 ns | - | 50Ohm | 5 | 1 | 4ns | NO | 20ns | 20 ns | - | - | - | - | 7.62mm | - | ROHS3 Compliant | Lead Free | ||
![]() DS1100M-500 Maxim Integrated | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | -40°C~85°C | Tube | 2011 | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | - | 4.75V~5.25V | DUAL | - | 260 | 5V | - | - | 30 | DS1100 | R-PDIP-T8 | Nonprogrammable | Not Qualified | - | - | 5V | - | - | TRUE | SILICON DELAY LINE | - | - | - | 5 | 1 | 100ns | NO | 500ns | 500 ns | - | - | - | - | 7.62mm | - | ROHS3 Compliant | Lead Free | ||
![]() DS1110E-125 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | -40°C~85°C | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 14 | - | MATTE TIN | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 5V | 0.65mm | not_compliant | NOT SPECIFIED | DS1110 | - | Nonprogrammable | Not Qualified | - | 5.25V | - | 4.75V | - | TRUE | SILICON DELAY LINE | - | - | - | 10 | 1 | 12.5ns | NO | 125ns | 125 ns | - | - | - | 5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() DS1100U-250 T Maxim Integrated | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | 4.75V~5.25V | DUAL | GULL WING | NOT SPECIFIED | 5V | - | - | NOT SPECIFIED | DS1100 | S-PDSO-G8 | Nonprogrammable | Not Qualified | - | - | 5V | - | - | TRUE | SILICON DELAY LINE | - | - | - | 5 | 1 | 50ns | NO | 250ns | - | - | - | - | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() DS1100LZ-60 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | 3V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 3.3V | - | - | NOT SPECIFIED | DS1100L | R-PDSO-G8 | Nonprogrammable | Not Qualified | 3.3V | 3.6V | - | 3V | - | TRUE | SILICON DELAY LINE | 60 ns | - | 50Ohm | 5 | 1 | 12ns | NO | 60ns | 60 ns | - | - | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() DS1100LZ-125 T Maxim Integrated | In Stock | - | Datasheet | 1 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | 3V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 3.3V | - | - | NOT SPECIFIED | DS1100L | R-PDSO-G8 | Nonprogrammable | Not Qualified | 3.3V | 3.6V | - | 3V | - | TRUE | SILICON DELAY LINE | - | - | 50Ohm | 5 | 1 | 25ns | NO | 125ns | 125 ns | - | - | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() DS1100LZ-500 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~85°C | Tape & Reel (TR) | 1997 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | 3V~3.6V | DUAL | GULL WING | 260 | 3.3V | - | - | NOT SPECIFIED | DS1100L | R-PDSO-G8 | Nonprogrammable | Not Qualified | 3.3V | - | - | - | - | - | - | - | - | - | 5 | 1 | 100ns | NO | 500ns | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DS1100LZ-100 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | 3V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 3.3V | - | - | NOT SPECIFIED | DS1100L | R-PDSO-G8 | Nonprogrammable | Not Qualified | 3.3V | 3.6V | - | 3V | - | TRUE | SILICON DELAY LINE | - | - | 50Ohm | 5 | 1 | 20ns | NO | 100ns | 100 ns | - | - | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() DS1100LU-25 T Maxim Integrated | 20 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~85°C | Tape & Reel (TR) | 2015 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | 3V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 3.3V | - | - | NOT SPECIFIED | DS1100L | - | Nonprogrammable | Not Qualified | 3.3V | 3.6V | - | 3V | - | TRUE | SILICON DELAY LINE | - | - | 50Ohm | 5 | 1 | 5ns | NO | 25ns | 25 ns | - | - | - | 3mm | 3mm | - | ROHS3 Compliant | Lead Free | ||
![]() DS1100LZ-250 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | e3 | yes | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | - | 3V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 3.3V | - | - | NOT SPECIFIED | DS1100L | R-PDSO-G8 | Nonprogrammable | Not Qualified | 3.3V | 3.6V | - | 3V | - | TRUE | SILICON DELAY LINE | - | - | 50Ohm | 5 | 1 | 50ns | NO | 250ns | 250 ns | - | - | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() DS1010-100 Maxim Integrated | In Stock | - | Datasheet | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | - | 0°C~70°C | Tube | 1999 | e0 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | - | - | 4.75V~5.25V | DUAL | - | 240 | 5V | 2.54mm | not_compliant | 20 | DS1010 | - | Nonprogrammable | Not Qualified | - | 5.25V | 5V | 4.75V | - | TRUE | SILICON DELAY LINE | - | 75mA | - | 10 | 1 | 10ns | NO | 100ns | 100 ns | - | 6.25MHz | 4.572mm | - | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1020S-25 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | 0°C~70°C | Tube | 1999 | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 5V | - | - | NOT SPECIFIED | DS1020 | - | Programmable | Not Qualified | - | 5.25V | 5V | 4.75V | CMOS | TRUE | SILICON DELAY LINE | 73.75 ns | 30mA | - | 256 | 1 | 10ns | YES | 73.75ns | 73.75 ns | 250ps | 6.77966MHz | 2.67mm | - | 7.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1013S-10 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | 0°C~70°C | Tube | 1999 | e3 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | MATTE TIN | BOTH LEADING & TRAILING EDGE ACCURACY; MAX FAN OUT OF 10 74LS LOAD PER OUTPUT | 4.75V~5.25V | DUAL | GULL WING | 260 | 5V | 1.27mm | - | 30 | DS1013 | R-PDSO-G16 | Multiple, NonProgrammable | - | 5V | - | - | - | CMOS | TRUE | SILICON DELAY LINE | - | - | - | 1 | 3 | 10ns | NO | - | 10 ns | - | - | 2.67mm | 10.285mm | 7.5mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() DS1005M-100 Maxim Integrated | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 0°C~70°C | Tube | 1999 | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | Tin/Lead (Sn/Pb) | - | 4.75V~5.25V | DUAL | - | 240 | 5V | - | not_compliant | 20 | DS1005 | R-PDIP-T8 | Nonprogrammable | Not Qualified | - | - | 5V | - | CMOS/TTL | TRUE | SILICON DELAY LINE | - | - | - | 5 | 1 | 20ns | NO | 100ns | 100 ns | - | - | - | - | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1013M-150 Maxim Integrated | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 0°C~70°C | Tube | 1999 | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn85Pb15) | BOTH LEADING & TRAILING EDGE ACCURACY; MAX FAN OUT OF 10 74LS LOAD PER OUTPUT | 4.75V~5.25V | DUAL | - | 245 | 5V | 2.54mm | - | - | DS1013 | R-PDIP-T8 | Multiple, NonProgrammable | - | 5V | - | 5V | - | CMOS | TRUE | SILICON DELAY LINE | 150 ns | 70mA | - | 1 | 3 | 150ns | NO | - | 150 ns | - | 2.22222MHz | 4.572mm | - | 7.62mm | No | Non-RoHS Compliant | Contains Lead |