- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Packaging
- Published
- Programmable Delay Line
- Terminal Position
- Number of Taps/Steps
- Number of Terminations
- JESD-609 Code
- Supply Voltage
- Logic IC Type
Attribute column
Manufacturer
Maxim Integrated Clock/Timing - Delay Lines
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Family | Output Polarity | Logic IC Type | Prop. Delay@Nom-Sup | Power Supply Current-Max (ICC) | Output Impedance | Number of Taps/Steps | Number of Independent Delays | Delay to 1st Tap | Programmable Delay Line | Available Total Delays | Total Delay-Nom (td) | Tap Increment | Input Frequency-Max (fmax) | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS1013M-167 Maxim Integrated | In Stock | - | Datasheet | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 0°C~70°C | Tube | 1999 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | DS1013 | - | Multiple, NonProgrammable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 167ns | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1135U-6/T&R Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-uMAX | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | DS1135 | - | Multiple, NonProgrammable | - | 5V | - | - | - | 5.25V | 4.75V | - | - | - | - | - | - | - | 3 | 6ns | - | 6ns | - | - | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() DS1135U-12 T&R Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8-uMAX | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | DS1135 | - | Multiple, NonProgrammable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 12ns | - | 12ns | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DS1020S-100 T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | 0°C~70°C | Tape & Reel (TR) | 1999 | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 5V | - | unknown | NOT SPECIFIED | DS1020 | - | Programmable | Not Qualified | - | 5.25V | 5V | 4.75V | - | - | CMOS/TTL | TRUE | SILICON DELAY LINE | 265 ns | 30mA | - | 256 | 1 | 10ns | YES | 265ns | 265 ns | 1ns | - | 2.65mm | - | 7.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() DS1007S-2 Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | 0°C~70°C | Tube | 1999 | e3 | - | Obsolete | 1 (Unlimited) | 16 | - | Tin (Sn) | - | - | - | 8542.39.00.01 | 4.75V~5.25V | DUAL | GULL WING | 260 | 5V | - | - | 30 | DS1007 | - | Multiple, NonProgrammable | - | 5V | - | - | - | - | - | - | TRUE | SILICON DELAY LINE | - | - | - | 1 | 7 | 4ns | NO | 3ns ~ 10ns, 9ns ~ 40ns | 16 ns | - | - | - | 10.285mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() DS1040Z-A15 Maxim Integrated | 550 | - | Datasheet | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 0°C~70°C | Tube | 2002 | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 245 | 5V | - | - | - | DS1040 | R-PDSO-G8 | 1-Shot, Programmable | - | 5V | - | 5V | - | - | - | CMOS/TTL | COMPLEMENTARY | PULSE GENERATOR DELAY LINE | - | - | - | 5 | 1 | 5ns | YES | 15ns | - | 2.5ns | - | - | 4.9mm | 3.9mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() DS1044R-7 Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | 0°C~70°C | Tube | 1998 | e0 | - | Obsolete | 1 (Unlimited) | 14 | - | TIN LEAD | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 245 | 5V | 1.27mm | - | NOT SPECIFIED | DS1044 | - | Multiple, NonProgrammable | Not Qualified | - | 5.25V | - | - | - | - | CMOS/TTL | TRUE | SILICON DELAY LINE | - | - | - | 1 | 4 | 7ns | NO | - | 7 ns | - | - | 1.75mm | 8.65mm | 3.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1044R-12 Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | 0°C~70°C | Tube | 1998 | e0 | - | Obsolete | 1 (Unlimited) | 14 | - | TIN LEAD | - | - | BOTH LEADING & TRAILING EDGE ACCURACY; MAX FAN OUT OF 10 LS LOAD PER OUTPUT | - | 4.75V~5.25V | DUAL | GULL WING | 245 | 5V | 1.27mm | - | NOT SPECIFIED | DS1044 | - | Multiple, NonProgrammable | Not Qualified | - | 5.25V | - | - | - | - | CMOS/TTL | TRUE | SILICON DELAY LINE | - | - | - | 1 | 4 | 12ns | NO | - | 12 ns | - | - | 1.75mm | 8.65mm | 3.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1013S-15 Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | 0°C~70°C | Tube | 1999 | e3 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | BOTH LEADING & TRAILING EDGE ACCURACY; MAX FAN OUT OF 10 74LS LOAD PER OUTPUT | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 5V | 1.27mm | - | 30 | DS1013 | R-PDSO-G16 | Multiple, NonProgrammable | Not Qualified | - | 5.25V | 5V | 4.75V | - | - | CMOS | TRUE | SILICON DELAY LINE | 15 ns | 70mA | - | 1 | 3 | 15ns | NO | - | 15 ns | - | 22.2222MHz | 2.65mm | - | 7.5mm | - | Non-RoHS Compliant | Lead Free | ||
![]() DS1020S-200 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | 0°C~70°C | Tube | 1999 | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 5V | - | unknown | NOT SPECIFIED | DS1020 | - | Programmable | Not Qualified | - | 5.25V | 5V | 4.75V | - | - | CMOS | TRUE | SILICON DELAY LINE | 520 ns | 30mA | - | 256 | 1 | 10ns | YES | 520ns | 520 ns | 2ns | - | 2.65mm | - | 7.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1010S-175 Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | 0°C~70°C | Tube | 1999 | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 245 | 5V | - | not_compliant | NOT SPECIFIED | DS1010 | - | Nonprogrammable | Not Qualified | - | 5.25V | 5V | 4.75V | - | - | - | TRUE | SILICON DELAY LINE | - | 75mA | - | 10 | 1 | 17.5ns | NO | 175ns | 175 ns | - | - | 2.65mm | - | 7.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1010S-50 Maxim Integrated | 1096 | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | 0°C~70°C | Tube | 1999 | e3 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 5V | - | - | - | DS1010 | - | Nonprogrammable | - | 5V | - | 5V | - | - | - | - | TRUE | SILICON DELAY LINE | 50 ns | - | - | 10 | 1 | 5ns | NO | 50ns | 50 ns | - | - | 2.67mm | - | 7.495mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() DS1010S-300 Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | 0°C~70°C | Tube | 1999 | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 245 | 5V | - | not_compliant | NOT SPECIFIED | DS1010 | - | Nonprogrammable | Not Qualified | - | 5.25V | 5V | 4.75V | - | - | - | TRUE | SILICON DELAY LINE | 300 ns | 75mA | - | 10 | 1 | 30ns | NO | 300ns | 300 ns | - | 2.08333MHz | 2.65mm | - | 7.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1013G-15 Maxim Integrated | In Stock | - | Datasheet | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | - | 0°C~70°C | Tube | 1999 | e0 | - | Obsolete | 1 (Unlimited) | 14 | - | Tin/Lead (Sn/Pb) | - | - | BOTH LEADING & TRAILING EDGE ACCURACY; MAX FAN OUT OF 10 74LS LOAD PER OUTPUT | - | 4.75V~5.25V | DUAL | GULL WING | 240 | 5V | 2.54mm | not_compliant | NOT SPECIFIED | DS1013 | R-PDSO-G14 | Multiple, NonProgrammable | Not Qualified | - | 5.25V | 5V | 4.75V | - | - | CMOS/TTL | TRUE | SILICON DELAY LINE | 150 ns | 70mA | - | 1 | 3 | 15ns | NO | - | 150 ns | - | 2.22222MHz | 4.57mm | 12.695mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1135U-15 Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~85°C | Tube | 2001 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 5V | 0.65mm | - | - | DS1135 | - | Multiple, NonProgrammable | - | 5V | - | 5V | - | - | - | - | TRUE | SILICON DELAY LINE | 15 ns | - | 50Ohm | 1 | 3 | 15ns | NO | - | 15 ns | - | - | 1.1mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() DS1013S-75 Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | 0°C~70°C | Tube | 1999 | e3 | - | Obsolete | 1 (Unlimited) | 16 | - | TIN | - | - | BOTH LEADING & TRAILING EDGE ACCURACY; MAX FAN OUT OF 10 74LS LOAD PER OUTPUT | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 5V | 1.27mm | not_compliant | NOT SPECIFIED | DS1013 | R-PDSO-G16 | Multiple, NonProgrammable | Not Qualified | - | 5.25V | - | 4.75V | - | - | CMOS | TRUE | SILICON DELAY LINE | - | - | - | 1 | 3 | 75ns | NO | - | 75 ns | - | - | 2.67mm | 10.285mm | 7.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1013S-12 Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | 0°C~70°C | Tube | 1999 | - | no | Obsolete | 1 (Unlimited) | 16 | - | - | - | - | BOTH LEADING & TRAILING EDGE ACCURACY; MAX FAN OUT OF 10 74LS LOAD PER OUTPUT | - | 4.75V~5.25V | DUAL | GULL WING | NOT SPECIFIED | 5V | 1.27mm | - | NOT SPECIFIED | DS1013 | R-PDSO-G16 | Multiple, NonProgrammable | Not Qualified | - | 5.25V | - | 4.75V | - | - | CMOS | TRUE | SILICON DELAY LINE | - | - | - | 1 | 3 | 12ns | NO | - | 25 ns | - | - | 2.67mm | 10.285mm | 7.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1013S-60 Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | 0°C~70°C | Tube | 1999 | e3 | - | Obsolete | 1 (Unlimited) | 16 | - | Matte Tin (Sn) | - | - | BOTH LEADING & TRAILING EDGE ACCURACY; MAX FAN OUT OF 10 74LS LOAD PER OUTPUT | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 5V | 1.27mm | - | 30 | DS1013 | R-PDSO-G16 | Multiple, NonProgrammable | Not Qualified | - | 5.25V | 5V | 4.75V | - | - | CMOS | TRUE | SILICON DELAY LINE | 60 ns | 70mA | - | 1 | 3 | 60ns | NO | - | 60 ns | - | 5.55556MHz | 2.65mm | - | 7.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1013G-25 Maxim Integrated | In Stock | - | Datasheet | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | - | 0°C~70°C | Tube | 1999 | e0 | - | Obsolete | 1 (Unlimited) | 14 | - | Tin/Lead (Sn/Pb) | - | - | BOTH LEADING & TRAILING EDGE ACCURACY; MAX FAN OUT OF 10 74LS LOAD PER OUTPUT | - | 4.75V~5.25V | DUAL | - | NOT SPECIFIED | 5V | 2.54mm | not_compliant | NOT SPECIFIED | DS1013 | R-PDIP-T14 | Multiple, NonProgrammable | Not Qualified | - | 5.25V | 5V | 4.75V | - | - | CMOS | TRUE | SILICON DELAY LINE | 25 ns | 70mA | - | 1 | 3 | 25ns | NO | - | 25 ns | - | - | 4.572mm | 19.05mm | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1013-60 Maxim Integrated | In Stock | - | Datasheet | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | - | 0°C~70°C | Tube | 1999 | e0 | - | Obsolete | 1 (Unlimited) | 14 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 4.75V~5.25V | DUAL | - | 240 | 5V | 2.54mm | not_compliant | 20 | DS1013 | R-PDIP-T14 | Multiple, NonProgrammable | Not Qualified | - | 5.25V | 5V | 4.75V | - | - | CMOS | TRUE | SILICON DELAY LINE | 60 ns | 70mA | - | 1 | 3 | 60ns | NO | - | 60 ns | - | - | 4.572mm | 19.05mm | 7.62mm | - | Non-RoHS Compliant | Contains Lead |