- Number of Bits
- Number of Functions
- Number of Analog In Channels
- Pin Count
- Terminal Position
- Converter Type
- Pbfree Code
- ECCN Code
- Output Bit Code
- JESD-609 Code
- Terminal Pitch
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Maxim Integrated Data Acquisition - Analog to Digital Converters (ADC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Temperature Grade | Number of Channels | Interface | Number of Bits | Supply Current-Max | Converter Type | Supply Type | Resolution | Sampling Rate | Number of Analog In Channels | Output Bit Code | Linearity Error-Max (EL) | Sample and Hold / Track and Hold | Number of Converters | Conversion Rate | Analog Input Voltage-Max | Output Format | Signal to Noise Ratio (SNR) | Negative Supply Voltage-Nom | Analog Input Voltage-Min | Conversion Time-Max | Number of Analog Inputs | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX1242BESA/V Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | - | - | - | 727mW | - | 2012 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.25V | Unipolar | - | - | 1 | SPI, Serial | 10 | - | - | - | 1.25 B | 73 ksps | - | - | - | - | 1 | 73 ksps | - | - | 66 dB | - | - | - | 1 | - | - | - | - | RoHS Compliant | - | ||
![]() MX7575KEWN T Maxim Integrated | 10 |
| Datasheet | - | Surface Mount | SOIC | - | - | - | - | 762mW | Tape & Reel (TR) | 1996 | e3 | yes | - | 1 (Unlimited) | 18 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | 18 | - | Not Qualified | 5V | Unipolar | 5V | INDUSTRIAL | - | Parallel | 8 | - | ADC, SUCCESSIVE APPROXIMATION | Single | 1 B | 200 ksps | 1 | OFFSET BINARY | 0.3906% | TRACK | - | 200 ksps | 2.46V | - | 45 dB | - | - | - | 1 | 2.65mm | - | 7.5mm | - | RoHS Compliant | Lead Free | ||
![]() MAX1068BEEG Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | QSOP | - | 24 | - | - | 762mW | - | 2012 | e3 | yes | - | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | NOT SPECIFIED | 24 | - | Not Qualified | 5.25V | Unipolar | 5V | INDUSTRIAL | - | SPI, Serial | 14 | - | ADC, SUCCESSIVE APPROXIMATION | Analog, Digital | 1.75 B | 200 ksps | 8 | BINARY | - | TRACK | 1 | 200 ksps | - | - | 84 dB | - | - | - | 8 | - | - | 3.9mm | - | RoHS Compliant | Lead Free | ||
![]() MAX1068BCEG T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | QSOP | - | 24 | - | - | 762mW | Tape & Reel (TR) | 2012 | e3 | yes | - | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | 70°C | 0°C | - | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | NOT SPECIFIED | 24 | - | Not Qualified | 5.25V | Unipolar | 5V | COMMERCIAL | - | SPI, Serial | 14 | - | ADC, SUCCESSIVE APPROXIMATION | Analog, Digital | 1.75 B | 200 ksps | 8 | BINARY | - | TRACK | 1 | 200 ksps | - | - | 84 dB | - | - | - | 8 | - | - | 3.9mm | - | RoHS Compliant | Lead Free | ||
![]() MAX1294AEEI T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | QSOP | - | 28 | - | - | 667mW | Tape & Reel (TR) | 2003 | e3 | yes | - | 1 (Unlimited) | 28 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | NOT SPECIFIED | 28 | - | Not Qualified | 5.5V | Bipolar, Unipolar | 5V | INDUSTRIAL | - | Parallel | 12 | - | ADC, SUCCESSIVE APPROXIMATION | Single | 1.5 B | 420 ksps | 6 | BINARY, 2'S COMPLEMENT BINARY | - | TRACK | 1 | 420 ksps | - | - | - | - | - | - | - | - | 9.89mm | 3.9mm | - | RoHS Compliant | Lead Free | ||
![]() MAX166BEWP T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SOIC | - | - | - | - | 800mW | Tape & Reel (TR) | 2003 | e3 | yes | - | - | 20 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | 5V | Unipolar | 5V | INDUSTRIAL | - | Parallel | 8 | - | ADC, SUCCESSIVE APPROXIMATION | Single | 1 B | 200 ksps | 1 | BINARY, OFFSET BINARY | 0.39% | TRACK | - | 200 ksps | - | - | 45 dB | - | - | - | 1 | 2.65mm | - | 7.5mm | - | RoHS Compliant | Lead Free | ||
![]() MAX19527EXE T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | TFBGA | - | 144 | - | - | 2.96W | Tape & Reel (TR) | 2010 | - | - | Active | - | 144 | - | - | 85°C | -40°C | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 1.8V | - | - | NOT SPECIFIED | - | - | - | - | - | - | INDUSTRIAL | - | SPI, Serial | 12 | - | ADC, FLASH METHOD | Analog, Digital | 1.5 B | 50 Msps | 8 | OFFSET BINARY, 2'S COMPLEMENT BINARY | 0.042% | TRACK | - | - | 1.5V | - | - | - | -1.5V | 0.02μs | 8 | 1.2mm | 10mm | 10mm | - | RoHS Compliant | - | ||
![]() MAX1144AEAP T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | - | - | YES | - | 85°C | -40°C | - | Tape & Reel (TR) | 2002 | e3 | yes | - | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | compliant | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | - | - | 3.3V | INDUSTRIAL | - | - | 14 | - | ADC, SUCCESSIVE APPROXIMATION | - | - | 0.15 MHz | 1 | BINARY, 2'S COMPLEMENT BINARY | 0.0061% | TRACK | - | - | 6V | SERIAL | - | - | -6V | 240μs | - | 2mm | 7.2mm | 5.3mm | - | RoHS Compliant | Lead Free | ||
![]() MAX159ACUA T Maxim Integrated | In Stock | - | Datasheet | - | - | - | YES | - | 70°C | - | - | Tape & Reel (TR) | 1998 | e3 | yes | - | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | - | 0.65mm | compliant | NOT SPECIFIED | 8 | S-PDSO-G8 | Not Qualified | - | - | 3/5V | COMMERCIAL | - | - | 10 | - | ADC, SUCCESSIVE APPROXIMATION | - | - | - | 2 | BINARY | 0.0488% | TRACK | - | - | 5.3V | SERIAL | - | - | - | 7μs | - | 1.1mm | 3mm | 3mm | - | RoHS Compliant | Lead Free | ||
![]() MAX1064AEEG T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | QSOP | - | 24 | - | - | 762mW | - | 2003 | e3 | yes | - | 1 (Unlimited) | 24 | EAR99 | MATTE TIN | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | 30 | 24 | - | Not Qualified | 5V | Bipolar, Unipolar | 5V | INDUSTRIAL | - | Parallel, Serial | 10 | - | ADC, SUCCESSIVE APPROXIMATION | Single | 1.25 B | 400 ksps | 8 | BINARY, 2'S COMPLEMENT BINARY | 0.0488% | TRACK | 1 | 400 ksps | - | PARALLEL, WORD | 61 dB | - | - | - | - | - | 8.65mm | 3.9mm | - | RoHS Compliant | - | ||
![]() MAX1159AEUI T Maxim Integrated | In Stock | - | Datasheet | - | - | - | YES | - | 85°C | -40°C | - | Tape & Reel (TR) | 2016 | e3 | yes | - | 1 (Unlimited) | 28 | EAR99 | Matte Tin (Sn) | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | compliant | NOT SPECIFIED | 28 | R-PDSO-G28 | Not Qualified | - | - | 5V | INDUSTRIAL | - | - | 14 | - | ADC, SUCCESSIVE APPROXIMATION | - | - | 0.135 MHz | 1 | OFFSET BINARY | 0.0061% | TRACK | - | - | 10V | PARALLEL, WORD | - | - | -10V | 4.7μs | - | 1.1mm | 9.7mm | 4.4mm | - | RoHS Compliant | Lead Free | ||
![]() MAX1134BCAP T Maxim Integrated | In Stock | - | Datasheet | - | - | - | YES | - | 70°C | - | - | Tape & Reel (TR) | - | e3 | yes | - | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | compliant | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | - | - | 3.3V | COMMERCIAL | - | - | 16 | - | ADC, SUCCESSIVE APPROXIMATION | - | - | 0.15 MHz | 1 | BINARY, 2'S COMPLEMENT BINARY | 0.0038% | TRACK | - | - | 6V | SERIAL | - | - | -6V | 240μs | - | 2mm | 7.2mm | 5.3mm | - | RoHS Compliant | Lead Free | ||
![]() MAX1142BEAP T Maxim Integrated | In Stock | - | Datasheet | 10 Weeks | Surface Mount | SSOP | - | 20 | - | - | 640mW | Tape & Reel (TR) | 2001 | e3 | yes | - | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 20 | - | Not Qualified | 5.25V | Bipolar, Unipolar | 5V | INDUSTRIAL | - | SPI, Serial | 14 | - | ADC, SUCCESSIVE APPROXIMATION | Analog, Digital | 1.75 B | 200 ksps | 1 | BINARY, 2'S COMPLEMENT BINARY | - | TRACK | - | 200 ksps | - | - | 82 dB | - | - | - | 1 | 2mm | 7.2mm | 5.3mm | - | RoHS Compliant | Lead Free | ||
![]() MAX1179BEUI T Maxim Integrated | In Stock | - | Datasheet | 8 Weeks | Surface Mount | TSSOP | - | 28 | - | - | 1.03W | Tape & Reel (TR) | 2003 | e3 | yes | - | 1 (Unlimited) | 28 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | NOT SPECIFIED | 28 | - | Not Qualified | 5.25V | Bipolar | 5V | INDUSTRIAL | - | Parallel | 16 | - | ADC, SUCCESSIVE APPROXIMATION | Analog, Digital | 2 B | 135 ksps | 1 | OFFSET BINARY | - | TRACK | - | 135 ksps | 5V | - | 91 dB | - | -5V | - | 1 | - | 9.7mm | 4.4mm | - | RoHS Compliant | Lead Free | ||
![]() MAX1179BCUI T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | TSSOP | - | 28 | - | - | 1.03W | Tape & Reel (TR) | 2003 | e3 | yes | - | 1 (Unlimited) | 28 | EAR99 | Matte Tin (Sn) | 70°C | 0°C | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | NOT SPECIFIED | 28 | - | Not Qualified | 5.25V | Bipolar | 5V | COMMERCIAL | - | Parallel | 16 | - | ADC, SUCCESSIVE APPROXIMATION | Analog, Digital | 2 B | 135 ksps | 1 | OFFSET BINARY | - | TRACK | - | 135 ksps | 5V | - | 91 dB | - | -5V | - | 1 | - | 9.7mm | 4.4mm | - | RoHS Compliant | Lead Free | ||
![]() MAX1061ACEI T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | QSOP | - | 28 | - | - | 667mW | Tape & Reel (TR) | 2009 | e3 | yes | - | 1 (Unlimited) | 28 | EAR99 | Matte Tin (Sn) | 70°C | 0°C | - | DUAL | GULL WING | 260 | 1 | 3V | 0.635mm | - | 30 | 28 | - | Not Qualified | 3V | Bipolar, Unipolar | - | COMMERCIAL | - | Parallel | 10 | - | ADC, SUCCESSIVE APPROXIMATION | Single | 1.25 B | 250 ksps | 8 | BINARY, 2'S COMPLEMENT BINARY | 0.0488% | TRACK | 1 | 250 ksps | 2.525V | - | 61 dB | - | -2.525V | - | - | - | 9.89mm | 3.9mm | - | RoHS Compliant | Lead Free | ||
![]() MAX165AEWN T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SOIC | - | - | - | - | 762mW | Tape & Reel (TR) | 2003 | e3 | yes | - | 1 (Unlimited) | 18 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | 18 | - | Not Qualified | 5V | Unipolar | 5V | INDUSTRIAL | - | Parallel | 8 | - | ADC, SUCCESSIVE APPROXIMATION | Single | 1 B | 200 ksps | 1 | BINARY, OFFSET BINARY | - | TRACK | - | 200 ksps | - | - | 45 dB | - | - | - | 1 | 2.65mm | - | 7.5mm | - | RoHS Compliant | Lead Free | ||
![]() MAX1083ACUE Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | TSSOP | - | 16 | - | - | 533mW | - | 2014 | e3 | yes | - | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 70°C | 0°C | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | 30 | 16 | - | - | 3.6V | Bipolar, Unipolar | - | COMMERCIAL | - | SPI, Serial | 10 | - | ADC, SUCCESSIVE APPROXIMATION | Single | 1.25 B | 300 ksps | 4 | BINARY, 2'S COMPLEMENT BINARY | 0.0488% | TRACK | 1 | 300 ksps | 2.5V | - | 60 dB | - | - | - | - | - | 5mm | 4.4mm | No | RoHS Compliant | Lead Free | ||
![]() MAX146BEAP/GH9 Maxim Integrated | In Stock | - | Datasheet | - | - | SSOP | YES | - | 85°C | -40°C | - | - | 2002 | - | no | - | - | 20 | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | - | 0.65mm | - | - | - | R-PDSO-G20 | - | - | - | - | INDUSTRIAL | - | - | 12 | - | ADC, SUCCESSIVE APPROXIMATION | - | - | 0.133 MHz | 8 | 2'S COMPLEMENT BINARY | 0.0244% | TRACK | - | - | 1.26V | SERIAL | - | - | -1.26V | 65μs | - | 1.99mm | 7.2mm | 5.29mm | No | Non-RoHS Compliant | - | ||
![]() MAX188BEWP T Maxim Integrated | In Stock | - | Datasheet | 9 Weeks | Surface Mount | SOIC | - | 20 | - | - | 640mW | Tape & Reel (TR) | 2012 | e3 | yes | - | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | - | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | 20 | - | Not Qualified | 5V | Bipolar, Unipolar | - | INDUSTRIAL | - | SPI, Serial | 12 | 2.5mA | ADC, SUCCESSIVE APPROXIMATION | Dual | 1.5 B | 133 ksps | 8 | BINARY, 2'S COMPLEMENT BINARY | - | TRACK | 1 | 133 ksps | 2.048V | - | - | -5V | -2.048V | - | - | 2.65mm | - | 7.5mm | - | RoHS Compliant | Lead Free |