- Number of Bits
- Number of Functions
- Number of Analog In Channels
- Pin Count
- Terminal Position
- Converter Type
- Pbfree Code
- ECCN Code
- Output Bit Code
- JESD-609 Code
- Terminal Pitch
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Maxim Integrated Data Acquisition - Analog to Digital Converters (ADC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Packaging | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Analog IC - Other Type | Number of Bits | Converter Type | Supply Type | Supply Current-Max (Isup) | Resolution | Sampling Rate | Neg Supply Voltage-Nom (Vsup) | Number of Analog In Channels | Output Bit Code | Linearity Error-Max (EL) | Sample and Hold / Track and Hold | Number of A/D Converters | Number of Converters | Conversion Rate | Analog Input Voltage-Max | Output Format | Neg Supply Voltage-Max (Vsup) | Signal to Noise Ratio (SNR) | Negative Supply Voltage-Nom | Analog Input Voltage-Min | Conversion Time-Max | Number of Analog Inputs | Neg Supply Voltage-Min (Vsup) | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MX7820LCWP T Maxim Integrated | In Stock | - | - | - | SOIC | YES | 20 | 70°C | - | - | - | e3 | yes | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 20 | - | - | - | Unipolar | - | 5V | COMMERCIAL | - | - | - | 8 | ADC, FLASH METHOD | - | - | 1 B | 500 ksps | - | 1 | BINARY | - | TRACK | - | - | - | - | PARALLEL, 8 BITS | - | - | - | - | 2μs | 1 | - | 2.65mm | - | 7.5mm | No | RoHS Compliant | - | ||
![]() MAX150AMJP Maxim Integrated | In Stock | - | - | - | CDIP | NO | 20 | - | -55°C | - | Bulk | e0 | no | 1 (Unlimited) | 20 | - | - | - | - | - | - | DUAL | THROUGH-HOLE | 240 | 1 | 5V | 2.54mm | - | 20 | 20 | - | - | - | Unipolar | - | 5V | MILITARY | - | - | - | 8 | ADC, FLASH METHOD | - | - | 1 B | 500 ksps | - | 1 | BINARY | - | TRACK | - | - | - | - | PARALLEL, 8 BITS | - | - | - | - | 2.5μs | 1 | - | 5.08mm | - | 7.62mm | No | RoHS Compliant | - | ||
![]() MAX11617EWE Maxim Integrated | In Stock | - | - | - | - | YES | - | 85°C | -40°C | - | - | - | yes | 1 (Unlimited) | 16 | EAR99 | - | - | - | - | 8542.39.00.01 | BOTTOM | BALL | NOT SPECIFIED | 1 | 3V | 0.4mm | - | NOT SPECIFIED | - | R-PBGA-B16 | Not Qualified | - | - | - | 3/3.3V | INDUSTRIAL | - | - | - | 12 | ADC, SUCCESSIVE APPROXIMATION | - | - | - | - | - | 12 | 2'S COMPLEMENT BINARY | 0.0244% | TRACK | - | - | - | 1.8V | SERIAL | - | - | - | - | 7.5μs | - | - | 0.69mm | 2.145mm | 1.995mm | - | RoHS Compliant | - | ||
![]() MAX1395ETB Maxim Integrated | In Stock | - | - | - | - | YES | 10 | 85°C | -40°C | - | - | e3 | yes | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | - | - | - | - | DUAL | - | 260 | 1 | 1.6V | 0.5mm | - | - | 10 | - | - | - | Unipolar | - | - | INDUSTRIAL | - | - | - | 10 | ADC, SUCCESSIVE APPROXIMATION | - | - | 1.25 B | 357 ksps | - | 2 | - | 0.0488% | TRACK | 1 | - | - | 3.65V | SERIAL | - | - | - | - | - | 2 | - | 0.8mm | 3mm | 3mm | No | RoHS Compliant | - | ||
![]() MAX1078ETC Maxim Integrated | In Stock | - | - | - | - | YES | - | 85°C | -40°C | - | - | e3 | yes | 1 (Unlimited) | 12 | EAR99 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1 | 5V | 0.8mm | compliant | NOT SPECIFIED | 12 | S-PQCC-N12 | Not Qualified | - | - | - | 5V | INDUSTRIAL | - | - | - | 10 | ADC, SUCCESSIVE APPROXIMATION | - | - | - | 1.8 MHz | - | 1 | 2'S COMPLEMENT BINARY | 0.0488% | TRACK | - | - | - | 4.096V | SERIAL | - | - | - | - | 0.056μs | - | - | 0.8mm | 4mm | 4mm | - | RoHS Compliant | Lead Free | ||
![]() MAX1079ETC T Maxim Integrated | In Stock | - | - | Surface Mount | - | - | 12 | - | - | 22mW | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 12 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | - | QUAD | NO LEAD | 260 | 1 | 3V | 0.8mm | - | 30 | 12 | - | Not Qualified | 3.3V | Bipolar | - | - | INDUSTRIAL | - | SPI, Serial | - | 10 | ADC, SUCCESSIVE APPROXIMATION | Single | - | 1.25 B | 1.5 Msps | - | 1 | 2'S COMPLEMENT BINARY | 0.0488% | TRACK | - | - | 1.5 Msps | 2.058V | - | - | - | - | - | - | 1 | - | 0.8mm | 4mm | 4mm | - | RoHS Compliant | Lead Free | ||
![]() ICL7109EJL Maxim Integrated | In Stock | - | - | - | CDIP | NO | - | 85°C | -40°C | - | Bulk | e0 | no | 1 (Unlimited) | 40 | EAR99 | - | - | - | - | - | DUAL | THROUGH-HOLE | 240 | 1 | 5V | 2.54mm | - | 20 | 40 | R-PDIP-T40 | - | - | - | - | +-5V | INDUSTRIAL | - | - | - | 12 | ADC, DUAL-SLOPE | - | - | 1.5 B | 30 sps | - | 1 | BINARY | 0.0244% | - | - | - | - | 3.5V | PARALLEL, WORD | - | - | -5V | -3.5V | - | 1 | - | 5.08mm | 52.075mm | - | No | RoHS Compliant | - | ||
![]() MAX1158BEUP Maxim Integrated | In Stock | - | - | Surface Mount | TSSOP | - | 20 | - | - | 879mW | - | e3 | yes | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | NOT SPECIFIED | 20 | - | Not Qualified | 5V | Bipolar | - | - | INDUSTRIAL | - | Parallel | - | 14 | ADC, SUCCESSIVE APPROXIMATION | Analog, Digital | - | 1.75 B | 135 ksps | - | 1 | OFFSET BINARY | - | TRACK | - | - | 135 ksps | - | - | - | 85 dB | - | - | - | 1 | - | - | 6.5mm | 4.4mm | - | RoHS Compliant | Lead Free | ||
![]() MAX139CQH Maxim Integrated | In Stock | - | - | - | PLCC | YES | - | 70°C | - | - | - | e0 | no | 3 (168 Hours) | 44 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | QUAD | J BEND | 240 | 1 | 5V | - | - | 20 | 44 | S-PQCC-J44 | - | - | - | - | 5V | COMMERCIAL | - | - | - | 24 | ADC, DUAL-SLOPE | - | - | - | - | - | 1 | BINARY | - | - | - | - | - | 0.2V | PARALLEL, WORD | - | - | - | - | - | 1 | - | 4.57mm | - | - | No | RoHS Compliant | - | ||
![]() MAX162CENG Maxim Integrated | In Stock | - | - | Through Hole | DIP | - | - | - | - | 215mW | Bulk | e3 | yes | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | - | - | - | 260 | 1 | 5V | 2.54mm | - | NOT SPECIFIED | 24 | - | Not Qualified | 5.25V | Unipolar | - | - | INDUSTRIAL | - | Parallel | - | 12 | ADC, SUCCESSIVE APPROXIMATION | Dual | - | 1.5 B | 308 ksps | - | 1 | OFFSET BINARY, COMPLEMENTARY OFFSET BINARY | 0.024% | - | - | - | 308 ksps | 5V | - | - | - | -15V | - | - | 1 | - | 4.572mm | 30.545mm | 7.62mm | - | RoHS Compliant | Lead Free | ||
![]() MAX158BEJI Maxim Integrated | In Stock | - | - | - | - | NO | - | 85°C | -40°C | - | - | e0 | no | 1 (Unlimited) | 28 | - | Tin/Lead (Sn85Pb15) | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 240 | 1 | 5V | 2.54mm | - | 20 | 28 | R-GDIP-T28 | - | - | - | 5.25V | - | INDUSTRIAL | 4.75V | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.89mm | - | 15.24mm | No | RoHS Compliant | - | ||
![]() MAX1145ACAP Maxim Integrated | In Stock | - | - | Surface Mount | SSOP | - | 20 | - | - | 26.4mW | - | e3 | yes | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | 20 | - | Not Qualified | 3.465V | Bipolar, Unipolar | - | 3.3V | COMMERCIAL | - | SPI, Serial | - | 14 | ADC, SUCCESSIVE APPROXIMATION | Analog, Digital | - | 1.75 B | 150 ksps | - | 1 | BINARY, 2'S COMPLEMENT BINARY | - | TRACK | - | - | 150 ksps | 2.048V | - | - | 82 dB | - | -2.048V | - | 1 | - | 2mm | 7.2mm | 5.3mm | - | RoHS Compliant | Lead Free | ||
![]() MX7828BQ Maxim Integrated | In Stock | - | - | - | CDIP | NO | 28 | - | -40°C | - | - | e0 | no | 1 (Unlimited) | 28 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | DUAL | THROUGH-HOLE | - | 1 | 5V | - | not_compliant | - | 28 | - | Not Qualified | - | Unipolar | - | - | INDUSTRIAL | - | - | - | 8 | ADC, FLASH METHOD | - | - | 1 B | 400 ksps | - | 8 | COMPLEMENTARY OFFSET BINARY | - | TRACK | 1 | - | - | 5.25V | - | - | - | - | - | 2.4μs | 8 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX1145AEAP T Maxim Integrated | In Stock | - | - | - | - | YES | - | 85°C | -40°C | - | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | compliant | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | - | - | - | 3.3V | INDUSTRIAL | - | - | - | 14 | ADC, SUCCESSIVE APPROXIMATION | - | - | - | 0.15 MHz | - | 1 | BINARY, 2'S COMPLEMENT BINARY | 0.0061% | TRACK | - | - | - | 2.048V | SERIAL | - | - | - | -2.048V | 240μs | - | - | 2mm | 7.2mm | 5.3mm | - | RoHS Compliant | Lead Free | ||
![]() MAX167BEWG T Maxim Integrated | In Stock | - | - | - | SOIC | YES | 24 | 85°C | -40°C | - | Tape & Reel | e3 | yes | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 24 | - | - | - | Bipolar | - | - | INDUSTRIAL | - | - | - | 12 | ADC, SUCCESSIVE APPROXIMATION | - | - | 1.5 B | 100 ksps | - | - | BINARY, OFFSET BINARY | - | TRACK | - | - | - | 2.5V | PARALLEL, 8 BITS | - | - | - | -2.5V | - | 1 | - | 2.65mm | - | 7.5mm | No | RoHS Compliant | - | ||
![]() MX7828LEAI Maxim Integrated | In Stock | - | - | - | SSOP | YES | 28 | - | - | 75mW | - | e0 | no | 1 (Unlimited) | 28 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | - | 28 | - | Not Qualified | 5.25V | Unipolar | - | - | INDUSTRIAL | - | Parallel | - | 8 | ADC, FLASH METHOD | - | - | 1 B | 400 ksps | - | 8 | COMPLEMENTARY OFFSET BINARY | - | TRACK | 1 | 2 | 400 ksps | - | - | - | - | - | - | - | 8 | - | - | - | - | - | RoHS Compliant | - | ||
![]() MAX125ACAX Maxim Integrated | In Stock | - | - | - | SSOP | YES | - | 70°C | - | - | - | e0 | no | 1 (Unlimited) | 36 | - | - | - | - | ADDITIONAL +5V SUPPLY REQUIRED | - | DUAL | GULL WING | 240 | - | 5V | - | - | 20 | 36 | R-PDSO-G36 | - | - | Bipolar | 5.25V | - | COMMERCIAL | 4.75V | - | ANALOG CIRCUIT | - | - | - | 25mA | 1.75 B | 250 ksps | -5V | - | - | - | - | 1 | - | - | - | - | -5.25V | - | - | - | - | 8 | -4.75V | 2.64mm | - | 7.495mm | No | RoHS Compliant | - | ||
![]() MAX1158AEUP Maxim Integrated | In Stock | - | - | - | - | YES | - | 85°C | -40°C | - | - | e3 | yes | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | compliant | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | - | - | - | 3/55V | INDUSTRIAL | - | - | - | 14 | ADC, SUCCESSIVE APPROXIMATION | - | - | - | 0.135 MHz | - | 1 | OFFSET BINARY | 0.0061% | TRACK | - | - | - | 10V | PARALLEL, 8 BITS | - | - | - | -10V | 4.7μs | - | - | 1.1mm | 6.5mm | 4.4mm | - | RoHS Compliant | Lead Free | ||
![]() MAX1174AEUP T Maxim Integrated | In Stock | - | - | Surface Mount | TSSOP | - | 20 | - | - | 879mW | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | NOT SPECIFIED | 20 | - | Not Qualified | 5.25V | Bipolar | - | 3/55V | INDUSTRIAL | - | Parallel | - | 14 | ADC, SUCCESSIVE APPROXIMATION | Analog, Digital | - | 1.75 B | 135 ksps | - | 1 | OFFSET BINARY | - | TRACK | - | - | 135 ksps | 5V | - | - | 85 dB | - | -5V | - | 1 | - | - | 6.5mm | 4.4mm | - | RoHS Compliant | Lead Free | ||
![]() MX7821TE Maxim Integrated | In Stock | - | - | - | LCC | YES | - | - | -55°C | - | Bulk | e0 | no | 1 (Unlimited) | 20 | - | Tin/Lead (Sn/Pb) | - | - | - | - | QUAD | - | 245 | 1 | 5V | - | - | - | 20 | S-CQCC-N20 | - | - | Bipolar, Unipolar | - | 5GND/-5V | MILITARY | - | - | - | 8 | ADC, FLASH METHOD | - | - | 1 B | 500 ksps | - | 1 | BINARY | - | TRACK | - | - | - | 2.5V | PARALLEL, 8 BITS | - | - | -5V | -2.5V | 0.4μs | 1 | - | 2.54mm | 8.89mm | 8.89mm | No | RoHS Compliant | - |