- Base Part Number
- Configuration
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
Maxim Integrated Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Memory Types | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Configuration | Interface | Number of Circuits | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Converter Type | Bandwidth | Neg Supply Voltage-Nom (Vsup) | Taper | Dual Supply Voltage | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Resistor Terminal Voltage-Min | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX5402EUA T Maxim Integrated | 10000 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | Volatile | -40°C~85°C | Tape & Reel (TR) | 2001 | μPoT | ±25% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | 35 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | MAX5402 | 8 | - | - | - | - | - | - | Potentiometer | SPI | 1 | - | - | 5μA | - | - | - | - | - | Linear | - | - | 256 | 10000Ohm | 275 | 5V | - | - | - | - | - | 3mm | 3mm | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX5424ETA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | 50.008559mg | Non-Volatile | -40°C~85°C | Tape & Reel (TR) | 2008 | - | 25% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 35 ppm/°C | 200kOhm | 256 | Matte Tin (Sn) | - | 2.7V~5.25V | DUAL | - | 260 | 1 | 3V | 0.65mm | - | MAX5424 | 8 | - | - | 5V | - | - | - | Potentiometer | SPI | 1 | - | 1μA | - | - | - | - | 0.025 kHz | - | Linear | - | - | 256 | 200000Ohm | 325 | 3V | - | - | - | - | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MAX5394LATA T Maxim Integrated | 507 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 8-WFDFN Exposed Pad | YES | 8 | - | - | Volatile | -40°C~125°C | Tape & Reel (TR) | 2012 | - | ±25% | - | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 50 ppm/°C | 10kOhm | - | - | - | 1.7V~5.5V | DUAL | - | - | - | - | 0.5mm | - | MAX5394 | - | - | - | - | - | - | - | Potentiometer | SPI | 1 | - | - | 25μA | 25μA | - | - | - | - | Linear | - | - | 256 | - | 25 | - | - | - | - | - | - | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX5431CEUB T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | - | Volatile | -40°C~85°C | Tape & Reel (TR) | 2005 | - | - | e3 | yes | Active | 1 (Unlimited) | 10 | - | - | - | 57kOhm | - | Matte Tin (Sn) | - | 12V~15V ±12V~15V | DUAL | GULL WING | 260 | 1 | 15V | 0.5mm | - | MAX5431 | 10 | - | - | - | - | - | - | Potentiometer | Parallel | 1 | ANALOG CIRCUIT | - | 60μA | - | - | - | - | -15V | Linear | - | - | 4 | - | 14 | - | - | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MAX5452EUB T Maxim Integrated | 2048 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | - | Volatile | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | e4 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | 35 ppm/°C | 50kOhm | 256 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | - | MAX5452 | 10 | - | - | 5V | - | - | - | Rheostat | Up/Down (U/D, INC, CS) | 2 | - | - | 700nA | - | - | DIGITAL POTENTIOMETER | - | - | Linear | - | - | 256 | 50000Ohm | 225 | 5V | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MAX5455EUD T Maxim Integrated | 3273 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | - | Volatile | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | 35 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | MAX5455 | 14 | - | - | 5V | - | - | - | Potentiometer | Up/Down (U/D, INC, CS) | 2 | - | - | 700nA | - | - | - | - | - | Linear | - | - | 256 | 100000Ohm | 225 | 5V | - | - | - | - | 1.1mm | 5mm | 4.4mm | No | - | ROHS3 Compliant | - | ||
![]() DS1847B-010 T&R Maxim Integrated | 1052 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 16-LBGA, CSPBGA | - | - | 16-CSBGA (4x4) | - | Non-Volatile | -40°C~95°C | Tape & Reel (TR) | 2006 | - | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | - | 10kOhm | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | DS1847 | - | - | - | - | - | - | - | Rheostat | I2C | 2 | - | - | - | - | - | - | - | - | Linear | - | - | 256 | - | - | - | 850ppm/°C | - | Selectable Address, Temperature Sensor | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX5427EUA T Maxim Integrated | 12451 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | Non-Volatile | -40°C~85°C | Tape & Reel (TR) | 2005 | - | ±25% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 35 ppm/°C | 100kOhm | 32 | Matte Tin (Sn) | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | NOT SPECIFIED | MAX5427 | 8 | S-PDSO-G8 | Not Qualified | - | - | 3/5V | - | Potentiometer | Up/Down (U/D, CS) | 1 | - | - | - | - | - | - | - | - | Linear | - | - | 32 | 100000Ohm | 100 | 5V | 35ppm/°C | - | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() DS1267-100 Maxim Integrated | In Stock | - | Datasheet | - | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | 14 | - | - | Volatile | -40°C~85°C | Tube | 1999 | - | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | EAR99 | 750 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | 5V | DUAL | - | 260 | 2 | 5V | - | 30 | DS1267 | 14 | - | Not Qualified | - | - | 5V | - | Potentiometer | Serial | 2 | - | - | - | - | - | - | 0.1 kHz | - | Linear | - | - | 256 | 100000Ohm | 400 | 5.5V | - | - | Cascade Pin | - | - | 19.05mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DS1803Z-010 Maxim Integrated | 3 | - | Datasheet | 6 Weeks | Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | Volatile | -40°C~85°C | Tube | 2001 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 750 ppm/°C | 10kOhm | 256 | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 3V | - | - | DS1803 | 16 | - | - | - | - | 3/5V | - | Potentiometer | I2C | 2 | - | - | 40μA | 200μA | - | - | 1 kHz | - | Linear | - | - | - | 10000Ohm | 400 | 3.5V | - | -0.5V | Selectable Address | 1.5mm | - | 10mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() DS1809-050 Maxim Integrated | 10 |
| Datasheet | 6 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | Non-Volatile | -40°C~85°C | Tube | 1999 | Dallastat™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 750 ppm/°C | 50kOhm | - | Matte Tin (Sn) | - | 5V | DUAL | - | 260 | 1 | 5V | 2.54mm | 30 | DS1809 | 8 | - | - | - | 5.5V | - | 4.5V | Potentiometer | Pushbutton | 1 | ANALOG CIRCUIT | - | 500μA | - | 500μA | - | - | - | Linear | - | - | 64 | - | 400 Max | - | - | - | - | - | 4.572mm | 9.375mm | 7.62mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() DS1804-010 Maxim Integrated | 58 |
| Datasheet | 6 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | Non-Volatile | -40°C~85°C | Tube | 2004 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 750 ppm/°C | 10kOhm | 100 | Matte Tin (Sn) | NONVOLATILE MEMORY | 2.7V~5.5V | DUAL | - | 260 | 1 | 5V | 2.54mm | 30 | DS1804 | 8 | - | Not Qualified | - | - | 3/5V | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | - | - | - | - | 1 kHz | - | Linear | - | - | 100 | 10000Ohm | 400 | 5.7V | - | -0.2V | - | - | 4.572mm | 9.375mm | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DS1855E-010 Maxim Integrated | 12000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | - | Non-Volatile | -40°C~85°C | Tube | 2012 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | 750 ppm/°C | 10kOhm | 256 | Tin (Sn) | NONVOLATILE MEMORY; OTHER RESISTOR VALUE IS 10000 OHM WITH 100 TAP POSITION | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 3V | 0.65mm | 30 | DS1855 | 14 | - | Not Qualified | - | - | 3/5V | - | Potentiometer | I2C | 2 | - | - | - | - | - | - | 1 kHz | - | Linear | - | - | 100, 256 | 10000Ohm | 400 | 3.3V | - | -0.3V | Selectable Address | - | 1.1mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DS1803Z-050 Maxim Integrated | 410 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | Volatile | -40°C~85°C | Tube | 2001 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | 750 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 3V | - | - | DS1803 | 16 | - | - | - | - | 3/5V | - | Potentiometer | I2C | 2 | - | - | 40μA | - | - | - | 0.2 kHz | - | Linear | - | - | - | 50000Ohm | 400 | 3.5V | - | -0.5V | Selectable Address | 1.5mm | - | 10mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX5474EKA T Maxim Integrated | 551 |
| Datasheet | 6 Weeks | - | - | Surface Mount | SOT-23-8 | YES | 8 | - | - | Non-Volatile | -40°C~85°C | Tape & Reel (TR) | 2007 | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 35 ppm/°C | 50kOhm | 32 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.7V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | MAX5474 | 8 | - | - | - | - | 3/5V | - | Potentiometer | Up/Down (U/D, CS) | 1 | - | - | 1μA | - | - | - | 0.4 kHz | - | Linear | - | - | 32 | 50000Ohm | 600 | - | - | - | - | - | - | 2.9mm | - | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX5437EUD Maxim Integrated | 336 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | - | Volatile | -40°C~85°C | Tube | 2008 | - | ±25% | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | 35 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) | ALSO REQUIRES A +2.7V TO +5.25V DIGITAL SUPPLY | 10V~30V ±5V~15V | DUAL | GULL WING | 260 | 1 | 15V | 0.65mm | - | MAX5437 | 14 | - | - | - | - | - | - | Potentiometer | SPI | 1 | - | - | 60μA | - | - | - | 0.4 kHz | - | Linear | 15V | -15V | 128 | 50000Ohm | 900 | - | - | - | - | 950μm | - | 5.1mm | 4.5mm | No | Unknown | ROHS3 Compliant | - | ||
![]() DS1804-100 Maxim Integrated | 11 | - | Datasheet | 6 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | Non-Volatile | -40°C~85°C | Tube | 1999 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 750 ppm/°C | 100kOhm | 100 | Matte Tin (Sn) | NONVOLATILE MEMORY | 2.7V~5.5V | DUAL | - | 260 | 1 | 5V | 2.54mm | 30 | DS1804 | 8 | - | Not Qualified | - | - | 3/5V | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | - | - | - | - | 0.1 kHz | - | Linear | - | - | 100 | 100000Ohm | 400 | 5.7V | - | -0.2V | - | - | 4.572mm | 9.375mm | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX5160LEUA Maxim Integrated | 605 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | Volatile | -40°C~85°C | Tube | 2001 | - | ±25% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 50 ppm/°C | 50kOhm | 32 | Matte Tin (Sn) | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | NOT SPECIFIED | MAX5160 | 8 | - | Not Qualified | - | - | 3/5V | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | - | - | - | - | - | - | Linear | - | - | 32 | 50000Ohm | 400 | 5V | - | - | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5160MEUA Maxim Integrated | 425 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | Volatile | -40°C~85°C | Tube | 2001 | - | ±25% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 50 ppm/°C | 100kOhm | 32 | Matte Tin (Sn) | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | NOT SPECIFIED | MAX5160 | 8 | S-PDSO-G8 | Not Qualified | - | - | 3/5V | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | - | - | - | - | - | - | Linear | - | - | 32 | 100000Ohm | 400 | 5V | - | - | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() DS1809Z-050 Maxim Integrated | 2 |
| Datasheet | 6 Weeks | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | Non-Volatile | -40°C~85°C | Tube | 2010 | Dallastat™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 750 ppm/°C | 50kOhm | - | - | - | 5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | DS1809 | 8 | - | - | - | 5.5V | - | 4.5V | Potentiometer | Pushbutton | 1 | ANALOG CIRCUIT | - | 1mA | 1mA | 500μA | - | - | - | Linear | - | - | 64 | - | 400 Max | - | - | - | - | 2.03mm | - | 5.46mm | 5.41mm | No | Unknown | ROHS3 Compliant | Lead Free |