- Base Part Number
- Configuration
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
Maxim Integrated Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Configuration | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Nominal Supply Current | Max Supply Current | Converter Type | Bandwidth | Neg Supply Voltage-Nom (Vsup) | Taper | Neg Supply Voltage-Max (Vsup) | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Resistor Terminal Voltage-Min | Resistance Law | Control Interface | Features | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS1858E-050 Maxim Integrated | 1820 | - | Datasheet | 7 Weeks | - | Surface Mount | - | TSSOP | - | 16 | - | Non-Volatile | - | Tube | 2006 | - | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 50 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | 95°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 400kHz | 30 | - | 16 | - | - | 5V | - | - | INDUSTRIAL | - | I2C | 2 | 5.5V | 3V | ANALOG CIRCUIT | 2mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() DS1807S Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | Volatile | -40°C~85°C | Tube | 1999 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 750 ppm/°C | 45kOhm | 65 | Matte Tin (Sn) | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | - | - | - | - | NOT SPECIFIED | DS1807 | 16 | - | Not Qualified | - | - | 3/5V | - | Potentiometer | I2C | 2 | - | - | - | - | - | - | - | - | Logarithmic | - | 65 | 45000Ohm | 400 | - | - | - | LINEAR | - | Mute, Selectable Address, Zero-Cross Sense | - | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DS1856B-050 Maxim Integrated | 66 | - | Datasheet | 16 Weeks | - | - | Surface Mount | 16-LBGA, CSPBGA | YES | - | - | Non-Volatile | -40°C~95°C | Tray | 2008 | - | ±20% | e3 | yes | Active | 3 (168 Hours) | 16 | EAR99 | 50 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | - | - | - | NONVOLATILE MEMORY; OTHER RESISTOR VALUE IS 50000 OHM; IT CAN ALSO OPERATE FROM A 5V SUPPLY | 2.85V~5.5V | BOTTOM | BALL | 260 | 2 | 3.3V | 1mm | - | 30 | DS1856 | 16 | S-PBGA-B16 | Not Qualified | - | - | 3/5V | - | Rheostat | I2C | 2 | - | - | - | - | - | DIGITAL POTENTIOMETER | - | - | Linear | - | 256 | 50000Ohm | - | 3.6V | - | -0.3V | - | - | Temperature Sensor | 1.5mm | 4mm | 4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DS1856B-M50 Maxim Integrated | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 16-LBGA, CSPBGA | - | 16 | - | Non-Volatile | -40°C~95°C | Tray | 2013 | - | ±20% | - | yes | Active | 3 (168 Hours) | - | EAR99 | 50 ppm/°C | 50kOhm | - | - | - | - | Potentiometer | - | 2.85V~5.5V | - | - | - | - | - | - | - | - | DS1856 | - | - | - | - | - | - | - | Rheostat | I2C | 2 | - | - | - | 1A | - | - | - | - | Linear | - | 256 | - | - | - | ±50ppm/°C | - | - | - | Temperature Sensor | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX5463EXK T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | - | Volatile | -40°C~85°C | Tape & Reel (TR) | 2005 | FleaPoT™ | ±25% | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | 35 ppm/°C | 50kOhm | 32 | Matte Tin (Sn) | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | NOT SPECIFIED | MAX5463 | 5 | R-PDSO-G5 | Not Qualified | - | - | 3/5V | - | Rheostat | Up/Down (U/D, CS) | 1 | - | - | - | - | - | DIGITAL POTENTIOMETER | - | - | Linear | - | 32 | 50000Ohm | - | 2.7V | 35ppm/°C | - | - | - | - | - | 2mm | - | - | - | ROHS3 Compliant | - | ||
![]() DS1855B-010 Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | YES | 16 | - | Non-Volatile | - | Tray | 2012 | - | - | e3 | yes | Obsolete | 3 (168 Hours) | 16 | EAR99 | 750 ppm/°C | 10kOhm | 256 | - | 85°C | -40°C | Potentiometer | - | - | BOTTOM | BALL | 260 | 2 | 3V | 1mm | 400kHz | 30 | - | 16 | - | - | 5V | - | - | INDUSTRIAL | - | I2C | 2 | 5.5V | 2.7V | - | 500μA | - | - | 1 kHz | - | - | - | - | 10000Ohm | - | 3.3V | - | -0.3V | - | - | - | 1.5mm | 4mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() DS1881E-050 Maxim Integrated | 5 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | Non-Volatile | -40°C~85°C | Tube | 2006 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 750 ppm/°C | 45kOhm | 64 | MATTE TIN | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 400kHz | 30 | DS1881 | 16 | - | - | 5V | - | - | - | Potentiometer | I2C | 2 | - | - | - | 5μA | - | - | 5 kHz | - | Logarithmic | - | 64 | 45000Ohm | 160 | - | - | - | - | - | Mute, Selectable Address, Zero-Cross Sense | 1.1mm | 5mm | 4.4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() DS1881Z-050 T&R Maxim Integrated | 179 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SO | Non-Volatile | -40°C~85°C | Tape & Reel (TR) | 2006 | - | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | 45kOhm | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | DS1881 | - | - | - | - | - | - | - | Potentiometer | I2C | 2 | - | - | - | - | - | - | - | - | Logarithmic | - | 64 | - | 160 | - | 750ppm/°C | - | - | - | Mute, Selectable Address, Zero-Cross Sense | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX5410EEE T Maxim Integrated | 2048 | - | Datasheet | 6 Weeks | Tin | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | Volatile | -40°C~85°C | Tape & Reel (TR) | 2005 | - | ±30% | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 35 ppm/°C | 10kOhm | 32 | - | - | - | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | - | MAX5410 | 16 | - | - | 5V | - | 5V | - | Potentiometer | SPI | 2 | - | - | - | 100μA | 100μA | - | - | - | Logarithmic | - | 32 | 10000Ohm | 1000 | 5V | - | - | - | - | Mute, Zero-Cross Sense | 1.73mm | 4.89mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() MAX5489EUD T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | Non-Volatile | -40°C~85°C | Tape & Reel (TR) | 2016 | - | ±25% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 35 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | - | - | - | 2.7V~5.25V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | - | MAX5489 | 14 | - | - | 5V | - | - | - | Potentiometer | SPI | 2 | - | - | - | 400μA | - | - | 0.045 kHz | - | Linear | - | 256 | 100000Ohm | 325 | - | - | - | - | - | - | 1.1mm | 5mm | 4.4mm | No | - | ROHS3 Compliant | - | ||
![]() MAX5420CEUA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | Volatile | -40°C~85°C | Tube | 2006 | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | 15kOhm | - | Matte Tin (Sn) | - | - | - | IT CAN ALSO OPERATE FROM A SINGLE 5V SUPPLY | 5V ±5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | NOT SPECIFIED | MAX5420 | 8 | S-PDSO-G8 | Not Qualified | - | 5.25V | - | - | Potentiometer | Parallel | 1 | - | - | ANALOG CIRCUIT | - | - | - | - | -5V | Linear | -5.25V | 4 | - | 500 | - | - | - | - | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5419PETA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-WDFN Exposed Pad | YES | 8 | - | Non-Volatile | -40°C~85°C | Tape & Reel (TR) | 2011 | - | ±25% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 35 ppm/°C | 200kOhm | 256 | Matte Tin (Sn) | - | - | - | - | 2.7V~5.25V | DUAL | - | 260 | 1 | 3V | 0.65mm | - | - | MAX5419 | 8 | - | - | 5V | - | - | - | Potentiometer | I2C | 1 | - | - | - | 1μA | - | - | 0.025 kHz | - | Linear | - | 256 | 200000Ohm | 325 | 3V | - | - | - | - | Selectable Address | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MAX5430BEKA T Maxim Integrated | 3500 | - | Datasheet | 6 Weeks | - | - | Surface Mount | SOT-23-8 | YES | - | - | Volatile | -40°C~85°C | Tape & Reel (TR) | 2005 | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | 57kOhm | - | Matte Tin (Sn) | - | - | - | - | 12V~15V ±12V~15V | DUAL | GULL WING | 260 | 1 | 15V | 0.65mm | - | NOT SPECIFIED | MAX5430 | 8 | R-PDSO-G8 | Not Qualified | - | - | - | - | Potentiometer | Parallel | 1 | - | - | ANALOG CIRCUIT | - | - | - | - | -15V | Linear | - | 4 | - | 14 | - | - | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX5417PETA Maxim Integrated | 1000 | - | Datasheet | 6 Weeks | - | - | - | - | YES | 8 | - | Non-Volatile | - | Tube | 2011 | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 35 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | 85°C | -40°C | Potentiometer | - | - | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | - | 8 | - | - | - | - | 3/5V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | 0.1 kHz | - | - | - | - | 50000Ohm | - | 5V | - | - | - | 2-WIRE SERIAL | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() DS3502U T&R Maxim Integrated | 3000 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | 10-uMAX | Non-Volatile | -40°C~100°C | Tape & Reel (TR) | 2009 | - | ±20% | - | - | Active | 1 (Unlimited) | - | - | 4 ppm/°C | 10kOhm | - | - | - | - | - | - | 2.5V~5.5V 4.5V~15.5V | - | - | - | - | - | - | - | - | DS3502 | - | - | - | - | - | - | - | Potentiometer | I2C | 1 | - | - | - | - | - | - | - | - | Linear | - | 128 | - | 5000 | - | ±4ppm/°C | - | - | - | Selectable Address | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX5466EUK T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | Volatile | -40°C~85°C | Tape & Reel (TR) | 2005 | FleaPoT™ | ±25% | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | 35 ppm/°C | 10kOhm | 32 | Matte Tin (Sn) | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.95mm | - | NOT SPECIFIED | MAX5466 | 5 | R-PDSO-G5 | Not Qualified | - | - | 3/5V | - | Rheostat | Up/Down (U/D, CS) | 1 | - | - | - | - | - | DIGITAL POTENTIOMETER | - | - | Linear | - | 32 | 10000Ohm | - | 2.7V | 35ppm/°C | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX5160MEUA T Maxim Integrated | 200 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | Volatile | -40°C~85°C | Tape & Reel (TR) | 2001 | - | ±25% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 50 ppm/°C | 100kOhm | 32 | Matte Tin (Sn) | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | NOT SPECIFIED | MAX5160 | 8 | S-PDSO-G8 | Not Qualified | - | - | 3/5V | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | - | - | - | - | - | - | Linear | - | 32 | 100000Ohm | 400 | 5V | 50ppm/°C | - | - | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5464EXT T Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | - | Volatile | -40°C~85°C | Tape & Reel (TR) | 2005 | FleaPoT™ | ±25% | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 35 ppm/°C | 50kOhm | 32 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | - | MAX5464 | 6 | - | - | - | - | 3/5V | - | Rheostat | Up/Down (U/D, CS) | 1 | - | - | - | 24μA | - | DIGITAL POTENTIOMETER | - | - | Linear | - | 32 | 50000Ohm | - | 2.7V | - | - | - | - | - | - | 2mm | - | No | - | ROHS3 Compliant | - | ||
![]() DS1841N Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Tin | - | Surface Mount | 10-WFDFN Exposed Pad | YES | 10 | - | Non-Volatile | -40°C~100°C | Tube | 2008 | - | ±20% | - | yes | Active | 1 (Unlimited) | 10 | - | 250 ppm/°C | 22kOhm | - | - | - | - | - | - | 2.7V~5.5V | DUAL | - | - | - | - | 0.5mm | - | - | DS1841 | - | - | - | - | - | 3/5V | - | Potentiometer | I2C | 1 | - | - | - | 350μA | 1μA | - | - | - | Logarithmic | - | 128 | - | - | - | ±250ppm/°C | - | - | - | Selectable Address, Temperature Sensor | - | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX5418META T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-WDFN Exposed Pad | YES | 8 | - | Non-Volatile | -40°C~85°C | Tape & Reel (TR) | 2011 | - | ±25% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 35 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | - | - | - | 2.7V~5.25V | DUAL | - | 260 | 1 | 3V | 0.65mm | - | - | MAX5418 | 8 | - | - | - | - | 3/5V | - | Potentiometer | I2C | 1 | - | - | - | 1μA | - | - | 0.05 kHz | - | Linear | - | 256 | 100000Ohm | 325 | 3V | - | - | - | - | Selectable Address | - | 3mm | 3mm | No | - | ROHS3 Compliant | - |