- Base Part Number
- Configuration
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
Maxim Integrated Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Configuration | Interface | Number of Circuits | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Converter Type | Supply Type | Bandwidth | Neg Supply Voltage-Nom (Vsup) | Taper | Neg Supply Voltage-Max (Vsup) | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Resistor Terminal Voltage-Min | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS1807E Maxim Integrated | 39 |
| Datasheet | 11 Weeks | Tin | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | Volatile | -40°C~85°C | Tube | 1999 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | 750 ppm/°C | 45kOhm | 64 | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 3V | - | - | 30 | DS1807 | 14 | - | - | - | - | 3/5V | Potentiometer | I2C | 2 | - | - | 40μA | 2mA | - | - | - | - | - | Logarithmic | - | 65 | 45000Ohm | 400 | 6V | - | -0.5V | Mute, Selectable Address, Zero-Cross Sense | 900μm | - | 5mm | 4.4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX5160NEUA T Maxim Integrated | 498 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | Volatile | -40°C~85°C | Tape & Reel (TR) | 2001 | - | ±25% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 50 ppm/°C | 200kOhm | 32 | Matte Tin (Sn) | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | MAX5160 | 8 | - | - | 5V | - | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | 600nA | - | - | - | - | - | - | Linear | - | 32 | 200000Ohm | 400 | 5V | - | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() DS18030-050 Maxim Integrated | In Stock |
| Datasheet | 6 Weeks | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | Volatile | -40°C~85°C | Tube | 2001 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 16 | Through Hole | EAR99 | 750 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | - | 2.7V~5.5V | DUAL | - | 260 | 2 | 3V | - | - | - | DS1803 | 16 | - | - | 5V | - | - | Potentiometer | I2C | 2 | - | - | 200μA | - | - | - | - | 0.2 kHz | - | Linear | - | 256 | 50000Ohm | 400 | - | - | - | Selectable Address | 4.45mm | - | 19.43mm | 7.87mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX5528GUA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | Non-Volatile | -40°C~105°C | Tape & Reel (TR) | 2010 | - | ±25% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 35 ppm/°C | 50kOhm | 64 | Matte Tin (Sn) | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | NOT SPECIFIED | MAX5528 | 8 | S-PDSO-G8 | Not Qualified | - | - | 3/5V | Potentiometer | Up/Down (U/D, CS) | 1 | - | - | - | - | - | - | - | 0.2 kHz | - | Linear | - | 64 | 50000Ohm | 125 | - | 35ppm/°C | - | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() DS1805E-010 Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | Volatile | -40°C~85°C | Tube | 2006 | - | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | EAR99 | 550 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 400kHz | 30 | DS1805 | 14 | - | - | 5V | - | - | Potentiometer | I2C | 1 | - | - | 200μA | - | - | - | - | 1 kHz | - | Linear | - | 256 | 10000Ohm | 400 | 5.3V | - | -0.3V | Selectable Address | - | - | 5mm | 4.4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() DS1847E-010 Maxim Integrated | 1000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | Non-Volatile | -40°C~95°C | Tube | 2006 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | 850 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3V | - | - | 30 | DS1847 | 14 | - | - | 5V | - | - | Rheostat | I2C | 2 | - | - | 1mA | - | 500μA | DIGITAL POTENTIOMETER | - | - | - | Linear | - | 256 | 10000Ohm | 65 | 3.3V | - | -0.3V | Selectable Address, Temperature Sensor | 950μm | - | 5.1mm | 4.5mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX5391MATE T Maxim Integrated | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | Volatile | -40°C~125°C | Tape & Reel (TR) | 2010 | - | ±25% | - | yes | Active | 3 (168 Hours) | - | - | EAR99 | 35 ppm/°C | 50kOhm | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | MAX5391 | - | - | - | - | - | - | Potentiometer | SPI | 2 | - | 27μA | - | - | - | - | - | - | - | Linear | - | 256 | - | 200 Max | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX5421BEUB Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | Volatile | -40°C~85°C | Tube | 2006 | - | - | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | - | 15kOhm | - | Matte Tin (Sn) | IT CAN ALSO OPERATE FROM A SINGLE 5V SUPPLY | 5V ±5V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | NOT SPECIFIED | MAX5421 | 10 | - | Not Qualified | - | 5.25V | - | Potentiometer | Parallel | 1 | ANALOG CIRCUIT | - | - | - | - | - | - | - | -5V | Linear | -5.25V | 4 | - | 500 | - | - | - | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5391LATE T Maxim Integrated | 2500 | - | Datasheet | 17 Weeks | - | - | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | Volatile | -40°C~125°C | Tape & Reel (TR) | 2012 | - | ±25% | - | yes | Active | 3 (168 Hours) | - | - | EAR99 | 35 ppm/°C | 10kOhm | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | MAX5391 | - | - | - | - | - | - | Potentiometer | SPI | 2 | - | 27μA | - | - | - | - | - | - | - | Linear | - | 256 | - | 200 Max | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() DS1802 Maxim Integrated | 431 | - | Datasheet | 6 Weeks | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | - | Volatile | -40°C~85°C | Tube | 2001 | - | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 20 | - | EAR99 | 750 ppm/°C | 45kOhm | 65 | Matte Tin (Sn) | 3-WIRE SERIAL CONTROL INTERFACE IS ALSO POSSIBLE | 2.7V~5.5V | DUAL | - | 260 | 2 | 5V | - | - | 30 | DS1802 | 20 | - | Not Qualified | - | - | 3/5V | Potentiometer | Pushbutton, Serial | 2 | - | - | - | - | - | - | - | 0.7 kHz | - | Logarithmic | - | 65 | 50000Ohm | 400 | 5.5V | - | -0.5V | Cascade Pin, Mute, Zero-Cross Sense | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DS3904U-010 Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | Non-Volatile | -40°C~85°C | Tube | 2007 | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | 450 ppm/°C | 20kOhm 10kOhm 20kOhm | 128 | Matte Tin (Sn) | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 3 | 3V | 0.65mm | - | - | DS3904 | 8 | - | - | 5V | - | - | Rheostat | I2C | 3 | - | - | 200μA | - | - | DIGITAL POTENTIOMETER | - | - | - | Linear | - | 128 | 20000Ohm | - | - | 173ppm/°C | - | Selectable Address | - | 1.1mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX5484ETE Maxim Integrated | 4382 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-WFQFN Exposed Pad | YES | 16 | - | Non-Volatile | -40°C~85°C | Tube | 2010 | - | ±25% | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 35 ppm/°C | 50kOhm | - | Matte Tin (Sn) | NV MEMORY; IT CAN ALSO OPERATE WITH 2.5V DUAL SUPPLY | 2.7V~5.25V ±2.5V~5.25V | QUAD | NO LEAD | 260 | 1 | 5V | 0.5mm | - | NOT SPECIFIED | MAX5484 | 16 | - | Not Qualified | - | - | 3/5V | Rheostat | SPI, Up/Down (U/D, INC, CS) | 1 | - | - | - | - | - | DIGITAL POTENTIOMETER | - | - | - | Linear | - | 1024 | 50000Ohm | 50 | - | - | - | - | - | 0.8mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5467EUT T Maxim Integrated | 250 | - | Datasheet | 6 Weeks | - | - | Surface Mount | SOT-23-6 | YES | 6 | - | Volatile | -40°C~85°C | Tape & Reel (TR) | 2005 | FleaPoT™ | ±25% | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 35 ppm/°C | 10kOhm | 32 | Matte Tin (Sn) | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.95mm | - | - | MAX5467 | 6 | - | - | - | - | 3/5V | Rheostat | Up/Down (U/D, CS) | 1 | - | - | 24μA | - | - | DIGITAL POTENTIOMETER | - | - | - | Linear | - | 32 | 10000Ohm | - | 2.7V | - | - | - | - | - | 2.9mm | - | No | Unknown | ROHS3 Compliant | - | ||
![]() DS3903E-020 Maxim Integrated | 5 |
| Datasheet | 6 Weeks | Tin | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | - | Non-Volatile | -40°C~85°C | Tube | 2002 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | 300 ppm/°C | 10kOhm 90kOhm | 128 | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 3 | 3V | 0.65mm | 400kHz | 30 | DS3903 | 20 | - | - | 5V | - | - | Potentiometer | I2C | 3 | - | - | 250μA | 250μA | 150μA | - | - | - | - | Linear | - | 128 | 90000Ohm | 250 | - | ±300ppm/°C | - | Selectable Address | 950μm | - | 6.6mm | 4.5mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX5407EKA T Maxim Integrated | 2246 | - | Datasheet | 6 Weeks | - | - | Surface Mount | SOT-23-8 | YES | 8 | 40.001177mg | Volatile | -40°C~85°C | Tape & Reel (TR) | 2001 | SOT-PoT™ | 25% | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 35 ppm/°C | 20kOhm | 32 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | MAX5407 | 8 | - | - | - | - | - | Potentiometer | Up/Down (U/D, CS) | 1 | - | 350nA | - | - | - | - | Single | - | - | Logarithmic | - | 32 | 20000Ohm | 400 | 5V | - | - | - | 1.1mm | - | 2.9mm | 1.63mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX5391NATE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | Volatile | -40°C~125°C | Tape & Reel (TR) | 2012 | - | ±25% | - | yes | Active | 3 (168 Hours) | - | - | EAR99 | 35 ppm/°C | 100kOhm | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | MAX5391 | - | - | - | - | - | - | Potentiometer | SPI | 2 | - | 27μA | - | - | - | - | - | - | - | Linear | - | 256 | - | 200 Max | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() DS18030-100 Maxim Integrated | 181 | - | Datasheet | 6 Weeks | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | Volatile | -40°C~85°C | Tube | 1999 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 750 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | 2.7V~5.5V | DUAL | - | 260 | 2 | 3V | - | - | - | DS1803 | 16 | - | - | 5V | - | - | Potentiometer | I2C | 2 | - | - | 200μA | - | - | - | - | 0.1 kHz | - | Linear | - | 256 | 100000Ohm | 400 | - | - | - | Selectable Address | 4.45mm | - | 19.43mm | 7.87mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DS1805Z-010 Maxim Integrated | 30000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | Volatile | -40°C~85°C | Tube | 2006 | - | ±20% | e3 | yes | Last Time Buy | 1 (Unlimited) | 16 | - | EAR99 | 550 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | DS1805 | 16 | - | Not Qualified | - | - | 3/5V | Potentiometer | I2C | 1 | - | - | - | - | - | - | - | 1 kHz | - | Linear | - | 256 | 10000Ohm | 400 | 5.3V | - | -0.3V | Selectable Address | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DS1844S-050 Maxim Integrated | In Stock | - | Datasheet | 15 Weeks | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | Volatile | -40°C~85°C | Tube | 2005 | - | ±20% | e3 | yes | Last Time Buy | 1 (Unlimited) | 20 | - | EAR99 | 750 ppm/°C | 50kOhm | 64 | Matte Tin (Sn) | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | - | 30 | DS1844 | 20 | - | Not Qualified | - | - | 3/5V | Potentiometer | I2C, Serial | 4 | - | - | - | - | - | - | - | 0.2 kHz | - | Linear | - | 64 | 50000Ohm | 250 | 3.5V | - | -0.5V | Selectable Address | - | 2.65mm | 12.8mm | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DS1844-100 Maxim Integrated | 66 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | Volatile | -40°C~85°C | Tube | 2005 | - | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 20 | - | EAR99 | 750 ppm/°C | 100kOhm | 64 | Matte Tin (Sn) | - | 2.7V~5.5V | DUAL | - | 260 | 4 | 3V | - | - | 30 | DS1844 | 20 | - | - | 5V | - | - | Potentiometer | I2C, Serial | 4 | - | - | 2.5mA | - | - | - | - | 0.1 kHz | - | Linear | - | 64 | 100000Ohm | 250 | - | - | - | Selectable Address | - | - | 26.16mm | 7.62mm | No | Unknown | ROHS3 Compliant | Lead Free |