- Base Part Number
- Configuration
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
Maxim Integrated Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Power Rating | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Configuration | Interface | Number of Circuits | Analog IC - Other Type | Nominal Supply Current | Quiescent Current | Bandwidth | Neg Supply Voltage-Nom (Vsup) | Taper | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Resistor Terminal Voltage-Min | Features | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX5411ETE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 16-WQFN Exposed Pad | YES | - | - | Volatile | -40°C~85°C | Tube | 2005 | - | ±30% | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 35 ppm/°C | 10kOhm | 32 | Matte Tin (Sn) | - | - | - | - | - | 5V | QUAD | NO LEAD | 260 | 2 | 5V | 0.65mm | - | - | NOT SPECIFIED | MAX5411 | 16 | S-XQCC-N16 | Not Qualified | - | 5V | Potentiometer | SPI | 2 | - | - | - | - | - | Logarithmic | 32 | 10000Ohm | 1000 | 5V | 35ppm/°C | - | Mute, Zero-Cross Sense | 0.8mm | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5432META T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 8-WDFN Exposed Pad | YES | - | - | Non-Volatile | -40°C~85°C | Tape & Reel (TR) | 2008 | - | ±25% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 35 ppm/°C | 50kOhm | 32 | Matte Tin (Sn) | - | - | - | - | - | 2.7V~5.25V | DUAL | NO LEAD | 260 | 1 | 5V | 0.65mm | - | - | NOT SPECIFIED | MAX5432 | 8 | S-XDSO-N8 | Not Qualified | - | 3/5V | Potentiometer | I2C | 1 | - | - | - | 0.5 kHz | - | Linear | 32 | 50000Ohm | 610 | 5V | 35ppm/°C | - | Selectable Address | 0.8mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5392NAUE T Maxim Integrated | In Stock | - | Datasheet | 17 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | Volatile | -40°C~125°C | Tape & Reel (TR) | 2010 | - | ±25% | - | yes | Active | 1 (Unlimited) | - | EAR99 | 35 ppm/°C | 100kOhm | - | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | - | MAX5392 | - | - | - | - | - | Potentiometer | I2C | 2 | - | 27μA | - | - | - | Linear | 256 | - | 200 Max | - | - | - | Selectable Address | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX5417PETA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 8-WDFN Exposed Pad | YES | 8 | - | Non-Volatile | -40°C~85°C | Tape & Reel (TR) | 2011 | - | ±25% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 35 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | - | - | - | - | - | 2.7V~5.25V | DUAL | - | 260 | 1 | 3V | 0.65mm | - | - | - | MAX5417 | 8 | - | - | 5V | - | Potentiometer | I2C | 1 | - | 1μA | - | 0.1 kHz | - | Linear | 256 | 50000Ohm | 325 | 3V | - | - | Selectable Address | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() DS1855B-100 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | 16-LBGA, CSPBGA | YES | 16 | - | Non-Volatile | -40°C~85°C | Tray | 2012 | - | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 16 | EAR99 | 750 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | - | - | - | - | 2.7V~5.5V | BOTTOM | BALL | 260 | 2 | 3V | 1mm | - | 400kHz | 30 | DS1855 | 16 | - | - | 5V | - | Potentiometer | I2C | 2 | - | 500μA | - | 1 kHz | - | Linear | 100, 256 | 100000Ohm | 400 | 3.3V | - | -0.3V | Selectable Address | 1.5mm | 4mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() DS1809U-050 T&R Maxim Integrated | In Stock | - | Datasheet | 5 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-uMAX | Non-Volatile | -40°C~85°C | Tape & Reel (TR) | 2012 | Dallastat™ | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | 750 ppm/°C | 50kOhm | 64 | - | 85°C | -40°C | - | - | - | 5V | - | - | - | - | - | - | - | - | - | DS1809 | - | - | - | - | - | Potentiometer | Pushbutton | 1 | - | - | - | - | - | Linear | 64 | - | 400 Max | - | 750ppm/°C | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() DS1846E-010 Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | - | Non-Volatile | -40°C~85°C | Tube | 2002 | - | - | e3 | yes | Last Time Buy | 1 (Unlimited) | 20 | EAR99 | 750 ppm/°C | 10kOhm 100kOhm | 256 | Matte Tin (Sn) | - | - | - | - | - | 5V | DUAL | GULL WING | 260 | 3 | 5V | 0.65mm | - | - | NOT SPECIFIED | DS1846 | 20 | R-PDSO-G20 | Not Qualified | - | - | Potentiometer | I2C | 3 | - | - | - | 0.034 kHz | - | Linear | 100, 256 | 100000Ohm | 300 | - | 750ppm/°C | - | Selectable Address | 1.1mm | 6.5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5421CEUB T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | Volatile | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | e3 | yes | Active | 1 (Unlimited) | 10 | - | - | 15kOhm | - | Matte Tin (Sn) | - | - | - | IT CAN ALSO OPERATE FROM A SINGLE 5V SUPPLY | - | 5V ±5V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | - | - | MAX5421 | 10 | - | - | 5V | - | Potentiometer | Parallel | 1 | ANALOG CIRCUIT | 15μA | - | - | -5V | Linear | 4 | - | 500 | - | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MAX5489ETE Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | 16-WFQFN Exposed Pad | YES | 16 | - | Non-Volatile | -40°C~85°C | Tube | 2012 | - | ±25% | e1 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 35 ppm/°C | 100kOhm | 256 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.4W | 2.7V~5.25V | QUAD | - | - | 2 | 5V | 0.5mm | - | - | - | MAX5489 | 16 | - | - | - | 3/5V | Potentiometer | SPI | 2 | - | 1μA | - | 0.045 kHz | - | Linear | 256 | 100000Ohm | 325 | - | - | - | - | 0.8mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MAX5391LATE Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | 16-WFQFN Exposed Pad | YES | 16 | - | Volatile | -40°C~125°C | Tube | 2010 | - | ±25% | - | yes | Active | 3 (168 Hours) | 16 | EAR99 | 35 ppm/°C | 10kOhm | 256 | - | - | - | - | - | - | 1.7V~5.5V | QUAD | - | - | 2 | 1.8V | 0.5mm | - | - | - | MAX5391 | 16 | - | - | - | - | Potentiometer | SPI | 2 | - | 27μA | - | 0.6 kHz | - | Linear | 256 | 10000Ohm | 200 Max | 1.8V | - | - | - | 0.8mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MAX5386MATE Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | 16-WFQFN Exposed Pad | YES | 16 | - | Volatile | -40°C~125°C | Tube | 2012 | - | ±25% | - | yes | Active | 1 (Unlimited) | 16 | EAR99 | 35 ppm/°C | 50kOhm | - | - | - | - | - | - | - | 2.6V~5.5V | QUAD | - | - | - | - | 0.5mm | - | - | - | MAX5386 | 16 | - | - | - | 3/5V | Potentiometer | SPI | 2 | - | 1μA | - | - | - | Linear | 256 | - | 250 | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX5393NAUD Maxim Integrated | 3027 | - | Datasheet | 6 Weeks | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Volatile | -40°C~125°C | Tube | 2012 | - | ±25% | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | 35 ppm/°C | 100kOhm | - | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | - | MAX5393 | - | - | - | - | - | Potentiometer | SPI | 2 | - | 27μA | - | - | - | Linear | 256 | - | 200 Max | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() DS4301Z-200 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | -40°C~85°C | Tube | 2003 | - | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | 250 ppm/°C | 200kOhm | 32 | TIN LEAD | - | - | - | - | - | 2.4V~5.5V | DUAL | GULL WING | 245 | 1 | 3V | - | - | - | - | DS4301 | 8 | - | - | - | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | 30μA | - | - | Linear | 32 | 200000Ohm | 500 | 3.3V | ±250ppm/°C | -0.3V | - | - | 4.9mm | 3.9mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1267-010 Maxim Integrated | 303 | - | Datasheet | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | 14 | - | Volatile | -40°C~85°C | Tube | 1999 | - | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 14 | EAR99 | 750 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) | - | - | - | - | - | 5V | DUAL | - | 260 | 2 | 5V | - | unknown | - | 30 | DS1267 | 14 | - | Not Qualified | - | 5V | Potentiometer | Serial | 2 | - | - | - | 1 kHz | - | Linear | 256 | 10000Ohm | 400 | 5.5V | - | - | Cascade Pin | - | 19.05mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DS1267E-10 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | - | Volatile | -40°C~85°C | Tube | 1999 | - | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | 750 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) | - | - | - | - | - | 5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 10MHz | 30 | DS1267 | 20 | - | - | - | 5V | Potentiometer | Serial | 2 | - | 22μA | - | 1 kHz | - | Linear | 256 | 10000Ohm | 400 | 5.5V | - | - | Cascade Pin | 1.1mm | 6.5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() DS1855B-010/T&R Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | 16-LBGA, CSPBGA | - | - | 16-CSBGA (4x4) | Non-Volatile | -40°C~85°C | Tape & Reel (TR) | 2012 | - | ±20% | - | - | Obsolete | 3 (168 Hours) | - | - | - | 10kOhm | - | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | DS1855 | - | - | - | - | - | Potentiometer | I2C | 2 | - | - | - | - | - | Linear | 100, 256 | - | 400 | - | 750ppm/°C | - | Selectable Address | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1844E-050 T&R Maxim Integrated | In Stock | - | Datasheet | 5 Weeks | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | 20-TSSOP | Volatile | -40°C~85°C | Tape & Reel (TR) | 2005 | - | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | - | 50kOhm | - | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | DS1844 | - | - | - | - | - | Potentiometer | I2C, Serial | 4 | - | - | - | - | - | Linear | 64 | - | 250 | - | 750ppm/°C | - | Selectable Address | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DS1844E-100 T&R Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | 20-TSSOP | Volatile | -40°C~85°C | Tape & Reel (TR) | 2005 | - | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | - | 100kOhm | - | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | DS1844 | - | - | - | - | - | Potentiometer | I2C, Serial | 4 | - | - | - | - | - | Linear | 64 | - | 250 | - | 750ppm/°C | - | Selectable Address | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX5498ETE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 16-WQFN Exposed Pad | YES | 16 | - | Non-Volatile | -40°C~85°C | Tape & Reel (TR) | 2008 | - | ±25% | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 35 ppm/°C | 10kOhm | - | Matte Tin (Sn) | - | - | Potentiometer | - | - | 2.7V~5.25V ±2.5V~5.25V | QUAD | - | 260 | 2 | 5V | 0.8mm | - | - | 30 | MAX5498 | 16 | - | - | 5V | - | Potentiometer, Rheostat | SPI | 2 | - | 1.5μA | - | 0.25 kHz | - | Linear | 1024 | 10000Ohm | 50 | - | - | - | - | 0.8mm | 5mm | 5mm | No | - | ROHS3 Compliant | - | ||
![]() DS1868E-100/T&R Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 20-TSSOP | Volatile | -40°C~85°C | Tape & Reel (TR) | 1999 | - | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | 750 ppm/°C | 100kOhm | 256 | - | 85°C | -40°C | Potentiometer | - | - | 2.7V~3.3V 5V | - | - | - | - | - | - | - | - | - | DS1868 | - | - | - | - | - | Potentiometer | Serial | 2 | - | - | - | - | - | Linear | 256 | - | 400 | - | 750ppm/°C | - | Cascade Pin | - | - | - | No | - | Non-RoHS Compliant | Contains Lead |