- Base Part Number
- Configuration
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
Maxim Integrated Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Operating Temperature | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Configuration | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Nominal Supply Current | Max Supply Current | Quiescent Current | Converter Type | Taper | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Features | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS1859B-050 T&R Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-LBGA, CSPBGA | - | 16 | 16-CSBGA (4x4) | Non-Volatile | -40°C~95°C | Tape & Reel (TR) | 2006 | ±20% | - | - | Active | 3 (168 Hours) | - | - | 50 ppm/°C | 50kOhm | 256 | - | 95°C | -40°C | - | - | - | 2.85V~5.5V | - | - | - | - | - | - | - | - | - | DS1859 | - | - | - | 5V | - | - | - | Rheostat | I2C | 2 | 5.5V | 2.85V | - | 2mA | - | - | - | Linear | 256 | - | - | - | 50ppm/°C | Selectable Address, Temperature Sensor | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() DS1857B-050 Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-LBGA, CSPBGA | YES | - | - | Non-Volatile | -40°C~95°C | Tray | 2004 | - | e1 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | 50kOhm | - | TIN SILVER COPPER | - | - | - | IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY | - | 3V~5.5V | BOTTOM | BALL | 260 | 1 | 3.3V | 1mm | - | - | NOT SPECIFIED | DS1857 | 16 | S-PBGA-B16 | Not Qualified | - | 5.5V | - | 3V | Potentiometer | I2C | 2 | - | - | ANALOG CIRCUIT | - | - | - | - | Linear | 256 | - | - | - | 50ppm/°C | Selectable Address | 1.5mm | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5457ETE T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | - | - | - | Volatile | -40°C~85°C | Tape & Reel (TR) | 2012 | ±30% | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | 50 ppm/°C | 10kOhm | - | Matte Tin (Sn) | - | - | - | - | - | ±2.7V~5.5V | QUAD | - | 260 | 1 | - | 0.65mm | - | - | 30 | MAX5457 | 16 | S-XQCC-N16 | - | 5V | - | - | - | Potentiometer | Pushbutton | 2 | - | - | - | 100μA | - | - | - | Logarithmic | 32 | 10000Ohm | 1000 | - | - | Mute | 0.8mm | 4mm | 4mm | No | - | ROHS3 Compliant | - | ||
![]() DS3903E Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | Non-Volatile | -40°C~85°C | Tube | 2002 | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | 300 ppm/°C | 10kOhm 90kOhm | 128 | Matte Tin (Sn) | - | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 3 | 3V | 0.65mm | - | 400kHz | 30 | DS3903 | 20 | - | - | - | - | - | - | Potentiometer | I2C | 3 | - | - | - | - | - | 150μA | - | Linear | 128 | 90000Ohm | 250 | 5.5V | ±300ppm/°C | Selectable Address | 1.1mm | 6.5mm | 4.4mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1868E-10 Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | - | Volatile | -40°C~85°C | Tube | 1999 | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 20 | EAR99 | 750 ppm/°C | 10kOhm | 256 | Tin (Sn) | - | - | - | - | - | 2.7V~3.3V 5V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | unknown | - | 30 | DS1868 | 20 | - | Not Qualified | - | - | 5V | - | Potentiometer | Serial | 2 | - | - | - | - | - | - | - | Linear | 256 | 10000Ohm | 400 | - | - | Cascade Pin | 1.1mm | 6.5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DS1844S-100 T&R Maxim Integrated | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20-SOIC | Volatile | -40°C~85°C | Tape & Reel (TR) | 2005 | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | - | 100kOhm | - | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | DS1844 | - | - | - | - | - | - | - | Potentiometer | I2C, Serial | 4 | - | - | - | - | - | - | - | Linear | 64 | - | 250 | - | 750ppm/°C | Selectable Address | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DS1868S-10 T&R Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SOIC | Volatile | -40°C~85°C | Tape & Reel (TR) | 1999 | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | - | 10kOhm | - | - | - | - | - | - | - | 2.7V~3.3V 5V | - | - | - | - | - | - | - | - | - | DS1868 | - | - | - | - | - | - | - | Potentiometer | Serial | 2 | - | - | - | - | - | - | - | Linear | 256 | - | 400 | - | 750ppm/°C | Cascade Pin | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DS1806S-050 Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | Volatile | -40°C~85°C | Tube | 1999 | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 20 | EAR99 | 750 ppm/°C | 50kOhm | 64 | TIN LEAD | - | - | - | - | 8542.39.00.01 | 2.7V~5.5V | DUAL | GULL WING | 240 | - | - | 1.27mm | - | - | - | DS1806 | 20 | - | - | 5V | - | - | - | Potentiometer | Serial | 6 | - | - | - | 2mA | - | - | - | Linear | 64 | 50000Ohm | 400 | - | - | Cascade Pin | - | 12.8mm | 7.5mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1868E-010/T&R Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 20-TSSOP | Volatile | -40°C~85°C | Tape & Reel (TR) | 1999 | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | 750 ppm/°C | 10kOhm | 256 | - | 85°C | -40°C | Potentiometer | - | - | 2.7V~3.3V 5V | - | - | - | - | - | - | - | - | - | DS1868 | - | - | - | - | - | - | - | Potentiometer | Serial | 2 | - | - | - | - | - | - | - | Linear | 256 | - | 400 | - | 750ppm/°C | Cascade Pin | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX5404EUB Maxim Integrated | In Stock | - | Datasheet | - | Gold | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | Volatile | -40°C~85°C | Tube | 2005 | ±25% | e4 | no | Obsolete | 1 (Unlimited) | 10 | EAR99 | 35 ppm/°C | 50kOhm | 256 | - | - | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | 2 | 5V | 0.5mm | - | - | - | MAX5404 | 10 | - | - | - | - | - | - | Potentiometer | SPI | 2 | - | - | - | 5μA | 800nA | - | - | Linear | 256 | 50000Ohm | 275 | 5V | - | - | 1.1mm | 3mm | 3mm | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() DS1854B-050 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-LBGA, CSPBGA | - | - | - | Non-Volatile | -40°C~95°C | Tray | 2006 | ±20% | - | no | Obsolete | 3 (168 Hours) | 16 | - | 50 ppm/°C | 50kOhm | - | - | - | - | Potentiometer | IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY | - | 3V~5.5V | BOTTOM | BALL | 240 | 1 | 3.3V | 1mm | not_compliant | 400kHz | 20 | DS1854 | 16 | S-PBGA-B16 | Not Qualified | - | 5.5V | - | 3V | Rheostat | I2C | 2 | - | - | ANALOG CIRCUIT | - | - | - | - | Linear | 256 | - | - | - | - | Temperature Sensor | 1.5mm | 4mm | 4mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1866Z T&R Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | Volatile | -40°C~85°C | Tape & Reel (TR) | 1999 | ±20% | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 10kOhm | - | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | DS1866 | - | - | - | - | - | - | - | Potentiometer | Parallel | 1 | - | - | - | - | - | - | - | Logarithmic | 8 | - | 400 | - | 750ppm/°C | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DS1868E-10 T&R Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 20-TSSOP | Volatile | -40°C~85°C | Tape & Reel (TR) | 1999 | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | 750 ppm/°C | 10kOhm | 256 | - | 85°C | -40°C | Potentiometer | - | - | 2.7V~3.3V 5V | - | - | - | - | - | - | - | - | - | DS1868 | - | - | - | - | - | - | - | Potentiometer | Serial | 2 | - | - | - | - | - | - | - | Linear | 256 | - | 400 | - | 750ppm/°C | Cascade Pin | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() DS1806-050 Maxim Integrated | In Stock | - | Datasheet | - | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | - | Volatile | -40°C~85°C | Tube | 1999 | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 20 | EAR99 | 750 ppm/°C | 50kOhm | 64 | Tin/Lead (Sn/Pb) | - | - | - | - | 8542.39.00.01 | 2.7V~5.5V | DUAL | - | 240 | - | - | 2.54mm | - | - | 20 | DS1806 | 20 | - | - | 5V | - | - | - | Potentiometer | Serial | 6 | - | - | - | 2mA | - | - | - | Linear | 64 | 50000Ohm | 400 | - | - | Cascade Pin | 4.572mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1806S-100/T&R Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 20-SOIC | Volatile | -40°C~85°C | Tape & Reel (TR) | 1999 | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | 750 ppm/°C | 100kOhm | 64 | - | 85°C | -40°C | Potentiometer | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | DS1806 | - | - | - | 5V | - | - | - | Potentiometer | Serial | 6 | 5.5V | 2.7V | - | 2mA | - | - | - | Linear | 64 | - | 400 | - | 750ppm/°C | Cascade Pin | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1806S-010/T&R Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 20-SOIC | Volatile | -40°C~85°C | Tape & Reel (TR) | 1999 | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | 750 ppm/°C | 10kOhm | 64 | - | 85°C | -40°C | Potentiometer | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | DS1806 | - | - | - | 5V | - | - | - | Potentiometer | Serial | 6 | 5.5V | 2.7V | - | 2mA | - | - | - | Linear | 64 | - | 400 | - | 750ppm/°C | Cascade Pin | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1806E-010/T&R Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | 20-TSSOP | Volatile | -40°C~85°C | Tape & Reel (TR) | 1999 | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | - | 10kOhm | - | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | DS1806 | - | - | - | - | - | - | - | Potentiometer | Serial | 6 | - | - | - | - | - | - | - | Linear | 64 | - | 400 | - | 750ppm/°C | Cascade Pin | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() DS3902U-530 T&R Maxim Integrated | 9000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8-uMAX | Non-Volatile | -40°C~95°C | Tape & Reel (TR) | 2006 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | 30kOhm 50kOhm | - | - | - | - | - | - | - | 2.4V~5.5V | - | - | - | - | - | - | - | - | - | DS3902 | - | - | - | - | - | - | - | Rheostat | I2C | 2 | - | - | - | - | - | - | - | Linear | 256 | - | - | - | ±300ppm/°C | Selectable Address | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX5484EUD T Maxim Integrated | 3 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | Non-Volatile | -40°C~85°C | Tape & Reel (TR) | 2010 | ±25% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 35 ppm/°C | 50kOhm | - | Matte Tin (Sn) | - | - | - | NV MEMORY; IT CAN ALSO OPERATE WITH 2.5V DUAL SUPPLY | - | 2.7V~5.25V ±2.5V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | NOT SPECIFIED | MAX5484 | 14 | - | Not Qualified | - | - | 3/5V | - | Rheostat | SPI, Up/Down (U/D, INC, CS) | 1 | - | - | - | - | - | - | DIGITAL POTENTIOMETER | Linear | 1024 | 50000Ohm | 50 | - | 35ppm/°C | - | - | 5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5483ETE T Maxim Integrated | 4382 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-WFQFN Exposed Pad | YES | - | - | Non-Volatile | -40°C~85°C | Tape & Reel (TR) | 2010 | ±25% | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 35 ppm/°C | 10kOhm | - | Matte Tin (Sn) | - | - | - | NV MEMORY; IT CAN ALSO OPERATE WITH 2.5V DUAL SUPPLY | - | 2.7V~5.25V ±2.5V~5.25V | QUAD | NO LEAD | 260 | 1 | 5V | 0.5mm | - | - | NOT SPECIFIED | MAX5483 | 16 | - | Not Qualified | - | - | 3/5V | - | Rheostat | SPI, Up/Down (U/D, INC, CS) | 1 | - | - | - | - | - | - | DIGITAL POTENTIOMETER | Linear | 1024 | 10000Ohm | 50 | - | 35ppm/°C | - | 0.8mm | 3mm | 3mm | - | - | ROHS3 Compliant | - |