- Base Part Number
- Configuration
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
Maxim Integrated Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Configuration | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Nominal Supply Current | Converter Type | Bandwidth | Taper | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Resistor Terminal Voltage-Min | Control Interface | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS1848B-C10 T&R Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-LBGA, CSPBGA | - | - | 16-CSBGA (4x4) | Non-Volatile | -40°C~95°C | Tape & Reel (TR) | 2006 | - | ±20% | - | - | Obsolete | 3 (168 Hours) | - | - | - | 10kOhm | - | - | - | - | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | DS1848 | - | - | - | - | - | - | - | - | Rheostat | I2C | 2 | - | - | - | - | - | - | Linear | - | 256 | - | - | - | 850ppm/°C | - | - | Selectable Address, Temperature Sensor | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX5419META Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | - | YES | 8 | - | Non-Volatile | - | Tube | 2011 | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 35 ppm/°C | 200kOhm | 256 | Matte Tin (Sn) | 85°C | -40°C | Potentiometer | - | - | - | - | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | - | 8 | - | - | - | - | 3/5V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | 0.025 kHz | - | - | - | 200000Ohm | - | 5V | - | - | 2-WIRE SERIAL | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() DS1856B-M50 T&R Maxim Integrated | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 16-LBGA, CSPBGA | - | 16 | 16-CSBGA (4x4) | Non-Volatile | -40°C~95°C | Tape & Reel (TR) | 2013 | - | ±20% | - | - | Active | 3 (168 Hours) | - | - | 50 ppm/°C | 50kOhm | - | - | 95°C | -40°C | - | - | - | - | 2.85V~5.5V | - | - | - | - | - | - | - | - | DS1856 | - | - | - | - | - | - | - | - | Rheostat | I2C | 2 | - | - | - | - | - | - | Linear | - | 256 | - | - | - | ±50ppm/°C | - | - | Temperature Sensor | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() DS1868BS-050 T/R Maxim Integrated | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | Volatile | -40°C~85°C | Tape & Reel (TR) | 2014 | - | ±20% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 50kOhm | - | - | - | - | - | - | - | - | 2.7V~3.3V 5V | - | - | - | - | - | - | - | - | DS1868B | - | - | - | - | - | - | - | - | Potentiometer | Serial | 2 | - | - | - | - | - | - | Linear | - | 256 | - | 900 | - | 750ppm/°C | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DS1856B-030 T&R Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-LBGA, CSPBGA | - | 16 | 16-CSBGA (4x4) | Non-Volatile | -40°C~95°C | Tape & Reel (TR) | 2008 | - | ±25% | - | - | Obsolete | 3 (168 Hours) | - | - | 50 ppm/°C | 30kOhm | - | - | 95°C | -40°C | - | - | - | - | 2.85V~5.5V | - | - | - | - | - | - | - | - | DS1856 | - | - | - | 5V | - | - | - | - | Rheostat | I2C | 2 | 5.5V | 2.85V | - | 2mA | - | - | Linear | - | 256 | - | - | - | 50ppm/°C | - | - | Temperature Sensor | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() DS1855E-C01 T&R Maxim Integrated | In Stock | - | Datasheet | 2 Weeks | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 14-TSSOP | Non-Volatile | -40°C~85°C | Tape & Reel (TR) | 2012 | - | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | 750 ppm/°C | 10kOhm | - | - | 85°C | -40°C | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | DS1855 | - | - | - | 5V | - | - | - | - | Potentiometer | I2C | 2 | 5.5V | 2.7V | - | 500μA | - | - | Linear | - | 100, 256 | - | 400 | - | 750ppm/°C | - | - | Selectable Address | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX5488ETE Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-WFQFN Exposed Pad | YES | 16 | - | Non-Volatile | -40°C~85°C | Strip | 2012 | - | ±25% | e1 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 35 ppm/°C | 50kOhm | 256 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | NONVOLATILE MEMORY | - | 1.398W | 2.7V~5.25V | QUAD | NO LEAD | NOT SPECIFIED | 2 | 5V | 0.5mm | - | NOT SPECIFIED | MAX5488 | 16 | - | Not Qualified | - | - | 3/5V | - | - | Potentiometer | SPI | 2 | - | - | - | - | - | 0.09 kHz | Linear | - | 256 | 50000Ohm | 325 | - | 35ppm/°C | - | - | - | - | 0.8mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() DS3908N T&R Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 14-WFDFN Exposed Pad | - | 14 | 14-TDFN-EP (3x3) | Non-Volatile | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 50 ppm/°C | 100kOhm | 64 | - | 85°C | -40°C | Potentiometer | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | DS3908 | - | - | - | - | - | - | - | - | Potentiometer | I2C | 2 | - | - | - | - | - | - | Linear | - | 64 | - | - | - | 50ppm/°C | - | - | Selectable Address | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() DS1666-50 Maxim Integrated | 3023 | - | Datasheet | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | - | Volatile | -40°C~85°C | Tube | 1999 | - | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 14 | EAR99 | 750 ppm/°C | 50kOhm | - | Matte Tin (Sn) | - | - | - | - | - | - | - | DUAL | - | 260 | - | 5V | 2.54mm | unknown | NOT SPECIFIED | DS1666 | 14 | - | Not Qualified | 5V | - | - | - | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | ANALOG CIRCUIT | 200μA | - | - | Pseudo-Logarithmic | - | 128 | - | 350 | - | - | - | - | - | - | 4.572mm | - | 7.62mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX5393LAUD T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Volatile | -40°C~125°C | Tape & Reel (TR) | 2014 | - | ±25% | - | - | Active | 1 (Unlimited) | - | EAR99 | 35 ppm/°C | 10kOhm | - | - | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | MAX5393 | - | - | - | - | - | - | - | - | Potentiometer | SPI | 2 | - | - | - | 27μA | - | - | Linear | - | 256 | - | 200 Max | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX5392MAUE T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | Volatile | -40°C~125°C | Tape & Reel (TR) | 2010 | - | ±25% | - | yes | Active | 1 (Unlimited) | - | EAR99 | 35 ppm/°C | 50kOhm | - | - | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | MAX5392 | - | - | - | - | - | - | - | - | Potentiometer | I2C | 2 | - | - | - | 27μA | - | - | Linear | - | 256 | - | 200 Max | - | - | - | - | Selectable Address | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() DS1869S-10 Maxim Integrated | 10 | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | Non-Volatile | -40°C~85°C | Tube | 1999 | Dallastat™ | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | 750 ppm/°C | 10kOhm | 64 | Matte Tin (Sn) | - | - | - | ALSO OPERATE WITH SINGLE 5V SUPPLY | - | - | ±2.7V~8V | DUAL | GULL WING | 260 | 1 | 1.5V | - | - | 30 | DS1869 | 8 | - | - | - | - | - | - | - | Potentiometer | Pushbutton, Serial | 1 | - | - | - | 10μA | - | - | Linear | -1.5V | 64 | 10000Ohm | 400 | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() DS1267BE-050 T/R Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | Volatile | -40°C~85°C | Tape & Reel (TR) | 2014 | - | ±20% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 50kOhm | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | DS1267B | - | - | - | - | - | - | - | - | Potentiometer | Serial | 2 | - | - | - | - | - | - | Linear | - | 256 | - | 900 | - | 750ppm/°C | - | - | Cascade Pin | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DS1806-010 Maxim Integrated | 1422 | - | Datasheet | 9 Weeks | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | - | Volatile | -40°C~85°C | Tube | 1999 | - | ±20% | e0 | no | Active | 1 (Unlimited) | 20 | EAR99 | - | 10kOhm | 64 | TIN LEAD | - | - | - | - | 8542.39.00.01 | - | 2.7V~5.5V | DUAL | - | NOT SPECIFIED | - | - | 2.54mm | - | NOT SPECIFIED | DS1806 | 20 | R-PDIP-T20 | Not Qualified | - | - | - | - | - | Potentiometer | Serial | 6 | - | - | - | - | - | - | Linear | - | 64 | 10000Ohm | 400 | - | 750ppm/°C | - | - | Cascade Pin | - | 4.572mm | - | - | - | ROHS3 Compliant | - | ||
![]() DS1267E-50/T&R Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel | 1999 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS3503U T&R Maxim Integrated | In Stock | - | Datasheet | 5 Weeks | Surface Mount | - | UMAX | - | 10 | - | Non-Volatile | - | Tape & Reel | 2009 | - | - | - | - | Active | - | - | - | 4 ppm/°C | 5kOhm | 128 | - | 100°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15V | - | - | - | - | - | I2C | 2 | 15.5V | 4.5V | - | - | - | - | - | - | 128 | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() DS1867E-10 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | - | Non-Volatile | -40°C~85°C | Tube | 1999 | - | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 20 | EAR99 | 750 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) | - | - | - | - | - | - | 5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | unknown | 30 | DS1867 | 20 | - | Not Qualified | - | - | 5V | - | - | Potentiometer | Serial | 2 | - | - | - | - | - | 1 kHz | Linear | -5V | 256 | 10000Ohm | 400 | 5.5V | 750ppm/°C | -5V | - | Cascade Pin | - | 1.1mm | 6.5mm | 4.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() DS1869-10 Maxim Integrated | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | -40°C~85°C | Tube | 1999 | Dallastat™ | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | 750 ppm/°C | 10kOhm | 64 | Matte Tin (Sn) | - | - | - | ALSO OPERATE WITH SINGLE 5V SUPPLY | - | - | ±2.7V~8V | DUAL | - | 260 | 1 | 1.5V | 2.54mm | - | - | DS1869 | 8 | - | - | - | - | - | - | - | Potentiometer | Pushbutton, Serial | 1 | - | - | - | 10μA | - | - | Linear | -1.5V | - | 10000Ohm | 400 | - | - | - | - | - | 4.45mm | - | 9.91mm | 7.87mm | No | ROHS3 Compliant | Lead Free | ||
![]() DS1666S-100 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | Volatile | -40°C~85°C | Tube | 1999 | - | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | 100kOhm | - | Tin (Sn) | - | - | - | - | - | - | 5V | DUAL | GULL WING | 260 | 1 | 5V | - | unknown | 30 | DS1666 | 16 | - | Not Qualified | - | 5.5V | - | - | 4.5V | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | ANALOG CIRCUIT | - | - | - | Pseudo-Logarithmic | - | 128 | - | 350 | - | 750ppm/°C | - | - | - | - | 2.65mm | - | 7.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX5497ETE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 16-WQFN Exposed Pad | YES | - | - | Non-Volatile | -40°C~85°C | Tape & Reel (TR) | 2008 | - | ±25% | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 35 ppm/°C | 50kOhm | - | Matte Tin (Sn) | - | - | - | - | - | - | 2.7V~5.25V ±2.5V~5.25V | QUAD | NO LEAD | 260 | 2 | 5V | 0.8mm | - | NOT SPECIFIED | MAX5497 | 16 | S-XQCC-N16 | Not Qualified | - | - | 3/5V | - | - | Rheostat | SPI | 2 | - | - | - | - | DIGITAL POTENTIOMETER | 0.05 kHz | Linear | - | 1024 | 50000Ohm | 50 | - | 35ppm/°C | - | - | - | - | 0.8mm | 5mm | 5mm | - | ROHS3 Compliant | - |