- Base Part Number
- Configuration
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
Maxim Integrated Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Resistor Type | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Configuration | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Quiescent Current | Bandwidth | Taper | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Network Type | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Resistor Terminal Voltage-Min | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS1867-10 Maxim Integrated | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | Non-Volatile | -40°C~85°C | Tube | 1999 | - | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | 750 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) | - | - | - | - | - | 5V | DUAL | - | 260 | 2 | 5V | - | - | - | 30 | DS1867 | 14 | - | - | 5V | 5V | Potentiometer | Serial | 2 | - | - | 250μA | 250μA | 1 kHz | Linear | -5V | - | 10000Ohm | 400 | - | - | - | - | Cascade Pin | - | - | 19.05mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() DS1867S-50 Maxim Integrated | 2006 | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | Non-Volatile | -40°C~85°C | Tube | 1999 | - | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | 750 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | - | - | - | - | - | 5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | unknown | 30 | DS1867 | 16 | R-PDSO-G16 | Not Qualified | - | 5V | Potentiometer | Serial | 2 | - | - | - | - | 0.2 kHz | Linear | -5V | 256 | 50000Ohm | 400 | - | 5.5V | 750ppm/°C | -5V | Cascade Pin | - | - | 10.3mm | 7.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() DS1867S-050 T&R Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SOIC | Non-Volatile | -40°C~85°C | Tape & Reel (TR) | 1999 | - | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | - | 50kOhm | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | DS1867 | - | - | - | - | - | Potentiometer | Serial | 2 | - | - | - | - | - | Linear | - | 256 | - | 400 | - | - | 750ppm/°C | - | Cascade Pin | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DS1867E-100 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | Non-Volatile | -40°C~85°C | Tube | 1999 | - | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 20 | EAR99 | 750 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | - | - | OPERATE WITH SINGLE 5V SUPPLY | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | unknown | 30 | DS1867 | 20 | - | Not Qualified | 5V | 5V | Potentiometer | Serial | 2 | - | - | 900μA | 250μA | 0.1 kHz | Linear | -5V | 256 | 100000Ohm | 400 | - | - | - | - | Cascade Pin | - | 1.1mm | 6.5mm | 4.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() DS1867S-100 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | Non-Volatile | -40°C~85°C | Tube | 1999 | - | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | 750 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | - | - | OPERATE WITH SINGLE 5V SUPPLY | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | 30 | DS1867 | 16 | - | - | 5V | 5V | Potentiometer | Serial | 2 | - | - | 900μA | 250μA | 0.1 kHz | Linear | -5V | 256 | 100000Ohm | 400 | - | - | - | - | Cascade Pin | - | - | 10.3mm | 7.5mm | No | ROHS3 Compliant | Lead Free | ||
![]() DS1868BS-100 T/R Maxim Integrated | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | Volatile | -40°C~85°C | Tape & Reel (TR) | 2014 | - | ±20% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 100kOhm | - | - | - | - | - | - | - | 2.7V~3.3V 5V | - | - | - | - | - | - | - | - | - | DS1868B | - | - | - | - | - | Potentiometer | Serial | 2 | - | - | - | - | - | Linear | - | 256 | - | 900 | - | - | 750ppm/°C | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DS1267BS-050 T/R Maxim Integrated | 109 | - | Datasheet | 6 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | Volatile | -40°C~85°C | Tape & Reel (TR) | 2014 | - | ±20% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 50kOhm | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | DS1267B | - | - | - | - | - | Potentiometer | Serial | 2 | - | - | - | - | - | Linear | - | 256 | - | 900 | - | - | 750ppm/°C | - | Cascade Pin | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DS1806S-100 Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | - | Volatile | -40°C~85°C | Tube | 1999 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 100kOhm | 64 | MATTE TIN | - | - | - | - | 8542.39.00.01 | 2.7V~5.5V | DUAL | GULL WING | 260 | - | - | 1.27mm | - | - | NOT SPECIFIED | DS1806 | 20 | R-PDSO-G20 | Not Qualified | - | - | Potentiometer | Serial | 6 | - | - | - | - | - | Linear | - | 64 | 100000Ohm | 400 | - | - | 750ppm/°C | - | Cascade Pin | - | - | 12.8mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() DS1869S-100 T&R Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | - | 8-SOIC | Non-Volatile | -40°C~85°C | Tape & Reel (TR) | 1999 | Dallastat™ | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | - | 100kOhm | - | - | - | - | - | - | - | ±2.7V~8V | - | - | - | - | - | - | - | - | - | DS1869 | - | - | - | - | - | Potentiometer | Pushbutton, Serial | 1 | - | - | - | - | - | Linear | - | 64 | - | 400 | - | - | 750ppm/°C | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DS1869S-C10 T&R Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | 8-SOIC | Non-Volatile | -40°C~85°C | Tape & Reel (TR) | 1999 | Dallastat™ | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | 750 ppm/°C | 10kOhm | - | - | 85°C | -40°C | Potentiometer | - | - | ±2.7V~8V | - | - | - | - | - | - | - | - | - | DS1869 | - | - | - | 5V | - | Potentiometer | Pushbutton, Serial | 1 | 8V | 2.7V | 2mA | - | - | Linear | - | 64 | - | 400 | - | - | 750ppm/°C | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DS1869S-050 T&R Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | - | 8-SOIC | Non-Volatile | -40°C~85°C | Tape & Reel (TR) | 1999 | Dallastat™ | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | - | 50kOhm | - | - | - | - | - | - | - | ±2.7V~8V | - | - | - | - | - | - | - | - | - | DS1869 | - | - | - | - | - | Potentiometer | Pushbutton, Serial | 1 | - | - | - | - | - | Linear | - | 64 | - | 400 | - | - | 750ppm/°C | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX5491TA05000 Maxim Integrated | In Stock | - | Datasheet | 1 Weeks | - | - | - | SOT-23 | - | 3 | - | - | - | Cut Tape | 2004 | - | - | e3 | yes | - | - | - | - | - | 30kOhm | - | Matte Tin (Sn) | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | ARRAY/NETWORK RESISTOR | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIVIDER | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() DS1805Z-010 T&R Maxim Integrated | 1287 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DS1869-100 Maxim Integrated | In Stock | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | Non-Volatile | -40°C~85°C | Tube | 1999 | Dallastat™ | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | 750 ppm/°C | 100kOhm | 64 | Matte Tin (Sn) | - | - | - | ALSO OPERATE WITH SINGLE 5V SUPPLY | - | ±2.7V~8V | DUAL | - | 260 | 1 | 1.5V | 2.54mm | - | - | NOT SPECIFIED | DS1869 | 8 | R-PDIP-T8 | Not Qualified | - | +-2.2/+-8V | Potentiometer | Pushbutton, Serial | 1 | - | - | - | - | - | Linear | -1.5V | 64 | 100000Ohm | 400 | - | - | 750ppm/°C | - | - | - | 4.572mm | 9.375mm | 7.62mm | - | ROHS3 Compliant | Lead Free | ||
![]() DS1869S-010 T&R Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | - | 8-SOIC | Non-Volatile | -40°C~85°C | Tape & Reel (TR) | 1999 | Dallastat™ | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | - | 10kOhm | - | - | - | - | - | - | - | ±2.7V~8V | - | - | - | - | - | - | - | - | - | DS1869 | - | - | - | - | - | Potentiometer | Pushbutton, Serial | 1 | - | - | - | - | - | Linear | - | 64 | - | 400 | - | - | 750ppm/°C | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DS1869S-C04 Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | - | 8-SOIC | Non-Volatile | -40°C~85°C | Tube | 1999 | Dallastat™ | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | - | 10kOhm | - | - | - | - | - | - | - | ±2.7V~8V | - | - | - | - | - | - | - | - | - | DS1869 | - | - | - | - | - | Potentiometer | Pushbutton, Serial | 1 | - | - | - | - | - | Linear | - | 64 | - | 400 | - | - | 750ppm/°C | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DS1855X-050#T&R Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 14-WFBGA, FCBGA | - | - | 14-FlipChip (2.11x2.34) | Non-Volatile | -40°C~85°C | Tape & Reel (TR) | 2012 | - | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | - | 50kOhm | - | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | DS1855 | - | - | - | - | - | Potentiometer | I2C | 2 | - | - | - | - | - | Linear | - | 100, 256 | - | 400 | - | - | 750ppm/°C | - | Selectable Address | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DS1669S-100 Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | - | - | Non-Volatile | -40°C~85°C | Tube | 2006 | Dallastat™ | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | 750 ppm/°C | 100kOhm | 64 | Matte Tin (Sn) | - | - | - | THE VOLTAGE APPLIED TO ANY TERMINAL MUST NOT EXCEED THE -V OR BY 0.5 VOLTS | - | ±4.5V~8V | DUAL | GULL WING | 260 | 1 | - | - | - | - | 30 | DS1669 | 8 | R-PDSO-G8 | Not Qualified | - | +-4.5/+-8V | Potentiometer | Up/Down (UP, DN) | 1 | - | - | - | - | 0.1 kHz | Linear | - | 64 | 100000Ohm | 400 | - | - | 750ppm/°C | - | - | - | - | - | 5.285mm | - | ROHS3 Compliant | Lead Free | ||
![]() DS1869-50 Maxim Integrated | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | -40°C~85°C | Tube | 1999 | Dallastat™ | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | 750 ppm/°C | 50kOhm | 64 | Matte Tin (Sn) | - | - | - | ALSO OPERATE WITH SINGLE 5V SUPPLY | - | ±2.7V~8V | DUAL | - | 260 | 1 | 1.5V | 2.54mm | - | - | - | DS1869 | 8 | - | - | 5V | - | Potentiometer | Pushbutton, Serial | 1 | - | - | 2mA | - | - | Linear | -1.5V | 64 | 50000Ohm | 400 | - | - | - | - | - | 4.45mm | - | 9.91mm | 7.87mm | No | ROHS3 Compliant | Lead Free | ||
![]() DS3903E-020/W Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | - | Non-Volatile | -40°C~85°C | Tube | 2002 | - | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 20 | EAR99 | - | 10kOhm 90kOhm | 128 | TIN LEAD | - | - | - | REST 2 RESISTOR ARRAY VALUES ARE 10000 OHMS EACH; NONVOLATILE MEMORY | - | 2.7V~5.5V | DUAL | GULL WING | 245 | 3 | 3V | 0.65mm | - | - | NOT SPECIFIED | DS3903 | 20 | R-PDSO-G20 | Not Qualified | - | - | Potentiometer | I2C | 3 | - | - | - | - | - | Linear | - | 128 | 90000Ohm | 250 | - | 5.5V | ±300ppm/°C | - | Selectable Address | - | 1.1mm | 6.5mm | 4.4mm | - | Non-RoHS Compliant | - |