- Base Part Number
- Configuration
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
Maxim Integrated Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Configuration | Interface | Number of Circuits | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Converter Type | Supply Type | Bandwidth | Neg Supply Voltage-Nom (Vsup) | Taper | Dual Supply Voltage | Neg Supply Voltage-Max (Vsup) | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Resistor Terminal Voltage-Min | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX5128ELA T Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-WFDFN | YES | 8 | - | Non-Volatile | -40°C~85°C | Tape & Reel (TR) | 2007 | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 50 ppm/°C | 22kOhm | - | Matte Tin (Sn) | - | 2.7V~5.25V | DUAL | NO LEAD | 260 | 3 | - | 0.5mm | - | NOT SPECIFIED | MAX5128 | 8 | - | Not Qualified | - | - | 2.5/5V | - | Potentiometer | Up/Down (UP, DN) | 1 | - | - | - | - | - | - | - | - | - | Linear | - | - | - | 128 | 10000Ohm | 600 | - | - | - | - | - | - | 2mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5456EEE Maxim Integrated | 5 | - | Datasheet | 6 Weeks | Tin | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | Volatile | -40°C~85°C | Tube | 1997 | - | ±30% | e3 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | 50 ppm/°C | 10kOhm | - | - | - | ±2.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | 0.635mm | - | - | MAX5456 | 16 | - | - | - | - | 3/5V | - | Potentiometer | Pushbutton | 2 | - | - | 1μA | 100μA | - | - | - | - | - | Logarithmic | - | - | - | 32 | 10000Ohm | 1000 | - | - | - | Mute | - | 1.75mm | 4.9mm | 3.9mm | No | Unknown | ROHS3 Compliant | - | ||
![]() DS1804U-100 Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | Non-Volatile | -40°C~85°C | Tube | 2011 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 750 ppm/°C | 100kOhm | 100 | TIN | NONVOLATILE MEMORY | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | DS1804 | 8 | - | Not Qualified | - | - | 3/5V | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | - | - | - | - | - | 0.1 kHz | - | Linear | - | - | - | 100 | 100000Ohm | 400 | 5.7V | - | -0.2V | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DS1809-010 Maxim Integrated | 3 |
| Datasheet | 6 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | Non-Volatile | -40°C~85°C | Tube | 2010 | Dallastat™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 750 ppm/°C | 10kOhm | - | Matte Tin (Sn) | - | 5V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | 30 | DS1809 | 8 | - | Not Qualified | - | 5.5V | - | 4.5V | Potentiometer | Pushbutton | 1 | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | Linear | - | - | - | 64 | - | 400 Max | - | - | - | - | - | 4.572mm | 9.375mm | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DS1848E-010 Maxim Integrated | 378 | - | Datasheet | 6 Weeks | Tin | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | 140.30179mg | Non-Volatile | -40°C~95°C | Tube | 2006 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | 850 ppm/°C | 10kOhm | 256 | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3V | - | - | 30 | DS1848 | 14 | - | - | 5V | - | - | - | Rheostat | I2C | 2 | - | 1mA | - | 1mA | 500μA | DIGITAL POTENTIOMETER | Single | - | - | Linear | - | - | - | 256 | 10000Ohm | - | 3.3V | - | -0.3V | Selectable Address, Temperature Sensor | 900μm | - | 5mm | 4.4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX5420AEUA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | Volatile | -40°C~85°C | Tube | 2006 | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 15kOhm | - | Matte Tin (Sn) | IT CAN ALSO OPERATE FROM A SINGLE 5V SUPPLY | 5V ±5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | NOT SPECIFIED | MAX5420 | 8 | - | Not Qualified | - | 5.25V | - | - | Potentiometer | Parallel | 1 | ANALOG CIRCUIT | - | - | - | - | - | - | - | -5V | Linear | - | -5.25V | - | 4 | - | 500 | - | - | - | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5438EUB Maxim Integrated | In Stock |
| Datasheet | 6 Weeks | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | Volatile | -40°C~85°C | Tube | 2008 | - | ±25% | e4 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | 35 ppm/°C | 100kOhm | 128 | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO REQUIRES A +2.7V TO +5.25V DIGITAL SUPPLY | 10V~30V ±5V~15V | DUAL | GULL WING | 260 | 1 | 15V | 0.5mm | - | NOT SPECIFIED | MAX5438 | 10 | - | Not Qualified | - | - | - | - | Potentiometer | SPI | 1 | - | - | - | - | - | - | - | 0.2 kHz | - | Linear | - | - | -15V | 128 | 100000Ohm | 900 | - | - | - | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5161NEZT T Maxim Integrated | 1 | - | Datasheet | 6 Weeks | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | 6 | - | Volatile | -40°C~85°C | Tape & Reel (TR) | 2001 | - | ±25% | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 50 ppm/°C | 200kOhm | 32 | Matte Tin (Sn) | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | NOT SPECIFIED | MAX5161 | 6 | - | Not Qualified | - | - | 3/5V | - | Rheostat | Up/Down (U/D, CS) | 1 | - | - | - | - | - | DIGITAL POTENTIOMETER | - | - | - | Linear | - | - | - | 32 | 200000Ohm | 400 | 5V | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX5400EKA T Maxim Integrated | 266 | - | Datasheet | 6 Weeks | - | Surface Mount | SOT-23-8 | YES | 8 | - | Volatile | -40°C~85°C | Tape & Reel (TR) | 2001 | SOT-PoT™ | ±25% | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 50 ppm/°C | 50kOhm | 256 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | MAX5400 | 8 | - | - | - | - | - | - | Potentiometer | SPI | 1 | - | - | 5μA | - | - | - | - | - | - | Linear | - | - | - | 256 | 50000Ohm | 250 | 5V | - | - | - | 1.3mm | - | 3mm | 1.3mm | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX5478ETE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | 16-WFQFN Exposed Pad | YES | 16 | - | Non-Volatile | -40°C~85°C | Tape & Reel (TR) | 2012 | - | ±25% | - | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 70 ppm/°C | 50kOhm | 256 | - | - | 2.7V~5.25V | QUAD | - | - | 1 | 5V | 0.5mm | - | - | MAX5478 | 16 | - | - | 5V | - | - | - | Potentiometer | I2C | 2 | - | - | 15μA | 15μA | - | - | - | 0.1 kHz | - | Linear | - | - | - | 256 | 50000Ohm | 325 | - | - | - | Selectable Address | - | 0.8mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() DS1844E-010 Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | - | Volatile | -40°C~85°C | Tube | 2005 | - | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 20 | - | EAR99 | 750 ppm/°C | 10kOhm | 64 | Matte Tin (Sn) | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 4 | 3V | 0.65mm | - | 30 | DS1844 | 20 | - | Not Qualified | - | - | 3/5V | - | Potentiometer | I2C, Serial | 4 | - | - | - | - | - | - | - | 1 kHz | - | Linear | - | - | - | 64 | 10000Ohm | 250 | 3.5V | - | -0.5V | Selectable Address | - | 1.1mm | 6.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DS1809U-010 Maxim Integrated | 58 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | Non-Volatile | -40°C~85°C | Tube | 2010 | Dallastat™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 750 ppm/°C | 10kOhm | - | Tin (Sn) | - | 5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | DS1809 | 8 | - | - | - | 5.5V | - | 4.5V | Potentiometer | Pushbutton | 1 | ANALOG CIRCUIT | - | 500μA | - | 500μA | - | - | - | - | Linear | - | - | - | 64 | - | 400 Max | - | - | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() DS1803E-100 Maxim Integrated | 4500 | - | Datasheet | 6 Weeks | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | Volatile | -40°C~85°C | Tube | 2001 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | 750 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | ALSO OPERATES FROM 5 V NOMINAL SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 3V | 0.65mm | - | 30 | DS1803 | 14 | - | Not Qualified | - | - | 3/5V | - | Potentiometer | I2C | 2 | - | - | - | - | - | - | - | 0.1 kHz | - | Linear | - | - | - | 256 | 100000Ohm | 400 | 3.5V | - | -0.5V | Selectable Address | - | 1.1mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX5389NAUD Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | Volatile | -40°C~125°C | Tube | 2010 | - | ±25% | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | 35 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | 2.6V~5.5V | DUAL | GULL WING | - | 2 | 5V | 0.65mm | - | - | MAX5389 | 14 | - | - | - | - | 3/5V | - | Potentiometer | Up/Down (U/D, CS) | 2 | - | - | 1μA | - | - | - | - | 0.075 kHz | - | Linear | - | - | - | 256 | 100000Ohm | 250 | 5V | ±35ppm/°C | - | - | 950μm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MAX5481ETE T Maxim Integrated | In Stock |
| Datasheet | 6 Weeks | - | Surface Mount | 16-WFQFN Exposed Pad | YES | - | - | Non-Volatile | -40°C~85°C | Tape & Reel (TR) | 2010 | - | ±25% | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 35 ppm/°C | 10kOhm | - | Matte Tin (Sn) | NV MEMORY; IT CAN ALSO OPERATE WITH 2.5V DUAL SUPPLY | 2.7V~5.25V ±2.5V~5.25V | QUAD | NO LEAD | 260 | 1 | 5V | 0.5mm | - | NOT SPECIFIED | MAX5481 | 16 | - | Not Qualified | - | - | 3/5V | - | Potentiometer | SPI, Up/Down (U/D, INC, CS) | 1 | - | - | - | - | - | - | - | 0.25 kHz | - | Linear | - | - | - | 1024 | 10000Ohm | 50 | - | - | - | - | - | 0.8mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() DS1855E-050 Maxim Integrated | 10000 | - | Datasheet | 6 Weeks | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | Non-Volatile | -40°C~85°C | Tube | 2012 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | 750 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 3V | 0.65mm | 400kHz | 30 | DS1855 | 14 | - | - | 5V | - | - | - | Potentiometer | I2C | 2 | - | - | 500μA | - | - | - | - | 1 kHz | - | Linear | - | - | - | 100, 256 | 50000Ohm | 400 | 3.3V | - | -0.3V | Selectable Address | 950μm | - | 5.1mm | 4.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX5435MEZT T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | - | - | Non-Volatile | -40°C~85°C | Tape & Reel (TR) | 2008 | - | ±25% | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 35 ppm/°C | 100kOhm | 32 | Matte Tin (Sn) | - | 2.7V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | NOT SPECIFIED | MAX5435 | 6 | R-PDSO-G6 | Not Qualified | - | - | 3/5V | - | Rheostat | I2C | 1 | - | - | - | - | - | DIGITAL POTENTIOMETER | - | 0.25 kHz | - | Linear | - | - | - | 32 | 100000Ohm | 610 | 5V | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX5461EXT T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | - | Volatile | -40°C~85°C | Tape & Reel (TR) | 2005 | FleaPoT™ | ±25% | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 35 ppm/°C | 100kOhm | 32 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | - | MAX5461 | 6 | - | - | - | - | 3/5V | - | Rheostat | Up/Down (U/D, CS) | 1 | - | - | 24μA | - | - | DIGITAL POTENTIOMETER | - | - | - | Linear | - | - | - | 32 | 100000Ohm | - | 2.7V | - | - | - | - | - | 2mm | - | No | Unknown | ROHS3 Compliant | - | ||
![]() DS1808Z-050 Maxim Integrated | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | Volatile | -40°C~85°C | Tube | 2001 | - | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | 750 ppm/°C | 45kOhm | 32 | - | - | 4.5V~13.2V 5V | DUAL | GULL WING | 260 | 2 | 12V | - | - | - | DS1808 | 16 | - | - | - | - | - | - | Potentiometer | I2C | 2 | - | - | 25μA | 2mA | - | - | - | 5 kHz | - | Logarithmic | 12V | - | -12V | - | 45000Ohm | 300 | - | - | - | Mute, Selectable Address | 1.5mm | - | 10mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() DS1804U-050 Maxim Integrated | 2500 | - | Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | Non-Volatile | -40°C~85°C | Tube | 2004 | - | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | 750 ppm/°C | 50kOhm | 100 | Tin/Lead (Sn/Pb) | - | 2.7V~5.5V | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | - | 20 | DS1804 | 8 | - | - | 5V | - | - | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | 400μA | - | - | - | - | 0.2 kHz | - | Linear | - | - | - | 100 | 50000Ohm | 400 | - | - | - | - | 950μm | - | 3.1mm | 3.1mm | No | Unknown | Non-RoHS Compliant | Contains Lead |