- Base Part Number
- Configuration
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
Maxim Integrated Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Operating Temperature | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Configuration | Interface | Number of Circuits | Analog IC - Other Type | Nominal Supply Current | Max Supply Current | Converter Type | Bandwidth | Neg Supply Voltage-Nom (Vsup) | Taper | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Resistor Terminal Voltage-Min | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS3502U Maxim Integrated | 3000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | Non-Volatile | -40°C~100°C | Tube | 2009 | ±20% | - | yes | Active | 1 (Unlimited) | 10 | EAR99 | 4 ppm/°C | 10kOhm | 128 | - | - | - | 2.5V~5.5V 4.5V~15.5V | DUAL | GULL WING | - | 1 | - | 0.5mm | - | DS3502 | 10 | - | - | 15V | 3/5V | Potentiometer | I2C | 1 | - | 1mA | 1mA | - | - | - | Linear | - | 128 | 10000Ohm | 5000 | - | ±4ppm/°C | -0.3V | Selectable Address | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MAX5393LAUD Maxim Integrated | 24 |
| Datasheet | 6 Weeks | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | Volatile | -40°C~125°C | Tube | 2012 | ±25% | - | yes | Active | 1 (Unlimited) | 14 | EAR99 | 35 ppm/°C | 10kOhm | 256 | - | - | - | 1.7V~5.5V | DUAL | GULL WING | - | 2 | 1.8V | 0.65mm | - | MAX5393 | 14 | - | - | - | - | Potentiometer | SPI | 2 | - | 27μA | - | - | 0.6 kHz | - | Linear | - | 256 | 10000Ohm | 200 Max | 1.8V | - | - | - | - | 1.1mm | 5mm | 4.4mm | No | - | ROHS3 Compliant | - | ||
![]() MAX5392LAUE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | Volatile | -40°C~125°C | Tube | 2002 | ±25% | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 35 ppm/°C | 10kOhm | - | Matte Tin (Sn) | - | - | 1.7V~5.5V | DUAL | GULL WING | - | - | - | 0.635mm | - | MAX5392 | 16 | - | - | - | 1.8/5V | Potentiometer | I2C | 2 | - | 27μA | - | - | - | - | Linear | - | 256 | - | 200 Max | - | - | - | Selectable Address | - | - | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() DS1845B-050 Maxim Integrated | 5000 | - | Datasheet | 8 Weeks | - | Surface Mount | 16-LBGA, CSPBGA | YES | - | Non-Volatile | -40°C~85°C | Tray | 2003 | ±20% | e3 | yes | Active | 3 (168 Hours) | 16 | EAR99 | 30 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | NONVOLATILE MEMORY; OTHER RESISTOR VALUE IS 10000 OHM; IT CAN ALSO OPERATE FROM A 5V SUPPLY | - | 2.7V~5.5V | BOTTOM | BALL | 260 | 2 | 3V | 1mm | 30 | DS1845 | 16 | S-PBGA-B16 | Not Qualified | - | 3/5V | Potentiometer | I2C | 2 | - | - | - | - | - | - | Linear | - | 100, 256 | 50000Ohm | 500 | 3.5V | 750ppm/°C | -0.5V | Selectable Address | - | 1.5mm | 4mm | 4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX5434NEZT T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | 6 | Non-Volatile | -40°C~85°C | Tape & Reel (TR) | 2008 | ±25% | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 35 ppm/°C | 50kOhm | 32 | Matte Tin (Sn) | - | - | 2.7V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | MAX5434 | 6 | - | - | 5V | - | Rheostat | I2C | 1 | - | 2μA | - | DIGITAL POTENTIOMETER | 0.5 kHz | - | Linear | - | 32 | 50000Ohm | 610 | 5V | - | - | - | - | - | 2.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() MAX5394NATA T Maxim Integrated | 2502 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-WFDFN Exposed Pad | YES | 8 | Volatile | -40°C~125°C | Tape & Reel (TR) | 2013 | ±25% | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | 50 ppm/°C | 100kOhm | - | - | - | - | 1.7V~5.5V | DUAL | - | - | - | - | 0.5mm | - | MAX5394 | - | - | - | - | - | Potentiometer | SPI | 1 | - | - | - | - | - | - | Linear | - | 256 | - | 25 | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX5417LETA T Maxim Integrated | 3980 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-WDFN Exposed Pad | YES | 8 | Non-Volatile | -40°C~85°C | Tape & Reel (TR) | 2011 | ±25% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 35 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | - | - | 2.7V~5.25V | DUAL | NO LEAD | 260 | 1 | 3V | 0.65mm | NOT SPECIFIED | MAX5417 | 8 | - | Not Qualified | - | 3/5V | Potentiometer | I2C | 1 | - | - | - | - | 0.1 kHz | - | Linear | - | 256 | 50000Ohm | 325 | 3V | - | - | Selectable Address | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5481EUD T Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | Non-Volatile | -40°C~85°C | Tape & Reel (TR) | 2010 | ±25% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 35 ppm/°C | 10kOhm | - | Matte Tin (Sn) | NV MEMORY; IT CAN ALSO OPERATE WITH 2.5V DUAL SUPPLY | - | 2.7V~5.25V ±2.5V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | NOT SPECIFIED | MAX5481 | 14 | - | Not Qualified | - | 3/5V | Potentiometer | SPI, Up/Down (U/D, INC, CS) | 1 | - | - | - | - | 0.25 kHz | - | Linear | - | 1024 | 10000Ohm | 50 | - | 35ppm/°C | - | - | - | - | 5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5392MAUE Maxim Integrated | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | Volatile | -40°C~125°C | Tube | 2010 | ±25% | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 35 ppm/°C | 50kOhm | - | Matte Tin (Sn) | - | - | 1.7V~5.5V | DUAL | GULL WING | - | - | - | 0.635mm | - | MAX5392 | 16 | - | - | - | 1.8/5V | Potentiometer | I2C | 2 | - | 27μA | - | - | - | - | Linear | - | 256 | - | 200 Max | - | - | - | Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX5393MAUD Maxim Integrated | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | Volatile | -40°C~125°C | Tube | 2010 | ±25% | - | yes | Active | 1 (Unlimited) | 14 | EAR99 | 35 ppm/°C | 50kOhm | 256 | - | - | - | 1.7V~5.5V | DUAL | GULL WING | - | 2 | 1.8V | 0.65mm | - | MAX5393 | 14 | - | - | - | - | Potentiometer | SPI | 2 | - | 27μA | - | - | 0.1 kHz | - | Linear | - | 256 | 50000Ohm | 200 Max | 1.8V | - | - | - | - | 1.1mm | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() DS1801 Maxim Integrated | 2122 | - | Datasheet | 6 Weeks | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | 14 | Volatile | -40°C~85°C | Tube | 2000 | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 750 ppm/°C | 45kOhm | 65 | Matte Tin (Sn) | - | - | 2.7V~5.5V | DUAL | - | 260 | 2 | 3V | - | 30 | DS1801 | 14 | - | Not Qualified | - | 3/5V | Potentiometer | Serial | 2 | - | - | - | - | 0.7 kHz | - | Logarithmic | - | 65 | 45000Ohm | 400 | 3.5V | - | -0.5V | Cascade Pin, Mute, Zero-Cross Sense | - | - | 19.05mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX5417NETA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 8-WDFN Exposed Pad | YES | 8 | Non-Volatile | -40°C~85°C | Tape & Reel (TR) | 2011 | ±25% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 35 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | - | - | 2.7V~5.25V | DUAL | - | 260 | 1 | 3V | 0.65mm | - | MAX5417 | 8 | - | - | 5V | - | Potentiometer | I2C | 1 | - | 1μA | - | - | 0.1 kHz | - | Linear | - | 256 | 50000Ohm | 325 | 3V | - | - | Selectable Address | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MAX5431BEUB Maxim Integrated | 342 | - | Datasheet | 6 Weeks | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | Volatile | -40°C~85°C | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | - | 57kOhm | - | Matte Tin (Sn) | - | - | 12V~15V ±12V~15V | DUAL | GULL WING | 260 | 1 | 15V | 0.5mm | - | MAX5431 | 10 | - | - | - | - | Potentiometer | Parallel | 1 | ANALOG CIRCUIT | 60μA | - | - | - | -15V | Linear | - | 4 | - | 14 | - | - | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MAX5472EZT T Maxim Integrated | 17500 | - | Datasheet | 6 Weeks | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | - | Non-Volatile | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 35 ppm/°C | 100kOhm | 32 | Matte Tin (Sn) | NONVOLATILE MEMORY | - | 2.7V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | NOT SPECIFIED | MAX5472 | 6 | R-PDSO-G6 | Not Qualified | - | - | Potentiometer | Up/Down (U/D, CS) | 1 | - | - | - | - | 0.2 kHz | - | Linear | - | 32 | 100000Ohm | - | - | 35ppm/°C | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() DS1882E-050 Maxim Integrated | 44 |
| Datasheet | 6 Weeks | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | Non-Volatile | -40°C~85°C | Tube | 2006 | ±20% | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 750 ppm/°C | 45kOhm | 64 | MATTE TIN | - | - | 4.5V~7V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 30 | DS1882 | 16 | - | Not Qualified | - | 5+-5/+-6V | Potentiometer | I2C | 2 | - | - | - | - | 5 kHz | - | Logarithmic | -5V | 64 | 45000Ohm | 160 | 5V | - | -5V | Mute, Selectable Address, Zero-Cross Sense | - | 1.1mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX5405EUB Maxim Integrated | 2889 | - | Datasheet | 6 Weeks | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | Volatile | -40°C~85°C | Tube | 2005 | ±25% | e4 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 35 ppm/°C | 100kOhm | 256 | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | NOT SPECIFIED | MAX5405 | 10 | - | Not Qualified | - | 3/5V | Potentiometer | SPI | 2 | - | - | - | - | - | - | Linear | - | 256 | 100000Ohm | 275 | 5V | - | - | - | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5455EUD Maxim Integrated | 3046 |
| Datasheet | 6 Weeks | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | Volatile | -40°C~85°C | Tube | 2006 | 25% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 35 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | MAX5455 | 14 | - | - | - | 3/5V | Potentiometer | Up/Down (U/D, INC, CS) | 2 | - | 2μA | - | - | - | - | Linear | - | 256 | 100000Ohm | 225 | 5V | - | - | - | 950μm | - | 5.1mm | 4.5mm | No | - | ROHS3 Compliant | - | ||
![]() MAX5452EUB Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | Volatile | -40°C~85°C | Tube | 2006 | - | e4 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 35 ppm/°C | 50kOhm | 256 | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | NOT SPECIFIED | MAX5452 | 10 | S-PDSO-G10 | Not Qualified | - | 3/5V | Rheostat | Up/Down (U/D, INC, CS) | 2 | - | - | - | DIGITAL POTENTIOMETER | - | - | Linear | - | 256 | 50000Ohm | 225 | 5V | - | - | - | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() DS1806E-100 Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | Volatile | -40°C~85°C | Tube | 1999 | ±20% | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 100kOhm | 64 | Matte Tin (Sn) | - | 8542.39.00.01 | 2.7V~5.5V | DUAL | GULL WING | 260 | - | - | - | 30 | DS1806 | 20 | R-PDSO-G20 | Not Qualified | - | 3/5V | Potentiometer | Serial | 6 | - | - | - | - | - | - | Linear | - | 64 | 100000Ohm | 400 | - | 750ppm/°C | - | Cascade Pin | - | 1.1mm | - | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX5395MATA T Maxim Integrated | 51 | - | Datasheet | 7 Weeks | Tin | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | Volatile | -40°C~125°C | Tape & Reel (TR) | 2012 | ±25% | - | yes | Active | 1 (Unlimited) | - | EAR99 | 50 ppm/°C | 50kOhm | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | MAX5395 | - | - | - | 1.8V | - | Potentiometer | I2C | 1 | - | - | 25μA | - | - | - | Linear | - | 256 | - | 25 | - | - | - | Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - |