- Number of Bits
- Converter Type
- Number of Functions
- Terminal Position
- Input Bit Code
- JESD-609 Code
- Pin Count
- Terminal Pitch
- Terminal Form
- Terminal Finish
- Pbfree Code
- Width
Attribute column
Manufacturer
Maxim Integrated Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Packaging | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Power Supplies | Temperature Grade | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Number of Bits | Supply Current-Max | Converter Type | Supply Type | Resolution | Settling Time | Linearity Error-Max (EL) | Integral Nonlinearity (INL) | Input Bit Code | Number of Converters | Negative Supply Voltage-Nom | Input Format | Analog Output Voltage-Max | Number of DAC Channels | Analog Output Voltage-Min | Settling Time-Max | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX5734CCTN Maxim Integrated | In Stock | - | - | - | - | YES | - | 70°C | - | - | - | e0 | no | - | 56 | - | Tin/Lead (Sn/Pb) | - | - | - | QUAD | NO LEAD | 240 | 1 | 5V | 0.5mm | - | NOT SPECIFIED | 56 | S-XQCC-N56 | Not Qualified | - | 3/53/8V | COMMERCIAL | - | - | - | - | 16 | 15mA | D/A CONVERTER | - | 2 B | 20 µs | 0.0977% | - | BINARY | - | - | SERIAL | 7.5V | - | -2.5V | 20μs | 0.8mm | 8mm | 8mm | - | RoHS Compliant | ||
![]() MX7531KN Maxim Integrated | 420 | - | - | - | - | NO | - | 70°C | - | - | - | e3 | yes | - | 18 | - | Matte Tin (Sn) | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 15V | 2.54mm | - | NOT SPECIFIED | 18 | R-PDIP-T18 | Not Qualified | - | 15V | COMMERCIAL | - | - | - | - | 12 | - | D/A CONVERTER | - | - | 0.5 µs | 0.1% | - | BINARY, OFFSET BINARY | - | - | PARALLEL, WORD | - | - | - | - | 4.572mm | 22.86mm | 7.62mm | - | Non-RoHS Compliant | ||
![]() MX565AKCWG T Maxim Integrated | In Stock | - | - | - | SOIC | YES | - | - | - | - | - | e3 | yes | 1 (Unlimited) | 24 | - | MATTE TIN | 70°C | 0°C | - | DUAL | GULL WING | 260 | 1 | 15V | - | - | NOT SPECIFIED | 24 | R-PDSO-G24 | Not Qualified | - | - | COMMERCIAL | - | Parallel | - | - | 12 | - | D/A CONVERTER | - | 1.5 B | 250 ns | - | 0.5 LSB | BINARY | 1 | -15V | - | - | - | - | - | 2.65mm | - | 7.5mm | - | Non-RoHS Compliant | ||
![]() MAX5153BEEE Maxim Integrated | In Stock | - | - | Surface Mount | QSOP | - | 16 | - | - | 667mW | - | e0 | no | 1 (Unlimited) | 16 | - | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | DUAL | GULL WING | 245 | 2 | 3V | 0.635mm | - | NOT SPECIFIED | 16 | - | Not Qualified | Voltage | 3/3.3V | INDUSTRIAL | - | SPI, Serial | 3.6V | 2.7V | 13 | - | D/A CONVERTER | Single | 1.625 B | 20 μs | - | 2 LSB | BINARY | 2 | - | - | - | - | - | - | 1.75mm | 4.89mm | 3.9mm | - | RoHS Compliant | ||
![]() MX565AKCWG Maxim Integrated | In Stock | - | - | - | SOIC | YES | - | - | - | - | - | e0 | - | 1 (Unlimited) | 24 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | DUAL | GULL WING | 245 | 1 | 15V | - | not_compliant | NOT SPECIFIED | 24 | R-PDSO-G24 | Not Qualified | - | - | COMMERCIAL | - | Parallel | - | - | 12 | 20mA | D/A CONVERTER | - | 1.5 B | 250 ns | - | 0.5 LSB | BINARY | 1 | -15V | - | - | - | - | - | 2.65mm | - | 7.5mm | - | Non-RoHS Compliant | ||
![]() MX565ASD Maxim Integrated | In Stock | - | - | - | - | NO | - | - | - | - | - | e0 | - | - | 24 | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 15V | 2.54mm | not_compliant | NOT SPECIFIED | 24 | R-GDIP-T24 | Not Qualified | - | - | MILITARY | - | Parallel | - | - | 12 | - | D/A CONVERTER | - | 1.5 B | 250 ns | - | 0.75 LSB | BINARY | 1 | -15V | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MAX5702BATB Maxim Integrated | In Stock | - | - | - | - | YES | - | 125°C | -40°C | - | - | - | - | - | 10 | - | - | - | - | - | DUAL | NO LEAD | - | 2 | 3V | 0.5mm | - | - | - | S-PDSO-N10 | Not Qualified | - | 3/5V | AUTOMOTIVE | - | - | - | - | 12 | 0.9mA | D/A CONVERTER | - | - | 2.2 µs | 0.0244% | - | OFFSET BINARY | - | - | SERIAL | 5.5V | - | - | - | 0.8mm | 3mm | 3mm | - | RoHS Compliant | ||
![]() MAX5800ATB Maxim Integrated | In Stock | - | - | - | - | YES | - | 125°C | -40°C | - | - | - | - | - | 10 | EAR99 | - | - | - | 8542.39.00.01 | DUAL | NO LEAD | - | 2 | - | 0.5mm | - | - | - | R-PDSO-N10 | Not Qualified | - | 3/5V | AUTOMOTIVE | - | - | - | - | 8 | 0.9mA | D/A CONVERTER | - | - | - | 0.098% | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MX565AJD Maxim Integrated | In Stock | - | - | - | - | NO | - | - | - | - | - | e0 | - | - | 24 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 15V | 2.54mm | not_compliant | NOT SPECIFIED | 24 | R-GDIP-T24 | Not Qualified | - | - | COMMERCIAL | - | Parallel | - | - | 12 | - | D/A CONVERTER | - | 1.5 B | 250 ns | - | 0.75 LSB | BINARY | 1 | -15V | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MX565AKN Maxim Integrated | In Stock | - | - | - | PDIP | NO | - | - | - | - | - | e0 | - | 1 (Unlimited) | 24 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | DUAL | THROUGH-HOLE | 245 | 1 | 15V | 2.54mm | not_compliant | NOT SPECIFIED | 24 | - | Not Qualified | - | - | COMMERCIAL | - | Parallel | - | - | 12 | - | D/A CONVERTER | - | 1.5 B | 250 ns | - | 0.5 LSB | BINARY | 1 | -15V | - | - | - | - | - | 5.72mm | - | 7.62mm | - | Non-RoHS Compliant | ||
![]() MX7521KCWN Maxim Integrated | In Stock | - | - | - | - | YES | - | 70°C | - | - | - | e3 | yes | 1 (Unlimited) | 18 | 3A001.A.5.B | Matte Tin (Sn) | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 15V | 1.27mm | - | NOT SPECIFIED | 18 | R-PDSO-G18 | Not Qualified | - | 15V | COMMERCIAL | - | - | - | - | 12 | 2mA | D/A CONVERTER | - | - | 0.5 µs | 0.1% | - | BINARY, OFFSET BINARY | - | - | PARALLEL, WORD | - | - | - | - | 2.65mm | 11.55mm | 7.5mm | - | Non-RoHS Compliant | ||
![]() MX565AJCWG Maxim Integrated | In Stock | - | - | - | SOIC | YES | - | - | - | - | - | e3 | yes | 1 (Unlimited) | 24 | - | MATTE TIN | 70°C | 0°C | - | DUAL | GULL WING | 260 | 1 | 15V | - | - | NOT SPECIFIED | 24 | R-PDSO-G24 | Not Qualified | - | - | COMMERCIAL | - | Parallel | - | - | 12 | - | D/A CONVERTER | - | 1.5 B | 250 ns | - | 0.75 LSB | BINARY | 1 | -15V | - | - | - | - | - | 2.65mm | - | 7.5mm | - | Non-RoHS Compliant | ||
![]() MAX5631UTK T Maxim Integrated | In Stock | - | - | - | QFN | YES | 16 | - | - | - | Tape & Reel | e3 | yes | 3 (168 Hours) | 68 | - | Matte Tin (Sn) | 85°C | 0°C | - | QUAD | - | 260 | 1 | 10V | 0.5mm | - | 30 | 68 | S-XQCC-N68 | - | Voltage | - | COMMERCIAL EXTENDED | - | - | - | - | 16 | - | D/A CONVERTER | - | 2 B | - | - | - | BINARY | - | -4V | SERIAL | 9.2V | 1 | -4.5V | - | 0.8mm | - | - | No | RoHS Compliant | ||
![]() MAX5153BEPE Maxim Integrated | In Stock | - | - | Through Hole | PDIP | - | 16 | - | - | 593mW | - | e0 | no | 1 (Unlimited) | 16 | - | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | DUAL | - | 245 | 2 | 3V | - | - | NOT SPECIFIED | 16 | - | Not Qualified | Voltage | 3/3.3V | INDUSTRIAL | - | SPI, Serial | 3.6V | 2.7V | 13 | - | D/A CONVERTER | Single | 1.625 B | 20 μs | - | 2 LSB | BINARY | 2 | - | - | - | - | - | - | - | 19.175mm | - | - | RoHS Compliant | ||
![]() MX7524SQ Maxim Integrated | 14 | - | - | - | - | NO | - | 125°C | -55°C | - | - | e0 | no | 1 (Unlimited) | 16 | EAR99 | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 245 | 1 | 5V | 2.54mm | not_compliant | NOT SPECIFIED | 16 | R-GDIP-T16 | Not Qualified | - | 5/15V | MILITARY | - | - | - | - | 8 | 2mA | D/A CONVERTER | - | - | - | 0.1953% | - | BINARY, OFFSET BINARY | - | - | PARALLEL, 8 BITS | - | - | - | 0.5μs | 5.08mm | - | 7.62mm | - | Non-RoHS Compliant | ||
![]() MAX5319GTG T Maxim Integrated | In Stock | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MX7520KCWE Maxim Integrated | In Stock | - | - | - | - | YES | - | 70°C | - | - | - | e3 | yes | 1 (Unlimited) | 16 | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 15V | 1.27mm | - | NOT SPECIFIED | 16 | R-PDSO-G16 | Not Qualified | - | 15V | COMMERCIAL | - | - | - | - | 10 | - | D/A CONVERTER | - | - | 0.5 µs | 0.1% | - | BINARY, OFFSET BINARY | - | - | PARALLEL, WORD | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | Non-RoHS Compliant | ||
![]() MX7520LCWE T Maxim Integrated | In Stock | - | - | - | - | YES | - | 70°C | - | - | - | e3 | yes | 1 (Unlimited) | 16 | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 245 | 1 | 15V | 1.27mm | - | 30 | 16 | R-PDSO-G16 | Not Qualified | - | 15V | COMMERCIAL | - | - | - | - | 10 | - | D/A CONVERTER | - | - | 0.5 µs | 0.05% | - | BINARY, OFFSET BINARY | - | - | PARALLEL, WORD | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | Non-RoHS Compliant | ||
![]() MAX5812MEUT Maxim Integrated | In Stock | - | - | - | SOT-23 | YES | 6 | - | - | - | - | - | yes | 1 (Unlimited) | 6 | - | - | 85°C | -40°C | - | DUAL | GULL WING | - | 1 | 5V | 0.95mm | - | - | - | - | - | Voltage | - | INDUSTRIAL | 6V | - | - | - | 12 | - | D/A CONVERTER | - | 1.5 B | 12 μs | - | 16 LSB | BINARY | - | - | SERIAL | - | 1 | - | - | - | 2.9mm | - | No | RoHS Compliant | ||
![]() MX566AKD Maxim Integrated | In Stock | - | - | - | - | NO | - | - | - | - | - | e0 | - | - | 24 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | - | 2.54mm | not_compliant | NOT SPECIFIED | 24 | R-GDIP-T24 | Not Qualified | - | - | COMMERCIAL | - | Parallel | - | - | 12 | 20mA | D/A CONVERTER | - | 1.5 B | 350 ns | - | 0.5 LSB | BINARY | 1 | -15V | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |