- Number of Bits
- Converter Type
- Number of Functions
- Terminal Position
- Input Bit Code
- JESD-609 Code
- Pin Count
- Terminal Pitch
- Terminal Form
- Terminal Finish
- Pbfree Code
- Width
Attribute column
Manufacturer
Maxim Integrated Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Usage Level | Packaging | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Power Supplies | Temperature Grade | Interface | Max Supply Voltage | Min Supply Voltage | Number of Bits | Supply Current-Max | Converter Type | Supply Type | Resolution | Settling Time | Linearity Error-Max (EL) | Integral Nonlinearity (INL) | Screening Level | Input Bit Code | Number of Converters | Negative Supply Voltage-Nom | Input Format | Analog Output Voltage-Max | Number of DAC Channels | Settling Time-Max | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MX7541ABQ Maxim Integrated | 8 | - | - | - | CDIP | NO | - | - | - | - | - | - | e0 | no | 1 (Unlimited) | 18 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | DUAL | THROUGH-HOLE | 245 | 1 | 15V | 2.54mm | - | - | 18 | - | - | - | - | INDUSTRIAL | - | - | - | 12 | 2mA | D/A CONVERTER | - | 1.5 B | 0.6 µs | - | 0.5 LSB | - | BINARY, OFFSET BINARY | - | - | PARALLEL, WORD | - | 1 | - | 5.08mm | - | 7.62mm | No | RoHS Compliant | - | ||
![]() MX7533CQ Maxim Integrated | In Stock | - | - | - | CDIP | - | - | - | - | - | - | - | - | no | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | 1.25 B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MAX7645AEJP Maxim Integrated | In Stock | - | - | - | - | NO | - | 85°C | -40°C | - | - | - | e0 | no | 1 (Unlimited) | 20 | - | Tin/Lead (Sn/Pb) | - | - | - | DUAL | THROUGH-HOLE | 245 | 1 | 5V | 2.54mm | not_compliant | NOT SPECIFIED | 20 | R-GDIP-T20 | Not Qualified | - | 15V | INDUSTRIAL | - | - | - | 12 | 2mA | D/A CONVERTER | - | - | - | 0.0122% | - | - | BINARY, 2'S COMPLEMENT BINARY | - | - | PARALLEL, WORD | - | - | 1μs | 5.08mm | - | 7.62mm | - | Non-RoHS Compliant | - | ||
![]() MAX5291AEUE-T Maxim Integrated | In Stock | - | - | - | TSSOP | YES | - | - | - | - | - | - | e0 | no | 1 (Unlimited) | 16 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | DUAL | GULL WING | 240 | 1 | 3V | 0.65mm | - | - | 16 | R-PDSO-G16 | - | Voltage | - | INDUSTRIAL | - | - | - | 12 | - | D/A CONVERTER | - | 1.5 B | 6 μs | - | 1 LSB | - | BINARY | - | - | SERIAL | 3V | 2 | - | 1.1mm | 5mm | 4.4mm | No | RoHS Compliant | - | ||
![]() MAX5318GTG T Maxim Integrated | In Stock | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | Voltage | - | - | - | - | - | - | - | - | - | 2.25 B | - | - | 2 LSB | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MAX5380MEUK Maxim Integrated | In Stock | - | - | - | SOT-23 | YES | 5 | - | - | - | - | - | e3 | yes | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 3V | - | - | - | 5 | - | - | Voltage | - | INDUSTRIAL | - | - | - | 8 | - | D/A CONVERTER | - | 1 B | 20 µs | 0.3906% | 1 LSB | - | BINARY | - | - | SERIAL | - | 1 | - | - | 2.9mm | - | No | RoHS Compliant | - | ||
![]() MX7520LQ Maxim Integrated | In Stock | - | - | - | - | NO | - | 85°C | -25°C | - | - | - | e0 | no | 1 (Unlimited) | 16 | - | Tin/Lead (Sn/Pb) | - | - | - | DUAL | THROUGH-HOLE | - | 1 | 15V | 100mm | not_compliant | - | 16 | R-GDIP-T16 | Not Qualified | - | - | INDUSTRIAL | - | - | - | 10 | 2mA | D/A CONVERTER | - | - | 0.5 µs | 0.05% | - | - | BINARY, OFFSET BINARY | - | - | PARALLEL, WORD | - | - | - | 5.08mm | 21.34mm | 7.62mm | - | Non-RoHS Compliant | - | ||
![]() 5962-9452702M2C Maxim Integrated | In Stock | - | - | - | LCC | YES | - | - | - | - | Military grade | Bulk | - | no | 1 (Unlimited) | 20 | 3A001.A.2.C | - | 125°C | -55°C | - | QUAD | - | 240 | 4 | 15V | 1.27mm | - | 20 | 20 | S-CQCC-N20 | - | Voltage | - | MILITARY | - | - | - | 8 | - | D/A CONVERTER | - | 1 B | 4.5 μs | 0.1953% | 1 LSB | MIL-STD-883 | BINARY | - | -5V | SERIAL | - | 4 | - | - | - | - | No | RoHS Compliant | - | ||
![]() MX7537CQ Maxim Integrated | In Stock | - | - | - | CDIP | NO | - | 85°C | -25°C | - | - | - | e0 | no | 1 (Unlimited) | 24 | - | Tin/Lead (Sn/Pb) | - | - | - | DUAL | THROUGH-HOLE | 245 | 2 | 15V | 2.54mm | - | NOT SPECIFIED | 24 | R-GDIP-T24 | Not Qualified | - | 12/15V | OTHER | - | - | - | 12 | 2mA | D/A CONVERTER | - | 1.5 B | 0.8 µs | 0.0122% | - | - | BINARY, OFFSET BINARY, 2'S COMPLEMENT BINARY | - | - | PARALLEL, WORD | - | - | 1.5μs | 5.08mm | 31.75mm | 7.62mm | - | RoHS Compliant | - | ||
![]() MX7521LCWN Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | yes | - | - | 3A001.A.5.B | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MX7542GBD Maxim Integrated | In Stock | - | - | - | - | NO | - | 85°C | -25°C | - | - | - | e4 | no | 1 (Unlimited) | 16 | - | GOLD OVER NICKEL | - | - | - | DUAL | THROUGH-HOLE | 245 | 1 | 5V | 2.54mm | - | NOT SPECIFIED | 16 | R-GDIP-T16 | Not Qualified | - | 5V | OTHER | - | - | - | 12 | 2.5mA | D/A CONVERTER | - | 1.5 B | - | 0.0122% | - | - | BINARY, OFFSET BINARY | - | - | PARALLEL, 4 BITS | - | - | 2μs | 5.08mm | - | 7.62mm | - | RoHS Compliant | - | ||
![]() MAX5385EZT Maxim Integrated | In Stock | - | - | - | TSOT | - | 6 | - | - | - | - | - | - | yes | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | 6 | - | - | Voltage | - | - | - | - | - | 8 | - | D/A CONVERTER | - | 1 B | - | - | 1 LSB | - | - | - | - | - | - | 1 | - | - | - | - | No | RoHS Compliant | - | ||
![]() MX7542SD Maxim Integrated | In Stock | - | - | - | - | NO | - | 125°C | -55°C | - | - | - | e0 | no | 1 (Unlimited) | 16 | 3A001.A.2.C | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 245 | 1 | 5V | 2.54mm | - | NOT SPECIFIED | 16 | R-GDIP-T16 | Not Qualified | - | 5V | MILITARY | - | - | - | 12 | - | D/A CONVERTER | - | 1.5 B | - | 0.0244% | - | - | BINARY, OFFSET BINARY | - | - | PARALLEL, 4 BITS | - | - | 2μs | 5.08mm | - | 7.62mm | - | RoHS Compliant | - | ||
![]() MX7542AD Maxim Integrated | In Stock | - | - | - | - | NO | - | - | - | - | - | - | e4 | no | 1 (Unlimited) | 16 | - | GOLD OVER NICKEL | 85°C | -25°C | - | DUAL | THROUGH-HOLE | 245 | 1 | 5V | 2.54mm | - | NOT SPECIFIED | 16 | - | Not Qualified | - | 5V | OTHER | Parallel | 5.25V | 4.75V | 12 | - | D/A CONVERTER | - | 1.5 B | - | 0.0244% | - | - | BINARY, OFFSET BINARY | 1 | - | - | - | - | 2μs | 5.08mm | - | 7.62mm | - | RoHS Compliant | - | ||
![]() MX7531JN Maxim Integrated | 84 | - | - | - | - | NO | - | 70°C | - | - | - | - | e3 | yes | - | 18 | - | Matte Tin (Sn) | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 15V | 2.54mm | - | NOT SPECIFIED | 18 | R-PDIP-T18 | Not Qualified | - | 15V | COMMERCIAL | - | - | - | 12 | 2mA | D/A CONVERTER | - | 1.5 B | 0.5 µs | 0.2% | - | - | BINARY, OFFSET BINARY | - | - | PARALLEL, WORD | - | - | - | 4.572mm | 22.86mm | 7.62mm | - | RoHS Compliant | - | ||
![]() MAX549BCUA Maxim Integrated | In Stock | - | - | - | UMAX | YES | - | - | - | - | - | - | e0 | - | - | 8 | - | TIN LEAD | 70°C | 0°C | - | DUAL | GULL WING | - | 2 | - | 0.65mm | - | - | 8 | S-PDSO-G8 | Not Qualified | Voltage | - | COMMERCIAL | - | - | - | 8 | 0.01mA | D/A CONVERTER | - | 1 B | 4 µs | - | - | - | BINARY | - | - | SERIAL | - | - | - | 1.1mm | 3mm | 3mm | - | Non-RoHS Compliant | - | ||
![]() MX7543GBQ Maxim Integrated | In Stock | - | - | - | - | NO | - | 85°C | -25°C | - | - | - | e0 | no | 1 (Unlimited) | 16 | - | Tin/Lead (Sn/Pb) | - | - | - | DUAL | THROUGH-HOLE | 245 | 1 | 5V | 2.54mm | not_compliant | NOT SPECIFIED | 16 | R-GDIP-T16 | Not Qualified | - | 5V | OTHER | - | - | - | 12 | - | D/A CONVERTER | - | - | - | 0.0122% | - | - | BINARY, OFFSET BINARY | - | - | SERIAL | - | - | 2μs | 5.08mm | - | 7.62mm | - | Non-RoHS Compliant | - | ||
![]() MX7542KP Maxim Integrated | In Stock | - | - | Surface Mount | PLCC | - | 20 | - | - | 450mW | - | - | e3 | yes | 1 (Unlimited) | - | - | Matte Tin (Sn) | 70°C | 0°C | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | Parallel | 5.25V | 4.75V | 12 | - | D/A CONVERTER | Single | 1.5 B | 2 μs | - | 0.5 LSB | - | - | 1 | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MAX5384EZT Maxim Integrated | In Stock | - | - | - | TSOT | YES | 6 | - | - | - | - | - | e3 | yes | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | - | DUAL | GULL WING | - | 1 | 5V | 0.95mm | - | - | 6 | - | - | Voltage | 5V | INDUSTRIAL | - | - | - | 8 | - | D/A CONVERTER | - | 1 B | - | 0.39% | 1 LSB | - | BINARY | - | - | - | - | 1 | - | - | - | - | No | RoHS Compliant | - | ||
![]() MX7537JD Maxim Integrated | In Stock | - | - | - | - | YES | - | 70°C | - | - | - | - | e0 | no | 1 (Unlimited) | 24 | EAR99 | TIN LEAD | - | - | 8542.39.00.01 | UPPER | NO LEAD | 225 | 2 | 15V | - | not_compliant | NOT SPECIFIED | 24 | R-XUUC-N24 | Not Qualified | - | 12/15V | COMMERCIAL | - | - | - | 12 | 2mA | D/A CONVERTER | - | - | 0.8 µs | 0.0244% | - | - | BINARY, OFFSET BINARY, 2'S COMPLEMENT BINARY | - | - | PARALLEL, WORD | - | - | 1.5μs | - | - | - | - | Non-RoHS Compliant | - |