- Number of Bits
- Converter Type
- Number of Functions
- Terminal Position
- Input Bit Code
- JESD-609 Code
- Pin Count
- Terminal Pitch
- Terminal Form
- Terminal Finish
- Pbfree Code
- Width
Attribute column
Manufacturer
Maxim Integrated Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Usage Level | Packaging | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Power Supplies | Temperature Grade | Interface | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Number of Bits | Supply Current-Max | Converter Type | Supply Type | Resolution | Sampling Rate | Settling Time | Linearity Error-Max (EL) | Integral Nonlinearity (INL) | Screening Level | Input Bit Code | Number of Converters | Negative Supply Voltage-Nom | Input Format | Analog Output Voltage-Max | Number of DAC Channels | Settling Time-Max | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MX7542SD Maxim Integrated | In Stock | - | - | - | - | NO | - | 125°C | -55°C | - | - | - | e0 | no | 1 (Unlimited) | 16 | - | 3A001.A.2.C | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 245 | 1 | 5V | 2.54mm | - | NOT SPECIFIED | 16 | R-GDIP-T16 | Not Qualified | - | 5V | MILITARY | - | - | - | - | 12 | - | D/A CONVERTER | - | 1.5 B | - | - | 0.0244% | - | - | BINARY, OFFSET BINARY | - | - | PARALLEL, 4 BITS | - | - | 2μs | 5.08mm | - | 7.62mm | - | - | RoHS Compliant | - | ||
![]() MX7542AD Maxim Integrated | In Stock | - | - | - | - | NO | - | - | - | - | - | - | e4 | no | 1 (Unlimited) | 16 | - | - | GOLD OVER NICKEL | 85°C | -25°C | - | DUAL | THROUGH-HOLE | 245 | 1 | 5V | 2.54mm | - | NOT SPECIFIED | 16 | - | Not Qualified | - | 5V | OTHER | Parallel | 5.25V | 4.75V | - | 12 | - | D/A CONVERTER | - | 1.5 B | - | - | 0.0244% | - | - | BINARY, OFFSET BINARY | 1 | - | - | - | - | 2μs | 5.08mm | - | 7.62mm | - | - | RoHS Compliant | - | ||
![]() MX7543GBQ Maxim Integrated | In Stock | - | - | - | - | NO | - | 85°C | -25°C | - | - | - | e0 | no | 1 (Unlimited) | 16 | - | - | Tin/Lead (Sn/Pb) | - | - | - | DUAL | THROUGH-HOLE | 245 | 1 | 5V | 2.54mm | not_compliant | NOT SPECIFIED | 16 | R-GDIP-T16 | Not Qualified | - | 5V | OTHER | - | - | - | - | 12 | - | D/A CONVERTER | - | - | - | - | 0.0122% | - | - | BINARY, OFFSET BINARY | - | - | SERIAL | - | - | 2μs | 5.08mm | - | 7.62mm | - | - | Non-RoHS Compliant | - | ||
![]() MAX5270ACMH-T Maxim Integrated | In Stock | - | - | - | - | YES | 44 | - | - | - | - | Tape & Reel | e0 | no | 1 (Unlimited) | 44 | - | - | TIN LEAD | 70°C | 0°C | - | QUAD | GULL WING | 240 | 1 | 12V | - | - | - | 44 | - | - | Voltage | - | COMMERCIAL | - | - | - | - | 13 | - | D/A CONVERTER | - | 1.625 B | - | 22 µs | - | 2 LSB | - | OFFSET BINARY | - | -12V | PARALLEL, WORD | 9V | 8 | - | - | 10.0075mm | 10.0075mm | No | - | RoHS Compliant | - | ||
![]() MAX526DMYG Maxim Integrated | In Stock | - | - | - | - | NO | - | - | - | 733mW | Military grade | - | e4 | - | 1 (Unlimited) | 24 | - | 3A001.A.2.C | GOLD OVER NICKEL | 125°C | -55°C | - | DUAL | THROUGH-HOLE | 245 | 4 | 15V | - | not_compliant | NOT SPECIFIED | 24 | - | Not Qualified | Voltage | 15-5V | MILITARY | Parallel | 16.5V | 10.8V | 11mA | 12 | - | D/A CONVERTER | - | 1.5 B | - | 3 μs | - | 1 LSB | MIL-STD-883 | BINARY | 4 | -5V | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MX7531LCWN Maxim Integrated | In Stock | - | - | - | - | YES | - | 70°C | - | - | - | - | e3 | yes | 1 (Unlimited) | 18 | - | 3A001.A.5.B | Matte Tin (Sn) | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 15V | 1.27mm | - | NOT SPECIFIED | 18 | R-PDSO-G18 | Not Qualified | - | 15V | COMMERCIAL | - | - | - | - | 12 | 2mA | D/A CONVERTER | - | - | - | 0.5 µs | 0.05% | - | - | BINARY, OFFSET BINARY | - | - | PARALLEL, WORD | - | - | - | 2.65mm | 11.55mm | 7.5mm | - | - | Non-RoHS Compliant | - | ||
![]() MX7524AD Maxim Integrated | 1686 | - | - | - | - | NO | - | 85°C | -40°C | - | - | - | e4 | no | 1 (Unlimited) | 16 | - | EAR99 | GOLD OVER NICKEL | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 245 | 1 | 5V | 2.54mm | - | NOT SPECIFIED | 16 | R-CDIP-T16 | Not Qualified | - | 5/15V | INDUSTRIAL | - | - | - | - | 8 | - | D/A CONVERTER | - | - | - | 500 ns | 0.1953% | - | - | BINARY, OFFSET BINARY | - | - | PARALLEL, 8 BITS | - | - | - | 5.08mm | - | 7.62mm | - | - | RoHS Compliant | - | ||
![]() MAX529MJP Maxim Integrated | In Stock | - | - | - | CDIP | NO | 20 | - | - | - | - | - | e0 | no | 1 (Unlimited) | 20 | - | 3A001.A.2.C | - | 125°C | -55°C | - | DUAL | THROUGH-HOLE | 245 | 8 | 5V | 2.54mm | - | - | 20 | - | - | Voltage | 5GND/-5V | MILITARY | - | - | - | - | 8 | - | D/A CONVERTER | - | 1 B | - | 3 μs | 0.3906% | 1 LSB | - | BINARY | - | -5V | SERIAL | 3V | 8 | - | - | - | 7.62mm | No | - | Non-RoHS Compliant | - | ||
![]() MX566AJN Maxim Integrated | 12560 | - | - | - | PDIP | NO | - | - | - | - | - | - | e0 | - | 1 (Unlimited) | 24 | - | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | DUAL | THROUGH-HOLE | 245 | 1 | - | 2.54mm | not_compliant | NOT SPECIFIED | 24 | - | Not Qualified | - | - | COMMERCIAL | Parallel | - | - | - | 12 | - | D/A CONVERTER | - | 1.5 B | - | 350 ns | - | 0.75 LSB | - | BINARY | 1 | -15V | - | - | - | - | 5.72mm | - | 7.62mm | - | - | Non-RoHS Compliant | - | ||
![]() MAX5270AEMH Maxim Integrated | In Stock | - | - | - | - | YES | 44 | - | - | - | - | - | e0 | no | 1 (Unlimited) | 44 | - | EAR99 | - | 85°C | -40°C | - | QUAD | GULL WING | 245 | 1 | 12V | - | - | - | 44 | - | - | Voltage | 5+-12V | INDUSTRIAL | - | - | - | - | 13 | - | D/A CONVERTER | - | 1.625 B | - | 22 µs | - | 2 LSB | - | OFFSET BINARY | - | -12V | PARALLEL, WORD | 9V | 8 | - | - | 10.0075mm | 10.0075mm | No | - | RoHS Compliant | - | ||
![]() MAX5291AEUE Maxim Integrated | In Stock | - | - | - | TSSOP | YES | - | - | - | - | - | - | e0 | no | 1 (Unlimited) | 16 | - | - | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | DUAL | GULL WING | 245 | 1 | 3V | 0.65mm | - | - | 16 | R-PDSO-G16 | - | Voltage | - | INDUSTRIAL | - | - | - | - | 12 | - | D/A CONVERTER | - | 1.5 B | - | 6 μs | - | 1 LSB | - | BINARY | - | - | SERIAL | 3V | 2 | - | 1.1mm | 5mm | 4.4mm | No | - | RoHS Compliant | - | ||
![]() MX7541AJEWN T Maxim Integrated | In Stock | - | - | Surface Mount | SOIC | - | 18 | - | - | 450mW | - | Tape & Reel (TR) | - | yes | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | 18 | - | - | - | - | - | Parallel | 16V | 5V | - | 12 | - | - | Single | 1.5 B | - | 1 μs | - | 1 LSB | - | - | 1 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MX7528UQ Maxim Integrated | In Stock | - | - | - | CDIP | NO | - | 125°C | -55°C | - | - | - | e0 | no | 1 (Unlimited) | 20 | - | 3A001.A.2.C | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 245 | 2 | 5V | 2.54mm | - | NOT SPECIFIED | 20 | R-GDIP-T20 | Not Qualified | - | 5/15V | MILITARY | - | - | - | - | 8 | 1mA | D/A CONVERTER | - | 1 B | - | - | 0.1953% | - | - | BINARY | - | - | PARALLEL, 8 BITS | - | - | 0.4μs | 5.08mm | - | 7.62mm | - | - | RoHS Compliant | - | ||
![]() MX7530JCWE Maxim Integrated | In Stock | - | - | - | - | YES | - | 70°C | - | - | - | - | e0 | no | 1 (Unlimited) | 16 | - | - | Tin/Lead (Sn/Pb) | - | - | - | DUAL | GULL WING | 245 | 1 | 15V | 1.27mm | not_compliant | NOT SPECIFIED | 16 | R-PDSO-G16 | Not Qualified | - | 15V | COMMERCIAL | - | - | - | - | 10 | 2mA | D/A CONVERTER | - | - | - | 0.5 µs | 0.2% | - | - | BINARY, OFFSET BINARY | - | - | PARALLEL, WORD | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | - | Non-RoHS Compliant | - | ||
![]() MAX525BMJP Maxim Integrated | In Stock | - | - | - | CDIP | NO | - | - | - | - | - | - | e0 | no | 1 (Unlimited) | 20 | - | 3A001.A.2.C | Tin/Lead (Sn85Pb15) | 125°C | -55°C | - | DUAL | THROUGH-HOLE | 245 | 1 | 5V | - | - | - | 20 | R-GDIP-T20 | - | Voltage | 5V | MILITARY | - | - | - | - | 12 | 0.98mA | D/A CONVERTER | - | 1.5 B | - | 12 µs | - | 1 LSB | - | BINARY, OFFSET BINARY | - | - | SERIAL | 5V | 4 | - | 5.08mm | - | 7.62mm | No | - | RoHS Compliant | - | ||
![]() MAX5318GTG T Maxim Integrated | In Stock | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | Voltage | - | - | - | - | - | - | - | - | - | - | 2.25 B | - | - | - | 2 LSB | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MAX5291AEUE-T Maxim Integrated | In Stock | - | - | - | TSSOP | YES | - | - | - | - | - | - | e0 | no | 1 (Unlimited) | 16 | - | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | DUAL | GULL WING | 240 | 1 | 3V | 0.65mm | - | - | 16 | R-PDSO-G16 | - | Voltage | - | INDUSTRIAL | - | - | - | - | 12 | - | D/A CONVERTER | - | 1.5 B | - | 6 μs | - | 1 LSB | - | BINARY | - | - | SERIAL | 3V | 2 | - | 1.1mm | 5mm | 4.4mm | No | - | RoHS Compliant | - | ||
![]() MX7531JN Maxim Integrated | 84 | - | - | - | - | NO | - | 70°C | - | - | - | - | e3 | yes | - | 18 | - | - | Matte Tin (Sn) | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 15V | 2.54mm | - | NOT SPECIFIED | 18 | R-PDIP-T18 | Not Qualified | - | 15V | COMMERCIAL | - | - | - | - | 12 | 2mA | D/A CONVERTER | - | 1.5 B | - | 0.5 µs | 0.2% | - | - | BINARY, OFFSET BINARY | - | - | PARALLEL, WORD | - | - | - | 4.572mm | 22.86mm | 7.62mm | - | - | RoHS Compliant | - | ||
![]() MX7536TD Maxim Integrated | In Stock | - | - | - | - | NO | - | 125°C | -55°C | - | - | - | e4 | no | 1 (Unlimited) | 28 | - | 3A001.A.2.C | GOLD OVER NICKEL | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 245 | 1 | - | 2.54mm | - | NOT SPECIFIED | 28 | R-CDIP-T28 | Not Qualified | - | 12/15GND/-0.3V | MILITARY | - | - | - | - | 14 | 4mA | D/A CONVERTER | - | 1.75 B | - | 0.8 µs | 0.0061% | - | - | OFFSET BINARY | - | - | PARALLEL, WORD | - | - | 1.5μs | 5.89mm | - | 15.24mm | - | - | RoHS Compliant | - | ||
![]() MAX5362LEUK Maxim Integrated | 50 | - | - | - | SOT-23 | YES | 5 | - | - | - | - | - | - | - | - | 5 | SMD/SMT | EAR99 | - | 85°C | -40°C | - | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | - | - | Voltage | - | INDUSTRIAL | Serial | 5.5V | 2.7V | 150μA | 6 | - | D/A CONVERTER | - | 0.75 B | 400 ksps | 20 μs | - | 1 LSB | - | BINARY | - | - | - | - | 1 | - | - | 2.9mm | - | No | No SVHC | RoHS Compliant | - |