- Number of Bits
- Converter Type
- Number of Functions
- Terminal Position
- Input Bit Code
- JESD-609 Code
- Pin Count
- Terminal Pitch
- Terminal Form
- Terminal Finish
- Pbfree Code
- Width
Attribute column
Manufacturer
Maxim Integrated Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Usage Level | Packaging | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Polarity | Power Supplies | Temperature Grade | Interface | Max Supply Voltage | Min Supply Voltage | Number of Bits | Supply Current-Max | Converter Type | Supply Type | Resolution | Settling Time | Linearity Error-Max (EL) | Integral Nonlinearity (INL) | Screening Level | Input Bit Code | Number of Converters | Negative Supply Voltage-Nom | Input Format | Analog Output Voltage-Max | Number of DAC Channels | Analog Output Voltage-Min | Settling Time-Max | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MX566AJCWG T Maxim Integrated | In Stock | - | - | - | - | SOIC | YES | - | - | - | - | - | - | e3 | yes | 1 (Unlimited) | 24 | - | MATTE TIN | 70°C | 0°C | - | DUAL | GULL WING | 260 | 1 | - | - | - | NOT SPECIFIED | 24 | R-PDSO-G24 | Not Qualified | - | - | - | COMMERCIAL | Parallel | - | - | 12 | - | D/A CONVERTER | - | 1.5 B | 350 ns | - | 0.75 LSB | - | BINARY | 1 | -15V | - | - | - | - | - | 2.65mm | - | 7.5mm | - | Non-RoHS Compliant | - | ||
![]() MAX5839AEMH Maxim Integrated | In Stock | - | - | - | - | - | YES | - | 85°C | -40°C | - | - | - | e0 | no | 1 (Unlimited) | 44 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | 8542.39.00.01 | QUAD | GULL WING | 245 | 1 | 14V | 0.8mm | - | NOT SPECIFIED | 44 | S-PQFP-G44 | Not Qualified | - | - | -9514V | INDUSTRIAL | - | - | - | 13 | - | D/A CONVERTER | - | 1.625 B | 22 µs | 0.0244% | - | - | OFFSET BINARY, 2'S COMPLEMENT BINARY | - | -9V | PARALLEL, WORD | 9V | - | -4V | - | 2.388mm | 10.0075mm | 10.0075mm | - | RoHS Compliant | - | ||
![]() MAX500BMJE Maxim Integrated | In Stock | - | - | - | - | CDIP | NO | 16 | - | - | - | - | - | e0 | no | 1 (Unlimited) | 16 | 3A001.A.2.C | Tin/Lead (Sn/Pb) | 125°C | -55°C | 8542.39.00.01 | DUAL | THROUGH-HOLE | 245 | 1 | 15V | 2.54mm | not_compliant | NOT SPECIFIED | 16 | - | Not Qualified | Voltage | - | - | MILITARY | - | - | - | 8 | 22mA | D/A CONVERTER | - | 1 B | 4.5 μs | 0.3906% | 1 LSB | - | BINARY | - | -5V | SERIAL | 10V | - | - | - | 5.08mm | - | 7.62mm | - | Non-RoHS Compliant | - | ||
![]() MX7535JP T Maxim Integrated | In Stock | - | - | - | - | - | YES | - | 70°C | - | - | - | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 28 | 3A001.A.5.B | Matte Tin (Sn) | - | - | 8542.39.00.01 | QUAD | J BEND | 245 | 1 | - | 1.27mm | compliant | 30 | 28 | S-PQCC-J28 | Not Qualified | - | - | 12/15GND/-0.3V | COMMERCIAL | - | - | - | 14 | - | D/A CONVERTER | - | - | 0.8 µs | 0.0122% | - | - | BINARY, OFFSET BINARY | - | - | PARALLEL, WORD | 10V | - | -10V | 1.5μs | 4.57mm | 11.505mm | 11.505mm | - | RoHS Compliant | Lead Free | ||
![]() MAX550BCUA Maxim Integrated | In Stock | - | - | - | - | UMAX | YES | - | - | - | - | - | Bulk | e0 | no | 1 (Unlimited) | 8 | - | - | 70°C | 0°C | - | DUAL | GULL WING | 245 | 1 | - | 0.65mm | - | - | 8 | S-PDSO-G8 | - | Voltage | - | 3/5V | COMMERCIAL | - | - | - | 8 | - | D/A CONVERTER | - | 1 B | 4 µs | 0.35% | - | - | BINARY | - | - | SERIAL | - | 1 | - | - | - | 3mm | 3mm | No | RoHS Compliant | - | ||
![]() MAX5715AWC Maxim Integrated | In Stock | - | - | - | - | - | YES | - | 125°C | -40°C | - | - | - | - | - | - | 12 | - | - | - | - | - | BOTTOM | BALL | - | 4 | - | 0.5mm | - | - | - | R-PBGA-B12 | Not Qualified | - | - | 3/5V | AUTOMOTIVE | - | - | - | 12 | 1.5mA | D/A CONVERTER | - | - | - | 0.024% | - | - | OFFSET BINARY | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MX7226TQ-883B Maxim Integrated | In Stock | - | - | - | - | CDIP | NO | - | 125°C | -55°C | - | Military grade | - | - | no | - | 20 | 3A001.A.2.C | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 4 | - | 2.54mm | - | NOT SPECIFIED | - | R-XDIP-T20 | Not Qualified | - | - | 12/15 GND/-5V | MILITARY | - | - | - | 8 | - | D/A CONVERTER | - | 1 B | - | 0.39% | - | 38535Q/M;38534H;883B | BINARY | - | - | - | - | - | - | 4μs | - | - | - | - | RoHS Compliant | - | ||
![]() MX7528LEPP Maxim Integrated | In Stock | - | - | - | Through Hole | DIP | - | - | - | - | 450mW | - | - | e3 | yes | 1 (Unlimited) | 20 | - | Matte Tin (Sn) | 85°C | -40°C | - | DUAL | - | NOT SPECIFIED | 2 | 5V | - | - | NOT SPECIFIED | 20 | - | Not Qualified | - | - | - | INDUSTRIAL | Parallel | 15V | 5V | 8 | - | D/A CONVERTER | Single | 1 B | 350 ns | 0.1953% | 0.5 LSB | - | BINARY | 2 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MAX5884EGM Maxim Integrated | 10000 | - | - | - | - | - | YES | - | 85°C | -40°C | - | - | - | e0 | no | 3 (168 Hours) | 48 | 3A001.A.5.B | Tin/Lead (Sn85Pb15) | - | - | 8542.39.00.01 | QUAD | NO LEAD | 245 | 1 | 3.3V | 0.5mm | not_compliant | NOT SPECIFIED | 48 | S-XQCC-N48 | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | 14 | - | D/A CONVERTER | - | - | 0.011 µs | - | - | - | BINARY | - | - | PARALLEL, WORD | 1.1V | - | -0.5V | - | 1mm | 7mm | 7mm | - | Non-RoHS Compliant | - | ||
![]() MX7537TQ Maxim Integrated | In Stock | - | - | - | - | - | NO | - | 125°C | -55°C | - | - | - | e0 | no | 1 (Unlimited) | 24 | 3A001.A.2.C | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 245 | 2 | 15V | 2.54mm | not_compliant | NOT SPECIFIED | 24 | R-GDIP-T24 | Not Qualified | - | - | 12/15V | MILITARY | - | - | - | 12 | 2mA | D/A CONVERTER | - | - | 0.8 µs | 0.0122% | - | - | BINARY, OFFSET BINARY, 2'S COMPLEMENT BINARY | - | - | PARALLEL, WORD | - | - | - | 1.5μs | 5.08mm | 31.75mm | 7.62mm | - | Non-RoHS Compliant | - | ||
![]() MAX5839BEMH Maxim Integrated | In Stock | - | - | - | - | - | YES | - | 85°C | -40°C | - | - | - | e0 | no | 1 (Unlimited) | 44 | - | Tin/Lead (Sn85Pb15) | - | - | - | QUAD | GULL WING | 245 | 1 | 14V | 0.8mm | - | NOT SPECIFIED | 44 | S-PQFP-G44 | Not Qualified | - | - | -9514V | INDUSTRIAL | - | - | - | 13 | - | D/A CONVERTER | - | 1.625 B | 22 µs | 0.0488% | - | - | OFFSET BINARY, 2'S COMPLEMENT BINARY | - | -9V | PARALLEL, WORD | 9V | - | -4V | - | 2.388mm | 10.0075mm | 10.0075mm | - | RoHS Compliant | - | ||
![]() MX7528LP Maxim Integrated | In Stock | - | - | - | Surface Mount | PLCC | - | 20 | - | - | 450mW | - | - | e3 | yes | 1 (Unlimited) | 20 | - | Matte Tin (Sn) | 70°C | 0°C | - | QUAD | J BEND | 260 | 2 | 5V | - | - | NOT SPECIFIED | 20 | - | Not Qualified | - | - | - | INDUSTRIAL | Parallel | 15V | 5V | 8 | - | D/A CONVERTER | Single | 1 B | 350 ns | 0.1953% | 0.5 LSB | - | BINARY | 2 | - | - | - | - | - | - | 4.57mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() MX7547UQ-883B Maxim Integrated | In Stock | - | - | - | - | - | NO | - | 125°C | -55°C | - | Military grade | - | - | no | 1 (Unlimited) | 24 | EAR99 | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 225 | 1 | 15V | - | - | NOT SPECIFIED | 24 | R-GDIP-T24 | - | - | - | - | MILITARY | - | - | - | 12 | - | D/A CONVERTER | - | 1.5 B | - | 0.0244% | - | MIL-STD-883 Class B | BINARY | - | - | PARALLEL, WORD | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MX7542AQ Maxim Integrated | In Stock | - | - | - | - | - | NO | - | 85°C | -25°C | - | - | - | e0 | no | 1 (Unlimited) | 16 | - | Tin/Lead (Sn/Pb) | - | - | - | DUAL | THROUGH-HOLE | 245 | 1 | 5V | 2.54mm | not_compliant | NOT SPECIFIED | 16 | R-GDIP-T16 | Not Qualified | - | - | 5V | OTHER | - | - | - | 12 | 2.5mA | D/A CONVERTER | - | - | - | 0.0244% | - | - | BINARY, OFFSET BINARY | - | - | PARALLEL, 4 BITS | - | - | - | 2μs | 5.08mm | - | 7.62mm | - | Non-RoHS Compliant | - | ||
![]() MX7225TQ-883B Maxim Integrated | In Stock | - | - | - | - | - | NO | - | 125°C | -55°C | - | Military grade | - | - | no | - | 24 | 3A001.A.2.C | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 4 | - | 2.54mm | not_compliant | NOT SPECIFIED | - | R-XDIP-T24 | Not Qualified | - | - | 12/15 GND/-5V | MILITARY | - | - | - | 8 | 12mA | D/A CONVERTER | - | - | - | 0.39% | - | 38535Q/M;38534H;883B | BINARY | - | - | - | - | - | - | 4μs | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MX7537TQ-883B Maxim Integrated | In Stock | - | - | - | - | - | NO | - | 125°C | -55°C | - | Military grade | - | e0 | no | 1 (Unlimited) | 24 | 3A001.A.2.C | TIN LEAD | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 245 | 1 | 15V | 2.54mm | not_compliant | NOT SPECIFIED | 24 | R-GDIP-T24 | Not Qualified | - | - | - | MILITARY | - | - | - | 12 | - | D/A CONVERTER | - | - | 0.8 µs | 0.0122% | - | MIL-STD-883 Class B | BINARY | - | - | PARALLEL, WORD | - | - | - | - | 5.08mm | - | 7.62mm | - | Non-RoHS Compliant | - | ||
![]() MX7541AJD Maxim Integrated | In Stock | - | - | - | - | - | YES | - | 70°C | - | - | - | - | e0 | no | - | 18 | - | TIN LEAD | - | - | - | UPPER | NO LEAD | NOT SPECIFIED | 1 | 15V | - | - | NOT SPECIFIED | 18 | R-XUUC-N18 | Not Qualified | - | - | - | COMMERCIAL | - | - | - | 12 | - | D/A CONVERTER | - | - | 0.6 µs | 0.0244% | - | - | BINARY, OFFSET BINARY | - | - | PARALLEL, WORD | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MX7538JD Maxim Integrated | In Stock | - | - | - | - | - | YES | - | 70°C | - | - | - | - | e0 | no | - | 24 | - | TIN LEAD | - | - | - | UPPER | NO LEAD | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | 24 | R-XUUC-N24 | Not Qualified | - | - | - | COMMERCIAL | - | - | - | 14 | - | D/A CONVERTER | - | - | 0.8 µs | 0.0122% | - | - | BINARY | - | - | PARALLEL, WORD | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX5222EKA Maxim Integrated | 878 | - | - | Tin | Surface Mount | SOT-23 | - | 8 | - | - | - | - | - | e3 | yes | 1 (Unlimited) | 8 | EAR99 | - | 85°C | -40°C | - | DUAL | GULL WING | - | 1 | 3.6V | 0.65mm | - | - | - | - | - | Voltage | Unipolar | - | INDUSTRIAL | - | 5.5V | 2.7V | 8 | - | D/A CONVERTER | - | 1 B | 10 μs | 0.3906% | 1 LSB | - | BINARY | - | - | SERIAL | - | 2 | - | - | 1.45mm | - | - | No | RoHS Compliant | - | ||
![]() MAX5383EUT Maxim Integrated | 4 | - | - | - | - | SOT-23 | YES | 6 | - | - | - | - | - | - | yes | - | 6 | - | - | 85°C | -40°C | - | DUAL | GULL WING | - | 1 | - | 0.95mm | - | - | 6 | - | - | Voltage | - | 3/3.3V | INDUSTRIAL | - | - | - | 8 | - | D/A CONVERTER | - | 1 B | - | 0.39% | 1 LSB | - | BINARY | - | - | - | - | 1 | - | - | - | - | - | No | RoHS Compliant | - |