- Number of Bits
- Converter Type
- Number of Functions
- Terminal Position
- Input Bit Code
- JESD-609 Code
- Pin Count
- Terminal Pitch
- Terminal Form
- Terminal Finish
- Pbfree Code
- Width
Attribute column
Manufacturer
Maxim Integrated Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Usage Level | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Power Supplies | Temperature Grade | Interface | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Number of Bits | Supply Current-Max | Converter Type | Supply Type | Resolution | Settling Time | Linearity Error-Max (EL) | Integral Nonlinearity (INL) | Screening Level | Input Bit Code | Number of Converters | Conversion Rate | Negative Supply Voltage-Nom | Input Format | Analog Output Voltage-Max | Number of DAC Channels | Analog Output Voltage-Min | Settling Time-Max | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MX7533J/D Maxim Integrated | In Stock | - | - | - | - | - | YES | - | 70°C | - | - | - | - | 2014 | e0 | no | Active | 1 (Unlimited) | 16 | - | TIN LEAD | - | - | - | UPPER | NO LEAD | 225 | 1 | 15V | - | not_compliant | NOT SPECIFIED | 16 | R-XUUC-N16 | Not Qualified | - | - | COMMERCIAL | - | - | - | - | 10 | - | D/A CONVERTER | - | - | - | 0.1953% | - | - | BINARY, OFFSET BINARY | - | - | - | PARALLEL, WORD | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX5823AWP T Maxim Integrated | 12500 | - | - | 18 Weeks | - | - | YES | - | 125°C | -40°C | - | - | - | - | - | - | Active | - | 20 | - | - | - | - | - | BOTTOM | BALL | - | 1 | 3V | 0.5mm | - | - | - | R-PBGA-B20 | - | - | - | AUTOMOTIVE | - | - | - | - | 8 | 2.5mA | D/A CONVERTER | - | - | 2.2 µs | 0.097% | - | - | BINARY | - | - | - | SERIAL | 5.5V | - | - | - | 0.69mm | 2.505mm | 2.255mm | - | RoHS Compliant | - | ||
![]() MAX19692EXW D Maxim Integrated | In Stock | - | - | - | - | - | YES | - | 85°C | -40°C | - | - | - | - | - | no | Active | 3 (168 Hours) | 169 | 3A001.A.5.B | - | - | - | 8542.39.00.01 | BOTTOM | BALL | NOT SPECIFIED | 1 | 1.8V | 0.8mm | not_compliant | NOT SPECIFIED | - | S-PBGA-B169 | - | - | - | INDUSTRIAL | - | - | - | - | 12 | - | D/A CONVERTER | - | - | 0.0045 µs | - | - | - | OFFSET BINARY | - | - | - | PARALLEL, WORD | - | - | - | - | 1.5mm | 11mm | 11mm | - | Non-RoHS Compliant | - | ||
![]() MAX5859EXW-D Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX5180BEEI TW Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX5113GTJ T Maxim Integrated | 394 | - | - | - | - | - | - | - | - | - | - | - | - | 2014 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX7535JCWI T Maxim Integrated | In Stock | - | - | - | - | - | YES | - | 70°C | - | - | - | Tape & Reel (TR) | - | e3 | yes | - | 1 (Unlimited) | 28 | 3A001.A.5.B | Matte Tin (Sn) | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | - | 1.27mm | compliant | NOT SPECIFIED | 28 | R-PDSO-G28 | Not Qualified | - | 12/15GND/-0.3V | COMMERCIAL | - | - | - | - | 14 | - | D/A CONVERTER | - | - | 0.8 µs | 0.0122% | - | - | BINARY, OFFSET BINARY | - | - | - | PARALLEL, WORD | 10V | - | -10V | 1.5μs | 2.65mm | 17.9mm | 7.5mm | - | RoHS Compliant | Lead Free | ||
![]() MX7535JP Maxim Integrated | In Stock | - | - | - | Surface Mount | PLCC | - | 28 | - | - | - | - | - | - | e3 | yes | - | 1 (Unlimited) | 28 | - | Matte Tin (Sn) | 70°C | 0°C | - | QUAD | J BEND | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | 28 | - | Not Qualified | - | - | COMMERCIAL | Parallel | 15.75V | 11.4V | - | 14 | - | D/A CONVERTER | Single | 1.75 B | 1.5 μs | - | 2 LSB | - | BINARY, OFFSET BINARY | 1 | - | - | - | - | - | - | - | 4.57mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() MX7535JCWI Maxim Integrated | In Stock | - | - | - | Surface Mount | SOIC | - | 28 | - | - | - | - | - | - | e3 | yes | - | 1 (Unlimited) | 28 | - | Matte Tin (Sn) | 70°C | 0°C | - | DUAL | GULL WING | 260 | 1 | - | - | - | NOT SPECIFIED | 28 | - | Not Qualified | - | - | COMMERCIAL | Parallel | 15.75V | 11.4V | - | 14 | - | D/A CONVERTER | Single | 1.75 B | 1.5 μs | - | 2 LSB | - | BINARY, OFFSET BINARY | 1 | - | - | - | - | - | - | - | 2.65mm | - | 7.5mm | - | RoHS Compliant | Lead Free | ||
![]() MAX527DMYG/883B Maxim Integrated | In Stock | - | - | - | - | - | NO | - | - | - | 733mW | Military grade | - | - | e4 | - | - | 1 (Unlimited) | 24 | 3A001.A.2.C | GOLD OVER NICKEL | 125°C | -55°C | - | DUAL | THROUGH-HOLE | 245 | 4 | 5V | - | not_compliant | NOT SPECIFIED | 24 | - | Not Qualified | - | - | MILITARY | Parallel | 5.5V | -5.5V | 5.5mA | 12 | - | D/A CONVERTER | - | 1.5 B | 5 μs | - | 1 LSB | MIL-STD-883 Class B | BINARY | 4 | - | -5V | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX5556ESA/V T Maxim Integrated | In Stock | - | Datasheet | - | - | SOIC | - | 8 | - | - | - | - | Tape & Reel | 2009 | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 ksps | - | - | - | 2 | - | - | - | - | - | No | RoHS Compliant | - |