- Number of Bits
- Converter Type
- Number of Functions
- Terminal Position
- Input Bit Code
- JESD-609 Code
- Pin Count
- Terminal Pitch
- Terminal Form
- Terminal Finish
- Pbfree Code
- Width
Attribute column
Manufacturer
Maxim Integrated Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Output Type | Polarity | Power Supplies | Interface | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Number of Bits | Supply Current-Max | Architecture | Converter Type | Supply Type | Reference Type | Data Interface | Differential Output | Resolution | Voltage - Supply, Analog | Voltage - Supply, Digital | Settling Time | Linearity Error-Max (EL) | Integral Nonlinearity (INL) | Input Bit Code | INL/DNL (LSB) | Negative Supply Voltage-Nom | Input Format | Number of D/A Converters | Analog Output Voltage-Max | Number of DAC Channels | Analog Output Voltage-Min | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX5722AUA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~125°C | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | MAX5722 | 8 | S-PDSO-G8 | Voltage - Buffered | - | - | - | - | - | - | 12 | - | String DAC | D/A CONVERTER | - | External | SPI, DSP | No | - | 2.7V~5.5V | 2.7V~5.5V | 10μs | 0.3906% | - | BINARY | ±2, ±1 (Max) | - | SERIAL | 2 | 5.5V | - | - | 1.1mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX510ACWE Maxim Integrated | 20000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 0°C~70°C | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | 762mW | - | GULL WING | 260 | 4 | 5V | 1.27mm | - | MAX510 | 16 | - | Voltage - Buffered | - | 5/+-5V | SPI, Serial | 5.5V | 4.5V | - | 8 | - | R-2R | D/A CONVERTER | Dual | External | SPI | No | 1 B | ±5V | 5V | 6μs (Typ) | - | - | BINARY | -, ±1 (Max) | -5V | - | - | 5V | 4 | -5V | 2.65mm | 10.3mm | 7.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX5364EUT T Maxim Integrated | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount | SOT-23-6 | YES | - | -40°C~85°C | Tape & Reel (TR) | 2000 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | MAX5364 | 6 | - | Voltage - Buffered | - | - | - | - | - | - | 6 | - | Current Steering | D/A CONVERTER | - | Internal | SPI | No | - | 5V | - | 20μs (Typ) | - | - | BINARY | ±1 (Max), ±1 (Max) | - | SERIAL | 1 | - | - | - | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5812LEUT T Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | - | - | Surface Mount | SOT-23-6 | YES | - | -40°C~85°C | Tape & Reel (TR) | 2002 | - | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | 0.95mm | - | MAX5812 | - | R-PDSO-G6 | Voltage - Buffered | - | - | - | - | - | - | 12 | - | String DAC | D/A CONVERTER | - | Supply | I2C | No | - | 2.7V~5.5V | 2.7V~5.5V | 12μs | 0.3906% | - | BINARY | ±2, ±1 (Max) | - | SERIAL | 1 | 5.5V | - | - | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5732AUTN Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 56-WFQFN Exposed Pad | - | 56 | 0°C~85°C | Tube | 2005 | e3 | yes | Active | 3 (168 Hours) | 56 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | 2.5W | QUAD | - | 260 | 1 | 5V | 0.5mm | - | MAX5732 | 56 | - | Voltage - Buffered | - | 3/55V | SPI, Serial | 5.25V | 4.75V | - | 16 | - | Pipelined | D/A CONVERTER | Analog, Digital | External | SPI, DSP | No | 2 B | 5V | 2.7V~5.25V | 20μs (Typ) | 0.0122% | 8 LSB | BINARY | ±4, ±1 (Max) | - | - | 32 | 5V | - | - | 0.8mm | 8mm | 8mm | - | ROHS3 Compliant | - | ||
![]() MAX5443AEUA Maxim Integrated | 3925 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~85°C | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | MAX5443 | 8 | S-PDSO-G8 | Voltage - Unbuffered | - | 3V | - | - | - | - | 16 | - | R-2R | D/A CONVERTER | - | External | SPI | No | - | 2.7V~3.6V | 2.7V~3.6V | 1μs (Typ) | - | - | BINARY | ±0.5, ±0.5 | - | SERIAL | 1 | 2.5V | - | - | - | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX5318GUG Maxim Integrated | 15 |
| Datasheet | 20 Weeks | Tin | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | -40°C~105°C | Tube | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 1.1111W | - | - | - | - | - | - | - | MAX5318 | - | - | Voltage - Buffered | Unipolar | - | - | 5.5V | 2.7V | 5.2mA | 18 | - | - | D/A CONVERTER | Analog, Digital, Dual | External | SPI | No | 2.25 B | 2.7V~3.3V 5V -1.25V | 1.8V~5.5V | 3μs (Typ) | - | 2 LSB | - | ±0.75, ±0.3 | - | - | - | - | 1 | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() MAX5444AEUB Maxim Integrated | 7500 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~85°C | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | - | MAX5444 | 10 | - | Voltage - Unbuffered | - | 3V | - | - | - | - | 16 | - | R-2R | D/A CONVERTER | - | External | SPI | No | - | 2.7V~3.6V | 2.7V~3.6V | 1μs (Typ) | - | - | OFFSET BINARY | ±0.5, ±0.5 | - | SERIAL | 1 | 2.5V | - | -2.5V | - | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX5141EUA Maxim Integrated | 1020 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | -40°C~85°C | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | MATTE TIN | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | MAX5141 | 8 | - | Voltage - Unbuffered | - | 5V | - | - | - | - | 14 | - | R-2R | D/A CONVERTER | - | External | SPI | No | - | 5V | - | 1μs (Typ) | - | - | BINARY | ±0.5, ±0.5 | - | SERIAL | 1 | 2.5V | - | - | - | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX532ACPE Maxim Integrated | 8 | - | Datasheet | 11 Weeks | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | 0°C~70°C | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | DUAL | - | 260 | 2 | 15V | - | - | MAX532 | 16 | - | Voltage - Buffered | - | - | - | - | - | - | 12 | - | R-2R | D/A CONVERTER | - | External | SPI | No | - | ±11.4V~16.5V | - | 2.5μs (Typ) | - | - | BINARY | ±0.5 (Max), ±1 (Max) | -15V | SERIAL | 2 | - | - | - | - | 19.175mm | - | - | ROHS3 Compliant | - | ||
![]() DS4424N Maxim Integrated | 30 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-WFDFN Exposed Pad | - | 14 | -40°C~85°C | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | - | - | DUAL | - | 260 | 1 | 3.3V | - | 30 | DS4424 | 14 | - | Current - Unbuffered | - | 3/5V | I2C, Serial | 5.5V | 2.7V | 250μA | 7 | - | Current Sink, Current Source | D/A CONVERTER | Single | - | I2C | No | 0.875 B | 2.7V~5.5V | 2.7V~5.5V | - | - | 1 LSB | BINARY | ±1 (Max), ±0.5 (Max) | - | - | - | - | 4 | - | 0.8mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX503CWG Maxim Integrated | 3 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | 0°C~70°C | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | - | 941mW | - | GULL WING | 260 | 1 | 5V | - | - | MAX503 | 24 | - | Voltage - Buffered | - | 5/+-5V | - | 5.5V | -5.5V | 20mA | 10 | - | R-2R | D/A CONVERTER | Dual | External, Internal | Parallel | No | 1.25 B | ±5V | 5V | 25μs (Typ) | 0.05% | 0.5 LSB | BINARY, OFFSET BINARY | ±0.5 (Max), ±1 (Max) | -5V | - | - | 4.6V | 1 | -4.6V | 2.65mm | - | 7.5mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MX7545KCWP T Maxim Integrated | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 0°C~70°C | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | MX7545 | 20 | R-PDSO-G20 | Current - Unbuffered | - | - | - | - | - | - | 12 | 2mA | R-2R | D/A CONVERTER | - | External | Parallel | No | - | 5V~15V | 5V~15V | 2μs | 0.0244% | - | BINARY, OFFSET BINARY, 2'S COMPLEMENT BINARY | ±1 (Max), ±1 (Max) | - | - | 1 | - | - | - | 2.65mm | - | 7.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX509BEPP Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | -40°C~85°C | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | - | 889mW | - | - | 260 | 4 | 5V | - | - | MAX509 | 20 | - | Voltage - Buffered | - | 5/+-5V | SPI, Serial | 5.5V | 4.5V | - | 8 | - | R-2R | D/A CONVERTER | Dual | External | SPI | No | 1 B | ±5V | 5V | 6μs (Typ) | 0.037% | - | BINARY | -, ±1 (Max) | -5V | - | - | 5V | 4 | -5V | - | 26.16mm | 7.62mm | - | ROHS3 Compliant | Lead Free | ||
![]() MX7548KCWP Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 0°C~70°C | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | - | 450mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | MX7548 | 20 | - | Current - Unbuffered | - | - | - | 15.75V | 4.75V | - | 12 | 3mA | R-2R | D/A CONVERTER | Single | External | Parallel | No | 1.5 B | 5V 11.4V~15.75V | 5V 11.4V~15.75V | 1μs | - | 0.5 LSB | BINARY, OFFSET BINARY, 2'S COMPLEMENT BINARY | ±0.5 (Max), ±0.5 (Max) | - | - | 1 | - | - | - | 2.642mm | - | 7.67mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX5130BEEE Maxim Integrated | 100 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | MAX5130 | 16 | - | Voltage - Buffered | - | - | - | - | - | - | 13 | - | R-2R | D/A CONVERTER | - | External, Internal | SPI | No | - | 5V | - | 20μs (Typ) | - | - | BINARY | ±1 (Max), ±1 (Max) | - | SERIAL | 1 | 5.5V | - | - | - | 4.89mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MX7545KN Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | 0°C~70°C | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | - | 450mW | DUAL | - | 260 | 1 | 5V | 2.54mm | - | MX7545 | 20 | - | Current - Unbuffered | - | - | - | 15.75V | 4.75V | 100μA | 12 | - | R-2R | D/A CONVERTER | Single | External | Parallel | No | 1.5 B | 5V~15V | 5V~15V | 2μs | 0.0244% | 1 LSB | BINARY, OFFSET BINARY, 2'S COMPLEMENT BINARY | ±1 (Max), ±1 (Max) | - | - | - | - | 1 | - | 4.572mm | - | 7.62mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX5633UCB TD Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 64-LQFP | - | 64 | 0°C~85°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 3 (168 Hours) | 64 | EAR99 | Matte Tin (Sn) | - | - | QUAD | GULL WING | 260 | 1 | 10V | 0.5mm | - | MAX5633 | 64 | - | Voltage - Buffered | - | - | SPI, Serial | - | - | - | 16 | - | R-2R | D/A CONVERTER | Dual | External | SPI | No | 2 B | 8.55V~11.6V -2.75V~-5.25V | 5V | - | - | - | BINARY | -, ±1 | -4V | - | 32 | 9.2V | 1 | -4.5V | - | - | - | - | ROHS3 Compliant | - | ||
![]() MX7837BR Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | -40°C~85°C | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | - | 941mW | - | GULL WING | 260 | 2 | 12V | - | - | MX7837 | 24 | - | Voltage - Buffered | - | - | - | 16.5V | 11.4V | - | 12 | - | R-2R | D/A CONVERTER | Dual | External | Parallel | No | 1.5 B | ±11.4V~16.5V | - | 4μs (Typ) | - | 0.5 LSB | BINARY, OFFSET BINARY | ±0.5 (Max), ±1 (Max) | -12V | - | - | 10V | 2 | -10V | - | 15.4mm | 7.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX5774UTK Maxim Integrated | 2080 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 68-TQFN Exposed Pad | YES | - | 0°C~85°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 68 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | - | QUAD | - | 260 | 1 | 5V | 0.5mm | - | MAX5774 | 68 | S-XQCC-N68 | Voltage - Buffered | - | 2.7/55V | - | - | - | - | 14 | - | Pipelined | D/A CONVERTER | - | External | SPI, DSP | No | - | 5V | 2.7V~5.25V | 20μs (Typ) | 0.0244% | - | 2'S COMPLEMENT BINARY | ±1, ±1 (Max) | - | SERIAL | 32 | 7.5V | - | -2.5V | 0.8mm | 10mm | 10mm | - | ROHS3 Compliant | - |