- Number of Bits
- Converter Type
- Number of Functions
- Terminal Position
- Input Bit Code
- JESD-609 Code
- Pin Count
- Terminal Pitch
- Terminal Form
- Terminal Finish
- Pbfree Code
- Width
Attribute column
Manufacturer
Maxim Integrated Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Power Supplies | Temperature Grade | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Number of Bits | Supply Current-Max | Architecture | Converter Type | Supply Type | Reference Type | Data Interface | Differential Output | Resolution | Sampling Rate | Voltage - Supply, Analog | Voltage - Supply, Digital | Settling Time | Linearity Error-Max (EL) | Integral Nonlinearity (INL) | Input Bit Code | Conversion Rate | INL/DNL (LSB) | Input Format | Number of D/A Converters | Analog Output Voltage-Max | Number of DAC Channels | Analog Output Voltage-Min | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX522CSA Maxim Integrated | 3099 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | 0°C~70°C | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Matte Tin (Sn) | - | 471mW | DUAL | GULL WING | 260 | 2 | - | - | - | MAX522 | 8 | - | - | Voltage - Buffered | - | - | - | - | 3 | SPI, Serial | 5.5V | 2.7V | 1.3mA | 8 | - | R-2R | D/A CONVERTER | Single | External | SPI | No | 1 B | - | 2.7V~5.5V | 2.7V~5.5V | 70μs (Typ) | - | 1.5 LSB | BINARY | - | ±1.5 (Max), ±1 (Max) | - | - | 5V | 2 | -5V | 1.5mm | - | 5mm | 4mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MX7543JCWE Maxim Integrated | 12438 | - | Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | 0°C~70°C | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Matte Tin (Sn) | - | 450mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | MX7543 | 16 | - | - | Current - Unbuffered | - | - | 5V | - | - | - | 5.25V | 4.75V | 2.5mA | 12 | - | R-2R | D/A CONVERTER | Single | External | Serial | Yes | 1.5 B | - | 5V | - | 2μs | 0.0244% | 1 LSB | BINARY, OFFSET BINARY | - | ±1 (Max), ±2 (Max) | - | - | - | 1 | - | - | 2.65mm | - | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX5206BEUB Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | -40°C~105°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | Matte Tin (Sn) | - | 444.4mW | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | - | MAX5206 | 10 | - | - | Voltage - Buffered | - | - | 3/3.3V | - | - | SPI, Serial | 3.6V | 2.7V | - | 16 | - | - | D/A CONVERTER | Single | External | SPI | No | 2 B | - | 2.7V~3.6V | 2.7V~3.6V | 25μs (Typ) | - | 40 LSB | OFFSET BINARY | - | ±20, ±2 (Max) | - | - | 3V | 1 | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MX7545AKEWP Maxim Integrated | 36 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | -40°C~85°C | Tube | 1997 | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Matte Tin (Sn) | - | 450mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | MX7545 | 20 | - | - | Current - Unbuffered | - | - | - | - | - | - | 15.75V | 4.75V | 100μA | 12 | - | R-2R | D/A CONVERTER | Single | External | Parallel | No | 1.5 B | - | 5V~15V | 5V~15V | 1μs | - | 0.5 LSB | BINARY, 2'S COMPLEMENT BINARY | - | ±0.5 (Max), ±1 (Max) | - | - | - | 1 | - | - | 2.65mm | - | 7.5mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX7645ACPP Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | - | 0°C~70°C | Tube | 1997 | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Matte Tin (Sn) | - | 450mW | DUAL | - | 260 | 1 | 5V | 2.54mm | - | MAX7645 | 20 | - | - | Current - Unbuffered | - | - | - | - | - | - | 15.75V | 14.25V | - | 12 | 2mA | R-2R | D/A CONVERTER | Single | External | Parallel | No | 1.5 B | - | 14.25V~15.75V | 14.25V~15.75V | 1μs | - | 0.5 LSB | BINARY, 2'S COMPLEMENT BINARY | - | ±0.5 (Max), ±1 (Max) | - | - | - | 1 | - | - | 4.572mm | - | 7.62mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX538AESA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~85°C | Tube | 1997 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX538 | 8 | R-PDSO-G8 | - | Voltage - Buffered | - | - | 5V | - | - | - | - | - | - | 12 | - | R-2R | D/A CONVERTER | - | External | SPI | No | - | - | 5V | - | 25μs (Typ) | - | - | BINARY | - | ±0.5 (Max), ±1 (Max) | SERIAL | 1 | 2.6V | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX543ACSA Maxim Integrated | 660 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | 0°C~70°C | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX543 | 8 | - | - | Current - Unbuffered | - | - | - | - | - | - | - | - | - | 12 | - | R-2R | D/A CONVERTER | - | External | SPI | No | - | - | 5V 11.4V~15.75V | 5V 11.4V~15.75V | 1μs | 0.0244% | - | BINARY, OFFSET BINARY, 2'S COMPLEMENT BINARY | - | ±0.5 (Max), ±0.5 (Max) | SERIAL | 1 | - | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MX7545LN Maxim Integrated | In Stock | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | - | - | - | 0°C~70°C | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Matte Tin (Sn) | - | 450mW | DUAL | - | 260 | 1 | 5V | 2.54mm | - | MX7545 | 20 | R-PDIP-T20 | - | Current - Unbuffered | - | - | - | - | - | - | 15V | 5V | - | 12 | 2mA | R-2R | D/A CONVERTER | Single | External | Parallel | No | 1.5 B | - | 5V~15V | 5V~15V | 2μs | - | 0.5 LSB | BINARY, OFFSET BINARY, 2'S COMPLEMENT BINARY | - | ±0.5 (Max), ±1 (Max) | - | - | - | 1 | - | - | 4.572mm | - | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX5888AEGK D Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 68-VFQFN Exposed Pad | - | 68 | - | - | -40°C~85°C | Tube | 2004 | e3 | yes | Active | 3 (168 Hours) | 68 | - | EAR99 | - | - | 130mW | QUAD | - | 260 | 1 | 3.3V | 0.5mm | - | MAX5888 | 68 | - | - | Current - Unbuffered | 3.3V | - | - | - | - | Parallel | 3.465V | 3.135V | 27mA | 16 | - | Current Steering | D/A CONVERTER | Analog, Digital | External, Internal | LVDS - Parallel | Yes | 2 B | 500 Msps | 3.135V~3.465V | 3.135V~3.465V | 11μs (Typ) | 0.008% | - | BINARY | 500 Msps | - | - | - | - | 1 | -0.5V | - | 0.9mm | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX5150BCEE Maxim Integrated | 9 | - | Datasheet | 12 Weeks | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | - | 0°C~70°C | Tube | 1997 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | MAX5150 | 16 | R-PDSO-G16 | - | Voltage - Buffered | - | - | 5V | - | - | - | - | - | - | 13 | - | R-2R | D/A CONVERTER | - | External | SPI | No | - | - | 5V | - | 16μs (Typ) | - | - | BINARY | - | ±1 (Max), ±1 (Max) | SERIAL | 2 | 5.5V | - | - | - | 1.75mm | 4.89mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX544ACSA Maxim Integrated | 4 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 0°C~70°C | Tube | 2000 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX544 | 8 | R-PDSO-G8 | - | Voltage - Unbuffered | - | - | 5V | - | - | - | - | - | - | 14 | - | R-2R | D/A CONVERTER | - | External | SPI | No | - | - | 5V | - | 1μs (Typ) | - | - | OFFSET BINARY | - | ±0.15, ±0.15 | SERIAL | 1 | 3V | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5231BEEE Maxim Integrated | 15 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | - | -40°C~85°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | MAX5231 | 16 | R-PDSO-G16 | - | Voltage - Buffered | - | - | 5V | - | - | - | - | - | - | 12 | - | R-2R | D/A CONVERTER | - | Internal | SPI | No | - | - | 5V | - | 10μs (Typ) | - | - | BINARY | - | ±1 (Max), ±1 (Max) | SERIAL | 2 | 5V | - | - | - | 1.73mm | 4.89mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5711AUT T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | SOT-23-6 | YES | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2004 | - | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | 0.95mm | - | MAX5711 | - | R-PDSO-G6 | - | Voltage - Buffered | - | - | - | - | - | - | - | - | - | 10 | - | String DAC | D/A CONVERTER | - | Supply | SPI, DSP | No | - | - | 2.7V~5.5V | 2.7V~5.5V | 10μs | 0.3906% | - | BINARY | - | ±0.5, ±1 (Max) | SERIAL | 1 | 5.5V | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX5811LEUT T Maxim Integrated | 120 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | SOT-23-6 | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | - | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | - | DUAL | GULL WING | - | 1 | 5V | 0.95mm | - | MAX5811 | - | R-PDSO-G6 | - | Voltage - Buffered | - | - | - | - | - | - | - | - | - | 10 | - | String DAC | D/A CONVERTER | - | Supply | I2C | No | - | - | 2.7V~5.5V | 2.7V~5.5V | 12μs | 0.3906% | - | BINARY | - | ±0.5, ±0.5 (Max) | SERIAL | 1 | 5.5V | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX5365EUT T Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | - | - | - | - | SOT-23-6 | YES | - | 85°C | -40°C | - | Strip | 2000 | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | NOT SPECIFIED | - | 6 | R-PDSO-G6 | Not Qualified | - | - | - | - | INDUSTRIAL | - | - | - | - | - | 6 | - | - | D/A CONVERTER | - | - | - | - | - | - | - | - | 20 µs | 1.5625% | - | BINARY | - | - | SERIAL | - | - | - | - | - | 1.45mm | 2.9mm | 1.625mm | - | - | ROHS3 Compliant | - | ||
![]() MX7543GKEWE Maxim Integrated | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | -40°C~85°C | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | Matte Tin (Sn) | - | 450mW | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | MX7543 | 16 | - | Not Qualified | Current - Unbuffered | - | - | 5V | - | - | - | 5.25V | 4.75V | - | 12 | - | R-2R | D/A CONVERTER | Single | External | Serial | Yes | 1.5 B | - | 5V | - | 2μs | - | 0.5 LSB | BINARY, OFFSET BINARY | - | ±0.5 (Max), ±1 (Max) | - | 1 | - | - | - | - | 2.65mm | - | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX520ACAP Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | - | 0°C~70°C | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Matte Tin (Sn) | - | 640mW | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | MAX520 | 20 | - | - | Voltage - Unbuffered | - | - | 5V | - | - | 2-Wire, I2C, Serial | 5.5V | 4.5V | - | 8 | - | R-2R | D/A CONVERTER | Single | External | I2C | No | 1 B | - | 5V | - | 2μs (Typ) | 0.39% | - | BINARY | - | ±1 (Max), ±1 (Max) | - | - | 5V | 4 | - | - | 1.99mm | 7.2mm | 5.29mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5705BATB T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 10-WFDFN Exposed Pad | YES | 10 | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | 10 | - | - | - | - | - | DUAL | - | - | 1 | - | 0.5mm | - | MAX5705 | - | - | - | Voltage - Buffered | - | - | 3/5V | - | - | SPI | - | - | - | 12 | - | - | D/A CONVERTER | - | External, Internal | SPI, DSP | No | 1.5 B | - | 2.7V~5.5V | 2.7V~5.5V | 6.3μs (Typ) | 0.024% | 1 LSB | OFFSET BINARY | - | ±0.5, ±0.2 | - | 1 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX5382LEUK T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX5382 | 5 | - | - | Voltage - Buffered | - | Unipolar | - | - | - | I2C, Serial | 5.5V | 2.7V | 230μA | 8 | - | Current Steering | D/A CONVERTER | Single | Internal | I2C | No | 1 B | - | 2.7V~5.5V | 2.7V~5.5V | 20μs (Typ) | 0.3906% | 1 LSB | BINARY | - | ±1 (Max), ±1 (Max) | - | - | - | 1 | - | - | - | 2.9mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() MAX5711EUT T Maxim Integrated | 10 |
| Datasheet | 6 Weeks | - | - | - | Surface Mount | SOT-23-6 | YES | 6 | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | - | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | 0.95mm | - | MAX5711 | - | - | - | Voltage - Buffered | - | - | - | - | - | - | - | - | - | 10 | - | String DAC | D/A CONVERTER | - | Supply | SPI, DSP | No | - | - | 2.7V~5.5V | 2.7V~5.5V | 10μs | - | - | BINARY | - | ±0.5, ±1 (Max) | SERIAL | 1 | 5.5V | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - |