- Number of Bits
- Converter Type
- Number of Functions
- Terminal Position
- Input Bit Code
- JESD-609 Code
- Pin Count
- Terminal Pitch
- Terminal Form
- Terminal Finish
- Pbfree Code
- Width
Attribute column
Manufacturer
Maxim Integrated Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Power Supplies | Temperature Grade | Interface | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Number of Bits | Architecture | Converter Type | Supply Type | Reference Type | Data Interface | Differential Output | Resolution | Sampling Rate | Voltage - Supply, Analog | Voltage - Supply, Digital | Settling Time | Max Dual Supply Voltage | Linearity Error-Max (EL) | Integral Nonlinearity (INL) | Input Bit Code | Dual Supply Voltage | Number of Converters | Conversion Rate | INL/DNL (LSB) | Negative Supply Voltage-Nom | Input Format | Number of D/A Converters | Analog Output Voltage-Max | Number of DAC Channels | Analog Output Voltage-Min | Settling Time-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX500ACWE T Maxim Integrated | 8361 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | 0°C~70°C | Tape & Reel (TR) | 1996 | e3 | yes | Active | 1 (Unlimited) | 16 | - | Matte Tin (Sn) | - | - | - | - | - | GULL WING | 260 | 4 | - | 1.27mm | - | MAX500 | 16 | - | - | Voltage - Buffered | - | - | - | - | 2-Wire, Serial | 15.75V | 14.25V | - | 8 | R-2R | D/A CONVERTER | Dual | External | I2C | No | 1 B | - | 11.4V~16.5V | 11.4V~16.5V | 4.5μs | - | 0.1953% | 0.5 LSB | BINARY | - | - | - | ±0.5 (Max), ±1 (Max) | -5V | - | 4 | 10V | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX5841LEUB Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | - | -40°C~85°C | Tube | 2002 | e4 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | MAX5841 | 10 | - | - | Voltage - Buffered | - | - | 3/5V | - | - | - | - | - | 10 | String DAC | D/A CONVERTER | - | External | I2C | No | - | - | 2.7V~5.5V | 2.7V~5.5V | 12μs | - | 0.3906% | - | BINARY | - | - | - | ±0.5, ±0.5 (Max) | - | SERIAL | 4 | 5V | - | - | - | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5312EAE Maxim Integrated | 1 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | 16 | - | - | -40°C~85°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | MAX5312 | 16 | - | - | Voltage - Buffered | - | - | - | - | - | - | - | - | 12 | R-2R | D/A CONVERTER | - | External | SPI | No | - | - | ±10.8V~15.75V | 2.7V~5.5V | 10μs (Typ) | - | 0.0244% | - | BINARY | - | - | - | ±1 (Max), ±1 (Max) | - | SERIAL | 1 | - | - | - | - | - | - | 6.2mm | 5.29mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5885EGM D Maxim Integrated | In Stock | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | 48-QFN Exposed Pad | - | 48 | - | - | -40°C~85°C | Tube | 2004 | e3 | yes | Active | 3 (168 Hours) | 48 | EAR99 | - | - | - | - | 135mW | QUAD | - | 260 | 1 | 3.3V | 0.5mm | - | MAX5885 | 48 | - | - | Current - Unbuffered | 3.3V | - | - | - | - | 3.465V | 3.135V | 27mA | 16 | Current Steering | D/A CONVERTER | Analog, Digital | External, Internal | Parallel | Yes | 2 B | 200 Msps | 3.135V~3.465V | 3.135V~3.465V | 11ns (Typ) | - | - | - | BINARY | - | - | 200 Msps | - | - | - | - | - | 1 | -0.5V | - | - | - | 7mm | 7mm | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX5258EEE Maxim Integrated | 15 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | - | -40°C~85°C | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | MAX5258 | 16 | - | - | Voltage - Buffered | 5V | Unipolar | 5V | - | SPI, Serial | 5.5V | 4.5V | - | 8 | String DAC | D/A CONVERTER | Single | External | SPI | No | 1 B | - | 5V | - | 10μs (Typ) | - | 0.3906% | 1 LSB | BINARY | - | 8 | - | ±0.1, ±0.05 | - | - | - | 4.096V | - | - | - | 1.55mm | - | 4.98mm | 3.99mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MX7528KN Maxim Integrated | 9 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | - | 0°C~70°C | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | - | - | - | 450mW | DUAL | - | 260 | 2 | 5V | - | - | MX7528 | 20 | - | - | Current - Unbuffered | - | - | - | - | - | 15V | 5V | 1mA | 8 | R-2R | D/A CONVERTER | Single | External | Parallel | No | 1 B | - | 5V~15V | 5V~15V | 400ns | - | 0.1953% | 0.5 LSB | BINARY | - | - | - | ±0.5 (Max), ±1 (Max) | - | - | - | - | 2 | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX529CAG Maxim Integrated | 79 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | - | - | - | 0°C~70°C | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 8 | 5V | 0.65mm | - | MAX529 | 24 | R-PDSO-G24 | - | Voltage - Buffered | - | - | 5GND/-5V | - | - | - | - | - | 8 | R-2R | D/A CONVERTER | - | External | SPI | No | - | - | ±5V | 5V | 3μs | - | 0.3906% | - | BINARY | - | - | - | ±0.3, ±0.3 | -5V | SERIAL | - | 3V | - | - | - | - | 1.99mm | - | 5.29mm | - | - | ROHS3 Compliant | - | ||
![]() MAX515CSA Maxim Integrated | 85740 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 0°C~70°C | Tube | 1997 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 471mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX515 | 8 | - | - | Voltage - Buffered | 5V | Unipolar | 5V | - | SPI, Serial | 5.5V | 4.5V | 140μA | 10 | R-2R | D/A CONVERTER | Single | External | SPI | No | 1.25 B | - | 5V | - | 25μs (Typ) | - | - | 0.5 LSB | BINARY | - | - | - | ±0.5 (Max), ±1 (Max) | - | - | - | 4.6V | 1 | - | - | 1.5mm | - | 5mm | 4mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX520BCWE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | 0°C~70°C | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | - | 762mW | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | MAX520 | 16 | - | - | Voltage - Unbuffered | - | - | 5V | - | I2C, Serial | 5.5V | 4.5V | 4μA | 8 | R-2R | D/A CONVERTER | Single | External | I2C | No | 1 B | - | 5V | - | 2μs (Typ) | - | 0.39% | - | BINARY | - | - | - | ±1 (Max), ±1 (Max) | - | - | - | 5V | 4 | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX534AEEE Maxim Integrated | 1200 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | -40°C~85°C | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 4 | 5V | 0.635mm | - | MAX534 | 16 | - | - | Voltage - Buffered | - | - | 5V | - | - | - | - | - | 8 | String DAC | D/A CONVERTER | - | External | SPI | No | - | - | 5V | - | 8μs (Typ) | - | 0.3906% | - | BINARY | - | - | - | ±1 (Max), ±1 (Max) | - | SERIAL | 4 | - | - | - | - | - | 1.75mm | - | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5309EUE Maxim Integrated | 387 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | -40°C~85°C | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | - | 775mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | MAX5309 | 16 | - | - | Voltage - Buffered | - | - | - | - | SPI, Serial | 5.5V | 2.7V | - | 10 | - | D/A CONVERTER | Single | External | SPI, DSP | No | 1.25 B | - | 2.7V~5.5V | 2.7V~5.5V | 5μs (Typ) | - | 0.1953% | 2 LSB | BINARY | - | - | - | ±0.5, ±0.5 (Max) | - | - | - | - | 8 | 0.02V | - | - | 1.1mm | 5mm | 4.4mm | - | Unknown | ROHS3 Compliant | - | ||
![]() MAX528CAG Maxim Integrated | 530 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | - | - | - | 0°C~70°C | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 8 | 12V | 0.65mm | - | MAX528 | 24 | R-PDSO-G24 | - | Voltage - Buffered | - | - | 12GND/-5V | - | - | - | - | - | 8 | R-2R | D/A CONVERTER | - | External | SPI | No | - | - | 10.8V~16.5V -1.5V~-5.5V | 10.8V~16.5V | 3μs | - | 0.3906% | - | BINARY | - | - | - | ±0.3, ±0.3 | -5V | SERIAL | - | 2.25V | - | - | - | - | 2mm | - | 5.3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX510BCPE Maxim Integrated | 1527 | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | 0°C~70°C | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | - | - | - | 842mW | - | - | 260 | 4 | 5V | - | - | MAX510 | 16 | - | - | Voltage - Buffered | 5V | Unipolar | - | - | SPI, Serial | 5.5V | -5.5V | 5mA | 8 | R-2R | D/A CONVERTER | Dual | External | SPI | No | 1 B | - | ±5V | - | 6μs (Typ) | 5.5V | 0.037% | - | BINARY | 5V | - | - | -, ±1 (Max) | -5V | - | - | 5V | 4 | - | - | - | - | 19.175mm | 7.62mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX510BCWE Maxim Integrated | 50 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | 0°C~70°C | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | - | 762mW | - | GULL WING | 260 | 4 | 5V | 1.27mm | - | MAX510 | 16 | - | - | Voltage - Buffered | 5V | Bipolar, Unipolar | - | - | SPI, Serial | 5.5V | -5.5V | 5mA | 8 | R-2R | D/A CONVERTER | Dual | External | SPI | No | 1 B | - | ±5V | - | 6μs (Typ) | - | 0.037% | - | BINARY | 5V | - | - | -, ±1 (Max) | -5V | - | - | 5V | 4 | - | - | 2.35mm | - | 10.5mm | 7.6mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX509ACWP Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | 0°C~70°C | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | - | - | - | 800mW | - | GULL WING | 260 | 4 | 5V | 1.27mm | - | MAX509 | 20 | - | - | Voltage - Buffered | - | - | 5/+-5V | - | SPI, Serial | 5.5V | 4.5V | 12mA | 8 | R-2R | D/A CONVERTER | Dual | External | SPI | No | 1 B | - | ±5V | 5V | 6μs (Typ) | - | - | - | BINARY | - | - | - | -, ±1 (Max) | -5V | - | - | 5V | 4 | -5V | - | - | 2.65mm | - | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX506ACWP Maxim Integrated | 31 | - | Datasheet | 6 Weeks | Tin | Surface Mount, Through Hole | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | 0°C~70°C | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | - | - | - | 800mW | - | GULL WING | 260 | 4 | 5V | 1.27mm | - | MAX506 | 20 | - | - | Voltage - Buffered | 5V | Bipolar, Unipolar | - | - | - | 5.5V | 4.5V | 5mA | 8 | R-2R | D/A CONVERTER | Dual | External | Parallel | No | 1 B | - | ±5V | - | 6μs (Typ) | 5.5V | - | - | BINARY | 5V | - | - | -, ±1 (Max) | -5.5V | - | - | 5V | 4 | - | - | 4.45mm | - | 26.54mm | 7.87mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX506BCPP Maxim Integrated | 90 | - | Datasheet | 6 Weeks | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | - | - | 0°C~70°C | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | - | - | - | - | DUAL | - | 260 | 4 | 5V | - | - | MAX506 | 20 | - | - | Voltage - Buffered | - | - | 5GND/-5V | - | - | - | - | - | 8 | R-2R | D/A CONVERTER | - | External | Parallel | No | - | - | ±5V | 5V | 6μs (Typ) | - | - | - | BINARY | - | - | - | -, ±1 (Max) | -5.5V | - | 4 | 5V | - | -5.5V | - | - | - | 26.16mm | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX501BENG Maxim Integrated | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | NO | - | 85°C | -40°C | - | Tube | 1997 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 260 | 1 | 15V | 2.54mm | NOT SPECIFIED | - | 24 | R-PDIP-T24 | Not Qualified | - | - | - | - | INDUSTRIAL | - | - | - | - | 12 | - | D/A CONVERTER | - | - | - | - | - | - | - | - | - | - | 0.0244% | - | BINARY, OFFSET BINARY | - | - | - | - | -15V | PARALLEL, WORD | - | - | - | - | 5μs | - | 5.08mm | 31.75mm | 15.24mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX5250AEPP Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | - | - | -40°C~85°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 20 | - | Matte Tin (Sn) | - | - | - | - | DUAL | - | 260 | 1 | 5V | - | - | MAX5250 | 20 | R-PDIP-T20 | - | Voltage - Buffered | - | - | 5V | - | - | - | - | - | 10 | R-2R | D/A CONVERTER | - | External | SPI | No | - | - | 5V | - | 10μs (Typ) | - | - | - | BINARY, OFFSET BINARY | - | - | - | ±0.25, ±1 (Max) | - | SERIAL | 4 | 5V | - | - | - | - | - | 26.16mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() MAX506AEPP Maxim Integrated | In Stock | - | Datasheet | 11 Weeks | Tin | Through Hole | - | DIP | - | 20 | - | - | - | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | - | 889mW | - | - | 260 | 4 | 5V | - | - | - | 20 | - | - | Voltage | 5V | Bipolar, Unipolar | - | INDUSTRIAL | Parallel | 5.5V | 4.5V | - | 8 | - | D/A CONVERTER | Dual | - | - | No | 1 B | - | - | - | 6 μs | 5.5V | - | - | BINARY | 5V | - | - | - | -5.5V | - | - | 5V | 4 | - | - | - | - | 26.16mm | 7.62mm | - | - | ROHS3 Compliant | Lead Free |