- Number of Bits
- Converter Type
- Number of Functions
- Terminal Position
- Input Bit Code
- JESD-609 Code
- Pin Count
- Terminal Pitch
- Terminal Form
- Terminal Finish
- Pbfree Code
- Width
Attribute column
Manufacturer
Maxim Integrated Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Base Part Number | Pin Count | JESD-30 Code | Output Type | Polarity | Power Supplies | Interface | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Number of Bits | Supply Current-Max | Architecture | Converter Type | Supply Type | Reference Type | Data Interface | Differential Output | Resolution | Voltage - Supply, Analog | Voltage - Supply, Digital | Settling Time | Linearity Error-Max (EL) | Integral Nonlinearity (INL) | Input Bit Code | INL/DNL (LSB) | Negative Supply Voltage-Nom | Input Format | Number of D/A Converters | Analog Output Voltage-Max | Number of DAC Channels | Analog Output Voltage-Min | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX5842LEUB T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | -40°C~85°C | Tape & Reel (TR) | 2002 | e4 | yes | Active | 1 (Unlimited) | 10 | EAR99 | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | MAX5842 | 10 | - | Voltage - Buffered | Unipolar | - | 2-Wire, I2C, Serial | 5.5V | 2.7V | - | 12 | - | String DAC | D/A CONVERTER | Single | External | I2C | No | 1.5 B | 2.7V~5.5V | 2.7V~5.5V | 12μs | 0.3906% | 16 LSB | BINARY | ±2, ±1 (Max) | - | - | - | 5V | 4 | - | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5230BEEE T Maxim Integrated | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | -40°C~85°C | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 16 | 3A001.A.5.B | TIN | - | DUAL | GULL WING | 260 | 1 | 3V | 0.635mm | MAX5230 | 16 | - | Voltage - Buffered | - | 3/3.3V | SPI, Serial | - | - | - | 12 | - | R-2R | D/A CONVERTER | Single | Internal | SPI | No | 1.5 B | 2.7V~3.6V | 2.7V~3.6V | 10μs (Typ) | - | 1 LSB | BINARY | ±1 (Max), ±1 (Max) | - | - | - | 3V | 2 | - | - | 1.73mm | 4.89mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5352ACUA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | 0°C~70°C | Tape & Reel (TR) | 1997 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | MAX5352 | 8 | S-PDSO-G8 | Voltage - Buffered | - | 5V | - | - | - | - | 12 | - | R-2R | D/A CONVERTER | - | External | SPI | No | - | 5V | - | 14μs (Typ) | - | - | BINARY, OFFSET BINARY | ±0.5 (Max), ±1 (Max) | - | SERIAL | 1 | 5V | - | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MX7524KN Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | 0°C~70°C | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 450mW | DUAL | - | 260 | 1 | 5V | 2.54mm | MX7524 | 16 | - | Current - Unbuffered | - | - | - | 15V | 5V | - | 8 | - | R-2R | D/A CONVERTER | Single | External | Parallel | Yes | 1 B | 5V~15V | 5V~15V | 500ns | - | 0.5 LSB | BINARY, OFFSET BINARY | ±0.5 (Max), ±1 (Max) | - | - | - | - | 1 | - | - | 4.572mm | - | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX547ACMH Maxim Integrated | 187 | - | Datasheet | - | - | Surface Mount | Surface Mount | 44-QFP | - | 44 | 0°C~70°C | Tray | 1996 | e0 | no | Obsolete | 3 (168 Hours) | 44 | EAR99 | - | 889mW | QUAD | GULL WING | 245 | 8 | 5V | - | MAX547 | 44 | - | Voltage - Buffered | - | +-5V | - | 5.25V | 4.75V | 14mA | 13 | - | R-2R | D/A CONVERTER | Dual | External | Parallel | No | 1.625 B | ±5V | - | 5μs (Typ) | - | 2 LSB | OFFSET BINARY | ±0.5, ±1 (Max) | -5V | - | - | 4.5V | 8 | -4.5V | - | - | 10.0075mm | 10.0075mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX503EWG Maxim Integrated | 15500 | - | Datasheet | - | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | -40°C~85°C | Tube | 1995 | e0 | no | Obsolete | 1 (Unlimited) | 24 | - | - | 941mW | - | GULL WING | 245 | 1 | 5V | - | MAX503 | 24 | - | Voltage - Buffered | - | 5/+-5V | - | 5.5V | 4.5V | - | 10 | - | R-2R | D/A CONVERTER | Dual | External, Internal | Parallel | No | 1.25 B | ±5V | 5V | 25μs (Typ) | 0.0488% | 0.5 LSB | BINARY, OFFSET BINARY | ±0.5 (Max), ±1 (Max) | -5V | - | - | 4.6V | 1 | -4.6V | - | 2.65mm | - | 7.5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX507BEWG Maxim Integrated | 15500 | - | Datasheet | - | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | -40°C~85°C | Tube | 1996 | e0 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | - | 450mW | - | GULL WING | 245 | 1 | 12V | - | MAX507 | 24 | - | Voltage - Buffered | - | - | - | 15.75V | 11.4V | - | 12 | - | R-2R | D/A CONVERTER | Dual | Internal | Parallel | No | 1.5 B | ±11.4V~15.75V | 11.4V~15.75V | 5μs | - | 1 LSB | BINARY, OFFSET BINARY | ±1 (Max), ±1 (Max) | - | - | - | - | 1 | - | - | 2.65mm | - | 7.5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX5130AEEE Maxim Integrated | 6 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | -40°C~85°C | Tube | 1999 | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | - | DUAL | GULL WING | 245 | 1 | 5V | 0.635mm | MAX5130 | 16 | - | Voltage - Buffered | - | 5V | SPI, Serial | 5.5V | 4.5V | - | 13 | 0.6mA | R-2R | D/A CONVERTER | Single | External, Internal | SPI | No | 1.625 B | 5V | - | 20μs (Typ) | - | 0.5 LSB | BINARY | ±0.5 (Max), ±1 (Max) | - | - | 1 | - | - | - | - | - | 4.89mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX5151ACPE Maxim Integrated | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 0°C~70°C | Tube | 1997 | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Tin/Lead (Sn85Pb15) | - | DUAL | - | 245 | 2 | 3V | - | MAX5151 | 16 | - | Voltage - Buffered | - | 3/3.3V | SPI, Serial | 3.6V | 2.7V | - | 13 | - | R-2R | D/A CONVERTER | Single | External | SPI | No | 1.625 B | 2.7V~3.6V | 2.7V~3.6V | 16μs (Typ) | - | 1 LSB | BINARY | ±1 (Max), ±1 (Max) | - | - | 2 | - | - | - | - | - | 19.175mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX5174BEEE Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | -40°C~85°C | Tube | 1999 | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | - | - | DUAL | GULL WING | 245 | 1 | 5V | 0.635mm | MAX5174 | 16 | - | Voltage - Buffered | - | 5V | SPI, Serial | 5.5V | 4.5V | - | 12 | 0.4mA | R-2R | D/A CONVERTER | Single | External | SPI | No | 1.5 B | 5V | - | 18μs (Typ) | 0.0488% | 2 LSB | BINARY | ±2 (Max), ±1 (Max) | - | - | - | - | 1 | - | - | - | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX526DEWG Maxim Integrated | 300 | - | Datasheet | - | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | -40°C~85°C | Tube | 1996 | e0 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | Tin/Lead (Sn85Pb15) | 647mW | - | GULL WING | 245 | 4 | 15V | 1.27mm | MAX526 | 24 | - | Voltage - Buffered | Unipolar | 15-5V | - | 16.5V | 10.8V | 11mA | 12 | - | R-2R | D/A CONVERTER | Dual | External | Parallel | No | 1.5 B | 10.8V~16.5V -5V | - | 3μs (Typ) | - | 1 LSB | BINARY | ±1 (Max), ±1 (Max) | -5V | - | - | - | 4 | - | 2.35mm | - | 15.6mm | 7.6mm | - | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() MAX526CCWG Maxim Integrated | 16 | - | Datasheet | - | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | 0°C~70°C | Tube | 1996 | e0 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | Tin/Lead (Sn85Pb15) | - | DUAL | GULL WING | 245 | 4 | 15V | 1.27mm | MAX526 | 24 | - | Voltage - Buffered | - | 15-5V | - | - | - | - | 12 | - | R-2R | D/A CONVERTER | - | External | Parallel | No | - | 10.8V~16.5V -5V | - | 3μs (Typ) | - | - | BINARY | ±0.15, ±1 (Max) | -5V | - | 4 | - | - | - | - | 2.65mm | - | 7.5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX542AEPD Maxim Integrated | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | -40°C~85°C | Tube | 2000 | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | - | - | DUAL | - | 245 | 1 | 5V | 2.54mm | MAX542 | 14 | - | Voltage - Unbuffered | - | 5V | SPI, Serial | 5.25V | 4.75V | - | 16 | - | R-2R | D/A CONVERTER | Single | External | SPI | No | 2 B | 5V | - | 1μs (Typ) | - | 1 LSB | OFFSET BINARY | ±0.5, ±0.5 | - | - | - | 2.5V | 1 | - | - | 4.572mm | - | 7.62mm | - | - | Non-RoHS Compliant | - | ||
![]() MAX537BCPE Maxim Integrated | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 0°C~70°C | Tube | 1998 | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Tin/Lead (Sn85Pb15) | 842mW | - | - | 245 | 4 | 5V | - | MAX537 | 16 | - | Voltage - Buffered | - | +-5V | SPI, Serial | 5.5V | 4.5V | - | 12 | - | R-2R | D/A CONVERTER | Dual | External | SPI | No | 1.5 B | ±5V | - | 5μs (Typ) | - | 1 LSB | BINARY | ±1 (Max), ±1 (Max) | -5V | - | - | 2.5V | 4 | - | - | - | 19.175mm | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX541CCSA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C | Tape & Reel (TR) | 2000 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 5V | - | MAX541 | 8 | R-PDSO-G8 | Voltage - Unbuffered | - | 5V | - | - | - | - | 16 | - | R-2R | D/A CONVERTER | - | External | SPI | No | - | 5V | - | 1μs (Typ) | - | - | OFFSET BINARY | ±0.5, ±0.5 | - | SERIAL | 1 | 2.5V | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5443ACUA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 0°C~70°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | 362mW | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | MAX5443 | 8 | - | Voltage - Unbuffered | - | 3V | SPI, Serial | 3.6V | 2.7V | - | 16 | - | R-2R | D/A CONVERTER | Single | External | SPI | No | 2 B | 2.7V~3.6V | 2.7V~3.6V | 1μs (Typ) | - | 2 LSB | BINARY | ±0.5, ±0.5 | - | - | 1 | 2.5V | - | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX532AEWE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | -40°C~85°C | Tape & Reel (TR) | 1995 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 762mW | - | GULL WING | 260 | 2 | 15V | - | MAX532 | 16 | - | Voltage - Buffered | - | - | SPI, Serial | 16.5V | 11.4V | 5mA | 12 | - | R-2R | D/A CONVERTER | Dual | External | SPI | No | 1.5 B | ±11.4V~16.5V | - | 2.5μs (Typ) | - | 0.5 LSB | BINARY | ±0.5 (Max), ±1 (Max) | -15V | - | - | - | 2 | - | - | - | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5156ACEE T Maxim Integrated | In Stock | - | Datasheet | 13 Weeks | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | 0°C~70°C | Tape & Reel (TR) | 1997 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | MAX5156 | 16 | R-PDSO-G16 | Voltage - Buffered | - | 5V | - | - | - | - | 12 | - | R-2R | D/A CONVERTER | - | External | SPI | No | - | 5V | - | 15μs (Typ) | - | - | BINARY | ±0.5 (Max), ±1 (Max) | - | SERIAL | 2 | - | - | - | - | 1.75mm | 4.89mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5442AEUB T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | -40°C~85°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | 444mW | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | MAX5442 | 10 | - | Voltage - Unbuffered | - | 5V | SPI, Serial | 5.5V | 4.5V | - | 16 | - | R-2R | D/A CONVERTER | Single | External | SPI | No | 2 B | 5V | - | 1μs (Typ) | - | 2 LSB | OFFSET BINARY | ±0.5, ±0.5 | - | - | 1 | 2.5V | - | -2.5V | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5443AEUA T Maxim Integrated | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | -40°C~85°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | 362mW | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | MAX5443 | 8 | - | Voltage - Unbuffered | - | 3V | SPI, Serial | 3.6V | 2.7V | - | 16 | - | R-2R | D/A CONVERTER | Single | External | SPI | No | 2 B | 2.7V~3.6V | 2.7V~3.6V | 1μs (Typ) | - | 2 LSB | BINARY | ±0.5, ±0.5 | - | - | 1 | 2.5V | - | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | - |