- Number of Bits
- Converter Type
- Number of Functions
- Terminal Position
- Input Bit Code
- JESD-609 Code
- Pin Count
- Terminal Pitch
- Terminal Form
- Terminal Finish
- Pbfree Code
- Width
Attribute column
Manufacturer
Maxim Integrated Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Base Part Number | Pin Count | JESD-30 Code | Output Type | Polarity | Power Supplies | Interface | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Number of Bits | Architecture | Converter Type | Supply Type | Reference Type | Data Interface | Differential Output | Resolution | Sampling Rate | Voltage - Supply, Analog | Voltage - Supply, Digital | Settling Time | Linearity Error-Max (EL) | Integral Nonlinearity (INL) | Input Bit Code | Conversion Rate | INL/DNL (LSB) | Negative Supply Voltage-Nom | Input Format | Number of D/A Converters | Analog Output Voltage-Max | Number of DAC Channels | Analog Output Voltage-Min | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX542BCSD Maxim Integrated | 7 | - | Datasheet | 11 Weeks | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C | Tube | 2000 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 5V | - | MAX542 | 14 | - | Voltage - Unbuffered | - | 5V | - | - | - | - | 16 | R-2R | D/A CONVERTER | - | External | SPI | No | - | - | 5V | - | 1μs (Typ) | - | - | OFFSET BINARY | - | ±0.5, ±0.5 | - | SERIAL | 1 | 2.5V | - | - | - | - | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5878EGK D Maxim Integrated | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 68-VFQFN Exposed Pad | - | 68 | -40°C~85°C | Tube | 2007 | e3 | yes | Active | 3 (168 Hours) | 68 | EAR99 | Matte Tin (Sn) | 331mW | QUAD | - | 260 | 1 | 1.8V | 0.5mm | MAX5878 | 68 | - | Current - Unbuffered | - | 1.83.3V | LVDS, Parallel | 3.465V | 3.135V | - | 16 | Current Steering | D/A CONVERTER | Analog, Digital | External, Internal | Parallel | Yes | 2 B | 250 Msps | 1.71V~1.89V 3.135V~3.465V | 1.71V~1.89V 3.135V~3.465V | 14μs (Typ) | 0.0045% | 3 LSB | - | 250 Msps | ±3, ±2 | - | - | - | 1.1V | 2 | -0.5V | - | 0.9mm | 10mm | 10mm | No | Unknown | ROHS3 Compliant | - | ||
![]() DS4404N Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 14-WFDFN Exposed Pad | - | 14 | -40°C~85°C | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | - | DUAL | - | - | 1 | 4V | - | DS4404 | 14 | - | Current - Unbuffered | - | - | I2C, Serial | 5.5V | 2.7V | - | 5 | Current Sink, Current Source | D/A CONVERTER | Single | - | I2C | No | 0.625 B | - | 2.7V~5.5V | 2.7V~5.5V | - | 0.3906% | 1 LSB | BINARY | - | ±1 (Max), ±0.5 (Max) | - | - | - | - | 4 | - | - | 0.8mm | 3mm | 3mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX531BESD Maxim Integrated | 6 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | -40°C~85°C | Tube | 1997 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 5V | - | MAX531 | 14 | - | Voltage - Buffered | - | +-5V | - | - | - | - | 12 | R-2R | D/A CONVERTER | - | External, Internal | SPI | No | - | - | ±5V | 5V | 25μs (Typ) | 0.0244% | - | BINARY | - | ±1 (Max), ±1 (Max) | -5V | SERIAL | 1 | 4.6V | - | -4.6V | - | - | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5590BEUG Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 24 | -40°C~85°C | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | MAX5590 | 24 | - | Voltage - Buffered | - | 2/53/5V | - | - | - | - | 12 | R-2R | D/A CONVERTER | - | External | SPI, DSP | No | - | - | 2.7V~5.25V | 1.8V~5.25V | 6μs | 0.0977% | - | BINARY | - | ±2, ±1 (Max) | - | SERIAL | 8 | 5.25V | - | - | - | 1.1mm | - | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5216BGUA T Maxim Integrated | 134 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | -40°C~105°C | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | 387mW | - | - | - | - | - | - | MAX5216 | - | - | Voltage - Buffered | - | - | SPI, Serial | 5.25V | 2.7V | 80μA | 16 | String DAC | D/A CONVERTER | Single | External | SPI, DSP | No | 2 B | - | 2.7V~5.5V | 2.7V~5.5V | 18μs (Typ) | - | - | - | - | ±3, ±0.25 | - | - | 1 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX5550ETE Maxim Integrated | 5 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | -40°C~85°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | QUAD | - | 260 | 1 | 3V | 0.5mm | MAX5550 | 16 | - | Current - Buffered | - | - | I2C, SPI, Serial | 5.25V | 2.7V | 6mA | 10 | Current Steering | D/A CONVERTER | Single | External, Internal | I2C, SPI | No | 1.25 B | 10 Msps | 2.7V~5.25V | 2.7V~5.25V | 30μs (Typ) | - | 2 LSB | OFFSET BINARY | 10 Msps | ±2, ±1 (Max) | - | - | - | - | 2 | - | 750μm | - | 4.1mm | 4.1mm | - | Unknown | ROHS3 Compliant | - | ||
![]() MAX5123AEEE Maxim Integrated | 3211 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 3V | 0.635mm | MAX5123 | 16 | - | Voltage - Buffered | - | 3V | - | - | - | - | 12 | R-2R | D/A CONVERTER | - | External, Internal | SPI | No | - | - | 2.7V~3.6V | 2.7V~3.6V | 20μs (Typ) | 0.0244% | - | BINARY | - | ±1 (Max), ±1 (Max) | - | SERIAL | 1 | 3.6V | - | - | - | - | 4.89mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5177BEEE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 3V | 0.635mm | MAX5177 | 16 | - | Voltage - Buffered | - | - | - | - | - | - | 12 | R-2R | D/A CONVERTER | - | External | SPI | No | - | - | 2.7V~3.6V | 2.7V~3.6V | 12μs (Typ) | 0.0977% | - | BINARY | - | ±4 (Max), ±1 (Max) | - | SERIAL | 1 | 3.6V | - | - | - | - | 4.89mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX542CESD Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | -40°C~85°C | Tube | 2000 | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | - | - | DUAL | GULL WING | 245 | 1 | 5V | - | MAX542 | 14 | - | Voltage - Unbuffered | - | 5V | SPI, Serial | 5.25V | 4.75V | - | 16 | R-2R | D/A CONVERTER | Single | External | SPI | No | 2 B | - | 5V | - | 1μs (Typ) | - | 4 LSB | OFFSET BINARY | - | ±0.5, ±0.5 | - | - | - | 2.5V | 1 | - | - | - | 8.65mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX5385EUT T Maxim Integrated | In Stock |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | -40°C~85°C | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | MAX5385 | 6 | - | Voltage - Buffered | Unipolar | 3/5V | SPI, Serial | 5.5V | 2.7V | 230μA | 8 | Current Steering | D/A CONVERTER | Single | Internal | SPI | No | 1 B | - | 2.7V~5.5V | 2.7V~5.5V | 20μs (Typ) | - | 1 LSB | BINARY | - | ±1 (Max), ±1 (Max) | - | - | - | - | 1 | - | - | - | 2.9mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() MAX5106EEE Maxim Integrated | 1 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 3V | 0.635mm | MAX5106 | 16 | R-PDSO-G16 | Voltage - Buffered | - | - | - | - | - | - | 8 | String DAC | D/A CONVERTER | - | External | SPI | No | - | - | 2.7V~5.5V | 2.7V~5.5V | 6μs (Typ) | - | - | BINARY | - | ±2 (Max), ±1 (Max) | - | SERIAL | 4 | 3V | - | - | - | 1.73mm | - | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5533EUA Maxim Integrated | In Stock |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | -40°C~85°C | Tube | 2007 | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 471mW | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | MAX5533 | 8 | - | Voltage - Buffered | - | - | SPI, Serial | 5.5V | 1.8V | 8μA | 12 | R-2R | D/A CONVERTER | Single | Internal | SPI | No | 1.5 B | - | 1.8V~5.5V | 1.8V~5.5V | 660μs (Typ) | 0.1953% | 8 LSB | BINARY, OFFSET BINARY | - | ±4, ±0.2 | - | PARALLEL, WORD | - | - | 2 | - | 950μm | - | 3.1mm | 3.1mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX5215GUA Maxim Integrated | 33 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | -40°C~105°C | Tube | 2013 | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | 387mW | DUAL | GULL WING | - | 1 | - | 0.635mm | MAX5215 | - | - | Voltage - Buffered | Unipolar | 3/5V | 2-Wire, I2C | 5.5V | 2.7V | 70μA | 14 | R-2R | D/A CONVERTER | Single | External | I2C | No | 1.75 B | - | 2.7V~5.5V | 2.7V~5.5V | 18μs (Typ) | - | 0.4 LSB | - | - | ±0.4, ±0.1 | - | - | - | - | 1 | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() MAX5138BGTE T Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | - | -40°C~105°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | MATTE TIN | 1.1765W | QUAD | - | 225 | 1 | 5V | 0.5mm | MAX5138 | 16 | - | Voltage - Buffered | - | 3/5V | I2C, Parallel, SPI, Serial | 5.25V | 2.7V | 1mA | 16 | String DAC | D/A CONVERTER | Analog, Digital | External, Internal | SPI, DSP | No | 2 B | - | 2.7V~5.25V | 2.7V~5.25V | 5μs (Typ) | - | - | BINARY | - | ±2, ±1 (Max) | - | - | - | 5.23V | 1 | 0.02V | - | 0.8mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5661GCB T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 64-LQFP | - | 64 | -40°C~105°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 3 (168 Hours) | 64 | EAR99 | Matte Tin (Sn) | 2W | QUAD | GULL WING | 225 | 1 | - | 0.5mm | MAX5661 | 64 | - | Voltage or Current - Buffered | - | - | SPI, Serial | 5.25V | 4.75V | 4.5mA | 16 | - | D/A CONVERTER | Single | External | SPI | No | 2 B | - | 13.48V~40V ±13.48V~15.75V | 5V | - | - | 0.2 LSB | BINARY | - | ±6, ±1 (Max) | - | - | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX5170AEEE Maxim Integrated | 26 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | MAX5170 | 16 | - | Voltage - Buffered | - | - | - | - | - | - | 14 | R-2R | D/A CONVERTER | - | External | SPI | No | - | - | 5V | - | 18μs (Typ) | - | - | BINARY | - | ±1 (Max), ±1 (Max) | - | SERIAL | 1 | 5V | - | - | - | - | 4.89mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5352ACUA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | 0°C~70°C | Tube | 1997 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | MAX5352 | 8 | S-PDSO-G8 | Voltage - Buffered | - | 5V | - | - | - | - | 12 | R-2R | D/A CONVERTER | - | External | SPI | No | - | - | 5V | - | 14μs (Typ) | - | - | BINARY, OFFSET BINARY | - | ±0.5 (Max), ±1 (Max) | - | SERIAL | 1 | 5V | - | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX541CEPA Maxim Integrated | 516 | - | Datasheet | 6 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C | Tube | 2000 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | DUAL | - | 260 | 1 | 5V | 2.54mm | MAX541 | 8 | R-PDIP-T8 | Voltage - Unbuffered | - | 5V | - | - | - | - | 16 | R-2R | D/A CONVERTER | - | External | SPI | No | - | - | 5V | - | 1μs (Typ) | - | - | OFFSET BINARY | - | ±0.5, ±0.5 | - | SERIAL | 1 | 2.5V | - | - | - | 4.572mm | 9.375mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5189BEEI Maxim Integrated | 15500 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 28-SSOP (0.154, 3.90mm Width) | - | 28 | -40°C~85°C | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 3V | 0.635mm | MAX5189 | 28 | - | Voltage - Unbuffered | - | - | - | 3.3V | 2.7V | - | 8 | Current Source | D/A CONVERTER | Analog, Digital | External, Internal | Parallel | Yes | 1 B | - | 2.7V~3.3V | 2.7V~3.3V | 25ns (Typ) | 0.3906% | 1 LSB | BINARY | - | ±0.25, ±0.25 | - | - | - | - | 2 | -0.3V | - | 1.73mm | - | 3.9mm | No | No SVHC | ROHS3 Compliant | - |