- Number of Bits
- Converter Type
- Number of Functions
- Terminal Position
- Input Bit Code
- JESD-609 Code
- Pin Count
- Terminal Pitch
- Terminal Form
- Terminal Finish
- Pbfree Code
- Width
Attribute column
Manufacturer
Maxim Integrated Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Polarity | Power Supplies | Temperature Grade | Interface | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Number of Bits | Architecture | Converter Type | Supply Type | Reference Type | Data Interface | Differential Output | Resolution | Voltage - Supply, Analog | Voltage - Supply, Digital | Settling Time | Linearity Error-Max (EL) | Integral Nonlinearity (INL) | Input Bit Code | INL/DNL (LSB) | Negative Supply Voltage-Nom | Input Format | Number of D/A Converters | Analog Output Voltage-Max | Number of DAC Channels | Analog Output Voltage-Min | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX5441AEUA T Maxim Integrated | 325 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~85°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 362mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | MAX5441 | 8 | - | - | Voltage - Unbuffered | - | 5V | - | SPI, Serial | 5.5V | 4.5V | - | 16 | R-2R | D/A CONVERTER | Single | External | SPI | No | 2 B | 5V | - | 1μs (Typ) | - | 2 LSB | BINARY | ±0.5, ±0.5 | - | - | - | 2.5V | 1 | - | - | - | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX5234BEUB Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | -40°C~85°C | Tube | 2002 | e4 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | NICKEL PALLADIUM GOLD | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | - | MAX5234 | 10 | S-PDSO-G10 | - | Voltage - Buffered | - | - | - | - | - | - | - | 12 | R-2R | D/A CONVERTER | - | External | SPI | No | - | 2.7V~3.6V | 2.7V~3.6V | 10μs (Typ) | - | - | BINARY | ±1 (Max), ±1 (Max) | - | SERIAL | 2 | 3V | - | - | - | 1.1mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX5152AEEE T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | -40°C~85°C | Tape & Reel (TR) | 1997 | e3 | yes | Obsolete | 1 (Unlimited) | 16 | 3A001.A.5.B | Matte Tin (Sn) | - | - | - | 667mW | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | MAX5152 | 16 | - | - | Voltage - Buffered | - | 5V | - | SPI, Serial | 5.5V | 4.5V | - | 13 | R-2R | D/A CONVERTER | Single | External | SPI | No | 1.625 B | 5V | - | 20μs (Typ) | 0.0061% | 0.5 LSB | BINARY | ±0.5 (Max), ±1 (Max) | - | - | 2 | - | - | - | - | 1.75mm | 4.89mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX541AESA T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | e3 | yes | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX541 | 8 | R-PDSO-G8 | - | Voltage - Unbuffered | - | 5V | - | - | - | - | - | 16 | R-2R | D/A CONVERTER | - | External | SPI | No | - | 5V | - | 1μs (Typ) | - | - | OFFSET BINARY | ±0.5, ±0.5 | - | SERIAL | 1 | 2.5V | - | - | - | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX5234AEUB Maxim Integrated | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | -40°C~85°C | Tube | 2002 | e4 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | NICKEL PALLADIUM GOLD | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | - | MAX5234 | 10 | S-PDSO-G10 | - | Voltage - Buffered | - | - | - | - | - | - | - | 12 | R-2R | D/A CONVERTER | - | External | SPI | No | - | 2.7V~3.6V | 2.7V~3.6V | 10μs (Typ) | - | - | BINARY | ±0.5 (Max), ±1 (Max) | - | SERIAL | 2 | 3V | - | - | - | 1.1mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX5871EXE Maxim Integrated | In Stock | - | Datasheet | 19 Weeks | - | - | Surface Mount | 144-LFBGA, FCCSPBGA | YES | - | - | -40°C~85°C | Tray | - | - | - | Active | 3 (168 Hours) | 144 | - | - | - | - | - | - | BOTTOM | BALL | - | 1 | 1V | 0.8mm | - | - | - | - | - | Current - Unbuffered | - | - | - | - | - | - | - | 16 | Current Steering | D/A CONVERTER | - | External, Internal | SPI | Yes | - | 0.95V~1.05V 1.71V~1.89V | 0.95V~1.05V 1.71V~1.89V | 20ns (Typ) | - | - | OFFSET BINARY | ±3, ±1.5 | - | SERIAL | 1 | 2.2V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX533ACEE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | 0°C~70°C | Tape & Reel (TR) | 1996 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 4 | 3V | 0.635mm | - | MAX533 | 16 | - | - | Voltage - Buffered | - | 3/3.3V | - | SPI, Serial | 3.6V | 2.7V | - | 8 | String DAC | D/A CONVERTER | Single | External | SPI | No | 1 B | 2.7V~3.6V | 2.7V~3.6V | 6μs (Typ) | 0.3906% | 1 LSB | BINARY | ±1 (Max), ±1 (Max) | - | - | - | 2.5V | 4 | - | - | 1.73mm | - | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX5593EUI T Maxim Integrated | 53 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28 | - | -40°C~85°C | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Matte Tin (Sn) | - | - | - | 1.12W | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | MAX5593 | 28 | - | - | Voltage - Buffered | - | 2/53/5V | - | SPI, Serial | 5.25V | 2.7V | - | 10 | R-2R | D/A CONVERTER | Analog, Digital | External | SPI, DSP | No | 1.25 B | 2.7V~5.25V | 1.8V~5.25V | 6μs | 0.0977% | 1 LSB | BINARY | ±0.5, ±1 (Max) | - | - | - | 2.625V | 8 | - | - | 1.1mm | 9.7mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() MAX517BEPA Maxim Integrated | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | -40°C~85°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | DUAL | - | 260 | 1 | 5V | 2.54mm | - | MAX517 | 8 | - | - | Voltage - Buffered | - | 5V | - | - | - | - | - | 8 | R-2R | D/A CONVERTER | - | External | I2C | No | - | 5V | - | 6μs (Typ) | - | - | BINARY | ±1.5 (Max), ±1 (Max) | - | SERIAL | 1 | 5V | - | - | - | 4.572mm | 9.375mm | 7.62mm | - | ROHS3 Compliant | - | ||
![]() MAX5825BAUP T Maxim Integrated | 465 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | 20 | - | - | - | - | - | 1.08W | DUAL | GULL WING | - | 8 | - | 0.635mm | - | MAX5825 | - | - | - | Voltage - Buffered | - | 3/5V | - | I2C, Serial | - | - | - | 12 | R-2R | D/A CONVERTER | Analog, Digital | External, Internal | I2C | No | 1.5 B | 2.7V~5.5V | 2.7V~5.5V | 4.5μs (Typ) | 0.024% | 1 LSB | - | ±0.5, ±0.2 | - | - | 8 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MX7628KCWP T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | - | SOIC | - | 20 | - | - | Tape & Reel (TR) | 2003 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | 70°C | 0°C | - | 450mW | DUAL | GULL WING | 260 | 2 | - | - | - | - | 20 | - | - | - | - | - | COMMERCIAL | Parallel | 15.75V | 10.8V | - | 8 | - | D/A CONVERTER | Single | - | - | No | 1 B | - | - | 400 ns | 0.1953% | 0.5 LSB | BINARY | - | - | - | - | - | 2 | - | - | - | - | 7.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() MX7547LCWG Maxim Integrated | 20 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | 0°C~70°C | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | - | - | - | 450mW | DUAL | GULL WING | 260 | 2 | 15V | - | - | MX7547 | 24 | - | - | Current - Unbuffered | - | - | - | - | 16.5V | 10.8V | 10μA | 12 | R-2R | D/A CONVERTER | Single | External | Parallel | No | 1.5 B | 10.8V~16.5V | 10.8V~16.5V | 1.5μs | - | 0.5 LSB | - | ±0.5 (Max), ±1 (Max) | - | - | - | - | 2 | - | - | - | 15.4mm | 7.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX536BCWE Maxim Integrated | 320 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | 0°C~70°C | Tube | 1998 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | - | 762mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | - | MAX536 | 16 | - | - | Voltage - Buffered | Unipolar | - | - | SPI, Serial | 16.5V | 10.8V | 8mA | 12 | R-2R | D/A CONVERTER | Dual | External | SPI | No | 1.5 B | 10.8V~13.2V -5V | - | 3μs (Typ) | - | 1 LSB | BINARY | ±1 (Max), ±1 (Max) | -5V | - | - | 10V | 4 | - | 2.35mm | - | 10.5mm | 7.6mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX5582EUP Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | -40°C~85°C | Tube | 2008 | e3 | yes | Not For New Designs | 1 (Unlimited) | 20 | EAR99 | - | - | - | - | 1.74W | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | MAX5582 | 20 | - | - | Voltage - Buffered | Unipolar | 2/53/5V | - | SPI, Serial | 5.25V | 2.7V | 4mA | 10 | R-2R | D/A CONVERTER | Analog, Digital | External | SPI, DSP | No | 1.25 B | 2.7V~5.25V | 1.8V~5.25V | 6μs | 0.0977% | 1 LSB | BINARY | ±0.5, ±1 (Max) | - | - | - | - | 4 | - | - | 1.1mm | 6.5mm | - | - | ROHS3 Compliant | - | ||
![]() MX7547KCWG Maxim Integrated | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | 0°C~70°C | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | - | - | - | 450mW | DUAL | GULL WING | 260 | 2 | 15V | - | - | MX7547 | 24 | - | - | Current - Unbuffered | - | - | - | - | 16.5V | 10.8V | 10μA | 12 | R-2R | D/A CONVERTER | Single | External | Parallel | No | 1.5 B | 10.8V~16.5V | 10.8V~16.5V | 1.5μs | - | 0.5 LSB | - | ±0.5 (Max), ±1 (Max) | - | - | - | - | 2 | - | - | - | 15.4mm | 7.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() MX7531JCWN Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | YES | - | 70°C | - | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 18 | EAR99 | Matte Tin (Sn) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 15V | 1.27mm | NOT SPECIFIED | - | 18 | R-PDSO-G18 | Not Qualified | - | - | 15V | COMMERCIAL | - | - | - | - | 12 | - | D/A CONVERTER | - | - | - | - | - | - | - | 0.5 μs | 0.2% | - | BINARY, OFFSET BINARY | - | - | PARALLEL, WORD | - | - | - | - | - | 2.65mm | 11.55mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() MX7837KR T Maxim Integrated | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | 0°C~70°C | Tape & Reel (TR) | 1995 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | - | - | - | 941mW | - | GULL WING | 260 | 2 | 12V | - | - | MX7837 | 24 | - | - | Voltage - Buffered | - | - | - | - | - | - | - | 12 | R-2R | D/A CONVERTER | Dual | External | Parallel | No | 1.5 B | ±11.4V~16.5V | - | 4μs (Typ) | - | 0.5 LSB | BINARY, OFFSET BINARY | ±0.5 (Max), ±1 (Max) | -12V | - | - | 10V | 2 | -10V | - | - | 15.4mm | 7.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() MX7547JP T Maxim Integrated | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | 0°C~70°C | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Matte Tin (Sn) | - | - | - | 450mW | QUAD | J BEND | 260 | 2 | 15V | - | - | MX7547 | 28 | - | - | Current - Unbuffered | - | - | - | - | 16.5V | 10.8V | - | 12 | R-2R | D/A CONVERTER | Single | External | Parallel | No | 1.5 B | 10.8V~16.5V | 10.8V~16.5V | 1.5μs | - | 1 LSB | - | ±1 (Max), ±1 (Max) | - | - | 2 | - | - | - | - | 4.57mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MX7847BR T Maxim Integrated | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | -40°C~85°C | Tape & Reel (TR) | 1995 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | - | - | - | 941mW | - | GULL WING | 260 | 2 | 12V | - | - | MX7847 | 24 | - | - | Voltage - Buffered | - | - | - | - | - | - | - | 12 | R-2R | D/A CONVERTER | Dual | External | Parallel | No | 1.5 B | ±11.4V~16.5V | - | 4μs (Typ) | - | 0.5 LSB | BINARY, OFFSET BINARY | ±0.5 (Max), ±1 (Max) | -12V | - | 2 | 10V | - | -10V | - | - | 15.4mm | 7.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX525BEAP T Maxim Integrated | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | MAX525 | 20 | R-PDSO-G20 | - | Voltage - Buffered | - | 5V | - | - | - | - | - | 12 | R-2R | D/A CONVERTER | - | External | SPI | No | - | 5V | - | 12μs (Typ) | - | - | BINARY, OFFSET BINARY | ± 1 (Max), 1 (Max) | - | SERIAL | 4 | 5V | - | - | - | 1.99mm | 7.2mm | 5.29mm | - | ROHS3 Compliant | - |