- Number of Bits
- Converter Type
- Number of Functions
- Terminal Position
- Input Bit Code
- JESD-609 Code
- Pin Count
- Terminal Pitch
- Terminal Form
- Terminal Finish
- Pbfree Code
- Width
Attribute column
Manufacturer
Maxim Integrated Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Power Supplies | Interface | Max Supply Voltage | Min Supply Voltage | Number of Bits | Supply Current-Max | Architecture | Converter Type | Supply Type | Reference Type | Data Interface | Differential Output | Resolution | Voltage - Supply, Analog | Voltage - Supply, Digital | Settling Time | Max Dual Supply Voltage | Linearity Error-Max (EL) | Integral Nonlinearity (INL) | Input Bit Code | Dual Supply Voltage | INL/DNL (LSB) | Negative Supply Voltage-Nom | Input Format | Number of D/A Converters | Analog Output Voltage-Max | Number of DAC Channels | Analog Output Voltage-Min | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX539BEPA Maxim Integrated | 500 | - | Datasheet | 6 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C | Tube | 1997 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | DUAL | - | 260 | 1 | 5V | 2.54mm | - | MAX539 | 8 | R-PDIP-T8 | - | Voltage - Buffered | - | - | 5V | - | - | - | 12 | - | R-2R | D/A CONVERTER | - | External | SPI | No | - | 5V | - | 25μs (Typ) | - | 0.0244% | - | BINARY | - | ±1 (Max), ±1 (Max) | - | SERIAL | 1 | - | - | - | 4.572mm | 9.375mm | 7.62mm | ROHS3 Compliant | - | ||
![]() MAX536BCWE T Maxim Integrated | 441 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | 0°C~70°C | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | - | MAX536 | 16 | R-PDSO-G16 | - | Voltage - Buffered | - | - | - | - | - | - | 12 | - | R-2R | D/A CONVERTER | - | External | SPI | No | - | 10.8V~13.2V -5V | - | 3μs (Typ) | - | - | - | BINARY | - | ±1 (Max), ±1 (Max) | -5V | SERIAL | 4 | 10V | - | - | 2.65mm | 10.3mm | 7.5mm | ROHS3 Compliant | - | ||
![]() MX7537LCWG T Maxim Integrated | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | 0°C~70°C | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 24 | 3A001.A.5.B | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 2 | 15V | - | - | MX7537 | 24 | - | - | Current - Unbuffered | - | - | - | - | - | - | 12 | - | R-2R | D/A CONVERTER | - | External | Parallel | No | - | 10.8V~16.5V | 10.8V~16.5V | 1.5μs | - | - | - | - | - | ±0.5 (Max), ±1 (Max) | - | - | 2 | - | - | - | - | 15.4mm | 7.5mm | ROHS3 Compliant | Lead Free | ||
![]() MAX5842MEUB T Maxim Integrated | 250 | - | Datasheet | 14 Weeks | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 2002 | e4 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | MAX5842 | 10 | S-PDSO-G10 | - | Voltage - Buffered | - | - | - | - | - | - | 12 | - | String DAC | D/A CONVERTER | - | External | I2C | No | - | 2.7V~5.5V | 2.7V~5.5V | 12μs | - | 0.3906% | - | BINARY | - | ±2, ±1 (Max) | - | SERIAL | 4 | 5V | - | - | 1.1mm | 3mm | 3mm | ROHS3 Compliant | - | ||
![]() MAX5352AEUA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | -40°C~85°C | Tape & Reel (TR) | 1997 | e3 | yes | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | 330mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | MAX5352 | 8 | - | - | Voltage - Buffered | - | - | 5V | SPI, Serial | 5.5V | 4.5V | 12 | - | R-2R | D/A CONVERTER | Single | External | SPI | No | 1.5 B | 5V | - | 14μs (Typ) | - | - | 0.5 LSB | BINARY, OFFSET BINARY | - | ±0.5 (Max), ±1 (Max) | - | - | - | 5V | 1 | - | - | 3mm | 3mm | ROHS3 Compliant | - | ||
![]() MAX505BEAG T Maxim Integrated | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | 24 | -40°C~85°C | Tape & Reel (TR) | 1996 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | - | 640mW | - | GULL WING | 260 | 4 | 5V | 0.65mm | - | MAX505 | 24 | - | - | Voltage - Buffered | 5V | Bipolar, Unipolar | - | - | 5.5V | 4.5V | 8 | - | R-2R | D/A CONVERTER | Dual | External | Parallel | No | 1 B | ±5V | - | 6μs (Typ) | 5.5V | - | - | BINARY | 5V | -, ±1 (Max) | -5.5V | - | - | 5V | 4 | - | 1.99mm | - | 5.29mm | ROHS3 Compliant | Lead Free | ||
![]() MAX5112GWX T Maxim Integrated | In Stock | - | Datasheet | 21 Weeks | - | - | Surface Mount | 36-WFBGA, WLBGA | - | 36 | -40°C~105°C | Tape & Reel (TR) | 2014 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MAX5112 | - | - | - | Current - Buffered | - | - | - | - | - | - | 14 | - | - | D/A CONVERTER | - | Internal | I2C | No | 1.75 B | 2.6V~3.3V -5V | 2.6V~3.3V | 15μs (Typ) | - | - | 8 LSB | - | - | ±2, ±0.5 | - | - | 9 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MX7537LCWG Maxim Integrated | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | 0°C~70°C | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 24 | 3A001.A.5.B | Matte Tin (Sn) | 450mW | DUAL | GULL WING | 260 | 2 | 15V | - | - | MX7537 | 24 | - | - | Current - Unbuffered | - | - | - | - | 16.5V | 10.8V | 12 | - | R-2R | D/A CONVERTER | Single | External | Parallel | No | 1.5 B | 10.8V~16.5V | 10.8V~16.5V | 1.5μs | - | - | 0.5 LSB | - | - | ±0.5 (Max), ±1 (Max) | - | - | - | - | 2 | - | - | 15.4mm | 7.5mm | ROHS3 Compliant | Lead Free | ||
![]() MAX536ACWE T Maxim Integrated | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | 0°C~70°C | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 16 | 3A001.A.5.B | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | - | MAX536 | 16 | R-PDSO-G16 | - | Voltage - Buffered | - | - | - | - | - | - | 12 | - | R-2R | D/A CONVERTER | - | External | SPI | No | - | 10.8V~13.2V -5V | - | 3μs (Typ) | - | - | - | BINARY | - | ±0.15, ±1 (Max) | -5V | SERIAL | 4 | 10V | - | - | 2.65mm | 10.3mm | 7.5mm | ROHS3 Compliant | - | ||
![]() MAX5112GTJ T Maxim Integrated | In Stock | - | Datasheet | 19 Weeks | - | - | Surface Mount | 32-WFQFN Exposed Pad | - | 32 | -40°C~105°C | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MAX5112 | - | - | - | Current - Buffered | - | - | - | - | - | - | 14 | - | - | - | - | Internal | I2C | No | 1.75 B | 2.6V~3.3V -5V | 2.6V~3.3V | 15μs (Typ) | - | - | 8 LSB | - | - | ±2, ±0.5 | - | - | 9 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX547BCMH T Maxim Integrated | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount | 44-QFP | YES | - | 0°C~70°C | Tape & Reel (TR) | 1996 | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | - | QUAD | GULL WING | 260 | 1 | 5V | - | - | MAX547 | 44 | S-PQFP-G44 | - | Voltage - Buffered | - | - | +-5V | - | - | - | 13 | - | R-2R | D/A CONVERTER | - | External | Parallel | No | - | ±5V | - | 5μs (Typ) | - | - | - | OFFSET BINARY | - | ±0.5, ±1 (Max) | -5V | - | 8 | 4.5V | - | -4.5V | 2.45mm | 10mm | 10mm | ROHS3 Compliant | - | ||
![]() MX7534KP T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 20-LCC (J-Lead) | YES | - | 0°C~70°C | Tape & Reel (TR) | 1997 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | - | QUAD | J BEND | 245 | 1 | - | - | 30 | MX7534 | 20 | S-PQCC-J20 | - | Current - Unbuffered | - | - | - | - | - | - | 14 | - | R-2R | D/A CONVERTER | - | External | Parallel | No | - | 11.4V~15.75V | 11.4V~15.75V | 1.5μs | - | - | - | BINARY, OFFSET BINARY | - | ±1 (Max), ±1 (Max) | - | - | 1 | - | - | - | 4.57mm | 8.965mm | 8.965mm | ROHS3 Compliant | Lead Free | ||
![]() MX7545AKCWP T Maxim Integrated | 1000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 0°C~70°C | Tape & Reel (TR) | 1997 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | MX7545 | 20 | R-PDSO-G20 | - | Current - Unbuffered | - | - | - | - | - | - | 12 | 2mA | R-2R | D/A CONVERTER | - | External | Parallel | No | - | 5V~15V | 5V~15V | 1μs | - | - | - | BINARY, 2'S COMPLEMENT BINARY | - | ±0.5 (Max), ±1 (Max) | - | - | 1 | - | - | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | Lead Free | ||
![]() MX7543GKCWE T Maxim Integrated | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | 0°C~70°C | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | MX7543 | 16 | - | Not Qualified | Current - Unbuffered | - | - | 5V | - | - | - | 12 | - | R-2R | D/A CONVERTER | - | External | Serial | Yes | - | 5V | - | 2μs | - | - | - | BINARY, OFFSET BINARY | - | ±0.5 (Max), ±1 (Max) | - | - | 1 | - | - | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | Lead Free | ||
![]() MX7543GKEWE T Maxim Integrated | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | -40°C~85°C | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 16 | - | Matte Tin (Sn) | 450mW | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | MX7543 | 16 | - | Not Qualified | Current - Unbuffered | - | - | 5V | - | 5.25V | 4.75V | 12 | - | R-2R | D/A CONVERTER | Single | External | Serial | Yes | 1.5 B | 5V | - | 2μs | - | - | 0.5 LSB | BINARY, OFFSET BINARY | - | ±0.5 (Max), ±1 (Max) | - | - | 1 | - | - | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | Lead Free | ||
![]() MX7545ALCWP T Maxim Integrated | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 0°C~70°C | Tape & Reel (TR) | 1997 | e3 | yes | Active | 1 (Unlimited) | 20 | - | TIN | 450mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | MX7545 | 20 | - | - | Current - Unbuffered | - | - | - | - | 15.75V | 4.75V | 12 | 2mA | R-2R | D/A CONVERTER | Single | External | Parallel | No | 1.5 B | 5V~15V | 5V~15V | 1μs | - | - | 0.5 LSB | BINARY, 2'S COMPLEMENT BINARY | - | ±0.5 (Max), ±1 (Max) | - | - | - | - | 1 | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | Lead Free | ||
![]() MAX545BCSD Maxim Integrated | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C | Tube | 2000 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX545 | 14 | - | - | Voltage - Unbuffered | - | - | 5V | - | - | - | 14 | - | R-2R | D/A CONVERTER | - | External | SPI | No | - | 5V | - | 1μs (Typ) | - | - | - | OFFSET BINARY | - | ±0.15, ±0.15 | - | SERIAL | 1 | 3V | - | - | - | 8.65mm | 3.9mm | ROHS3 Compliant | - | ||
![]() MX7245JP T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | 0°C~70°C | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Matte Tin (Sn) | 450mW | QUAD | J BEND | 260 | 1 | 15V | - | - | MX7245 | 28 | - | - | Voltage - Buffered | - | - | - | - | 15.75V | 11.4V | 12 | - | Multiplying DAC | D/A CONVERTER | Dual | Internal | Parallel | No | 1.5 B | ±11.4V~15.75V | 11.4V~15.75V | 5μs | - | 0.0244% | 1 LSB | BINARY | - | ±1 (Max), ±1 (Max) | -15V | - | 1 | 5V | - | -5V | 4.57mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX5217GUA T Maxim Integrated | 131 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | -40°C~105°C | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | 8 | - | - | 387mW | DUAL | GULL WING | - | 1 | - | 0.635mm | - | MAX5217 | - | - | - | Voltage - Buffered | - | - | 3/5V | 2-Wire, I2C, Serial | 5.5V | 2.7V | 16 | - | R-2R | D/A CONVERTER | Single | External | I2C | No | 2 B | 2.7V~5.5V | 2.7V~5.5V | 18μs (Typ) | - | - | 4 LSB | - | - | ±1.2, ±0.25 | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX5206BEUB T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | -40°C~105°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | 444.4mW | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | - | MAX5206 | 10 | - | - | Voltage - Buffered | - | - | 3/3.3V | SPI, Serial | 3.6V | 2.7V | 16 | - | - | D/A CONVERTER | Single | External | SPI | No | 2 B | 2.7V~3.6V | 2.7V~3.6V | 25μs (Typ) | - | - | 40 LSB | OFFSET BINARY | - | ±20, ±2 (Max) | - | - | - | 3V | 1 | - | - | 3mm | 3mm | ROHS3 Compliant | - |