- Number of Bits
- Converter Type
- Number of Functions
- Terminal Position
- Input Bit Code
- JESD-609 Code
- Pin Count
- Terminal Pitch
- Terminal Form
- Terminal Finish
- Pbfree Code
- Width
Attribute column
Manufacturer
Maxim Integrated Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Power Supplies | Interface | Max Supply Voltage | Min Supply Voltage | Number of Bits | Supply Current-Max | Architecture | Converter Type | Supply Type | Reference Type | Data Interface | Differential Output | Resolution | Sampling Rate | Voltage - Supply, Analog | Voltage - Supply, Digital | Settling Time | Linearity Error-Max (EL) | Integral Nonlinearity (INL) | Input Bit Code | Number of Converters | INL/DNL (LSB) | Negative Supply Voltage-Nom | Input Format | Number of D/A Converters | Analog Output Voltage-Max | Number of DAC Channels | Analog Output Voltage-Min | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX5101BEUE T Maxim Integrated | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | -40°C~85°C | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | MAX5101 | 16 | - | - | Voltage - Buffered | - | - | - | - | 5.5V | 2.7V | 8 | - | String DAC | D/A CONVERTER | Single | Internal | Parallel | No | 1 B | - | 2.7V~5.5V | 2.7V~5.5V | 6μs (Typ) | - | 2 LSB | BINARY | - | ±2 (Max), ±1 (Max) | - | - | 3 | - | - | - | 1.1mm | 5mm | 4.4mm | ROHS3 Compliant | Lead Free | ||
![]() MAX517AESA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | 696mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX517 | 8 | - | - | Voltage - Buffered | - | - | 5V | 2-Wire, I2C, Serial | 5.5V | 4.5V | 8 | - | R-2R | D/A CONVERTER | Single | External | I2C | No | 1 B | 400 ksps | 5V | - | 6μs (Typ) | - | - | BINARY | - | ±1 (Max), ±1 (Max) | - | - | - | 5V | 1 | - | - | 4.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() MAX5143EUA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 2001 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | MAX5143 | 8 | S-PDSO-G8 | - | Voltage - Unbuffered | - | - | - | - | - | - | 14 | - | R-2R | D/A CONVERTER | - | External | SPI | No | - | - | 2.7V~3.6V | 2.7V~3.6V | 1μs (Typ) | - | - | BINARY | - | ±0.5, ±0.5 | - | SERIAL | 1 | 2.5V | - | - | - | 3mm | 3mm | ROHS3 Compliant | - | ||
![]() MAX521BEWG T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | -40°C~85°C | Tape & Reel (TR) | 1996 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | 941mW | DUAL | GULL WING | 260 | 8 | 5V | 1.27mm | - | MAX521 | 24 | R-PDSO-G24 | - | Voltage - Buffered | - | - | 5V | 2-Wire, I2C, Serial | 5.5V | 4.5V | 8 | - | R-2R | D/A CONVERTER | Single | External | I2C | No | 1 B | - | 5V | - | 6μs (Typ) | - | - | BINARY | - | ±2 (Max), ±1 (Max) | - | - | - | 5V | - | - | 2.65mm | 15.4mm | 7.5mm | ROHS3 Compliant | - | ||
![]() MAX5104EEE T Maxim Integrated | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | MAX5104 | 16 | R-PDSO-G16 | - | Voltage - Buffered | - | - | - | - | - | - | 12 | - | R-2R | D/A CONVERTER | - | External | SPI | No | - | - | 5V | - | 15μs (Typ) | 0.0977% | - | BINARY | - | ±4 (Max), ±1 (Max) | - | SERIAL | 2 | 5.5V | - | - | 1.73mm | 4.89mm | 3.9mm | ROHS3 Compliant | - | ||
![]() MAX5725BAUP T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | -40°C~125°C | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | 20 | - | - | 1.08W | DUAL | GULL WING | - | 8 | - | 0.635mm | - | MAX5725 | - | - | - | Voltage - Buffered | - | - | 3/5V | SPI, Serial | - | - | 12 | - | R-2R | D/A CONVERTER | Analog, Digital | External, Internal | SPI, DSP | No | - | - | 2.7V~5.5V | 2.7V~5.5V | 4.5μs (Typ) | 0.024% | - | OFFSET BINARY | - | ±0.5, ±0.2 | - | - | 8 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MX7541AKP T Maxim Integrated | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount | 20-LCC (J-Lead) | YES | - | 0°C~70°C | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 18 | EAR99 | Matte Tin (Sn) | - | QUAD | J BEND | 260 | 1 | 15V | - | NOT SPECIFIED | MX7541 | 18 | - | Not Qualified | Current - Unbuffered | - | - | - | - | - | - | 12 | - | R-2R | D/A CONVERTER | - | External | Parallel | Yes | - | - | 5V~16V | 5V~16V | 600ns (Typ) | - | - | BINARY, OFFSET BINARY | - | ±0.5 (Max), ±0.5 (Max) | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX5250BCAP T Maxim Integrated | In Stock | - | Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | 0°C~70°C | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | MAX5250 | 20 | - | - | Voltage - Buffered | 5V | Unipolar | 5V | SPI, Serial | 5.5V | 4.5V | 10 | - | R-2R | D/A CONVERTER | Single | External | SPI | No | 1.25 B | - | 5V | - | 10μs (Typ) | 0.0977% | 1 LSB | BINARY, OFFSET BINARY | 4 | ± 1 (Max), 1 (Max) | - | - | - | 5V | - | - | 1.99mm | 7.2mm | 5.29mm | ROHS3 Compliant | - | ||
![]() MAX5253BCPP Maxim Integrated | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | 0°C~70°C | Tube | 2002 | e0 | no | Obsolete | 1 (Unlimited) | 20 | EAR99 | Tin/Lead (Sn85Pb15) | - | DUAL | - | 245 | 1 | 3V | - | - | MAX5253 | 20 | - | - | Voltage - Buffered | - | - | - | SPI, Serial | 3.6V | 3V | 12 | - | R-2R | D/A CONVERTER | Single | External | SPI | No | 1.5 B | - | 3V~3.6V | 3V~3.6V | 16μs (Typ) | - | 1 LSB | BINARY, OFFSET BINARY | - | ± 1 (Max), 1 (Max) | - | - | 4 | 3V | - | - | - | 26.16mm | 7.62mm | Non-RoHS Compliant | - | ||
![]() MAX5351BCPA Maxim Integrated | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 0°C~70°C | Tube | 1997 | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 552mW | DUAL | - | 245 | 1 | 3.3V | 2.54mm | - | MAX5351 | 8 | - | - | Voltage - Buffered | - | - | 3.3V | SPI, Serial | 3.6V | 3.15V | 13 | - | R-2R | D/A CONVERTER | Single | External | SPI | No | 1.625 B | - | 3.15V~3.6V | 3.15V~3.6V | 16μs (Typ) | 0.0244% | 2 LSB | BINARY | - | ±2 (Max), ±1 (Max) | - | - | 1 | 3.3V | - | - | 4.572mm | 9.375mm | 7.62mm | Non-RoHS Compliant | Contains Lead | ||
![]() MAX500AEPE Maxim Integrated | In Stock | - | Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C | Tube | 1996 | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | - | DUAL | - | 245 | 1 | 15V | - | - | MAX500 | 16 | R-PDIP-T16 | - | Voltage - Buffered | - | - | - | - | - | - | 8 | - | R-2R | D/A CONVERTER | - | External | I2C | No | - | - | 11.4V~16.5V | 11.4V~16.5V | 4.5μs | 0.1953% | - | BINARY | - | ±0.5 (Max), ±1 (Max) | -5V | SERIAL | 4 | 10V | - | - | - | 19.175mm | 7.62mm | Non-RoHS Compliant | Contains Lead | ||
![]() MAX507AENG Maxim Integrated | 5000 | - | Datasheet | - | - | - | Through Hole | 24-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C | Tube | 1996 | e0 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | - | - | DUAL | - | 245 | 1 | 12V | 2.54mm | - | MAX507 | 24 | R-PDIP-T24 | - | Voltage - Buffered | - | - | - | - | - | - | 12 | - | R-2R | D/A CONVERTER | - | Internal | Parallel | No | - | - | ±11.4V~15.75V | 11.4V~15.75V | 5μs | - | - | BINARY, OFFSET BINARY | - | ±0.75 (Max), ±1 (Max) | - | - | 1 | - | - | - | 5.08mm | - | - | Non-RoHS Compliant | - | ||
![]() MAX509BEAP Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | -40°C~85°C | Tube | 1996 | e0 | no | Obsolete | 1 (Unlimited) | 20 | EAR99 | - | 800mW | - | GULL WING | 245 | 4 | 5V | 0.65mm | - | MAX509 | 20 | - | - | Voltage - Buffered | - | - | 5/+-5V | SPI, Serial | 5.5V | 4.5V | 8 | - | R-2R | D/A CONVERTER | Dual | External | SPI | No | 1 B | - | ±5V | 5V | 6μs (Typ) | 0.037% | - | BINARY | - | -, ±1 (Max) | -5V | - | 4 | 5V | - | -5V | 1.99mm | 7.2mm | 5.29mm | Non-RoHS Compliant | Contains Lead | ||
![]() MAX5153BCEE Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 0°C~70°C | Tube | 1997 | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Tin/Lead (Sn85Pb15) | 667mW | DUAL | GULL WING | 245 | 2 | 3V | 0.635mm | - | MAX5153 | 16 | - | - | Voltage - Buffered | - | - | 3/3.3V | SPI, Serial | 3.6V | 2.7V | 13 | - | R-2R | D/A CONVERTER | Single | External | SPI | No | 1.625 B | - | 2.7V~3.6V | 2.7V~3.6V | 25μs (Typ) | - | 2 LSB | BINARY | - | ±2 (Max), ±1 (Max) | - | - | 2 | - | - | - | 1.75mm | 4.89mm | 3.9mm | Non-RoHS Compliant | - | ||
![]() MAX5172BEEE Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | -40°C~85°C | Tube | 2002 | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | - | DUAL | GULL WING | 245 | 1 | 3V | 0.635mm | - | MAX5172 | 16 | - | - | Voltage - Buffered | - | - | 3/3.3V | SPI, Serial | - | - | 14 | 0.4mA | R-2R | D/A CONVERTER | Single | External | SPI | No | 1.75 B | - | 2.7V~3.6V | 2.7V~3.6V | 18μs (Typ) | 0.0244% | 4 LSB | BINARY | - | ±4 (Max), ±1 (Max) | - | - | - | 3V | 1 | - | - | 4.89mm | 3.9mm | Non-RoHS Compliant | - | ||
![]() MAX5176AEEE Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | -40°C~85°C | Tube | 1999 | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | - | DUAL | GULL WING | 245 | 1 | 3V | 0.635mm | - | MAX5176 | 16 | - | - | Voltage - Buffered | - | - | 3/3.3V | SPI, Serial | 3.6V | 2.7V | 12 | 0.4mA | R-2R | D/A CONVERTER | Single | External | SPI | No | 1.5 B | - | 2.7V~3.6V | 2.7V~3.6V | 18μs (Typ) | 0.0488% | 2 LSB | BINARY | - | ±2 (Max), ±1 (Max) | - | - | - | - | 1 | - | - | 4.9mm | 3.9mm | Non-RoHS Compliant | - | ||
![]() MAX5159CEE Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 0°C~70°C | Tube | 1997 | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Tin/Lead (Sn85Pb15) | - | DUAL | GULL WING | 245 | 1 | 3V | 0.635mm | - | MAX5159 | 16 | - | - | Voltage - Buffered | - | - | 3/3.3V | SPI, Serial | 3.6V | 2.7V | 10 | - | R-2R | D/A CONVERTER | Single | External | SPI | No | 1.25 B | - | 2.7V~3.6V | 2.7V~3.6V | 8μs (Typ) | 0.0977% | 1 LSB | BINARY | - | ±1 (Max), ±1 (Max) | - | - | - | - | 2 | - | 1.75mm | 4.89mm | 3.9mm | Non-RoHS Compliant | - | ||
![]() MAX5253ACPP Maxim Integrated | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | 0°C~70°C | Tube | 2002 | e0 | no | Obsolete | 1 (Unlimited) | 20 | EAR99 | Tin/Lead (Sn85Pb15) | - | DUAL | - | 245 | 1 | 3V | - | - | MAX5253 | 20 | - | - | Voltage - Buffered | - | - | - | SPI, Serial | 3.6V | 3V | 12 | - | R-2R | D/A CONVERTER | Single | External | SPI | No | 1.5 B | - | 3V~3.6V | 3V~3.6V | 16μs (Typ) | - | 0.5 LSB | BINARY, OFFSET BINARY | - | ±0.25, ±1 (Max) | - | - | - | 3V | 4 | - | - | 26.16mm | 7.62mm | Non-RoHS Compliant | - | ||
![]() MAX535BEUA Maxim Integrated | 4 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | -40°C~85°C | Tube | 1997 | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | - | - | DUAL | GULL WING | 245 | 1 | 5V | 0.65mm | - | MAX535 | 8 | - | - | Voltage - Buffered | - | - | 5V | SPI, Serial | 5.5V | 4.5V | 13 | - | R-2R | D/A CONVERTER | Single | External | SPI | No | 1.625 B | - | 5V | - | 16μs (Typ) | - | 1 LSB | BINARY | - | ±1 (Max), ±1 (Max) | - | - | - | 5V | 1 | - | - | 3mm | 3mm | Non-RoHS Compliant | Contains Lead | ||
![]() MAX541AEPA Maxim Integrated | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | -40°C~85°C | Tube | 2000 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | DUAL | - | 260 | 1 | 5V | 2.54mm | - | MAX541 | 8 | - | - | Voltage - Unbuffered | - | - | 5V | SPI, Serial | 5.25V | 4.75V | 16 | - | R-2R | D/A CONVERTER | Single | External | SPI | No | 2 B | - | 5V | - | 1μs (Typ) | - | 1 LSB | OFFSET BINARY | - | ±0.5, ±0.5 | - | - | 1 | 2.5V | - | - | 4.572mm | 9.375mm | 7.62mm | Non-RoHS Compliant | - |