- Number of Bits
- Converter Type
- Number of Functions
- Terminal Position
- Input Bit Code
- JESD-609 Code
- Pin Count
- Terminal Pitch
- Terminal Form
- Terminal Finish
- Pbfree Code
- Width
Attribute column
Manufacturer
Maxim Integrated Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Power Supplies | Temperature Grade | Interface | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Number of Bits | Supply Current-Max | Architecture | Converter Type | Supply Type | Reference Type | Data Interface | Differential Output | Resolution | Voltage - Supply, Analog | Voltage - Supply, Digital | Settling Time | Linearity Error-Max (EL) | Integral Nonlinearity (INL) | Input Bit Code | Number of Converters | INL/DNL (LSB) | Negative Supply Voltage-Nom | Input Format | Number of D/A Converters | Analog Output Voltage-Max | Number of DAC Channels | Analog Output Voltage-Min | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX5158CEE T Maxim Integrated | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | 0°C~70°C | Tape & Reel (TR) | 1997 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | MAX5158 | 16 | - | - | Voltage - Buffered | 5V | - | SPI, Serial | 5.5V | 4.5V | - | 10 | - | R-2R | D/A CONVERTER | Single | External | SPI | No | 1.25 B | 5V | - | 8μs (Typ) | 0.0977% | 1 LSB | BINARY | - | ±1 (Max), ±1 (Max) | - | - | 2 | - | - | - | 1.75mm | 4.89mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX533BCEE T Maxim Integrated | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | 0°C~70°C | Tape & Reel (TR) | 1996 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 4 | 3V | 0.635mm | - | MAX533 | 16 | - | - | Voltage - Buffered | 3/3.3V | - | SPI, Serial | 3.6V | 2.7V | - | 8 | - | String DAC | D/A CONVERTER | Single | External | SPI | No | 1 B | 2.7V~3.6V | 2.7V~3.6V | 6μs (Typ) | - | 2 LSB | BINARY | - | ±2 (Max), ±1 (Max) | - | - | - | 2.5V | 4 | - | 1.73mm | - | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX5184ETG T Maxim Integrated | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | - | 24 | - | -40°C~85°C | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | - | - | - | QUAD | - | 260 | 1 | 3V | 0.5mm | - | MAX5184 | 24 | - | - | Voltage - Unbuffered | 3V | - | - | 3.3V | 2.7V | - | 10 | - | Current Steering | D/A CONVERTER | Analog, Digital | External, Internal | Parallel | Yes | 1.25 B | 2.7V~3.3V | 2.7V~3.3V | 25ns (Typ) | - | 2 LSB | BINARY | - | ±0.5, ±0.5 | - | - | - | 0.8V | 1 | -0.3V | 0.8mm | 4mm | 4mm | No | ROHS3 Compliant | - | ||
![]() MAX5184BEEG T Maxim Integrated | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | 24 | - | -40°C~85°C | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | 0.635mm | - | MAX5184 | 24 | - | - | Voltage - Unbuffered | 3V | - | - | 3.3V | 2.7V | - | 10 | - | Current Steering | D/A CONVERTER | Analog, Digital | External, Internal | Parallel | Yes | 1.25 B | 2.7V~3.3V | 2.7V~3.3V | 25ns (Typ) | - | 2 LSB | BINARY | - | ±0.5, ±0.5 | - | - | - | 0.8V | 1 | -0.3V | - | 8.65mm | 3.9mm | No | ROHS3 Compliant | - | ||
![]() MAX5294EUD T Maxim Integrated | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 14 | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | MAX5294 | 14 | R-PDSO-G14 | - | Voltage - Buffered | - | - | - | - | - | - | 8 | - | - | D/A CONVERTER | - | External | SPI, DSP | No | - | 2.7V~5.25V | 1.8V~5.25V | 4μs | 0.1953% | - | BINARY | - | ±0.125, ±1 (Max) | - | SERIAL | 2 | 3V | - | - | 1.1mm | 5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() MAX520ACAP T Maxim Integrated | 10000 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | 0°C~70°C | Tape & Reel (TR) | 1996 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | - | - | 640mW | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | MAX520 | 20 | - | - | Voltage - Unbuffered | 5V | - | 2-Wire, I2C, Serial | 5.5V | 4.5V | - | 8 | - | R-2R | D/A CONVERTER | Single | External | I2C | No | 1 B | 5V | - | 2μs (Typ) | 0.39% | - | BINARY | - | ±1 (Max), ±1 (Max) | - | - | - | 5V | 4 | - | 1.99mm | 7.2mm | 5.29mm | - | ROHS3 Compliant | - | ||
![]() MAX5236EUB T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | e4 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | - | MAX5236 | 10 | - | - | Voltage - Buffered | - | - | SPI, Serial | - | - | - | 10 | - | R-2R | D/A CONVERTER | Single | External | SPI | No | 1.25 B | 2.7V~3.6V | 2.7V~3.6V | 10μs (Typ) | 0.0488% | 0.5 LSB | BINARY | - | ±0.5 (Max), ±1 (Max) | - | - | 2 | 3V | - | - | 1.1mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX5725AWP T Maxim Integrated | 2170 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 20-WFBGA, WLBGA | - | 20 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | - | - | 1.7W | BOTTOM | BALL | - | 8 | - | 0.5mm | - | MAX5725 | - | - | - | Voltage - Buffered | 3/5V | - | SPI, Serial | - | - | - | 12 | - | R-2R | D/A CONVERTER | Analog, Digital | External, Internal | SPI, DSP | No | 1.5 B | 2.7V~5.5V | 2.7V~5.5V | 4.5μs (Typ) | 0.024% | 1 LSB | OFFSET BINARY | 1 | ±0.5, ±0.2 | - | - | 8 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MX7548BQ Maxim Integrated | 871 | - | Datasheet | - | - | Through Hole | 20-CDIP (0.300, 7.62mm) | NO | - | - | -25°C~85°C | Tube | 2003 | e0 | no | Obsolete | 1 (Unlimited) | 20 | EAR99 | TIN LEAD | - | - | - | DUAL | - | 245 | 1 | 5V | 2.54mm | - | MX7548 | 20 | R-CDIP-T20 | - | Current - Unbuffered | - | - | - | - | - | - | 12 | 3mA | R-2R | D/A CONVERTER | - | External | Parallel | No | - | 5V 11.4V~15.75V | 5V 11.4V~15.75V | 1μs | - | - | BINARY, OFFSET BINARY, 2'S COMPLEMENT BINARY | - | ±0.5 (Max), ±0.5 (Max) | - | - | 1 | - | - | - | 5.842mm | 24.638mm | 7.62mm | - | Non-RoHS Compliant | - | ||
![]() MAX502BEWG Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | -40°C~85°C | Tube | 1997 | e0 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | - | - | - | 650mW | - | GULL WING | 245 | 1 | 15V | - | - | MAX502 | 24 | - | - | Voltage - Buffered | - | - | - | 15.75V | 11.4V | 10μA | 12 | - | R-2R | D/A CONVERTER | Dual | External | Parallel | No | 1.5 B | ±11.4V~15.75V | - | 5μs | - | 1 LSB | BINARY, OFFSET BINARY | - | ±1 (Max), ±1 (Max) | -15V | - | - | - | 1 | - | 2.65mm | - | 7.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX510BCWE T Maxim Integrated | 2000 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | 0°C~70°C | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | 762mW | - | GULL WING | 260 | 4 | 5V | 1.27mm | - | MAX510 | 16 | - | - | Voltage - Buffered | 5/+-5V | - | SPI, Serial | 5.5V | 4.5V | - | 8 | - | R-2R | D/A CONVERTER | Dual | External | SPI | No | 1 B | ±5V | 5V | 6μs (Typ) | 0.037% | - | BINARY | - | -, ±1 (Max) | -5V | - | - | 5V | 4 | -5V | 2.65mm | 10.3mm | 7.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX502ACNG Maxim Integrated | In Stock | - | Datasheet | - | - | Through Hole | 24-DIP (0.300, 7.62mm) | NO | - | - | 0°C~70°C | Tube | 1997 | e0 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | - | - | - | - | DUAL | - | 245 | 1 | 15V | 2.54mm | - | MAX502 | 24 | R-PDIP-T24 | - | Voltage - Buffered | - | - | - | - | - | - | 12 | - | R-2R | D/A CONVERTER | - | External | Parallel | No | - | ±11.4V~15.75V | - | 5μs | 0.0732% | - | BINARY, OFFSET BINARY | - | ±0.75 (Max), ±1 (Max) | -15V | - | 1 | - | - | - | 5.08mm | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX514BEWI Maxim Integrated | 50 | - | Datasheet | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | - | -40°C~85°C | Tube | 1999 | e0 | no | Obsolete | 1 (Unlimited) | 28 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | MAX514 | 28 | R-PDSO-G28 | - | Current - Unbuffered | - | - | - | - | - | - | 12 | 50mA | R-2R | D/A CONVERTER | - | External | SPI | No | - | 5V | - | 1μs | - | - | BINARY | - | ±1 (Max), ±1 (Max) | - | SERIAL | 4 | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MX7523KCWE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | 0°C~70°C | Tube | 1996 | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | 450mW | DUAL | GULL WING | 260 | 1 | 15V | - | NOT SPECIFIED | MX7523 | 16 | - | Not Qualified | Voltage - Unbuffered | - | - | - | 16V | 5V | - | 8 | - | R-2R | D/A CONVERTER | Single | External | Parallel | Yes | 1 B | 5V~16V | 5V~16V | 200ns | 0.0977% | - | BINARY, OFFSET BINARY | - | - | - | - | 1 | - | - | - | 2.65mm | - | 7.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() MX7545LP Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | - | - | Tube | 2003 | e3 | - | Obsolete | 1 (Unlimited) | 20 | - | Matte Tin (Sn) | 70°C | 0°C | 450mW | QUAD | J BEND | - | 1 | - | - | - | MX7545 | 20 | - | Not Qualified | - | - | COMMERCIAL | Parallel | - | - | - | 12 | - | - | D/A CONVERTER | Single | - | - | - | 1.5 B | - | - | 2 μs | - | 0.5 LSB | BINARY | 1 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MX7533LP Maxim Integrated | 583 | - | Datasheet | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | - | 0°C~70°C | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | - | Matte Tin (Sn) | - | - | - | QUAD | J BEND | 260 | 1 | 15V | - | NOT SPECIFIED | MX7533 | 20 | - | Not Qualified | Current - Unbuffered | - | - | - | 16.5V | 5V | - | 10 | 2mA | R-2R | D/A CONVERTER | Single | External | Parallel | Yes | 1.25 B | 5V~16.5V | 5V~16.5V | 800ns | 0.05% | - | BINARY, OFFSET BINARY | - | - | - | - | 1 | - | - | - | 4.57mm | 8.965mm | 8.965mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX5802BATB T Maxim Integrated | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | 10-WFDFN Exposed Pad | YES | 10 | - | -40°C~125°C | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | 10 | - | - | - | - | - | DUAL | - | - | 2 | - | 0.5mm | - | - | - | - | - | Voltage - Buffered | 3/5V | - | - | - | - | - | 12 | - | R-2R | D/A CONVERTER | - | External, Internal | I2C | No | 1.5 B | 2.7V~5.5V | 2.7V~5.5V | 4.5μs (Typ) | - | 1 LSB | - | - | ±0.5, ±0.2 | - | - | 2 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MX7528SQ/883B Maxim Integrated | In Stock | - | Datasheet | - | - | Through Hole | 20-CDIP (0.300, 7.62mm) | NO | 20 | Military grade | -55°C~125°C | Tube | 2003 | e0 | no | Obsolete | 1 (Unlimited) | 20 | - | TIN LEAD | - | - | - | DUAL | - | 245 | 2 | 5V | - | - | - | 20 | - | - | Current - Unbuffered | - | - | - | 15V | 5V | - | 8 | - | R-2R | D/A CONVERTER | - | External | Parallel | No | 1 B | 5V~15V | 5V~15V | 400ns | 0.3906% | 1 LSB | BINARY | - | ±1 (Max), ±1 (Max) | - | - | 2 | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX5702BATB T Maxim Integrated | In Stock | - | Datasheet | 19 Weeks | - | Surface Mount | 10-WFDFN Exposed Pad | YES | 10 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | - | - | Obsolete | 1 (Unlimited) | 10 | - | - | - | - | - | DUAL | - | - | 2 | 3V | 0.5mm | - | - | - | - | - | Voltage - Buffered | 3/5V | - | - | - | - | - | 12 | - | - | D/A CONVERTER | - | External, Internal | SPI, DSP | No | 1.5 B | 2.7V~5.5V | 2.7V~5.5V | 4.5μs (Typ) | - | 1 LSB | OFFSET BINARY | - | ±0.5, ±0.2 | - | SERIAL | 2 | 5.5V | - | - | 0.8mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX5200BEUB Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | -40°C~105°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | - | - | 444.4mW | DUAL | GULL WING | - | 1 | 5V | 0.5mm | - | MAX5200 | 10 | - | - | Voltage - Buffered | - | - | SPI, Serial | 5.25V | 4.75V | - | 16 | - | - | D/A CONVERTER | Single | External, Internal | SPI | No | 2 B | 5V | - | 25μs (Typ) | - | 40 LSB | BINARY, OFFSET BINARY | - | ±20, ±2 (Max) | - | - | - | - | 1 | - | - | 3mm | 3mm | - | ROHS3 Compliant | - |